M27 Taps

21 Results
Threading Taps -- 193595
from RS Components, Ltd.

M27 x 3.00 SPIRAL POINT TAP [See More]

  • Nominal ISO Size: M27
  • Overall Length: 5.14
  • Thread Form: Metric
Threading Taps -- 2216118 [FTG-22 from SAM Outillage]
from RS Components, Ltd.

TOURNE A GAUCHE POUR TARAUD M11-M27 [See More]

  • Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27
  • Overall Length: 19.69
  • Thread Form: Metric
Threading Taps -- 5089610
from RS Components, Ltd.

SPEC. TAP SET+STEP DRILL METR. [See More]

  • Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32
  • Overall Length: 2.01
  • Thread Form: ISO-fine
Metric Tap 170KM27x2.0B -- 170KM27x2.0B
from Universal Cutting Tools, Inc.

Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Bottoming Tap
Hand Tap -- TU-211462
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M27
  • Thread Length: 2.5
  • Other Size Specifications: M27 x 3.0
  • Overall Length: 5.12
E-Z LOK™ Tap - HSS - STI - Bottoming - M27-3.0 -- 41770
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - M27-3.0. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
M27x1 Bottom Lead Tap -- T16002P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M27X2.0 Metric Popular Special Hand Taps -- 81727
from R/N Reiff & Nestor Company

M27X2.0 Metric Popular Special Hand Taps [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Taper Tap
Hand Tap -- TU-211473
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M27
  • Thread Length: 2.5
  • Other Size Specifications: M27 x 3.0
  • Overall Length: 5.12
M27x1 Second Lead Tap -- T16003S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Plug Tap
  • Thread Form: M
M27X3.0 Metric Hand Taps -- 62801
from R/N Reiff & Nestor Company

M27X3.0 Metric Hand Taps [See More]

  • Nominal ISO Size: M27
Hand Tap -- TU-211484
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M27
  • Thread Length: 2.5
  • Other Size Specifications: M27 x 3.0
  • Overall Length: 5.12
M27x1 Tap Set -- T16001X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Type: Set Tap
  • Thread Form: M
M27x1 Taper Lead Tap -- T16004T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Taper Tap
  • Thread Form: M
M27x1.25 Bottom Lead Tap SP -- T16012P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M27x1.25 Second Lead Tap SP -- T16013S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Plug Tap
  • Thread Form: M
M27x1.25 Tap Set SP -- T16011X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Type: Tap Set
  • Thread Form: M
M27x1.25 Taper Lead Tap SP -- T16014T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Taper Tap
  • Thread Form: M
M27x1.5 Bottom Lead Tap -- T16052P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M27x1.5 Left Hand Bottom Lead Tap -- T16055LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M27x1.5 Left Hand Second Lead Tap -- T16055LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M27
  • Chamfer Type: Plug Tap
  • Thread Form: M