M14 Taps
from RS Components, Ltd.
TOURNE A GAUCHE POUR TARAUD M5-M20 [See More]
- Nominal ISO Size: M5; M6; M8; M10; M12; M14; M16; M18; M20
- Overall Length: 14.96
- Thread Form: Metric
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M14
- Other Size Specifications: M14
from RS Components, Ltd.
TOURNE A GAUCHE POUR TARAUD M11-M27 [See More]
- Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27
- Overall Length: 19.69
- Thread Form: Metric
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M14
- Other Size Specifications: M14
from RS Components, Ltd.
3 TARAUDS M14X200 EB-INT-FIN [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M14
- Type: Standard Regular Bottoming
- Other Size Specifications: M14
- Chamfer Type: Bottoming Tap
from RS Components, Ltd.
E500M14NO1 HSS METRIC COARSE STRAIGHT FL [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric Coarse
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M14
- Type: Standard Regular Plug
- Other Size Specifications: M14
- Chamfer Type: Plug Tap
from RS Components, Ltd.
E500M14NO2 HSS METRIC COARSE STRAIGHT FL [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric Coarse
from RS Components, Ltd.
E500M14NO7 HSS METRIC COARSE STRAIGHT FL [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric Coarse
from RS Components, Ltd.
HSS TAP [See More]
- Nominal ISO Size: M14
- Overall Length: 3.15
- Thread Form: Metric
- Type: Straight flute
from RS Components, Ltd.
Tivoly 1050031140200 Tap Set [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric
from RS Components, Ltd.
Tivoly 950101101400200 Tap Set [See More]
- Nominal ISO Size: M14
- Overall Length: 3.15
- Thread Form: Metric
from RS Components, Ltd.
HSS Straight Flute Hand Tap, Metric Fine [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric Fine
from RS Components, Ltd.
HSS Straight Flute Hand Tap, Metric Fine [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric Fine
from RS Components, Ltd.
HSS Straight Flute Hand Tap, Metric Fine [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric Fine
from RS Components, Ltd.
HSS Straight Flute Hand Tap, Metric Fine [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric Fine
from RS Components, Ltd.
HSS Straight Flute Hand Tap, Metric Fine [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric Fine
from RS Components, Ltd.
HSS TAP [See More]
- Nominal ISO Size: M14
- Overall Length: 2.76
- Thread Form: Metric
- Type: Straight flute
from RS Components, Ltd.
HSS TAP [See More]
- Nominal ISO Size: M14
- Overall Length: 2.76
- Thread Form: Metric
- Type: Straight flute
from RS Components, Ltd.
HSS TAP [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric
- Type: Straight flute
from RS Components, Ltd.
HSS TAP [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric fine
- Type: Straight flute
from RS Components, Ltd.
HSS TAP [See More]
- Nominal ISO Size: M14
- Overall Length: 3.74
- Thread Form: Metric fine
- Type: Straight flute
from E-Z LOK
E-Z LOK ™ Tap - HSS - STI - Bottoming - M14-1.25. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from Universal Cutting Tools, Inc.
Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Sandvik Coromant Co.
Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible. Features. Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). [See More]
- Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Overall Length: 1.89 to 6.3
- Thread Length: 0.3500 to 1.5
- Type: Spiral Fluted Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M14
- Thread Length: 1.66
- Other Size Specifications: M14 x 1.5
- Overall Length: 3.59
from R/N Reiff & Nestor Company
M14X1.25 Metric Popular Special Hand Taps [See More]
- Nominal ISO Size: M14
- Chamfer Type: Taper Tap
from Universal Cutting Tools, Inc.
Metric Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M14
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Sandvik Coromant Co.
Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting fluid, not for chip evacuation. Features and benefits. Chamfer B (3.5-5 threads) for high process security. Edge treatment for... [See More]
- Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Overall Length: 1.57 to 7.09
- Thread Length: 0.1970 to 1.77
- Type: Spiral Point Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Plug Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M14
- Thread Length: 1.66
- Other Size Specifications: M14 x 1.5
- Overall Length: 3.59
from R/N Reiff & Nestor Company
M14X1.25 Metric Spark Plug Taps [See More]
- Nominal ISO Size: M14
from Universal Cutting Tools, Inc.
ISO Metric Fast Spiral Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - European Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Sandvik Coromant Co.
Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix angles suitable for different applications. Features and benefits. Chamfer C (2-3 threads) and Chamfer E (1.5-2 threads). Edge treatment... [See More]
- Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Overall Length: 1.61 to 12.4
- Thread Length: 0.2320 to 1.42
- Type: Spiral Fluted Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Type: Tap Set
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M14
- Thread Length: 1.66
- Other Size Specifications: M14 x 1.5
- Overall Length: 3.59
from R/N Reiff & Nestor Company
M14X2.0 BLUE DIAMOND TREAT CNC DESIGN SPPT PLUG METRIC TAPS 402VM (86282) LSLF [See More]
- Nominal ISO Size: M14
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Sandvik Coromant Co.
Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available with and without oil... [See More]
- Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
- Overall Length: 1.57 to 6.3
- Thread Length: 0.2170 to 1.5
- Type: Thread Forming Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Taper Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M14
- Thread Form: Metric
- Other Size Specifications: M14
- Thread Length: 0.7090
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M14
- Thread Form: Coarse
- Other Size Specifications: M14 x 2.0
- Thread Length: 1.66
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Plug Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M14
- Thread Form: Coarse
- Other Size Specifications: M14 x 2.0
- Thread Length: 0.9840
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Type: Set Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Taper Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Taper Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal ISO Size: M14
- Type: Spiral Fluted Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Type: Spiral Point Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Type: Set Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Taper Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M14
- Chamfer Type: Bottoming Tap
- Thread Form: M