Combined Drill and Tap Taps

4 Results
High Speed Steel Grounded & Tempered Hand Taps -- SST+ HSS Hand Taps
from Walter Surface Technologies

Made from premium quality highspeed steel with ground threads, hardened and tempered for longest life in a variety of materials. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Premium quality HSS. Applications. Cutting new threads in a variety of... [See More]

  • Type: Combined Drill and Tap
  • Other Size Specifications: Many Tap Sizes and Thread per Inch Combinations to Choose From
SST High Performance Power Taps
from Walter Surface Technologies

Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]

  • Type: Combined Drill and Tap
  • Other Size Specifications: #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
  • Nominal SAE Size: # 3; # 7; # 16; 7/8"
  • Overall Length: 2.5 to 4.31
Tap and Drill Bit Set -- SST+ Drill Bits
from Walter Surface Technologies

Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]

  • Type: Combined Drill and Tap
  • Other Size Specifications: #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
  • Nominal SAE Size: # 3; # 7; # 16; 7/8"
Taper Pipe Taps (NPT)
from Walter Surface Technologies

Made from tough carbon alloy tool steel to cut threads and repair damaged threads in pipe fittings. For use in steel and non-ferrous metals. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Applications. Cutting new threads in a variety of... [See More]

  • Type: Combined Drill and Tap
  • Other Size Specifications: 1/8", 1/16"
  • Nominal SAE Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
  • Thread Form: NPT