2" Taps

20 Results
2x11 BSP Bottom Lead Tap -- T51202P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSPT
Taper Pipe Tap 110-2 -- 110-2
from Universal Cutting Tools, Inc.

Taper Pipe Tap - Regular Thread - European Brand [See More]

  • Nominal SAE Size: 2"
  • Overall Length: 4.5
  • Thread Length: 1.75
  • Type: Pipe Tap (Taper)
Pipe Tap -- TU-212133
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 2"
  • Thread Form: NPT; NPT
  • Other Size Specifications: 2-11-1/2
  • Thread Length: 1.75
Taper Pipe Taps (NPT)
from Walter Surface Technologies

Made from tough carbon alloy tool steel to cut threads and repair damaged threads in pipe fittings. For use in steel and non-ferrous metals. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Applications. Cutting new threads in a variety of... [See More]

  • Nominal SAE Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
  • Thread Form: NPT
  • Other Size Specifications: 1/8", 1/16"
  • Type: Combined Drill and Tap
2x11 BSP Second Lead Tap -- T51203S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPT
Taper Pipe Tap 115-2 -- 115-2
from Universal Cutting Tools, Inc.

Taper Pipe Tap - Interrupted Thread - European Brand [See More]

  • Nominal SAE Size: 2"
  • Overall Length: 4.5
  • Thread Length: 1.75
  • Type: Interrupted Thread Tap; Pipe Tap (Taper)
Pipe Tap -- TU-212243
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 2"
  • Thread Form: NPT; NPT - Interrupted
  • Other Size Specifications: 2-11-1/2
  • Thread Length: 1.75
2x11 BSP Tap Set -- T51201X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Type: Set Tap
  • Thread Form: BSPT
Spiral Point Tap -- TU-207260
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 2-56
  • Thread Length: 0.4380
2x11 BSP Taper Lead Tap -- T51204T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Taper Tap
  • Thread Form: BSPT
2x11 BSPT Bottom Lead Tap -- T50532P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSPT
2x11 BSPT Second Lead Tap -- T50533S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPT
2x11 BSPT Taper Lead Tap -- T50534T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Taper Tap
  • Thread Form: BSPT
2x11.5 NPT Bottom Lead Tap -- T40452P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: NPT
2x11.5 NPT Second Lead Tap -- T40453S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Plug Tap
  • Thread Form: NPT
2x11.5 NPT Taper Lead Tap -- T40454T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Taper Tap
  • Thread Form: NPT
2x12 UNS Bottom Lead Tap -- T26502P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNS
2x12 UNS Second Lead Tap -- T26503S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Plug Tap
  • Thread Form: UNS
2x12 UNS Taper Lead Tap -- T26504T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Taper Tap
  • Thread Form: UNS
2x16 UNS Bottom Lead Tap -- T26152P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNS