M22 Taps

27 Results
Threading Taps -- 2216118 [FTG-22 from SAM Outillage]
from RS Components, Ltd.

TOURNE A GAUCHE POUR TARAUD M11-M27 [See More]

  • Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27
  • Overall Length: 19.69
  • Thread Form: Metric
Threading Taps -- 2705417
from RS Components, Ltd.

Taraud machine Multi-applications HSS -T [See More]

  • Nominal ISO Size: M22
  • Overall Length: 4.65
  • Thread Form: Metric
Threading Taps -- 2998527 [E100M22NO8 from Dormer Pramet]
from RS Components, Ltd.

HSS TAP [See More]

  • Nominal ISO Size: M22
  • Overall Length: 3.94
  • Thread Form: Metric
  • Type: Straight flute
Threading Taps -- 5089610
from RS Components, Ltd.

SPEC. TAP SET+STEP DRILL METR. [See More]

  • Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32
  • Overall Length: 2.01
  • Thread Form: ISO-fine
M22X1.5 Metric Popular Special Hand Taps -- 81637
from R/N Reiff & Nestor Company

M22X1.5 Metric Popular Special Hand Taps [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Taper Tap
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
Metric Tap 170KM22x1.5B -- 170KM22x1.5B
from Universal Cutting Tools, Inc.

Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Bottoming Tap
M22x0.75 Bottom Lead Tap SP -- T15042P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
E-Z LOK™ Tap - HSS - STI - Bottoming - M22-2.0 -- 51570
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - M22-2.0. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
M22X2.5 Metric Hand Taps -- 62798
from R/N Reiff & Nestor Company

M22X2.5 Metric Hand Taps [See More]

  • Nominal ISO Size: M22
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
M22x0.75 Second Lead Tap SP -- T15043S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Plug Tap
  • Thread Form: M
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
M22x0.75 Tap Set SP -- T15041X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Type: Tap Set
  • Thread Form: M
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
M22x0.75 Taper Lead Tap SP -- T15044T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Taper Tap
  • Thread Form: M
M22x1 Bottom Lead Tap -- T15052P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M22x1 Left Hand Bottom Lead Tap -- T15055LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M22x1 Left Hand Second Lead Tap -- T15055LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Plug Tap
  • Thread Form: M
M22x1 Left Hand Taper Lead Tap -- T15055LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Taper Tap
  • Thread Form: M
M22x1 Second Lead Tap -- T15053S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Plug Tap
  • Thread Form: M
M22x1 Spiral Flute Tap -- T15057SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Type: Spiral Fluted Tap
  • Thread Form: M
M22x1 Spiral Point Tap -- T15056SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Type: Spiral Point Tap
  • Thread Form: M
M22x1 Tap Set -- T15051X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Type: Set Tap
  • Thread Form: M
M22x1 Taper Lead Tap -- T15054T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Taper Tap
  • Thread Form: M
M22x1.25 Bottom Lead Tap -- T15102P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M22x1.25 Second Lead Tap -- T15103S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M22
  • Chamfer Type: Plug Tap
  • Thread Form: M