2 3/4" Taps

7 Results
2.3/4x11 BSP Bottom Lead Tap -- T51312P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 3/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSPT
2.3/4x11 BSP Second Lead Tap -- T51313S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 3/4"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPT
2.3/4x11 BSP Tap Set -- T51311X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 3/4"
  • Type: Set Tap
  • Thread Form: BSPT
2.3/4x11 BSP Taper Lead Tap -- T51314T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 3/4"
  • Chamfer Type: Taper Tap
  • Thread Form: BSPT
2.3/4x8 UNS Bottom Lead Tap -- T27102P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 3/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNS
2.3/4x8 UNS Second Lead Tap -- T27103S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 3/4"
  • Chamfer Type: Plug Tap
  • Thread Form: UNS
2.3/4x8 UNS Taper Lead Tap -- T27104T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 3/4"
  • Chamfer Type: Taper Tap
  • Thread Form: UNS