# 6 Taps
from RS Components, Ltd.
E515 HSS UNC ST/FL TAP ISO529 6-32 SET3 [See More]
- Nominal SAE Size: # 6
- Type: Straight flute tap
- Thread Form: UNC; UNC
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC
- Other Size Specifications: 6-32
- Type: Spiral Fluted Tap; Spiral Flute Bottoming
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC
- Other Size Specifications: 6-32
- Type: Spiral Point Tap; Spiral Point Plug
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC
- Other Size Specifications: 6-32
- Type: Standard Regular Bottoming
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC
- Other Size Specifications: 6-32
- Type: Standard Regular Plug
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC
- Other Size Specifications: 6-32
from Universal Cutting Tools, Inc.
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Bottoming Tap
- Type: Spiral Fluted Tap
from Reid Supply
Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]
- Nominal SAE Size: # 6
- Thread Form: Coarse
- Other Size Specifications: #6-32
from Minerallac Company
POWER TYPE TYPE. 11/16 INCH THREAD LENGTH. HEX SHANK TYPE. 32 TPI. SHANK STYLE. UNC THREAD TYPE. #6 TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE. PACKAGING QUANTITY 6 [See More]
- Nominal SAE Size: # 6
- Thread Length: 0.6875
- Thread Form: UNC
- Type: Spiral Point Tap
from R/N Reiff & Nestor Company
6-32 BLUE DIAMOND TREAT CNC DESIGN BOTTOM TAPS 403V (84413) 91 [See More]
- Nominal SAE Size: # 6
from Princess Auto Limited
6-32 NC Tap [See More]
- Nominal SAE Size: # 6
- Thread Length: 6
- Thread Form: NC
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from E-Z LOK
E-Z LOK ™ Tap - HSS - STI - Bottoming - 6-32. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from Peco Fasteners, Inc.
HSS MATERIAL. STRAIGHT SHANK TYPE. 32 TPI. RIGHT HAND DIRECTION OF CUT. PLUG STYLE. STRAIGHT FLUTE TYPE. #6 TAP SIZE. #6 TAP SIZE - FRACTIONAL. .138 TAP SIZE - DECIMAL. PACKAGING QUANTITY 5. TAP SIZE - DECIMAL - UOM IN [See More]
- Nominal SAE Size: # 6
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: # 6
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Bottoming Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.2560
from Minerallac Company
HAND TYPE TYPE. BRIGHT FINISH. 32 TPI. TAPER STYLE. NC THREAD TYPE. #6 TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE. DRILL SIZE #36. PACKAGING QUANTITY 5 [See More]
- Nominal SAE Size: # 6
- Type: Hand Tap; Spiral Point Tap
- Thread Form: NC
- Chamfer Type: Taper Tap
from R/N Reiff & Nestor Company
6-32 Extension Taps 6" O/A Machine Screw Sizes [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Plug Tap
- Overall Length: 6
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Universal Cutting Tools, Inc.
Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: # 6
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.2560
from R/N Reiff & Nestor Company
6-32 Fast Spiral Fluted 52 ° Machine Screw Taps [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Universal Cutting Tools, Inc.
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: # 6
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.2560
from R/N Reiff & Nestor Company
6-32 Fluteless Spiral Point Machine Screw Taps [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Universal Cutting Tools, Inc.
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Shanks are made to standard hand tap dimensions [See More]
- Nominal SAE Size: # 6
- Overall Length: 6
- Thread Form: NC
- Type: Pulley Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.6880
from R/N Reiff & Nestor Company
6-32 Hand Taps Machine Screw And Fractional Sizes Semi Bottoming [See More]
- Nominal SAE Size: # 6
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.4800
from R/N Reiff & Nestor Company
6-32 Hand Taps Machine Screw Sizes [See More]
- Nominal SAE Size: # 6
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.4330
from R/N Reiff & Nestor Company
6-32 High Speed Steel Combined Taps And Drills [See More]
- Nominal SAE Size: # 6
- Overall Length: 2
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.4330
from R/N Reiff & Nestor Company
6-32 Premium Steel Heavy Duty Spiral Fluted Taps [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.4330
from R/N Reiff & Nestor Company
6-32 Small Shank Extension Taps [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Plug Tap
- Overall Length: 6
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.6880
from R/N Reiff & Nestor Company
6-32 STI Fast Spiral Fluted Taps [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.6880
from R/N Reiff & Nestor Company
6-32 Thread Forming Taps Machine Screw Sizes [See More]
- Nominal SAE Size: # 6
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Thread Form: UNC; UNC
- Other Size Specifications: 6-32
- Thread Length: 0.2610
from Reid Supply
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . WAL-130 [See More]
- Nominal SAE Size: # 6
- Type: Tap Extractors
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 6
- Type: Thread Forming Tap; Thread Forming Taps
- Other Size Specifications: 6-32
- Chamfer Type: Plug Tap