M24 Taps
from RS Components, Ltd.
M24 x 3.00 SPIRAL POINT TAP [See More]
- Nominal ISO Size: M24
- Overall Length: 5.14
- Thread Form: Metric
from RS Components, Ltd.
TOURNE A GAUCHE POUR TARAUD M11-M27 [See More]
- Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27
- Overall Length: 19.69
- Thread Form: Metric
from RS Components, Ltd.
Taraud machine Multi-applications HSS -T [See More]
- Nominal ISO Size: M24
- Overall Length: 5.12
- Thread Form: Metric
from RS Components, Ltd.
M Machine Tap Spiral Point [See More]
- Nominal ISO Size: M24
- Overall Length: 5.12
- Thread Form: Metric
from RS Components, Ltd.
M Machine Tap Spiral Point [See More]
- Nominal ISO Size: M24
- Overall Length: 5.12
- Thread Form: Metric
from RS Components, Ltd.
HSS TAP [See More]
- Nominal ISO Size: M24
- Overall Length: 4.33
- Thread Form: Metric
- Type: Straight flute
from RS Components, Ltd.
SPEC. TAP SET+STEP DRILL METR. [See More]
- Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32
- Overall Length: 2.01
- Thread Form: ISO-fine
from Universal Cutting Tools, Inc.
Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M24
- Chamfer Type: Bottoming Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from E-Z LOK
E-Z LOK ™ Tap - HSS - STI - Bottoming - M24-2.0. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]
- Nominal ISO Size: M24
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from R/N Reiff & Nestor Company
M24X1.5 Metric Popular Special Hand Taps [See More]
- Nominal ISO Size: M24
- Chamfer Type: Taper Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M24
- Thread Length: 2.22
- Other Size Specifications: M24 x 3.0
- Overall Length: 4.91
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from R/N Reiff & Nestor Company
M24X3.0 BLUE DIAMOND TREAT PLUG METRIC TAPS (62780) W247 [See More]
- Nominal ISO Size: M24
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M24
- Thread Length: 2.22
- Other Size Specifications: M24 x 3.0
- Overall Length: 4.91
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Plug Tap
- Thread Form: M
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from R/N Reiff & Nestor Company
M24X3.0 Metric Hand Taps [See More]
- Nominal ISO Size: M24
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M24
- Thread Length: 2.22
- Other Size Specifications: M24 x 3.0
- Overall Length: 4.91
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Taper Tap
- Thread Form: M
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal ISO Size: M24
- Type: Spiral Fluted Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Type: Spiral Point Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Type: Set Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Taper Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Type: Set Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Taper Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M24
- Chamfer Type: Bottoming Tap
- Thread Form: M