1 3/8" Taps

30 Results
Hand Tap -- TU-206655
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 3/8"
  • Thread Length: 3
  • Other Size Specifications: 1-3/8-6
  • Overall Length: 6.06
1 3/8-12 CHROME TREAT BOTTOM TAPS 103 (28243) 802 -- 99460
from R/N Reiff & Nestor Company

1 3/8-12 CHROME TREAT BOTTOM TAPS 103 (28243) 802 [See More]

  • Nominal SAE Size: 1 3/8"
1.3/8x12 UNF Bottom Lead Tap -- T23102P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNF
E-Z LOK™ Tap - HSS - STI - Bottoming - 1-3/8-12 -- 32070
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 1-3/8-12. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Hand Tap 100-B 1-3/8-12 -- 100-1-3/8-12-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1 3/8"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Bottoming Tap
Hand Tap -- TU-206754
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 3/8"
  • Thread Length: 3
  • Other Size Specifications: 1-3/8-12
  • Overall Length: 6.06
1 3/8-12 Hand Taps Fractional Sizes -- 28240
from R/N Reiff & Nestor Company

1 3/8-12 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1 3/8"
1.3/8x12 UNF Second Lead Tap -- T23103S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNF
Hand Tap 100OS-1-3/8-12 -- 100OS-1-3/8-12
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1 3/8"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Plug Tap
Hand Tap -- TU-206776
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 3/8"
  • Thread Length: 3
  • Other Size Specifications: 1-3/8-12
  • Overall Length: 6.06
1 3/8-12 Hand Taps Fractional Sizes -- 28241
from R/N Reiff & Nestor Company

1 3/8-12 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Taper Tap
1.3/8x12 UNF Spiral Flute Tap -- T23107SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Type: Spiral Fluted Tap
  • Thread Form: UNF
Hand Tap -- TU-206809
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 3/8"
  • Thread Length: 3
  • Other Size Specifications: 1-3/8-12
  • Overall Length: 6.06
1 3/8-4 Duo-Acme Tandem Style Taps -- 63180
from R/N Reiff & Nestor Company

1 3/8-4 Duo-Acme Tandem Style Taps [See More]

  • Nominal SAE Size: 1 3/8"
1.3/8x12 UNF Spiral Point Tap -- T23106SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Type: Spiral Point Tap
  • Thread Form: UNF
1.3/8x12 UNF Tap Set -- T23101X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Type: Set Tap
  • Thread Form: UNF
1.3/8x12 UNF Taper Lead Tap -- T23104T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNF
1.3/8x16 UNS Bottom Lead Tap -- T25982P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNS
1.3/8x16 UNS Second Lead Tap -- T25983S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNS
1.3/8x16 UNS Taper Lead Tap -- T25984T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNS
1.3/8x18 UNEF Bottom Lead Tap -- T29002P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNEF
1.3/8x18 UNEF Second Lead Tap -- T29003S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNEF
1.3/8x18 UNEF Taper Lead Tap -- T29004T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNEF
1.3/8x6 BSW Bottom Lead Tap -- T31102P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSW
1.3/8x6 BSW Second Lead Tap -- T31103S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Plug Tap
  • Thread Form: BSW
1.3/8x6 BSW Tap Set -- T31101X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Type: Set Tap
  • Thread Form: BSW
1.3/8x6 BSW Taper Lead Tap -- T31104T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Taper Tap
  • Thread Form: BSW
1.3/8x6 UNC Bottom Lead Tap -- T21102P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
1.3/8x6 UNC Second Lead Tap -- T21103S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNC
1.3/8x6 UNC Tap Set -- T21101X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 3/8"
  • Type: Set Tap
  • Thread Form: UNC