5/8" Taps

74 Results
Screw Thread Insert (STI) Taps -- CTC-10SRP-H4 [CTC-10SRP-H4 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC
  • Other Size Specifications: 5/8-11
  • Type: Standard Regular Plug
Screw Thread Insert (STI) Taps -- CTF-10SRB-H3 [CTF-10SRB-H3 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF
  • Other Size Specifications: 5/8
  • Type: Standard Regular Bottoming
Screw Thread Insert (STI) Taps -- CTKI-10C [CTKI-10C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC
  • Other Size Specifications: 5/8-11
Screw Thread Insert (STI) Taps -- CTKT-10C [CTKT-10C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC
  • Other Size Specifications: 5/8-11
Fast Spiral Tap 145-B 5/8-11 -- 145-5/8-11-B
from Universal Cutting Tools, Inc.

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Bottoming Tap
  • Type: Spiral Fluted Tap
45 Piece UNC/UNF SET - Plastic Box -- T9114
from Wiseman Threading Tools Ltd.

ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]

  • Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: UNC; UNF
E-Z LOK™ Tap - HSS - STI - Bottoming - 5/8-11 -- 21470
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 5/8-11. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Hand Tap -- DOR-7350208 [DOR-7350208 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 0.9060
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
5/8-11 +.005 Oversize Hand And Spiral Point Fractional Taps -- 42401
from R/N Reiff & Nestor Company

5/8-11 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
Hand Tap 100-B 5/8-11 -- 100-5/8-11-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 5/8"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Bottoming Tap
5/8x11 BSW Bottom Lead Tap -- T30652P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSW
Hand Tap -- DOR-7350228 [DOR-7350228 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.8270
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
5/8-11 +.005 Oversize Hand And Spiral Point Fractional Taps -- 42403
from R/N Reiff & Nestor Company

5/8-11 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
Hand Tap 100OS-5/8-11 -- 100OS-5/8-11
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 5/8"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
5/8x11 BSW Left Hand Bottom Lead Tap -- T30655LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSW
Hand Tap -- DOR-7350236 [DOR-7350236 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 0.9060
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
5/8-11 BLUE DIAMOND TREAT CNC DESIGN BOTTOM TAPS 403V (84633) W122 -- 99341
from R/N Reiff & Nestor Company

5/8-11 BLUE DIAMOND TREAT CNC DESIGN BOTTOM TAPS 403V (84633) W122 [See More]

  • Nominal SAE Size: 5/8"
Hand Tap 105-5/8-11 -- 105-5/8-11
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 5/8"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
5/8x11 BSW Left Hand Second Lead Tap -- T30655LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
  • Thread Form: BSW
Hand Tap -- DOR-7350245 [DOR-7350245 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.8270
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
5/8-11 Fast Spiral Fluted 52° Fractional Taps -- 28697
from R/N Reiff & Nestor Company

5/8-11 Fast Spiral Fluted 52 ° Fractional Taps [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
Pulley Tap 130-5/8-11-10 -- 130-5/8-11-10
from Universal Cutting Tools, Inc.

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]

  • Nominal SAE Size: 5/8"
  • Overall Length: 10
  • Thread Form: NC
  • Type: Pulley Tap
5/8x11 BSW Left Hand Taper Lead Tap -- T30655LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Taper Tap
  • Thread Form: BSW
Hand Tap -- TU-204895
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Length: 1.81
  • Other Size Specifications: 5/8-11
  • Overall Length: 3.81
5/8-11 Hand Taps Fractional Sizes -- 26610
from R/N Reiff & Nestor Company

5/8-11 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 5/8"
5/8x11 BSW Second Lead Tap -- T30653S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
  • Thread Form: BSW
Pulley Tap -- TU-209603
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: National Course
  • Other Size Specifications: 5/8-11
  • Thread Length: 1.81
5/8-11 Nut Taps Fractional Sizes -- 43531
from R/N Reiff & Nestor Company

5/8-11 Nut Taps Fractional Sizes [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Taper Tap
  • Overall Length: 8
5/8x11 BSW Spiral Flute Tap -- T30657SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Spiral Fluted Tap
  • Thread Form: BSW
Pulley Tap -- TU-212639
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: National Course
  • Other Size Specifications: 5/8-11
  • Thread Length: 1.81
5/8-11 Premium Steel Heavy Duty Spiral Fluted Taps -- 85049
from R/N Reiff & Nestor Company

5/8-11 Premium Steel Heavy Duty Spiral Fluted Taps [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
5/8x11 BSW Spiral Point Tap -- T30656SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Spiral Point Tap
  • Thread Form: BSW
Spiral Flute Tap -- DOR-7350348 [DOR-7350348 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 0.7870
5/8-11 Pulley Taps Spiral Point Machine Screw And Fractional Sizes -- 45721
from R/N Reiff & Nestor Company

5/8-11 Pulley Taps Spiral Point Machine Screw And Fractional Sizes [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
  • Overall Length: 6
5/8x11 BSW Tap Set -- T30651X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Set Tap
  • Thread Form: BSW
Spiral Flute Tap -- DOR-7350366 [DOR-7350366 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.5910
5/8-11 STI Straight Flute Taps -- 55752
from R/N Reiff & Nestor Company

5/8-11 STI Straight Flute Taps [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
5/8x11 BSW Taper Lead Tap -- T30654T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Taper Tap
  • Thread Form: BSW
Spiral Flute Tap -- DOR-7350439 [DOR-7350439 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 0.7870
5/8-11 Thread Forming Taps Machine Screw Sizes -- 62042
from R/N Reiff & Nestor Company

5/8-11 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
5/8x11 UNC Bottom Lead machine Nut Tap -- T20809MP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Bottoming Tap
Spiral Flute Tap -- DOR-7350449 [DOR-7350449 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.5910
5/8-8 Duo-Acme Tandem Style Taps -- 63120
from R/N Reiff & Nestor Company

5/8-8 Duo-Acme Tandem Style Taps [See More]

  • Nominal SAE Size: 5/8"
5/8x11 UNC Bottom Lead Tap -- T20802P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350519 [DOR-7350519 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 0.7870
5/8x11 UNC Left Hand Bottom Lead Tap -- T20805LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350529 [DOR-7350529 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.5910
5/8x11 UNC Left Hand Second Lead Tap -- T20805LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNC
Spiral Flute Tap -- TU-214003
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 1.81
5/8x11 UNC Left Hand Taper Lead Tap -- T20805LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNC
Spiral Flute Tap -- UBF-1782503 [UBF-1782503 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.7090
5/8x11 UNC Second Lead machine Nut Tap -- T20809MS
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Plug Tap
Spiral Point Tap -- DOR-7350309 [DOR-7350309 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.8270
5/8x11 UNC Second Lead Tap -- T20803S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350400 [DOR-7350400 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 0.9060
5/8x11 UNC Spiral Flute machine Nut Tap -- T20809MSF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Nut Tap; Spiral Fluted Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350410 [DOR-7350410 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.8270
5/8x11 UNC Spiral Flute Tap -- T20807SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Spiral Fluted Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350478 [DOR-7350478 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 0.9060
5/8x11 UNC Spiral Point machine Nut Tap -- T20809MSP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Nut Tap; Spiral Point Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350488 [DOR-7350488 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 5/8-18
  • Thread Length: 0.8270
5/8x11 UNC Spiral Point Tap -- T20806SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Spiral Point Tap
  • Thread Form: UNC
Spiral Point Tap -- TU-208789
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 1.81
5/8x11 UNC Tap Set -- T20801X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Set Tap
  • Thread Form: UNC
Spiral Point Tap -- TU-212958
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 1.81
5/8x11 UNC Taper Lead machine Nut Tap -- T20809MT
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Taper Tap
Spiral Point Tap -- UBF-1781469 [UBF-1781469 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5/8-11
  • Thread Length: 0.9840
5/8x11 UNC Taper Lead Tap -- T20804T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNC
Thread Forming Tap -- TU-209251
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 5/8"
  • Type: Thread Forming Tap; Thread Forming Taps
  • Other Size Specifications: 5/8-11
  • Chamfer Type: Plug Tap
5/8x14 BSF Bottom Lead Tap -- T32352P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 5/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSF