# 5 Taps

26 Results
Screw Thread Insert (STI) Taps -- CTC-05SPP-H2 [CTC-05SPP-H2 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 5
  • Thread Form: UNC
  • Other Size Specifications: 5-40
  • Type: Spiral Point Tap; Spiral Point Plug
Screw Thread Insert (STI) Taps -- CTC-05SRB-H1 [CTC-05SRB-H1 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 5
  • Thread Form: UNC
  • Other Size Specifications: 5-40
  • Type: Standard Regular Bottoming
Screw Thread Insert (STI) Taps -- CTC-05SRP-H1 [CTC-05SRP-H1 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 5
  • Thread Form: UNC
  • Other Size Specifications: 5-40
  • Type: Standard Regular Plug
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Fast Spiral Tap 145-B 5-40 -- 145-5-40-B
from Universal Cutting Tools, Inc.

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]

  • Nominal SAE Size: # 5
  • Chamfer Type: Bottoming Tap
  • Type: Spiral Fluted Tap
Insert Tang Break-Off Tool -- TI-8110
from Reid Supply

Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]

  • Nominal SAE Size: # 4; # 5
  • Thread Form: Coarse
  • Other Size Specifications: #4-40 #5-40
5-40 BLUE DIAMOND TREAT SPPT PLUG TAPS (15122) Q28 -- 99763
from R/N Reiff & Nestor Company

5-40 BLUE DIAMOND TREAT SPPT PLUG TAPS (15122) Q28 [See More]

  • Nominal SAE Size: # 5
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 100-B 5-40 -- 100-5-40-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 5
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Bottoming Tap
Spiral Flute Tap -- UBF-1781650 [UBF-1781650 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 5
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5-40
  • Thread Length: 0.7400
5-40 Fast Spiral Fluted 52° Machine Screw Taps -- 20312
from R/N Reiff & Nestor Company

5-40 Fast Spiral Fluted 52 ° Machine Screw Taps [See More]

  • Nominal SAE Size: # 5
  • Chamfer Type: Plug Tap
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 100OS-5-40 -- 100OS-5-40
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 5
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
Spiral Point Tap -- 1121399 [1121399 from YG-1 Tool Company]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 5
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5-40
  • Thread Length: 0.6300
5-40 Fluteless Spiral Point Machine Screw Taps -- 37222
from R/N Reiff & Nestor Company

5-40 Fluteless Spiral Point Machine Screw Taps [See More]

  • Nominal SAE Size: # 5
  • Chamfer Type: Plug Tap
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 105-5-40 -- 105-5-40
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 5
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
Spiral Point Tap -- TU-207524
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 5
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5-40
  • Thread Length: 0.6250
5-40 Hand Taps Machine Screw Sizes -- 11710
from R/N Reiff & Nestor Company

5-40 Hand Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 5
Spiral Point Tap -- UBF-1781261 [UBF-1781261 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 5
  • Thread Form: UNC; UNC
  • Other Size Specifications: 5-40
  • Thread Length: 0.7400
5-40 Hand Taps Machine Screw Sizes -- 11711
from R/N Reiff & Nestor Company

5-40 Hand Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 5
  • Chamfer Type: Taper Tap
5-40 High Speed Steel Combined Taps And Drills -- 16142
from R/N Reiff & Nestor Company

5-40 High Speed Steel Combined Taps And Drills [See More]

  • Nominal SAE Size: # 5
  • Overall Length: 1.94
5-40 Premium Steel Heavy Duty Spiral Fluted Taps -- 84998
from R/N Reiff & Nestor Company

5-40 Premium Steel Heavy Duty Spiral Fluted Taps [See More]

  • Nominal SAE Size: # 5
  • Chamfer Type: Plug Tap
5-40 Pulley Taps Spiral Point Machine Screw And Fractional Sizes -- 38308
from R/N Reiff & Nestor Company

5-40 Pulley Taps Spiral Point Machine Screw And Fractional Sizes [See More]

  • Nominal SAE Size: # 5
  • Chamfer Type: Plug Tap
  • Overall Length: 4
5-40 STI Fast Spiral Fluted Taps -- 70212
from R/N Reiff & Nestor Company

5-40 STI Fast Spiral Fluted Taps [See More]

  • Nominal SAE Size: # 5
  • Chamfer Type: Plug Tap
5-40 Thread Forming Taps Machine Screw Sizes -- 58922
from R/N Reiff & Nestor Company

5-40 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 5
  • Chamfer Type: Plug Tap