M2.5 Taps

33 Results
Threading Taps -- 152259
from RS Components, Ltd.

SPIRAL FLUTE GROUND TAPS M2.5 SECOND [See More]

  • Nominal ISO Size: M2.5
  • Overall Length: 1.75
  • Thread Form: Metric
  • Type: Spiral Fluted Tap; Spiral flute, second
Screw Thread Insert (STI) Taps -- CTM-2.5X.45SPP-4H [CTM-2.5X.45SPP-4H from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal ISO Size: M2.5
  • Type: Spiral Point Tap; Spiral Point Plug
  • Other Size Specifications: M2.5
  • Chamfer Type: Plug Tap
Threading Taps -- 152558
from RS Components, Ltd.

STRAIGHT FLUTE TAPS M2.5 PLUG [See More]

  • Nominal ISO Size: M2.5
  • Overall Length: 1.75
  • Thread Form: Metric
  • Type: Straight flute, plug
Screw Thread Insert (STI) Taps -- CTM-2.5X.45SRB-4H [CTM-2.5X.45SRB-4H from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal ISO Size: M2.5
  • Type: Standard Regular Bottoming
  • Other Size Specifications: M2.5
  • Chamfer Type: Bottoming Tap
Threading Taps -- 152564
from RS Components, Ltd.

STRAIGHT FLUTE TAPS M2.5 SECOND [See More]

  • Nominal ISO Size: M2.5
  • Overall Length: 1.75
  • Thread Form: Metric
  • Type: Straight flute, second
Screw Thread Insert (STI) Taps -- CTM-2.5X.45SRP-4H [CTM-2.5X.45SRP-4H from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal ISO Size: M2.5
  • Type: Standard Regular Plug
  • Other Size Specifications: M2.5
  • Chamfer Type: Plug Tap
Threading Taps -- 152570
from RS Components, Ltd.

STRAIGHT FLUTE TAPS M2.5 TAPER [See More]

  • Nominal ISO Size: M2.5
  • Overall Length: 1.75
  • Thread Form: Metric
  • Type: Straight flute, taper
Threading Taps -- 2216115 [FTG-1 from SAM Outillage]
from RS Components, Ltd.

TOURNE A GAUCHE POUR TARAUD M1-M10 [See More]

  • Nominal ISO Size: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Overall Length: 7.09
  • Thread Form: Metric
Threading Taps -- 2403057 [E500M2.5NO1 from Dormer Pramet]
from RS Components, Ltd.

Rethreader, Taper Tap, M2.5 x 0.45mm [See More]

  • Nominal ISO Size: M2.5
  • Overall Length: 1.75
  • Thread Form: Metric
  • Type: Straight flute, taper
Threading Taps -- 2403063 [E500M2.5NO2 from Dormer Pramet]
from RS Components, Ltd.

Rethreader, Second Tap, M2.5 x 0.45mm [See More]

  • Nominal ISO Size: M2.5
  • Overall Length: 1.75
  • Thread Form: Metric
  • Type: Straight flute, second
Threading Taps -- 2403079 [E500M2.5NO3 from Dormer Pramet]
from RS Components, Ltd.

Rethreader, Bottom Tap, M2.5 x 0.45mm [See More]

  • Nominal ISO Size: M2.5
  • Overall Length: 1.75
  • Thread Form: Metric
  • Type: Straight flute, plug
Threading Taps -- 2414029 [E500M2.5NO6 from Dormer Pramet]
from RS Components, Ltd.

Rethreader, 3 Piece Tap Set, M2.5x0.45mm [See More]

  • Nominal ISO Size: M2.5
  • Type: Straight flute tap
  • Overall Length: 1.75
Metric Tap 170KM2.5x.45B -- 170KM2.5x.45B
from Universal Cutting Tools, Inc.

Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Bottoming Tap
M2.5x0.45 Bottom Lead Tap -- T10402P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
E-Z LOK™ Tap - HSS - STI - Bottoming - M2.5-0.45 -- 40170
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - M2.5-0.45. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Hand Tap -- TU-210835
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M2.5
  • Thread Length: 0.5000
  • Other Size Specifications: M2.5 x 0.45
  • Overall Length: 1.81
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
M2.5X0.45 Metric Hand Taps -- 62714
from R/N Reiff & Nestor Company

M2.5X0.45 Metric Hand Taps [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Plug Tap
Metric Tap 175KM2.5x.45 -- 175KM2.5x.45
from Universal Cutting Tools, Inc.

Metric Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Plug Tap
M2.5x0.45 Fluteless Tap -- T10408FL
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Type: Fluteless Tap
  • Thread Form: M
Spiral Point Tap -- 1121040
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M2.5
  • Thread Form: Coarse
  • Other Size Specifications: M2.5 x 0.45
  • Thread Length: 0.5000
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
M2.5X0.45 Metric Hand Taps -- 62728
from R/N Reiff & Nestor Company

M2.5X0.45 Metric Hand Taps [See More]

  • Nominal ISO Size: M2.5
M2.5x0.45 Left Hand Bottom Lead Tap -- T10405LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
Spiral Point Tap -- TU-211858
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M2.5
  • Thread Form: Coarse
  • Other Size Specifications: M2.5 x 0.45
  • Thread Length: 0.5000
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
M2.5x0.45 Left Hand Second Lead Tap -- T10405LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Plug Tap
  • Thread Form: M
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
M2.5x0.45 Left Hand Taper Lead Tap -- T10405LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Taper Tap
  • Thread Form: M
M2.5x0.45 Second Lead Tap -- T10403S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Chamfer Type: Plug Tap
  • Thread Form: M
M2.5x0.45 Spiral Flute Tap -- T10407SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Type: Spiral Fluted Tap
  • Thread Form: M
M2.5x0.45 Spiral Point Tap -- T10406SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Type: Spiral Point Tap
  • Thread Form: M
M2.5x0.45 Tap Set -- T10401X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M2.5
  • Type: Set Tap
  • Thread Form: M