M32 Taps
from RS Components, Ltd.
SPEC. TAP SET+STEP DRILL METR. [See More]
- Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32
- Overall Length: 2.01
- Thread Form: ISO-fine
from RS Components, Ltd.
SPECIAL TAP M32X1,5 [See More]
- Nominal ISO Size: M32
- Overall Length: 2.01
- Thread Form: Metric fine
- Type: Straight flute
from Universal Cutting Tools, Inc.
Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - European Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M32
- Chamfer Type: Bottoming Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M32
- Chamfer Type: Bottoming Tap
- Thread Form: M
from R/N Reiff & Nestor Company
M32X2.0 Metric Popular Special Hand Taps [See More]
- Nominal ISO Size: M32
- Chamfer Type: Taper Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M32
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M32
- Type: Tap Set
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M32
- Chamfer Type: Taper Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M32
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M32
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M32
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M32
- Chamfer Type: Taper Tap
- Thread Form: M