1/4" Taps
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 1/4 BSF [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.6
- Thread Form: BSF; BSF
- Chamfer Type: Taper Tap; Plug Tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC
- Other Size Specifications: 1/4-20
- Type: Spiral Fluted Tap; Spiral Flute Bottoming
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 1/4 BSW [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.6
- Thread Form: BSW
- Chamfer Type: Taper Tap; Plug Tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC
- Other Size Specifications: 1/4-20
- Type: Spiral Point Tap; Spiral Point Plug
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 1/4 BSPF [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.64
- Thread Form: BSPF
- Chamfer Type: Taper Tap; Plug Tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC
- Other Size Specifications: 1/4-20
- Type: Standard Regular Bottoming
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 1/4 UNC [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.6
- Thread Form: UNC; UNC
- Chamfer Type: Taper Tap; Plug Tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC
- Other Size Specifications: 1/4-20
- Type: Standard Regular Plug
from RS Components, Ltd.
E515 HSS UNC ST/FL TAP ISO529 1/4 SET3 [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.6
- Thread Form: UNC; UNC
- Type: Straight flute tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC
- Other Size Specifications: 1/4-20
from RS Components, Ltd.
E524 HSS UNF ST/FL TAP ISO529 1/4 SET3 [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.6
- Thread Form: UNF; UNF
- Type: Straight flute tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC
- Other Size Specifications: 1/4-20
from RS Components, Ltd.
Tivoly 953102100140190 Tap Set [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.76
- Thread Form: BSPT; BSP
from RS Components, Ltd.
HSS Straight Flute Hand Tap, BSW, ISO St [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.6
- Thread Form: BSW
from RS Components, Ltd.
Sp pt tap 1/4UNCx20TPI [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.6
- Thread Form: Unc
- Type: Spiral Point Tap; Spiral point
from RS Components, Ltd.
HAND TAP SET HSS UNF 1/4 [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 1.97
- Thread Form: UNF; UNF
- Type: Hand tap
from RS Components, Ltd.
EVENTUS 20182 Threading Tap [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.76
- Thread Form: Bsp
- Type: Short machine
from RS Components, Ltd.
DIN HSS steel tap,1/4 UNF, 3pcs [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.2
- Thread Form: Unf
- Type: Straight flute
from RS Components, Ltd.
DIN HSS steel tap,1/4 UNC, 3pcs [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.2
- Thread Form: Unc
- Type: Straight flute
from R/N Reiff & Nestor Company
1/4-18 H S S Combined Pipe Taps And Drills [See More]
- Nominal SAE Size: 1/4"
- Thread Form: NPT
from Universal Cutting Tools, Inc.
Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - European Brand [See More]
- Nominal SAE Size: 1/4"
- Type: Extension Tap
- Overall Length: 12
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
- Thread Form: NPS
from Princess Auto Limited
1/4 in. - 18 NPT Tap [See More]
- Nominal SAE Size: 1/4"
- Thread Length: 0.2500
- Thread Form: NPT
- Type: Pipe Tap (Taper)
from E-Z LOK
E-Z LOK ™ Tap - HSS - STI - Bottoming - 1/4-20. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 0.5910
from Peco Fasteners, Inc.
CARBON STEEL MATERIAL. STRAIGHT SHANK TYPE. RIGHT HAND DIRECTION OF CUT. TAPER STYLE. STRAIGHT FLUTE TYPE. 1/4 INCH TAP SIZE. HAND WRENCHING. 1/4 TAP SIZE - FRACTIONAL. .25 TAP SIZE - DECIMAL. PACKAGING QUANTITY 5. TAP SIZE - DECIMAL - UOM IN [See More]
- Nominal SAE Size: 1/4"
- Type: Hand Tap
from Minerallac Company
POWER TYPE TYPE. 1 INCH THREAD LENGTH. 20 TPI. SHANK STYLE. UNC THREAD TYPE. 1/4 INCH TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE [See More]
- Nominal SAE Size: 1/4"
- Thread Length: 1
- Thread Form: UNC
- Type: Spiral Point Tap
from Walter Surface Technologies
Made from tough carbon alloy tool steel to cut threads and repair damaged threads in pipe fittings. For use in steel and non-ferrous metals. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Applications. Cutting new threads in a variety of... [See More]
- Nominal SAE Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
- Thread Form: NPT
- Other Size Specifications: 1/8", 1/16"
- Type: Combined Drill and Tap
from R/N Reiff & Nestor Company
1/4-18 NPT BLUE DIAMOND TREAT GRD THD TAPER PIPE TAPS (46110) M14 [See More]
- Nominal SAE Size: 1/4"
from Universal Cutting Tools, Inc.
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - European Brand [See More]
- Nominal SAE Size: 1/4"
- Type: Extension Tap; Interrupted Thread Tap
- Overall Length: 12
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
- Thread Form: NPS
from Princess Auto Limited
1/4 in. - 20NC Tap [See More]
- Nominal SAE Size: 1/4"
- Thread Length: 0.2500
- Thread Form: NC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Thread Length: 0.5910
from Minerallac Company
HAND TYPE TYPE. 20 TPI. TAPER STYLE. 1/4 INCH TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE. DRILL SIZE #7. PACKAGING QUANTITY 5 [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Taper Tap
- Type: Hand Tap; Spiral Point Tap
from R/N Reiff & Nestor Company
1/4-18 Straight Pipe Taps Regular & Economy Ground Threads [See More]
- Nominal SAE Size: 1/4"
from Universal Cutting Tools, Inc.
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
- Type: Spiral Fluted Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Taper Tap
- Thread Form: NPS
from Princess Auto Limited
1/4 in. - 28 NF Tap [See More]
- Nominal SAE Size: 1/4"
- Thread Length: 0.2500
- Thread Form: NF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 0.5910
from R/N Reiff & Nestor Company
1/4-18 Taper Pipe Taps 4" & 6" Overall Length Regular & Interrupted Threads [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 4
- Thread Form: NPT
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 1/4"
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Bottoming Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
- Thread Form: NPSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Thread Length: 0.5910
from R/N Reiff & Nestor Company
1/4-20 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]
- Nominal SAE Size: 1/4"
from Universal Cutting Tools, Inc.
Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 1/4"
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
- Thread Form: NPSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Length: 1
- Other Size Specifications: 1/4-20
- Overall Length: 2.5
from R/N Reiff & Nestor Company
1/4-20 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
from Universal Cutting Tools, Inc.
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 1/4"
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Taper Tap
- Thread Form: NPSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Length: 1
- Other Size Specifications: 1/4-20
- Overall Length: 2.5
from R/N Reiff & Nestor Company
1/4-20 Fast Spiral Fluted 52 ° Fractional Taps [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
from Universal Cutting Tools, Inc.
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 6
- Thread Form: NC
- Type: Pulley Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
- Thread Form: NPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Length: 1
- Other Size Specifications: 1/4-20
- Overall Length: 2.5
from R/N Reiff & Nestor Company
1/4-20 Hand Taps Fractional Sizes [See More]
- Nominal SAE Size: 1/4"
from Universal Cutting Tools, Inc.
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 6
- Thread Form: NC
- Type: Pulley Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
- Thread Form: NPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Length: 1
- Other Size Specifications: 1/4-20
- Overall Length: 2.5
from R/N Reiff & Nestor Company
1/4-20 Nut Taps Fractional Sizes [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Taper Tap
- Overall Length: 5
from Universal Cutting Tools, Inc.
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - European Brand [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.44
- Thread Length: 1.06
- Type: Pipe Tap (Straight)
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Type: Spiral Fluted Tap
- Thread Form: NPT
from Reid Supply
Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: Coarse;Fine
- Other Size Specifications: 1/4-20
from R/N Reiff & Nestor Company
1/4-20 Premium Steel Heavy Duty Spiral Fluted Taps [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
from Universal Cutting Tools, Inc.
Taper Pipe Tap - Regular Thread - European Brand [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.44
- Thread Length: 1.06
- Type: Pipe Tap (Taper)
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Taper Tap
- Thread Form: NPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: NPT; NPT
- Other Size Specifications: 1/4-18
- Thread Length: 1.06
from R/N Reiff & Nestor Company
1/4-20 Pulley Taps Spiral Point Machine Screw And Fractional Sizes [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
- Overall Length: 6
from Universal Cutting Tools, Inc.
Taper Pipe Tap - Interrupted Thread - European Brand [See More]
- Nominal SAE Size: 1/4"
- Overall Length: 2.44
- Thread Length: 1.06
- Type: Interrupted Thread Tap; Pipe Tap (Taper)
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
- Thread Form: NPTF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: NPT; NPT - Interrupted
- Other Size Specifications: 1/4-18
- Thread Length: 1.06
from R/N Reiff & Nestor Company
1/4-20 STI Fast Spiral Fluted Taps [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
- Thread Form: NPTF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: National Course
- Other Size Specifications: 1/4-20
- Thread Length: 1
from R/N Reiff & Nestor Company
1/4-20 Thread Forming Taps Machine Screw Sizes [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Taper Tap
- Thread Form: NPTF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: National Course
- Other Size Specifications: 1/4-20
- Thread Length: 1
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Type: Nut Tap
- Thread Form: BSPT
- Chamfer Type: Bottoming Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 0.3940
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Thread Length: 0.3940
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Left hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Bottoming Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 0.3940
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Second (USA Plug) lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Thread Length: 0.3940
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Taper Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 0.3940
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Type: Nut Tap
- Thread Form: BSPT
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Thread Length: 0.3940
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Chamfer Type: Plug Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 1
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Type: Nut Tap; Spiral Fluted Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Thread Length: 0.3940
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute. See Technical information for full details. Image is representative [See More]
- Nominal SAE Size: 1/4"
- Type: Spiral Fluted Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 0.8600
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Type: Nut Tap; Spiral Point Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 0.5910
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral point (Gun nose). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1/4"
- Type: Spiral Point Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Thread Length: 0.5910
from Wiseman Threading Tools Ltd.
ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]
- Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: UNC; UNF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1/4"
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Thread Length: 0.5910