M36 Taps

21 Results
M36X2.0 Metric Popular Special Hand Taps -- 81857
from R/N Reiff & Nestor Company

M36X2.0 Metric Popular Special Hand Taps [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Taper Tap
Hand Tap -- TU-211561
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M36
  • Thread Length: 3
  • Other Size Specifications: M36 x 4.0
  • Overall Length: 6.06
Metric Tap 170KM36x3.0B -- 170KM36x3.0B
from Universal Cutting Tools, Inc.

Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Bottoming Tap
M36x1 Bottom Lead Tap SP -- T17502P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
E-Z LOK™ Tap - HSS - STI - Bottoming - M36-4.0 -- 42070
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - M36-4.0. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
M36X4.0 Metric Hand Taps -- 62805
from R/N Reiff & Nestor Company

M36X4.0 Metric Hand Taps [See More]

  • Nominal ISO Size: M36
Hand Tap -- TU-211572
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M36
  • Thread Length: 3
  • Other Size Specifications: M36 x 4.0
  • Overall Length: 6.06
M36x1 Second Lead Tap SP -- T17503S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Plug Tap
  • Thread Form: M
Hand Tap -- TU-211583
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M36
  • Thread Length: 3
  • Other Size Specifications: M36 x 4.0
  • Overall Length: 6.06
M36x1 Tap Set SP -- T17501X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Type: Tap Set
  • Thread Form: M
M36x1 Taper Lead Tap SP -- T17504T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Taper Tap
  • Thread Form: M
M36x1.5 Bottom Lead Taps -- T17552P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M36x1.5 Left Hand Bottom Lead Tap -- T17555LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M36x1.5 Left Hand Second Lead Tap -- T17555LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Plug Tap
  • Thread Form: M
M36x1.5 Left Handeft Hand Taper Lead Tap -- T17555LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Taper Tap
  • Thread Form: M
M36x1.5 Second Lead Tap -- T17553S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Plug Tap
  • Thread Form: M
M36x1.5 Tap Set -- T17551X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Type: Set Tap
  • Thread Form: M
M36x1.5 Taper Lead Tap -- T17554T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Taper Tap
  • Thread Form: M
M36x2 Bottom Lead Tap -- T17602P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M36x2 Second Lead Tap -- T17603S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Chamfer Type: Plug Tap
  • Thread Form: M
M36x2 Tap Set -- T17601X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M36
  • Type: Set Tap
  • Thread Form: M