M5 Taps
from RS Components, Ltd.
SPIRAL FLUTE GROUND TAPS M5 SECOND [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
- Type: Spiral Fluted Tap; Spiral flute, second
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M5
- Other Size Specifications: M5
from RS Components, Ltd.
STRAIGHT FLUTE TAPS M5.0 SECOND [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
- Type: Straight flute, second
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M5
- Other Size Specifications: M5
from RS Components, Ltd.
STRAIGHT FLUTE TAPS M5.0 TAPER [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
- Type: Straight flute, taper
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M5
- Type: Spiral Fluted Tap; Spiral Flute Bottoming
- Other Size Specifications: M5
- Chamfer Type: Bottoming Tap
from RS Components, Ltd.
STRAIGHT FLUTE TAPS M5.0 PLUG [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
- Type: Straight flute, plug
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M5
- Type: Standard Regular Bottoming
- Other Size Specifications: M5
- Chamfer Type: Bottoming Tap
from RS Components, Ltd.
SET OF 1 TAPER 1 plug M5 [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
- Chamfer Type: Taper Tap; Plug Tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal ISO Size: M5
- Type: Standard Regular Plug
- Other Size Specifications: M5
- Chamfer Type: Plug Tap
from RS Components, Ltd.
Hand/machine Drill and Tap set M5 [See More]
- Nominal ISO Size: M5
- Type: Straight flute
from RS Components, Ltd.
Machine Drill and Tap through DIN M5 [See More]
- Nominal ISO Size: M5
- Type: Spiral Point Tap; Spiral point
from RS Components, Ltd.
Machine Drill and Tap blind hole DIN M5 [See More]
- Nominal ISO Size: M5
- Type: Spiral Fluted Tap; Spiral flute
from RS Components, Ltd.
Black Shark Spiral Point through tap M5 [See More]
- Nominal ISO Size: M5
- Overall Length: 3.15
- Thread Form: Metric
- Type: Spiral Point Tap; Spiral point
from RS Components, Ltd.
3 piece HSS tap set,M5x0.8 [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
from RS Components, Ltd.
TOURNE A GAUCHE POUR TARAUD M1-M10 [See More]
- Nominal ISO Size: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
- Overall Length: 7.09
- Thread Form: Metric
from RS Components, Ltd.
TOURNE A GAUCHE POUR TARAUD M3,5-M12 [See More]
- Nominal ISO Size: M3.5; M4; M5; M6; M8; M10; M12
- Overall Length: 11.02
- Thread Form: Metric
from RS Components, Ltd.
TOURNE A GAUCHE POUR TARAUD M5-M20 [See More]
- Nominal ISO Size: M5; M6; M8; M10; M12; M14; M16; M18; M20
- Overall Length: 14.96
- Thread Form: Metric
from RS Components, Ltd.
SET DE 3 TARAUDS A MAIN HSS M5X0,8 MM [See More]
- Nominal ISO Size: M5
- Overall Length: 1.97
- Thread Form: Metric
from RS Components, Ltd.
TARAUDS 5X80T2 [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
from RS Components, Ltd.
3 TARAUDS M5X80 EB-INT-FIN [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
from RS Components, Ltd.
2 TARAUDS CO M5X80 EB-FIN [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
from RS Components, Ltd.
3 TARAUDS CO M5X80 EB-INT-FIN [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
from RS Components, Ltd.
Rethreader, Taper Tap, M5 x 0.8mm [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
- Type: Straight flute, taper
from RS Components, Ltd.
Rethreader, Second Tap, M5 x 0.8mm [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
- Type: Straight flute, second
from RS Components, Ltd.
Rethreader, Bottom Tap, M5 x 0.8mm [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric
- Type: Straight flute, plug
from RS Components, Ltd.
Rethreader, 3 Piece Tap Set, M5 x 0.8mm [See More]
- Nominal ISO Size: M5
- Type: Straight flute tap
- Overall Length: 1.89
from RS Components, Ltd.
1/4in hexagon drive tap and drill set [See More]
- Nominal ISO Size: M3; M4; M5; M6; M8; M10
from RS Components, Ltd.
844 Single Tap Bits, 5 x 36 mm [See More]
- Nominal ISO Size: M5
- Overall Length: 1.42
- Thread Form: Metric
from RS Components, Ltd.
E500M5NO7 HSS METRIC COARSE STRAIGHT FLU [See More]
- Nominal ISO Size: M5
- Overall Length: 2.28
- Thread Form: Metric Coarse
from E-Z LOK
E-Z LOK ™ Tap - HSS - STI - Bottoming - M5-0.8. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from Universal Cutting Tools, Inc.
Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Sandvik Coromant Co.
Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible. Features. Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). [See More]
- Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Overall Length: 1.89 to 6.3
- Thread Length: 0.3500 to 1.5
- Type: Spiral Fluted Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Length: 0.8750
- Other Size Specifications: M5 x 0.8
- Overall Length: 2.38
from R/N Reiff & Nestor Company
M5X0.8 BLUE DIAMOND TREAT CNC DESIGN SPPT PLUG METRIC TAPS 402VM (86232) W245 [See More]
- Nominal ISO Size: M5
from Universal Cutting Tools, Inc.
Metric Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Sandvik Coromant Co.
Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting fluid, not for chip evacuation. Features and benefits. Chamfer B (3.5-5 threads) for high process security. Edge treatment for... [See More]
- Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Overall Length: 1.57 to 7.09
- Thread Length: 0.1970 to 1.77
- Type: Spiral Point Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Length: 0.8750
- Other Size Specifications: M5 x 0.8
- Overall Length: 2.38
from R/N Reiff & Nestor Company
M5X0.8 High Speed Steel Combined Taps And Drills [See More]
- Nominal ISO Size: M5
- Overall Length: 2.38
from Universal Cutting Tools, Inc.
ISO Metric Fast Spiral Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Sandvik Coromant Co.
Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix angles suitable for different applications. Features and benefits. Chamfer C (2-3 threads) and Chamfer E (1.5-2 threads). Edge treatment... [See More]
- Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Overall Length: 1.61 to 12.4
- Thread Length: 0.2320 to 1.42
- Type: Spiral Fluted Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal ISO Size: M5
- Type: Spiral Fluted Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Length: 0.8750
- Other Size Specifications: M5 x 0.8
- Overall Length: 2.38
from R/N Reiff & Nestor Company
M5X0.8 Metric +.005 Oversize Hand And Spiral Point Taps [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
from Universal Cutting Tools, Inc.
Metric Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - 6" Overall Length - Korean Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Sandvik Coromant Co.
Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available with and without oil... [See More]
- Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
- Overall Length: 1.57 to 6.3
- Thread Length: 0.2170 to 1.5
- Type: Thread Forming Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Type: Spiral Point Tap
- Thread Form: M
from Reid Supply
Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]
- Nominal ISO Size: M5
- Thread Form: Coarse
- Other Size Specifications: M5
from R/N Reiff & Nestor Company
M5X0.8 Metric Hand Taps [See More]
- Nominal ISO Size: M5
from Universal Cutting Tools, Inc.
Metric Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - 6" Overall Length - Korean Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Type: Set Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Form: Metric
- Other Size Specifications: M5
- Thread Length: 0.8750
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Taper Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Form: Metric
- Other Size Specifications: M5
- Thread Length: 0.2650
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Form: Metric Coarse
- Other Size Specifications: M5 x 0.8
- Thread Length: 0.6300
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Form: Coarse
- Other Size Specifications: M5 x 0.8
- Thread Length: 0.8750
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Type: Tap Set
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Form: Coarse
- Other Size Specifications: M5 x 0.8
- Thread Length: 0.8750
from Wiseman Threading Tools Ltd.
M5x0.6 Taper Lead Tap SP [See More]
- Nominal ISO Size: M5
- Chamfer Type: Taper Tap
- Thread Form: M
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal ISO Size: M5
- Thread Form: Coarse
- Other Size Specifications: M5 x 0.8
- Thread Length: 0.8750
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Type: Tap Set
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Taper Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Type: Set Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Taper Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Type: Nut Tap
- Thread Form: M
- Chamfer Type: Bottoming Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Bottom lead (UK Plug), reduced shank. Right hand thread. See Technical information for full details. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Bottom lead (UK Plug), reduced shank. Right hand thread. See Technical information for full details. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Second lead (USA Plug), reduced shank. Right hand thread. See Technical information for full details. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Second lead (USA Plug), reduced shank. Right hand thread. See Technical information for full details. [See More]
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
- Thread Form: M
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral flute, reduced shank. Right hand thread. See Technical information for full details. [See More]
- Nominal ISO Size: M5
- Type: Spiral Fluted Tap
- Thread Form: M