1/2" Taps

97 Results
Threading Taps -- 152378
from RS Components, Ltd.

TAP SET ONE TAPER & ONE PLUG 1/2 BSPF [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.43
  • Thread Form: BSPF
  • Chamfer Type: Taper Tap; Plug Tap
Screw Thread Insert (STI) Taps -- CTC-8SPP-H3 [CTC-8SPP-H3 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC
  • Other Size Specifications: 1/2-13
  • Type: Spiral Point Tap; Spiral Point Plug
Threading Taps -- 2414338 [E5151/2NO6 from Dormer Pramet]
from RS Components, Ltd.

E515 HSS UNC ST/FL TAP ISO529 1/2 SET3 [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.5
  • Thread Form: UNC; UNC
  • Type: Straight flute tap
Screw Thread Insert (STI) Taps -- CTC-8SRB-H3 [CTC-8SRB-H3 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC
  • Other Size Specifications: 1/2-13
  • Type: Standard Regular Bottoming
Threading Taps -- 2415145 [E5241/2NO6 from Dormer Pramet]
from RS Components, Ltd.

Dormer E524 1/2 X 20 SET Tap Set [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.5
  • Thread Form: UNF; UNF
  • Type: Straight flute tap
Screw Thread Insert (STI) Taps -- CTC-8SRP-H3 [CTC-8SRP-H3 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC
  • Other Size Specifications: 1/2-13
  • Type: Standard Regular Plug
Threading Taps -- 2729250 [E5311/2NO2 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, BSW, ISO St [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.5
  • Thread Form: BSW
Screw Thread Insert (STI) Taps -- CTKI-8C [CTKI-8C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC
  • Other Size Specifications: 1/2-13
Threading Taps -- 2729251 [E5311/2NO3 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, BSW, ISO St [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.5
  • Thread Form: BSW
Screw Thread Insert (STI) Taps -- CTKT-8C [CTKT-8C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC
  • Other Size Specifications: 1/2-13
Threading Taps -- 2729252 [E5311/2NO6 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, BSW, ISO St [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.5
  • Thread Form: BSW
Threading Taps -- 2730233 [E5151/2NO2 from Dormer Pramet]
from RS Components, Ltd.

Dormer E5151/2NO2 Threading Tap [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.5
  • Thread Form: UNC; UNC
Threading Taps -- 6022135
from RS Components, Ltd.

EVENTUS 20184 Threading Tap [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.15
  • Thread Form: Bsp
  • Type: Short machine
Threading Taps -- 6681116
from RS Components, Ltd.

DIN HSS steel tap,1/2 UNC, 3pcs [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.15
  • Thread Form: Unc
  • Type: Straight flute
1/2 in. - 13 NC Tap -- 3406469
from Princess Auto Limited

1/2 in. - 13 NC Tap [See More]

  • Nominal SAE Size: 1/2"
  • Thread Length: 0.5000
  • Thread Form: NC
Tap - Non Metric -- 68084
from Minerallac Company

HAND TYPE TYPE. CARBON STEEL MATERIAL. PLAIN FINISH. 3-3/8 INCH OVERALL LENGTH. 13 TPI. TAPER STYLE. 4 FLUTE(S). COARSE THREAD TYPE. 1/2 INCH TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE. DRILL SIZE... [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.38
  • Thread Form: Coarse
  • Type: Hand Tap; Spiral Point Tap
Taper Pipe Taps (NPT)
from Walter Surface Technologies

Made from tough carbon alloy tool steel to cut threads and repair damaged threads in pipe fittings. For use in steel and non-ferrous metals. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Applications. Cutting new threads in a variety of... [See More]

  • Nominal SAE Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
  • Thread Form: NPT
  • Other Size Specifications: 1/8", 1/16"
  • Type: Combined Drill and Tap
Extension Pipe Tap 125-1/2-14-12 -- 125-1/2-14-12
from Universal Cutting Tools, Inc.

Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - European Brand [See More]

  • Nominal SAE Size: 1/2"
  • Type: Extension Tap
  • Overall Length: 12
1/2-10 Duo-Acme Tandem Style Taps -- 63110
from R/N Reiff & Nestor Company

1/2-10 Duo-Acme Tandem Style Taps [See More]

  • Nominal SAE Size: 1/2"
E-Z LOK™ Tap - HSS - STI - Bottoming - 1/2-13 -- 21270
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 1/2-13. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
1/2x12 BSW Bottom Lead Tap -- T30552P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSW
Hand Tap -- DOR-7350207 [DOR-7350207 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.9060
Extension Pipe Tap 126-1/2-14-12 -- 126-1/2-14-12
from Universal Cutting Tools, Inc.

Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - European Brand [See More]

  • Nominal SAE Size: 1/2"
  • Type: Extension Tap; Interrupted Thread Tap
  • Overall Length: 12
1/2-13 +.005 Oversize Hand And Spiral Point Fractional Taps -- 42074
from R/N Reiff & Nestor Company

1/2-13 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
1/2x12 BSW Left Hand Bottom Lead Tap -- T30555LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSW
Hand Tap -- DOR-7350227 [DOR-7350227 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 1/2-20
  • Thread Length: 0.8270
Fast Spiral Tap 145-B 1/2-13 -- 145-1/2-13-B
from Universal Cutting Tools, Inc.

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Bottoming Tap
  • Type: Spiral Fluted Tap
1/2-13 BLUE DIAMOND TREAT CNC DESIGN BOTTOM TAPS 403V (84573) W32 -- 99337
from R/N Reiff & Nestor Company

1/2-13 BLUE DIAMOND TREAT CNC DESIGN BOTTOM TAPS 403V (84573) W32 [See More]

  • Nominal SAE Size: 1/2"
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
1/2x12 BSW Left Hand Second Lead Tap -- T30555LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
  • Thread Form: BSW
Hand Tap -- DOR-7350235 [DOR-7350235 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.9060
Hand Tap 100-B 1/2-13 -- 100-1/2-13-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1/2"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Bottoming Tap
1/2-13 Fast Spiral Fluted 52° Fractional Taps -- 28632
from R/N Reiff & Nestor Company

1/2-13 Fast Spiral Fluted 52 ° Fractional Taps [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Bottoming Tap
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
1/2x12 BSW Left Hand Taper Lead Tap -- T30555LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Taper Tap
  • Thread Form: BSW
Hand Tap -- DOR-7350244 [DOR-7350244 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 1/2-20
  • Thread Length: 0.8270
Hand Tap 100OS-1/2-13 -- 100OS-1/2-13
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1/2"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
1/2-13 Hand Taps Fractional Sizes -- 26010
from R/N Reiff & Nestor Company

1/2-13 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1/2"
1/2x12 BSW Second Lead Tap -- T30553S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
  • Thread Form: BSW
Hand Tap -- TU-204235
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Length: 1.66
  • Other Size Specifications: 1/2-13
  • Overall Length: 3.38
Hand Tap 105-1/2-13 -- 105-1/2-13
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1/2"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
1/2-13 Hand Taps Fractional Sizes -- 26022
from R/N Reiff & Nestor Company

1/2-13 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
1/2x12 BSW Spiral Flute Tap -- T30557SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Spiral Fluted Tap
  • Thread Form: BSW
Hand Tap -- TU-204279
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Length: 1.66
  • Other Size Specifications: 1/2-13
  • Overall Length: 3.38
Pulley Tap 130-1/2-13-6 -- 130-1/2-13-6
from Universal Cutting Tools, Inc.

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 6
  • Thread Form: NC
  • Type: Pulley Tap
1/2-13 High Speed Steel Combined Taps And Drills -- 16160
from R/N Reiff & Nestor Company

1/2-13 High Speed Steel Combined Taps And Drills [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 4.06
1/2x12 BSW Spiral Point Tap -- T30556SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Spiral Point Tap
  • Thread Form: BSW
Hand Tap -- TU-204543
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Length: 1.66
  • Other Size Specifications: 1/2-20
  • Overall Length: 3.38
Pulley Tap 135-1/2-13 -- 135-1/2-13
from Universal Cutting Tools, Inc.

Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 6
  • Thread Form: NC
  • Type: Pulley Tap
1/2-13 Nut Taps Fractional Sizes -- 43331
from R/N Reiff & Nestor Company

1/2-13 Nut Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Taper Tap
  • Overall Length: 7
1/2x12 BSW Tap Set -- T30551X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Set Tap
  • Thread Form: BSW
Pipe Tap -- TU-212078
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: NPT; NPT
  • Other Size Specifications: 1/2-14
  • Thread Length: 1.38
Straight Pipe Tap 120-1/2 -- 120-1/2
from Universal Cutting Tools, Inc.

Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - European Brand [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.12
  • Thread Length: 1.38
  • Type: Pipe Tap (Straight)
1/2-13 Premium Steel Heavy Duty Spiral Fluted Taps -- 85036
from R/N Reiff & Nestor Company

1/2-13 Premium Steel Heavy Duty Spiral Fluted Taps [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
1/2x12 BSW Taper Lead Tap -- T30554T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Taper Tap
  • Thread Form: BSW
Pulley Tap -- TU-209559
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: National Course
  • Other Size Specifications: 1/2-13
  • Thread Length: 1.66
Taper Pipe Tap 110-1/2 -- 110-1/2
from Universal Cutting Tools, Inc.

Taper Pipe Tap - Regular Thread - European Brand [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.12
  • Thread Length: 1.38
  • Type: Pipe Tap (Taper)
1/2-13 Pulley Taps Spiral Point Machine Screw And Fractional Sizes -- 45716
from R/N Reiff & Nestor Company

1/2-13 Pulley Taps Spiral Point Machine Screw And Fractional Sizes [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
  • Overall Length: 6
1/2x13 UNC Bottom Lead machine Nut Tap -- T20709MP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Bottoming Tap
Pulley Tap -- TU-212617
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: National Course
  • Other Size Specifications: 1/2-13
  • Thread Length: 1.66
Taper Pipe Tap 115-1/2 -- 115-1/2
from Universal Cutting Tools, Inc.

Taper Pipe Tap - Interrupted Thread - European Brand [See More]

  • Nominal SAE Size: 1/2"
  • Overall Length: 3.12
  • Thread Length: 1.38
  • Type: Interrupted Thread Tap; Pipe Tap (Taper)
1/2-13 STI Fast Spiral Fluted Taps -- 71632
from R/N Reiff & Nestor Company

1/2-13 STI Fast Spiral Fluted Taps [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
1/2x13 UNC Bottom Lead Tap -- T20702P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350346 [DOR-7350346 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.7090
1/2-13 Thread Forming Taps Machine Screw Sizes -- 61252
from R/N Reiff & Nestor Company

1/2-13 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
1/2x13 UNC Left Hand Bottom Lead Tap -- T20705LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350364 [DOR-7350364 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 1/2-20
  • Thread Length: 0.7090
1/2-14 (G 1/2) British Internal Straight Pipe Taps For Mechanical Joints -- 47056
from R/N Reiff & Nestor Company

1/2-14 (G 1/2) British Internal Straight Pipe Taps For Mechanical Joints [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPP
1/2x13 UNC Left Hand Second Lead Tap -- T20705LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350438 [DOR-7350438 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.7090
1/2-14 (Rc 1/2) Brittish Internal Taper Pipe Taps For Pressure Tight Joints Regular Ground Thread -- 47080
from R/N Reiff & Nestor Company

1/2-14 (Rc 1/2) Brittish Internal Taper Pipe Taps For Pressure Tight Joints Regular Ground Thread [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: BSPT
1/2x13 UNC Left Hand Taper Lead Tap -- T20705LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Taper Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350448 [DOR-7350448 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 1/2-20
  • Thread Length: 0.7090
1/2x13 UNC Second Lead machine Nut Tap -- T20709MS
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350518 [DOR-7350518 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.7090
1/2x13 UNC Second Lead Tap -- T20703S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Plug Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350528 [DOR-7350528 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 1/2-20
  • Thread Length: 0.7090
1/2x13 UNC Spiral Flute machine Nut Tap -- T20709MSF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Nut Tap; Spiral Fluted Tap
  • Thread Form: UNC
Spiral Flute Tap -- TU-213981
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 1.66
1/2x13 UNC Spiral Flute Tap -- T20707SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Spiral Fluted Tap
  • Thread Form: UNC
Spiral Flute Tap -- UBF-1781759 [UBF-1781759 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.6890
1/2x13 UNC Spiral Point machine Nut Tap -- T20709MSP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Nut Tap; Spiral Point Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350289 [DOR-7350289 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.9060
1/2x13 UNC Spiral Point Tap -- T20706SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Spiral Point Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350307 [DOR-7350307 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 1/2-20
  • Thread Length: 0.8270
1/2x13 UNC Tap Set -- T20701X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Set Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350399 [DOR-7350399 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.9060
1/2x13 UNC Taper Lead machine Nut Tap -- T20709MT
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Taper Tap
Spiral Point Tap -- DOR-7350409 [DOR-7350409 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 1/2-20
  • Thread Length: 0.8270
1/2x13 UNC Taper Lead Tap -- T20704T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Chamfer Type: Taper Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350477 [DOR-7350477 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 0.9060
1/2x14 BSP Bottom Lead machine Nut Tap -- T50709MP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1/2"
  • Type: Nut Tap
  • Thread Form: BSPT
  • Chamfer Type: Bottoming Tap
Spiral Point Tap -- DOR-7350487 [DOR-7350487 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 1/2-20
  • Thread Length: 0.8270
45 Piece UNC/UNF SET - Plastic Box -- T9114
from Wiseman Threading Tools Ltd.

ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]

  • Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: UNC; UNF
Spiral Point Tap -- TU-208602
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1/2"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 1/2-13
  • Thread Length: 1.66