1 1/4" Taps

38 Results
Screw Thread Insert (STI) Taps -- CTF-20SRP-H4 [CTF-20SRP-H4 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 1 1/4"
  • Thread Form: UNF
  • Other Size Specifications: 1 1/4-12
  • Type: Standard Regular Plug
Hand Tap 100-B 1-1/4-12 -- 100-1-1/4-12-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1 1/4"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Bottoming Tap
1 1/4-11 (G 1 1/4) British Internal Straight Pipe Taps For Mechanical Joints -- 47062
from R/N Reiff & Nestor Company

1 1/4-11 (G 1 1/4) British Internal Straight Pipe Taps For Mechanical Joints [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPP
1.1/4x11 BSP Bottom Lead Tap -- T51052P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSPT
Hand Tap -- TU-206457
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 1/4"
  • Thread Length: 2.56
  • Other Size Specifications: 1-1/4-7
  • Overall Length: 5.75
E-Z LOK™ Tap - HSS - STI - Bottoming - 1-1/4-12 -- 31970
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 1-1/4-12. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Taper Pipe Taps (NPT)
from Walter Surface Technologies

Made from tough carbon alloy tool steel to cut threads and repair damaged threads in pipe fittings. For use in steel and non-ferrous metals. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Applications. Cutting new threads in a variety of... [See More]

  • Nominal SAE Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
  • Thread Form: NPT
  • Other Size Specifications: 1/8", 1/16"
  • Type: Combined Drill and Tap
Hand Tap 100OS-1-1/4-12 -- 100OS-1-1/4-12
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1 1/4"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Plug Tap
1 1/4-11 (Rc 1 1/4) Brittish Internal Taper Pipe Taps For Pressure Tight Joints Regular Ground Thread -- 47086
from R/N Reiff & Nestor Company

1 1/4-11 (Rc 1 1/4) Brittish Internal Taper Pipe Taps For Pressure Tight Joints Regular Ground Thread [See More]

  • Nominal SAE Size: 1 1/4"
  • Thread Form: BSPT
1.1/4x11 BSP Second Lead Tap -- T51053S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPT
Hand Tap -- TU-206556
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 1/4"
  • Thread Length: 2.56
  • Other Size Specifications: 1-1/4-12
  • Overall Length: 5.75
Taper Pipe Tap 110-1-1/4 -- 110-1-1/4
from Universal Cutting Tools, Inc.

Taper Pipe Tap - Regular Thread - European Brand [See More]

  • Nominal SAE Size: 1 1/4"
  • Overall Length: 4
  • Thread Length: 1.75
  • Type: Pipe Tap (Taper)
1 1/4-11 1/2 NPT TIN COAT GRD THD TAPER PIPE TAPS 120G (46136) M7 -- 99585
from R/N Reiff & Nestor Company

1 1/4-11 1/2 NPT TIN COAT GRD THD TAPER PIPE TAPS 120G (46136) M7 [See More]

  • Nominal SAE Size: 1 1/4"
1.1/4x11 BSP Tap Set -- T51051X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Type: Set Tap
  • Thread Form: BSPT
Pipe Tap -- TU-212111
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 1/4"
  • Thread Form: NPT; NPT
  • Other Size Specifications: 1-1/4-11-1/2
  • Thread Length: 1.75
Taper Pipe Tap 115-1-1/4 -- 115-1-1/4
from Universal Cutting Tools, Inc.

Taper Pipe Tap - Interrupted Thread - European Brand [See More]

  • Nominal SAE Size: 1 1/4"
  • Overall Length: 4
  • Thread Length: 1.75
  • Type: Interrupted Thread Tap; Pipe Tap (Taper)
1 1/4-12 Hand Taps Fractional Sizes -- 28040
from R/N Reiff & Nestor Company

1 1/4-12 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1 1/4"
1.1/4x11 BSP Taper Lead Tap -- T51054T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Taper Tap
  • Thread Form: BSPT
Pipe Tap -- TU-212221
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 1/4"
  • Thread Form: NPT; NPT - Interrupted
  • Other Size Specifications: 1-1/4-11-1/2
  • Thread Length: 1.75
1 1/4-12 Hand Taps Fractional Sizes -- 28041
from R/N Reiff & Nestor Company

1 1/4-12 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Taper Tap
1.1/4x11 BSPT Bottom Lead Tap -- T50452P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSPT
1 1/4-5 Duo-Acme Tandem Style Taps -- 63170
from R/N Reiff & Nestor Company

1 1/4-5 Duo-Acme Tandem Style Taps [See More]

  • Nominal SAE Size: 1 1/4"
1.1/4x11 BSPT Second Lead Tap -- T50453S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPT
1.1/4x11 BSPT Taper Lead Tap -- T50454T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Taper Tap
  • Thread Form: BSPT
1.1/4x11.5 NPT Bottom Lead Tap -- T40352P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: NPT
1.1/4x11.5 NPT Second Lead Tap -- T40353S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Plug Tap
  • Thread Form: NPT
1.1/4x11.5 NPT Taper Lead Tap -- T40354T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Taper Tap
  • Thread Form: NPT
1.1/4x11.5 NPTF Bottom Lead Tap -- T41352P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: NPTF
1.1/4x11.5 NPTF Second Lead Tap -- T41353S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Plug Tap
  • Thread Form: NPTF
1.1/4x11.5 NPTF Taper Lead Tap -- T41354T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Taper Tap
  • Thread Form: NPTF
1.1/4x12 UNF Bottom Lead Tap -- T23052P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNF
1.1/4x12 UNF Second Lead Tap -- T23053S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Plug Tap
  • Thread Form: UNF
1.1/4x12 UNF Spiral Flute Tap -- T23057SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Type: Spiral Fluted Tap
  • Thread Form: UNF
1.1/4x12 UNF Spiral Point Tap -- T23056SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Type: Spiral Point Tap
  • Thread Form: UNF
1.1/4x12 UNF Tap Set -- T23051X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Type: Set Tap
  • Thread Form: UNF
1.1/4x12 UNF Taper Lead Tap -- T23054T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Taper Tap
  • Thread Form: UNF
1.1/4x18 UNEF Bottom Lead Tap -- T28902P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNEF
1.1/4x18 UNEF Second Lead Tap -- T28903S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/4"
  • Chamfer Type: Plug Tap
  • Thread Form: UNEF