Tip/Tilt Axes Linear Slides and Linear Stages
from Newport MKS
The 561-GON Goniometer provides precision rotation ( θX) about the axis of the fiber. This is useful for aligning polarization maintaining fiber or fiber arrays. The goniometer attaches to 561 and 562 ULTRAlign Linear Alignment Stages directly. A 561-GB Goniometer Bracket is required when a... [See More]
- Axis Configuration: X Axis Only; Tip/Tilt Axes
from ETEL S.A.
CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]
- Axis Configuration: X Axis Only; Tip/Tilt Axes
- Rated Speed: 39.37
- Stroke or X-Axis Travel: 0.0 to 8.07
- Carriage Load: 66.15
from PI (Physik Instrumente) L.P.
The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing ’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Device Type: Multi-Axis Configuration
- Stroke or X-Axis Travel: 0.1181
- Bearing Type: Air Bearing
from Newport MKS
The FG-FCR100 Full Gimbal is an affordable system with integrated controller targeting sensor applications. Contact Inside Sales Support team to discuss application requirements and get a quote. [See More]
- Axis Configuration: Tip/Tilt Axes
from ETEL S.A.
CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 39.37
from Newport MKS
The FG-URS is a quite flexible gimbal that can use two of the four URS standard product sizes (50, 75,100 and 150) along with a slave bearing to accommodate loading conditions and application requirements. Available in stepper or DC motor versions. This general purpose and economical gimbal solution... [See More]
- Axis Configuration: Tip/Tilt Axes
- Rated Speed: 0.0031
from ETEL S.A.
CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Z-Axis Travel: 0.0787
from Newport MKS
The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum incremental motion capability. However,... [See More]
- Axis Configuration: Tip/Tilt Axes
- Motor Features: Motor Encoder Feedback
- Rated Speed: 3.94E-4
from ETEL S.A.
HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 78.74
from Newport MKS
The BGM160CC Goniometer uses a high torque DC motor. This motor also features a built-in tachometer to provide superior speed stability. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360 ° rotation stages, they offer maximum free access to the... [See More]
- Axis Configuration: Tip/Tilt Axes
- Motor Features: Motor Encoder Feedback
- Rated Speed: 7.87E-4
from ETEL S.A.
HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 49.21
from Newport MKS
The BGM120CC Goniometer uses a high torque DC motor. This motor also features a built-in tachometer to provide superior speed stability. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360 ° rotation stages, they offer maximum free access to the... [See More]
- Axis Configuration: Tip/Tilt Axes
- Motor Features: Motor Encoder Feedback
- Rated Speed: 7.87E-4
from ETEL S.A.
HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Z-Axis Travel: 0.0 to 0.4724
from Newport MKS
The BGS80CC features a high resolution 4,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For tightest position control, the rotary encoder is directly mounted on the worm screw. This avoids... [See More]
- Axis Configuration: Tip/Tilt Axes
- Motor Features: Motor Encoder Feedback
- Rated Speed: 7.87E-4
from ETEL S.A.
VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked CHARON2 family, the VULCANO2 mainly comes with higher duty cycle and... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 47.24
from Newport MKS
The HG-FCR100 is a compact and very affordable system with integrated controller. It can carry up to 15kg load depending on the location of the center of gravity. Contact Inside Sales Support team to discuss application requirements and get a quote. [See More]
- Axis Configuration: Tip/Tilt Axes
- Rated Speed: 7.87E-4
from ETEL S.A.
The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor industry through its advanced design with four degrees of freedom housed in an enlarged theta... [See More]
- Axis Configuration: Z Axis Only; Tip/Tilt Axes
- Rated Speed: 394
- Z-Axis Travel: 0.0787 to 0.4724
- Carriage Load: 5.62
from Newport MKS
The HG-SR50 is our smallest gimbal based on standard SR50 rotation stages. It is ideally suited for simulation of small sensors. The travel range can either be full 360 ° or less (limited via software). Two motor options are available: stepper and DC. The system is compatible with SMC100,... [See More]
- Axis Configuration: Tip/Tilt Axes
- Rated Speed: 1.57E-4
from Newport MKS
The HG-URS is a quite flexible gimbal that can use two of the four URS standard product sizes (50, 75, 100 and 150) as the loading condition and application requires. Available in stepper and DC motor versions. This general purpose and economical gimbal solution is compatible with SMC100, ESP301 and... [See More]
- Axis Configuration: Tip/Tilt Axes
- Rated Speed: 0.0031
from Mad City Labs, Inc.
The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it to be integrated into existing instrumentation where space is restricted. The center aperture makes the Nano-Align3 ideal for... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Carriage Load: 0.4410 to 1.1
- Z-Axis Travel: 0.0039
- Device Type: Multi-Axis Configuration
from Aerotech, Inc.
Design Features. 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners. Up to 6 axes of precision motion. Proven reliability for 24/7 manufacturing. Noncontact, direct-drive for all axes enabling high-throughput alignment. Minimum incremental motion to 2 nm on... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.1181
- Stroke or X-Axis Travel: 1.97
- Z-Axis Travel: 1.97
from Mad City Labs, Inc.
The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with “tip ” and “tilt ” ( θX... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0039 to 0.0118
- Stroke or X-Axis Travel: 0.0039 to 0.0118
- Z-Axis Travel: 0.0039 to 0.0118
from Mad City Labs, Inc.
The Nano-Align6 is a six axis (X, Y, Z, θX , θY, θZ) piezo nanopositioning system with a large center aperture. The Nano-Align6 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with rotational motion about each axis. The large... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0039 to 0.0079
- Stroke or X-Axis Travel: 0.0039 to 0.0079
- Z-Axis Travel: 0.0039 to 0.0079
from Mad City Labs, Inc.
The Nano-M3Z is a compact, three axis (Z, θX , θY) piezo nanopositioning system constructed from Aluminum. The compact design of the Nano-M3Z allows it to be integrated into existing instrumentation where space is restricted. The Nano-M3Z is ideal for demanding applications which require... [See More]
- Axis Configuration: Z Axis Only; Tip/Tilt Axes
- Carriage Load: 0.4410 to 1.1
- Z-Axis Travel: 9.84E-4
- Device Type: Multi-Axis Configuration
from Mad City Labs, Inc.
The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5 allows it to be easily integrated into existing instrumentation for applications such as nanolithography... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0020
- Stroke or X-Axis Travel: 0.0020
- Z-Axis Travel: 0.0020
from Mad City Labs, Inc.
The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing proprietary PicoQ ® technology... [See More]
- Axis Configuration: Tip/Tilt Axes
- Device Type: Multi-Axis Configuration (optional feature)
- Orientation: Horizontal (optional feature)
- Drive Type: Piezo