Needle Roller Bearing Linear Slides and Linear Stages
from Ewellix
Benefits: Maximum rigidity and load capacity. Suitable for heavy duty applications. Excellent motion accuracy. Features: Needle rollers feature a long contact length. The rails are available in large cross sections. Available in two precision classes. For heavy-duty applications requiring maximum... [See More]
- Bearing Type: Linear Guide Bearing; Needle Roller Bearing
- Rated Speed: 78.74
from Schneeberger Inc.
The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The SCHNEEBERGER composite cage... [See More]
- Bearing Type: Ball/Roller Bearing; Linear Guide Bearing; Needle Roller Bearing
- Stroke or X-Axis Travel: 3.94 to 78.74
- Axis Configuration: X Axis Only
- Rated Speed: 39.37
from Zaber Technologies, Inc.
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible,... [See More]
- Bearing Type: Needle Roller Bearing; Needle roller bearing
- Rated Speed: 0.9449
- Stroke or X-Axis Travel: 4
- Drive Type: Precision lead screw
from Schneeberger Inc.
The Type M/V linear guideways equipped with needle cages are particularly well-suited for high-load applications. The SCHNEEBERGER composite cage results in smaller displacement resistance values and greater rigidity compared with similar needle guideways. Sizes: 3015, 4020, 5025, 6035, 7040, 8050. [See More]
- Bearing Type: Ball/Roller Bearing; Linear Guide Bearing; Needle Roller Bearing
- Stroke or X-Axis Travel: 3.94 to 59.06
- Axis Configuration: X Axis Only
- Rated Speed: 39.37
from Zaber Technologies, Inc.
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV2 Series devices are high-vacuum compatible,... [See More]
- Bearing Type: Needle Roller Bearing; Needle roller bearing
- Rated Speed: 0.9449
- Stroke or X-Axis Travel: 4
- Drive Type: Precision lead screw
from Zaber Technologies, Inc.
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V1 Series devices are low-vacuum compatible,... [See More]
- Bearing Type: Needle Roller Bearing; Needle roller bearing
- Rated Speed: 0.9449
- Stroke or X-Axis Travel: 4
- Drive Type: Precision lead screw
from Zaber Technologies, Inc.
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV1 Series devices are low-vacuum compatible,... [See More]
- Bearing Type: Needle Roller Bearing; Needle roller bearing
- Rated Speed: 0.9449
- Stroke or X-Axis Travel: 4
- Drive Type: Precision lead screw