Z Axis Only Linear Slides and Linear Stages

60 Results
Z3TM+ Combined Module with coarse Z -- Z3TM+ with coarse Z
from ETEL S.A.

The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor industry through its advanced design with four degrees of freedom housed in an enlarged theta... [See More]

  • Axis Configuration: Z Axis Only; Tip/Tilt Axes
  • Rated Speed: 394
  • Z-Axis Travel: 0.0787 to 0.4724
  • Carriage Load: 5.62
Compact Precision Z Stage -- L-306
from PI (Physik Instrumente) L.P.

Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive 2-phase stepper motor or closed-loop DC motor Backlash-compensated ball screws Position measurement... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.1969
  • Z-Axis Travel: 0.5118
  • Drive Type: Ball Screw
Lab Jack, 44.5 mm Travel, 4.375 x 6.5 in. Platform, 200 lb., 1/4-20 and M6 -- 271
from Newport MKS

The 271 Lab Jack is uniquely designed to provide smooth, stable 44.5 mm height adjustment and a high 900 N load capacity. It features 1/4-20 threads on the top plate and M6 threads on the bottom plate, and can be slot mounted with either plate on the top. Innovative Stable Mechanism. Conventional... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 1.75
Compact Z and XZ Piezoelectric Nanopositioning Stage -- P-611.ZS · P-611.XZS
from PI (Physik Instrumente) L.P.

Small Footprint: 44 x 44 mm. 100 Micron Travel. Range Resolution to 0.2 Nanometer. For Cost-Sensitive Applications. PICMA ® High-Performance Multilayer Piezo Actuators. Open- and Closed-Loop Models [See More]

  • Axis Configuration: Z Axis Only
  • Motor Type: Piezoelectric
  • Z-Axis Travel: 0.0047
Lab Jack, 50 mm Diameter Rotating Column, 41 to 59 mm Travel Range -- M-ECN-46
from Newport MKS

The M-ECN-46 Metric Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted from 41 to 59 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 0.7087
High-Load Linear Stage -- L-417
from PI (Physik Instrumente) L.P.

A new linear stage family with precision balls screws expands PIs product portfolio for industrial solutions. High-performance synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary and linear encoders are used. The optional holding brake allows use as Z axis. The... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 11.81
  • Stroke or X-Axis Travel: 4.02 to 32.01
Lab Jack, 50 mm Diameter Rotating Plate, 56 to 71 mm Travel Range -- M-ECR-46
from Newport MKS

The M-ECR-46 Metric Lab Jack provides 56 to 71 mm range height adjustment for optical mounts and assemblies without rotation of the top platform. Height is adjusted by rotating a knurled ring and then locked with a thumbscrew. The top platform on this lab jack has an array of metric mounting holes... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 0.5906
High-Load Precision Z Stage -- M-451
from PI (Physik Instrumente) L.P.

3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.0197 to 0.1181
  • Z-Axis Travel: 0.4921
  • Carriage Load: 26.98
Lab Jack, 76 mm Travel, 6.5 x 9.5 in. Platform, 300 lb., 1/4-20 and M6 -- 281
from Newport MKS

The 281 Lab Jack is uniquely designed to provide smooth, stable 76 mm height adjustment and a high 1334 N load capacity. It features 1/4-20 threads on the top plate and M6 threads on the bottom plate, and can be slot mounted with either plate on the top. Innovative Stable Mechanism. Conventional... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 2.99
Piezo Z / Tip / Tilt Stage -- P-518 / P-528 / P-558
from PI (Physik Instrumente) L.P.

Precision Trajectory Control. Parallel-Kinematics/Metrology for Enhanced Responsiveness / Multi-Axis Precision. Travel Ranges to 200 Micron / 4 milliradian. Clear Aperture 66 x 66 mm. Direct Metrology with Capacitive Sensors for Highest Precision. PICMA ® High-Performance Multilayer Piezo Drives [See More]

  • Axis Configuration: Z Axis Only
  • Features: Closed Loop Control
  • Z-Axis Travel: 0.0020 to 0.0094
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range -- ECN-80
from Newport MKS

The ECN-80 Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted up to 60 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 2.36
Piezo Z Stage -- P-612.Z
from PI (Physik Instrumente) L.P.

Travel range 100 µm. Resolution to 0.2 nm. Linearity error 0.2 %. Compact: Footprint 60 mm x 60 mm. Very cost-effective controller / piezo mechanics systems. Frictionless, high-precision flexure guiding system. Outstanding lifetime due to PICMA ® piezo actuators [See More]

  • Axis Configuration: Z Axis Only
  • Z-Axis Travel: 0.0039
Lab Jack, 80 mm Diameter Rotating Plate, 101 to 131 mm Travel Range -- M-ECR-80
from Newport MKS

The M-ECR-46 Metric Lab Jack provides 101 to 131 mm range height adjustment for optical mounts and assemblies without rotation of the top platform. Height is adjusted by rotating a knurled ring and then locked with a thumbscrew. The top plate of the M-ECR-80 can be freely rotated and locked in... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 1.18
PIMag® High-Load Linear Stage -- V-417
from PI (Physik Instrumente) L.P.

A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the purge air connection prevent... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 78.74
  • Stroke or X-Axis Travel: 4.02 to 32.01
Lab Jack, Fast Travel, 105 mm Travel, 86 x 86 mm, 60 N, M3 and M4 -- M-EN86
from Newport MKS

The M-EN86 Fast Travel Lab Jack is a light-duty positioner with a 60 N load capacity. This lab jack is useful for 105 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 4.13
Precision Z Stage -- L-310
from PI (Physik Instrumente) L.P.

The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option provides higher linearity and repeatability, with resolution to 50 nanometers. L-310 stages can be mounted... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.5906
  • Z-Axis Travel: 1.02
  • Carriage Load: 12.36
Lab Jack, Fast Travel, 120 mm Travel, 160 x 240 mm, 500 N, M5 and M6 -- M-EL120
from Newport MKS

The M-EL120 Fast Travel Lab Jack is a heavy-duty positioner with a high, 500 N, load capacity. This labjack is useful for 120 mm range positioning of heavier components with high precision and stability. Labjacks combine precision height adjustment in a stable design with a high load capacity. When... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 4.72
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-572 Z
from PI (Physik Instrumente) L.P.

Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 19.69
  • Z-Axis Travel: 2.36
  • Orientation: Vertical
Lab Jack, Fast Travel, 42 mm Travel, 40 x 40 mm, 10 N Load, M3 -- M-EN40
from Newport MKS

The M-EN40 Fast Travel Lab Jack is a light-duty positioner with a 10 N load capacity. This lab jack is useful for 42 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When... [See More]

  • Axis Configuration: Z Axis Only
  • Stroke or X-Axis Travel: 1.65
Hinge Laboratory Jack
from Artifex Engineering

These heavy duty jacks provide a sturdy mount to practically any load seen on an optical table. Four extra wide hinges provide robust support even while positioning vertical loads. The hinges are designed to ensure parallelism between the two plates. A wide selection of threaded and clearance holes... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 22
  • Z-Axis Travel: 1.77 to 5.12
  • Orientation: Horizontal
125mm, English Micrometer Z-Stage -- NT66-508
from Edmund Optics Inc.

High Accuracy, Stiffness and Load Capacity. Mechanically Compatible with our TECHSPEC ® Stages. Class 100 (ISO 5) Cleanroom Compatible. Fine Micrometer Movement. Locking Screw on Stages. Our newly developed precision TECHSPEC ® Vertical Translations Stages (Z-axis stages) feature a unique... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 11.03
  • Z-Axis Travel: 0.7874
  • Orientation: Vertical
Micropositioner for Nanopositioner Integration -- SPM-MZ
from Mad City Labs, Inc.

The SPM-MZ is a precision aligned, highly stable single axis micropositioner designed as a Z-axis approach for scanning probe microscopes. The SPM-MZ employs our proprietary intelligent motor control for low drift performance and incorporates a built-in right angle bracket to ensure high stability. [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.0787
  • Z-Axis Travel: 0.9843
  • Drive Type: Piezo
BiSlide® Side Knob Assembly -- MN10-0050-E01-40
from Velmex, Inc.

The BiSlide Side Knob Assembly is the ideal solution. for precision vertical test stands. Smooth precise. rotary to linear motion is accomplished using a right. angle timing belt drive connected to a fine pitch lead. screw. [See More]

  • Axis Configuration: Z Axis Only
  • Z-Axis Travel: 5
  • Stroke or X-Axis Travel: 5
  • Carriage Load: 100
Versa-Slide® Standard Slide Assemblies
from DME Company

Designed for standard and custom mold bases. Available as a complete assembly or individual components. Sliding mechanics are finished ground, with .005 grind stock left on overall width, bottom of wear plate and slide angle. Much more economical than a custom slide made from scratch. Available in... [See More]

  • Axis Configuration: Z Axis Only
  • Device Type: Hardened Way Slide
  • Orientation: Vertical
Precision Elevating Table -- TZ
from IKO International, Inc.

Precision Elevating Tables (TZ) perform precise up-and-down positioning by using a wedge mechanism, while two rolling guides work in parallel to achieve high rigidity in a compact design. Extremely high repeatability and accuracy are possible through closed loop control with an optional linear... [See More]

  • Axis Configuration: Z Axis Only; X-Y-Z Axes (optional feature)
  • Rated Speed: 1.97 to 4.92
  • Stroke or X-Axis Travel: 0.1969 to 0.9449
  • Carriage Load: 19.84 to 353
Compact High Resolution Elevator Stages -- PZA25
from Primatics, Inc.

Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
  • Z-Axis Travel: 0.9843
  • Carriage Load: 22.05
Lab Jacks -- GCM-17
from Daheng New Epoch Technology, Inc.

Lab Jacks provide stable smooth height adjustment and high load capacity. Operation is very simple. The reliability of these jacks make them ideal for setting the height of various optical components, assemblies and lasers. [See More]

  • Axis Configuration: Z Axis Only
  • Drive Type: Handwheel/Crank
  • Orientation: Vertical
  • Motor Type: No Motor
Vertical Translation Stage -- HT 100-40
from Qioptiq

Large travel range. Zero backlash scissors jack. Screw rested in ball barings. Locking mechanism. High load capacity [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 22.48
  • Z-Axis Travel: 1.57
  • Device Type: Ball Slide
Air-Bearing Direct-Drive Lift Stage -- ABL1500Z
from Aerotech, Inc.

Design Features. Designed for high-performance scanning and inspection. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometrical performance. Four models with travels from 50 to 200 mm. Integral... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 11.81
  • Z-Axis Travel: 1.97
  • Carriage Load: 33.08
Custom Slides
from Del-Tron Precision, Inc.

Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]

  • Axis Configuration: X Axis Only; Z Axis Only; X-Y Axes; X-Z Axes
  • Device Type: Ball Slide; Crossed Roller Slide; Multi-Axis Configuration
  • Orientation: Vertical; Inverted; Horizontal
  • Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
Laboratory Jack
from Artifex Engineering

This model is simple designed for high stability and repeatability. The lead screw helps to set the position precisely and can be locked. The wild selection of threaded and clearance holes are available on the top and bottom plates for flexible positioning. * Fine adjustment by a 2mm-pitch lead... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 22
  • Z-Axis Travel: 2.76 to 5.51
  • Orientation: Horizontal
Piezo Nanopositioner -- Nano-M3Z
from Mad City Labs, Inc.

The Nano-M3Z is a compact, three axis (Z, θX , θY) piezo nanopositioning system constructed from Aluminum. The compact design of the Nano-M3Z allows it to be integrated into existing instrumentation where space is restricted. The Nano-M3Z is ideal for demanding applications which require... [See More]

  • Axis Configuration: Z Axis Only; Tip/Tilt Axes
  • Carriage Load: 0.4410 to 1.1
  • Z-Axis Travel: 9.84E-4
  • Device Type: Multi-Axis Configuration
Unislide® Assemblies -- A3901W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 25
  • Z-Axis Travel: 1
  • Orientation: Vertical
Compact High Resolution Elevator Stages -- PZB25
from Primatics, Inc.

Overview. The Primatics PZB25 elevator stage offers an ideal solution for applications requiring precise vertical motion. The design and components ensure sub-micron resolution in a compact profile. An elevator stage is used when all motion must be delivered below the payload often found in... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
  • Z-Axis Travel: 0.9843
  • Carriage Load: 22.05
Side-Driven Vertical Stage -- GCM-V13M
from Daheng New Epoch Technology, Inc.

GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm. [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 4.41
  • Z-Axis Travel: 0.5118
  • Orientation: Vertical
Z-Axis Stage -- HT 19
from Qioptiq

The precision Z-axis Stage HT 19 has a travel of 19 mm and a positioning accuracy of 5 µm. The spring tension of the carriage enables even adjustment and an easy to operate latch secures the position afterwards. The universal drill pattern of the top assembly plate allows the manifold... [See More]

  • Axis Configuration: Z Axis Only
  • Z-Axis Travel: 0.7480
Air-Bearing Lift Stage -- AirLift115
from Aerotech, Inc.

Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 1.97
  • Z-Axis Travel: 1.97 to 5.91
  • Carriage Load: 33.08
Multifunction Vertical Translation Stage
from Artifex Engineering

Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]

  • Axis Configuration: Z Axis Only
  • Orientation: Horizontal
  • Z-Axis Travel: 2.36
  • Drive Type: Handwheel/Crank; Micrometer
Unislide® Assemblies -- A3903W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 25
  • Z-Axis Travel: 3.25
  • Orientation: Vertical
Side-Driven Vertical Stage -- GCM-V25M
from Daheng New Epoch Technology, Inc.

GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm. [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 8.82
  • Z-Axis Travel: 0.9843
  • Orientation: Vertical
Z-Axis Stages -- HT 60-5 / 90-5 / 120-10
from Qioptiq

These high-precision Vertical Translation Stages enable vertical positioning that is accurate to within micrometers, for optical components or similar construction elements. The micrometer screws have a readability of 10 µm and a sensitivity of 1 µm. The desired position can be fixed by... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 11.24 to 15.74
  • Z-Axis Travel: 0.3937 to 0.7874
  • Device Type: Ball Slide
Mechanical Bearing, Vertical Translation Stage MPS-SV Series -- MPS50SV-5
from Aerotech, Inc.

Design Features. Compact, high-performance elevation stage. Precision-ground ball screw or lead screw. DC or stepper motor options. High-vacuum capable. Precision crossed-roller bearings. Multi-axis configurations available with MPS linear and rotary stages. Aerotech ’s MPS-SV series lift... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.0039 to 0.0315
  • Z-Axis Travel: 5
  • Carriage Load: 13.23
Vertical Translation Stage
from Artifex Engineering

This compact translation stage has a center mounted micrometer on one of the side surface to provide precise height control of a heavy load. This stage offers a maximum translation of 6mm with an accuracy of 0.01mm. A precision rolling-rod bearing design is provided to ensure stability during... [See More]

  • Axis Configuration: Z Axis Only
  • Orientation: Vertical
  • Z-Axis Travel: 0.4724
  • Device Type: Crossed Roller Slide
Unislide® Assemblies -- B2904W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 30
  • Z-Axis Travel: 1.5
  • Orientation: Vertical
Vertical Translation Stage -- GCM-VC10M
from Daheng New Epoch Technology, Inc.

This series of products are provided by Daheng Optics for vertical translation stages moving along the center of the table. The material is aluminum alloy. The guide form is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel is 10mm, and the size of the... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 6.62
  • Z-Axis Travel: 0.3937
  • Bearing Type: Ball/Roller Bearing
Z-Translation Stage with Fine-Adjustment Screw
from Qioptiq

Manual translation stage for Microbench with fine-adjustment screw. Optical axis height, 40 mm. Accepts adapter plates. Mounts to mounting plates. Manually driven adjuster with 0.5 mm screw pitch. 105 mm travel [See More]

  • Axis Configuration: Z Axis Only
Mechanical-Bearing Ball-Screw Lift Stage -- AVS/AVSI100
from Aerotech, Inc.

Design Features. Long-life linear guide bearing system. Submicron closed-loop positioning. Low-cost, high-performance stage. 6, 13 and 25 mm travel models. Precision-ground ball screw. Integral or removable motor [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 1.97
  • Z-Axis Travel: 0.2362 to 0.9843
  • Carriage Load: 55.12
Z Axis Translator
from Artifex Engineering

This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. *... [See More]

  • Axis Configuration: Z Axis Only
  • Orientation: Vertical
  • Z-Axis Travel: 1.18
  • Device Type: Dovetail Slide
Unislide® Assemblies -- B2906W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 30
  • Z-Axis Travel: 3.5
  • Orientation: Vertical
Vertical Translation Stage -- GCM-VC13M
from Daheng New Epoch Technology, Inc.

This series of products are provided by Daheng Optics for vertical translation stages moving along the center of the table. The material is aluminum alloy. The guide form is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel is 10mm, and the size of the... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 6.62
  • Z-Axis Travel: 0.3937
  • Bearing Type: Ball/Roller Bearing
Z-Translation Stage with Micrometer
from Qioptiq

Manual translation stage for Microbench with micrometer. Optical axis height, 40 mm. Accepts adapter plates. Mounts to mounting plates. With micrometer, readable to 0.01 mm. Connection thread of the micrometer M10 x 0.5. 25 mm travel [See More]

  • Axis Configuration: Z Axis Only
Mechanical-Bearing Ball-Screw Lift Stage -- AVS1000
from Aerotech, Inc.

Design Features. High-load lift stage with aperture. Submicron closed-loop positioning. Excellent pitch and yaw characteristics over full travel. 5 mm or 10 mm travel; custom designs for alternate travels available. Optional cleanroom and ESD protection. Precision-ground ball screw for high... [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
  • Z-Axis Travel: 0.1969 to 0.3937
  • Carriage Load: 298
Unislide® Assemblies -- B2909W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 30
  • Z-Axis Travel: 6.5
  • Orientation: Vertical
Mechanical-Bearing Direct-Drive Lift Stage -- ANT130-V-5
from Aerotech, Inc.

Design Features. Nanometer performance with 5 mm vertical travel. High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 2.95
  • Z-Axis Travel: 0.1969
  • Carriage Load: 6.62
Unislide® Assemblies -- B4906W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 50
  • Z-Axis Travel: 2
  • Orientation: Vertical
Mechanical-Bearing Direct-Drive Lift Stage -- ANT95-3-V
from Aerotech, Inc.

Design Features. Nanometer performance with 3 mm vertical travel. High resolution (1 nm), repeatability (100 nm) and accuracy (200 nm). In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 2.95 to 5.91
  • Z-Axis Travel: 0.1181
  • Carriage Load: 3.31
Unislide® Assemblies -- B4909W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 50
  • Z-Axis Travel: 5
  • Orientation: Vertical
Mechanical-Bearing Direct-Drive Lift Stage -- AVL1000
from Aerotech, Inc.

Design Features. High load-carrying capability. High stiffness. Noncontact direct-drive. High accuracy. Integral pneumatic counterbalance. Easily configured with ARA1000 for multi-axis applications [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 110
  • Z-Axis Travel: 0.0394 to 0.0787
  • Positioning Accuracy: 1.00E-3
Unislide® Assemblies -- B4912W1
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Axis Configuration: Z Axis Only
  • Carriage Load: 50
  • Z-Axis Travel: 8
  • Orientation: Vertical
Mechanical-Bearing Direct-Drive Lift Stage -- WaferMax Z
from Aerotech, Inc.

Design Features. Low profile for space-conscious applications. Noncontact direct-drive. High repeatability. Integral pneumatic counterbalance. Easily configured with WaferMax T for multi-axis applications [See More]

  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.1575
  • Z-Axis Travel: 0.1969
  • Carriage Load: 33.08