Integral Sensor Linear Slides and Linear Stages

4 Results
Stackable, Highly Compact, Universal Linear Stage -- L-836
from PI (Physik Instrumente) L.P.

Precision-class linear stage. The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear... [See More]

  • Features: Holding Brake; Integral Sensor; Stackable
  • Stroke or X-Axis Travel: 0.9843 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.57 to 3.15
24 Volts DC Linear Actuators for Furniture Application -- TA27 Series
from TiMOTION Technology

TiMOTION ’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is... [See More]

  • Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
  • Stroke or X-Axis Travel: 9.88 to 12.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 2.09
Air Slide Pneumatic Linear Positioning Device -- LS Series
from R&I Manufacturing Co.

DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only... [See More]

  • Features: Bumpers / Cushions; Integral Sensor; Non-rotating; Shock Absorbers
  • Orientation: Horizontal
  • Stroke or X-Axis Travel: 0.5000 to 3
  • Bearing Type: Metal Bushing
DC Linear Actuators for Furniture Application -- TA5P Series
from TiMOTION Technology

TiMOTION ’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced protection from contaminants. The TA5P utilizes a linear slide to move the load, instead of a... [See More]

  • Features: Protective Boot; Integral Sensor; Magnetic Switch (optional feature); Self-locking
  • Rated Speed: 2.28
  • Axis Configuration: X Axis Only
  • Device Type: Ball Slide