DC Linear Slides and Linear Stages

28 Results
Compact Linear Stage -- L-505
from PI (Physik Instrumente) L.P.

Product overview. Compact linear stage with low-backlash leadscrew and ball guides. Directly mountable XY combination. Integrated reference point and limit switches: Hall effect. The linear stage is available in two design variants: Narrow, long variant with direct fixed drive (flange motor). Wide,... [See More]

  • Motor Type: DC; DC Servo
  • Stroke or X-Axis Travel: 0.5118 to 1.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906
Motorized Linear Stage, 100 mm Travel, DC Motor, Linear Encoder, 1/4-20 -- ILS100HA
from Newport MKS

The ILS100HA High Accuracy DC Servo Linear Stage offers a 100 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body has been optimized to avoid bending effects caused by the different thermal expansion coefficients of the... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 3.94
  • Stroke or X-Axis Travel: 3.94
  • Motor Features: Motor Encoder Feedback
Compact Linear Stage Suitable for Vacuum -- M-110 • M-111 • M-112 V6
from PI (Physik Instrumente) L.P.

Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]

  • Motor Type: DC
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.1969 to 0.9843
Motorized Linear Stage, 150 mm Travel, DC Motor, Linear Encoder, 1/4-20 -- ILS150HA
from Newport MKS

The ILS150HA High Accuracy DC Servo Linear Stage offers a 150 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body has been optimized to avoid bending effects caused by the different thermal expansion coefficients of the... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 3.94
  • Stroke or X-Axis Travel: 5.91
  • Motor Features: Motor Encoder Feedback
Compact Micro-Translation Stage -- M-110 / M-111 / M-112
from PI (Physik Instrumente) L.P.

The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]

  • Motor Type: DC
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.9843
Motorized Linear Stage, 150 mm Travel, High Torque DC Motor, M4 and M6 -- GTS150
from Newport MKS

The GTS150 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and a low friction ball... [See More]

  • Motor Type: DC; High Torque DC Motor
  • Rated Speed: 1.97
  • Stroke or X-Axis Travel: 5.91
Compact XYZ Motorized Fiber Positioner / Alignment Systemwith Piezoelectric High Speed Photonics Alignment Module -- F-131
from PI (Physik Instrumente) L.P.

F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast nanoscale... [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 0.1969 to 0.5906
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.5906
Motorized Linear Stage, 300 mm Travel, DC Motor, Linear Encoder, 1/4-20 -- IMS300CCHA
from Newport MKS

The IMS300CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 11.81
  • Motor Features: Motor Encoder Feedback
High-Load Linear Stage -- V-817
from PI (Physik Instrumente) L.P.

With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball... [See More]

  • Motor Type: DC; Linear Motor
  • Stroke or X-Axis Travel: 8.03 to 32.01
  • Axis Configuration: X Axis Only
  • Rated Speed: 118
Motorized Linear Stage, 400 mm Travel, DC Motor, Linear Encoder, 1/4-20 -- IMS400CCHA
from Newport MKS

The IMS400CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 15.75
  • Motor Features: Motor Encoder Feedback
High-Load Precision Stage -- M-414
from PI (Physik Instrumente) L.P.

Travel Ranges from 25 to 300 mm. Cost-Effective Design. Modular System with 4 Series: M-403, M-404, M-413, M-414. Preloaded Leadscrews or Recirculating Ball Screws. Stress-Relieved Aluminum Base 80 and 120 mm Width. Minimum Incremental Motion to 0.1 Micron. Resolution to 0.017 Micron [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 3.94 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.1181 to 3.94
Motorized Linear Stage, 70 mm Travel, High Torque DC Motor, M4 and M6 -- GTS70
from Newport MKS

The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and a low friction ball... [See More]

  • Motor Type: DC; High Torque DC Motor
  • Rated Speed: 1.97
  • Stroke or X-Axis Travel: 2.76
High-Load Precision Z Stage -- M-451
from PI (Physik Instrumente) L.P.

3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]

  • Motor Type: DC; Stepper; AC
  • Z-Axis Travel: 0.4921
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.0197 to 0.1181
Motorized Linear Stage, Miniature, 25 mm Travel, DC Motor, M2 and M3 -- MFA-CC
from Newport MKS

The MFA-CC compact all-steel construction linear stage provides 25 mm precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-CC DC-motor features an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 0.0984
  • Stroke or X-Axis Travel: 0.9843
High-Precision Linear Positioning Stage -- L-511
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 52 mm (2 “), 102 mm (4 “), 155 mm (6 “). Maximum Load: 10 kg (22 lbs). Maximum Velocity: 45 mm/second. Maximum Linear Encoder Resolution: 1 nanometer. Minimum Incremental Motion: 0.02 µm. Vacuum Compatible Version Available [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 0.8268 to 6.1
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0020 to 1.77
Motorized Linear Stage, Miniature, 25 mm Travel, DC Motor, Vacuum Compatible -- MFA-CCV6
from Newport MKS

The MFA-CCV6 Vacuum Compatible Miniature Linear Stage is designed for space-limited applications and compact multi-axis assemblies. It is a high resolution, single-axis 25 mm stage in a low-cost, motorized package. Typical applications for this stage are fiber optic alignment, laser diode research,... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 0.0492
  • Stroke or X-Axis Travel: 0.9843
Large Format Gantry System with Linear Motors -- A-352
from PI (Physik Instrumente) L.P.

Overview. The MGS gantry system has been designed to maximize throughput for applications requiring overhead motion. This stage is ideal for 3D printing, assembly, pick-and-place, alignment, inspection, and industrial automation applications. The MGS uses preloaded linear mechanical bearings which... [See More]

  • Motor Type: DC; Linear Motor
  • Device Type: Ball Slide
  • Orientation: Gantry
Motorized Linear Stage, Steel, 100 mm Travel, DC Motor, M4 and M6 -- UTS100CC
from Newport MKS

The UTS100CC is DC motor driven and has a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 1.57
  • Stroke or X-Axis Travel: 3.94
Linear Stage -- LS-180
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 508 millimeters. Maximum Load: 100 kg. Maximum Velocity: 200 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Motor Type: DC; AC
  • Stroke or X-Axis Travel: 6.1 to 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 2.95 to 7.87
Motorized Linear Stage, Steel, 150 mm Travel, DC Motor, M4 and M6 -- UTS150CC
from Newport MKS

The UTS150CC is DC motor driven and has a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 1.57
  • Stroke or X-Axis Travel: 5.91
Linear Stage -- LS-270
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 1016mm. Maximum Load: 150 kg. Maximum Velocity: 150 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional +/- 0.04 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Motor Type: DC; AC
  • Stroke or X-Axis Travel: 6.1 to 40
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.97 to 5.91
Motorized Linear Stage, Steel, 50 mm Travel, DC Motor, M4 and M6 -- UTS50CC
from Newport MKS

The UTS50CC is DC motor driven and has a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 1.57
  • Stroke or X-Axis Travel: 1.97
Linear Stage, Vacuum -- LS-270
from PI (Physik Instrumente) L.P.

KEY FEATURES. Travel r ange up to 1016 mm (40"). Uni-directional repeatability do wn to 0.05 μm. Maximum speed 150 mm/sec. Load capacity up to 150 kg. Integr ated inductiv e limit switches. Option: linear scale (center mounted). The LS-270 linear stage was de v eloped for positioning high loads. [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 6.1 to 39.96
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906
Motorized Linear Stage, Steel, DC Motor, 100 mm Travel, M4 and M6 -- MTN100CC
from Newport MKS

The MTN100CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 100 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 3.94
  • Stroke or X-Axis Travel: 3.94
Precision Linear Stage -- L-509
from PI (Physik Instrumente) L.P.

Compact, High Precision Stage. Stepper Motor and DC Motor Options. 1, 2 and 4 ” Travel (26mm, 52mm and 102mm. Repeatability to 0.05 µm. Linear Encoder Option. Direction-Sensing Home Switch. Optical Limit Switches [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 1.02 to 4.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.7874
Motorized Linear Stage, Steel, DC Motor, 300 mm Travel, M4 and M6 -- MTN300CC
from Newport MKS

The MTN300CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 300 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load... [See More]

  • Motor Type: DC; DC Motor
  • Rated Speed: 3.94
  • Stroke or X-Axis Travel: 11.81
Precision Micro-Translation Stage -- M-122
from PI (Physik Instrumente) L.P.

The M-122 is a compact, high precision linear stage with integrated linear encoder providing 100 nanometers resolution. It is a bit larger than the M-112 lead screw-driven stage (with motor/gearhead combination), but provides higher speed and precision. Direct Drive, 20mm/sec Max. Velocity. 25mm... [See More]

  • Motor Type: DC
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.7874
Lead Screw/Ball Screw Stages (SCS)
from H2W Technologies

These stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for:... [See More]

  • Motor Type: DC; DC Brushless; Stepper; AC
  • Rated Speed: 30
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal