Vacuum Rated Linear Slides and Linear Stages

29 Results
Linear Stage, Vacuum -- LS-270
from PI (Physik Instrumente) L.P.

KEY FEATURES. Travel r ange up to 1016 mm (40"). Uni-directional repeatability do wn to 0.05 μm. Maximum speed 150 mm/sec. Load capacity up to 150 kg. Integr ated inductiv e limit switches. Option: linear scale (center mounted). The LS-270 linear stage was de v eloped for positioning high loads. [See More]

  • Features: Vacuum Rated
  • Stroke or X-Axis Travel: 6.1 to 39.96
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906
V6 Linear Stage Suitable for Vacuum -- VT-80
from PI (Physik Instrumente) L.P.

Basic Version for Universal Fields of Use. Suitable for vacuum up to 10-6 hPa. Travel ranges between 25 and 300 mm. Low profile. Max. Velocity to 10 mm/s. Load capacity to 5 kg. Please note that at the moment only a limited selection of variants of this product family is available. This selection... [See More]

  • Features: Vacuum Rated
  • Stroke or X-Axis Travel: 0.9843 to 11.81
  • Axis Configuration: X-Y Axes
  • Rated Speed: 0.3937
High vacuum linear actuator, 25 mm travel, RS-232 -- X-NA08A25-SV2
from Zaber Technologies, Inc.

Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 1
  • Drive Type: Precision lead screw
Custom High Temperature Linear Stages and Slides
from TPA Motion

High Temperature Linear Guides are required for harsh environments. Special materials complemented with special surface treatments are often needed for demanding high temperature environments. The more we know about your application the better we can choose the materials and processes best suited... [See More]

  • Features: Cleanroom Rated; Vacuum Rated
  • Device Type: Multi-Axis Configuration
Linear Ball Recirculating Guideways -- Type SKC
from Schneeberger Inc.

An unlimited displacement path through use of Type SKC recirculating unit in combination with SCHNEEBERGER Type R or RD linear guideways. The SKC recirculating unit for low and medium loads is installed in the same way as SCHNEEBERGER Type SK and SR roller units. The material combination of coated... [See More]

  • Features: Cleanroom Rated; Vacuum Rated
  • Stroke or X-Axis Travel: 2.95 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
High vacuum linear actuator, 50 mm travel, RS-232 -- X-NA08A50-SV2
from Zaber Technologies, Inc.

Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 2
  • Drive Type: Precision lead screw
High vacuum, motorized goniometer stage, 40 mm centre of rotation -- GSM40-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's GSM-V2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Bearing Type: Crossed roller bearing
  • Device Type: Crossed Roller Slide
  • Drive Type: Gear Drive; Precision Worm Gear
High vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation -- X-GSM40-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-GSM-SV2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Bearing Type: Crossed roller bearing
  • Device Type: Crossed Roller Slide
  • Drive Type: Gear Drive; Precision Worm Gear
High vacuum, motorized linear stage, 100 mm travel, fine resolution, low speed -- LSM100A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 0.9449
  • Stroke or X-Axis Travel: 4
  • Bearing Type: Needle Roller Bearing; Needle roller bearing
High vacuum, motorized linear stage, 100 mm travel, integrated controller, fine resolution, low speed -- X-LSM100A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 0.9449
  • Stroke or X-Axis Travel: 4
  • Bearing Type: Needle Roller Bearing; Needle roller bearing
High vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed -- LRQ150AL-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V2 Series devices are high-vacuum, computer-controlled,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
High vacuum, motorized linear stage, 150 mm travel, integrated controller, fine resolution, low speed -- X-LRQ150AL-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV2 Series devices are high-vacuum,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
High vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed -- RSW60A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSW-V2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Motor Features: Motor Encoder Feedback
High vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed -- X-RSW60A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSW-SV2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Motor Features: Motor Encoder Feedback
High vacuum, motorized rotary stage, 40 mm stage top, medium resolution -- RSM40B-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSM-V2 Series, high-vacuum compatible rotation stages are... [See More]

  • Features: Vacuum Rated
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Motor Features: Motor Encoder Feedback
High vacuum, motorized rotary stage, integrated controller, 40 mm stage top, medium resolution -- X-RSM40B-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSM-SV2 Series, high-vacuum compatible rotation stages... [See More]

  • Features: Vacuum Rated
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Motor Features: Motor Encoder Feedback
High vacuum, motorized vertical stage, 20 mm travel -- VSR20A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.89
  • Stroke or X-Axis Travel: 0.7874
  • Device Type: Ball Slide
High vacuum, motorized vertical stage, 20 mm travel, integrated controller -- X-VSR20A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-VSR-SV2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.1
  • Stroke or X-Axis Travel: 0.7874
  • Device Type: Ball Slide
Low vacuum linear actuator, 25 mm travel, RS-232 -- X-NA08A25-SV1
from Zaber Technologies, Inc.

Zaber's X-NA-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232 port... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 1
  • Drive Type: Precision lead screw
Low vacuum linear actuator, 50 mm travel, RS-232 -- X-NA08A50-SV1
from Zaber Technologies, Inc.

Zaber's X-NA-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232 port... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 2
  • Drive Type: Precision lead screw
Low vacuum, motorized goniometer stage, 40 mm centre of rotation -- GSM40-V1T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's GSM-V1 Series devices are low-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Bearing Type: Crossed roller bearing
  • Device Type: Crossed Roller Slide
  • Drive Type: Gear Drive; Precision Worm Gear
Low vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation -- X-GSM40-SV1
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-GSM-SV1 Series devices are low-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Bearing Type: Crossed roller bearing
  • Device Type: Crossed Roller Slide
  • Drive Type: Gear Drive; Precision Worm Gear
Low vacuum, motorized linear stage, 100 mm travel, fine resolution, low speed -- LSM100A-V1T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V1 Series devices are low-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 0.9449
  • Stroke or X-Axis Travel: 4
  • Bearing Type: Needle Roller Bearing; Needle roller bearing
Low vacuum, motorized linear stage, 100 mm travel, integrated controller, fine resolution, low speed -- X-LSM100A-SV1
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV1 Series devices are low-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 0.9449
  • Stroke or X-Axis Travel: 4
  • Bearing Type: Needle Roller Bearing; Needle roller bearing
Low vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed -- LRQ150AL-V1T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V1 Series devices are low-vacuum, computer-controlled,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Low vacuum, motorized linear stage, 150 mm travel, integrated controller, fine resolution, low speed -- X-LRQ150AL-SV1
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV1 Series devices are low-vacuum,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed -- RSW60A-V1T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSW-V1 Series devices are low-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Motor Features: Motor Encoder Feedback
Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed -- X-RSW60A-SV1
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSW-SV1 Series devices are low-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Motor Features: Motor Encoder Feedback
Low vacuum, motorized rotary stage, 40 mm stage top, medium resolution -- RSM40B-V1T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSM-V1 Series, low-vacuum compatible rotation stages are... [See More]

  • Features: Vacuum Rated
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Motor Features: Motor Encoder Feedback