Inverted Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
Stable platform for P-545 PInano ® piezo Nano positioning systems. Low profile for easy integration: 30 mm. Travel range 25 mm × 25 mm. Micrometer screws, motor upgrade available. For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus. Standard-Class, Manual XY Microscope Stage. [See More]
- Orientation: Inverted
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25
from PI (Physik Instrumente) L.P.
For Inverted Microscopes from Nikon, Olympus, Zeiss, and Leica. High velocity constancy at 10 µm/s. Velocity up to 120 mm/s, sensor resolution 10 nm. Travel range 128 mm × 86 mm. For inverted microscopes, freely revolving nosepiece. Compact, flat design: Unrestricted access to the... [See More]
- Orientation: Inverted
- Stroke or X-Axis Travel: 5.04
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 3.39
from Velmex, Inc.
In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]
- Orientation: Inverted; Horizontal
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Schneeberger Inc.
The narrow gap between the top and bottom part of the NE linear table prevents dirt penetration. All sizes of this closed design version are equipped with Type R longitudinal guideways and can be used for all directions of movement. Threaded fastening holes are standard in the top and bottom parts. [See More]
- Orientation: Vertical; Inverted; Horizontal
- Rated Speed: 39.37
- Axis Configuration: X Axis Only
- Carriage Load: 56.2 to 409
from Accuride International, Inc.
Load Rating: Up to 265 lbs. Linear Motion Track System. Aluminum tracks and re-circulating ball carriages provide movement, guidance, or positioning for screens, panels, partitions, or other components. Aluminum track available in two lengths: 47" [1.2m] and 94" [2.4m]. Track may be cut down to the... [See More]
- Orientation: Vertical; Inverted; Horizontal
- Carriage Load: 265
- Axis Configuration: X Axis Only
- Device Type: Ball Slide
from Aerotech, Inc.
Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]
- Orientation: Inverted
- Z-Axis Travel: 1.97 to 5.91
- Axis Configuration: Z Axis Only
- Rated Speed: 1.97
from Del-Tron Precision, Inc.
Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]
- Orientation: Vertical; Inverted; Horizontal
- Device Type: Ball Slide; Crossed Roller Slide; Multi-Axis Configuration
- Axis Configuration: X Axis Only; Z Axis Only; X-Y Axes; X-Z Axes
- Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
from Velmex, Inc.
MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]
- Orientation: Inverted; Horizontal
- Stroke or X-Axis Travel: 3
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3
from Schneeberger Inc.
The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table components are... [See More]
- Orientation: Vertical; Inverted; Horizontal
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Carriage Load: 665 to 1806