X-Y Open Frame Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
Stable platform for P-545 PInano ® piezo Nano positioning systems. Low profile for easy integration: 30 mm. Travel range 25 mm × 25 mm. Micrometer screws, motor upgrade available. For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus. Standard-Class, Manual XY Microscope Stage. [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25
- Stroke or X-Axis Travel: 0.9843
- Rated Speed: 0.0591
from PI (Physik Instrumente) L.P.
For Inverted Microscopes from Nikon, Olympus, Zeiss, and Leica. High velocity constancy at 10 µm/s. Velocity up to 120 mm/s, sensor resolution 10 nm. Travel range 128 mm × 86 mm. For inverted microscopes, freely revolving nosepiece. Compact, flat design: Unrestricted access to the... [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 3.39
- Stroke or X-Axis Travel: 5.04
- Rated Speed: 4.72
from PI (Physik Instrumente) L.P.
Higher Speed Through Direct Drive. Up to 2.2 kHz Resonant Frequency in X and Y. 30 x 30 or 30 x 30 x 10 Micron Travel Range. 100 Picometers Resolution. Capacitive Sensors for Highest Linearity. Parallel - Kinematics / Metrology for Enhanced Responsiveness / Multi-Axis Precision, Decoupling of X-Y-Z... [See More]
- Axis Configuration: X-Y Open Frame; X-Y-Z Axes
- Y-Axis Travel: 0.0012 to 0.0045
- Stroke or X-Axis Travel: 0.0012 to 0.0045
- Z-Axis Travel: 3.94E-4 to 4.72E-4
from Aerotech, Inc.
Design Features. Large clear aperture. Full preload on all axes. Dual linear-motor-driven X and Y axes. Noncontact linear encoder for high accuracy [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 9.84
- Stroke or X-Axis Travel: 9.84
- Rated Speed: 7.87
from H2W Technologies
The single rail positioning stage H-gantry design is an open frame XY positioning system. It has two bottom parallel axes with one cross axis connecting the two (H-gantry). Features: - Low system weight. - Built using standard extrusion profiles. - Cable carriers to route payload cables. - Two axis... [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25.67
- Stroke or X-Axis Travel: 25.67
- Carriage Load: 18.7 to 37.4
from Primatics, Inc.
Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 11.81
- Stroke or X-Axis Travel: 11.81
- Rated Speed: 11.81
from TPA Motion
XY Linear Stage Solutions for OEM and Industrial Applications. We design, develop, and manufacture low profile open xy-axis stages. Designed for very smooth travel and low friction. Designed to fit within small spaces. Specifications: X travel = 25 mm with Customer Drive Technology. Y travel = 25 mm... [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25
- Stroke or X-Axis Travel: 25
- Device Type: Crossed Roller Slide; Multi-Axis Configuration
from Aerotech, Inc.
Design Features. 450 mm wafer compatible. Full preload on all axes. Dual linear-motor-driven Y axes. Travel to 1.2 meter by 1.2 meter. Linear encoder or laser interferometer feedback. Active yaw control [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 11.81 to 47.24
- Stroke or X-Axis Travel: 11.81 to 47.24
- Rated Speed: 19.69
from H2W Technologies
This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven by a high speed brushless linear motor. This stage was designed for a step and repeat scanning application. Features: - Closed loop stepper (Bottom... [See More]
- Axis Configuration: X-Y Axes; X-Y Open Frame
- Y-Axis Travel: 25
- Stroke or X-Axis Travel: 25
- Orientation: Gantry
from Primatics, Inc.
Primatics POF65 open frame X, Y stage is ideal for precision inspection and assembly applications. With its central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve... [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 5.12
- Stroke or X-Axis Travel: 5.12
- Rated Speed: 23.62
from Aerotech, Inc.
Design Features. 450 mm wafer compatible. Maximize throughput with 2 m/s scan velocity and 5 g acceleration. Faster turnaround and minimized settling times. Active yaw control. Linear encoder or laser interferometer feedback. Travel to 1.2 m by 1.2 m [See More]
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 19.69
- Stroke or X-Axis Travel: 19.69
- Rated Speed: 78.74