DC Servo Linear Slides and Linear Stages
from Newport MKS
CONEX-TRA12CC is a miniature DC servo actuator that provides 12 mm travel in a slim, 15 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used... [See More]
- Motor Type: DC Servo; DC servo
- Rated Speed: 0.0157
- Stroke or X-Axis Travel: 0.4724
- Motor Features: Motor Encoder Feedback
from ETEL S.A.
The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive system. This design... [See More]
- Motor Type: DC Servo
- Rated Speed: 1.18
- Stroke or X-Axis Travel: 1.97
from PI (Physik Instrumente) L.P.
Product overview. Compact linear stage with low-backlash leadscrew and ball guides. Directly mountable XY combination. Integrated reference point and limit switches: Hall effect. The linear stage is available in two design variants: Narrow, long variant with direct fixed drive (flange motor). Wide,... [See More]
- Motor Type: DC; DC Servo
- Stroke or X-Axis Travel: 0.5118 to 1.02
- Axis Configuration: X Axis Only
- Rated Speed: 0.5906
from Newport MKS
CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers which are used a wide... [See More]
- Motor Type: DC Servo; DC servo
- Rated Speed: 0.0787
- Stroke or X-Axis Travel: 0.4724
- Motor Features: Motor Encoder Feedback
from PI (Physik Instrumente) L.P.
Motorized Positioning Range: 25 to 300 millimeters. Maximum Load: 5 kg. Maximum Velocity: 20 mm/second. Maximum Positioning Resolution: 0.2 micrometers. Position Reproducibility: 0.4 micrometers unidirectional +/ 10 micrometers bidirectional [See More]
- Motor Type: DC Servo; AC
- Stroke or X-Axis Travel: 0.9843 to 11.81
- Axis Configuration: X Axis Only
- Carriage Load: 8.99 to 11.24
from Newport MKS
CONEX-TRA25CC is a miniature DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 18 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space... [See More]
- Motor Type: DC Servo; DC servo
- Rated Speed: 0.0157
- Stroke or X-Axis Travel: 0.9843
- Motor Features: Motor Encoder Feedback
from Newport MKS
CONEX-TRA6CC is a miniature DC servo actuator that provides 6 mm travel in a slim, 15 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used... [See More]
- Motor Type: DC Servo; DC servo
- Rated Speed: 0.0157
- Stroke or X-Axis Travel: 0.2362
- Motor Features: Motor Encoder Feedback
from Newport MKS
CONEX-LTA-HL is a high load motorized actuator integrated with a CONEX-CC controller and is recommended for heavy load applications with 25 mm travel. LTA actuators are designed to fit into existing manual stages, and other opto-mechanical components as direct replacement for manual micrometers. [See More]
- Motor Type: DC Servo; DC servo
- Rated Speed: 0.0394
- Stroke or X-Axis Travel: 0.9843
from Newport MKS
CONEX-LTA-HS is a high speed motorized actuator integrated with a CONEX-CC controller and is optimized for high-speed applications with a 50 mm travel range. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual... [See More]
- Motor Type: DC Servo; DC servo
- Rated Speed: 0.1969
- Stroke or X-Axis Travel: 1.97
from Newport MKS
CONEX-BGS50CC is a motorized goniometric cradle integrated with a CONEX-CC controller. It has its rotation axis above the mounting platform for easy access, and allow construction of very compact multi-axis rotation assemblies. It uses a miniature DC servo motor with a motor mounted rotary encoder,... [See More]
- Motor Type: DC Servo; DC servo
- Motor Features: Motor Encoder Feedback
- Rated Speed: 3.94E-4
from Newport MKS
The M-VP-25XL Metric Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum... [See More]
- Motor Type: DC Servo; DC Servo with Tachometer
- Rated Speed: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Motor Features: Motor Encoder Feedback
from Newport MKS
The CONEX-MFACC, a compact, all-steel construction linear stages with integrated controller, provides precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The CONEX-MFACC features a DC-motor with an integrated gear-box and a motor-mounted high... [See More]
- Motor Type: DC Servo; DC servo
- Rated Speed: 0.0984
- Stroke or X-Axis Travel: 0.9843
from Newport MKS
The VP-25XL-XYZR Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum... [See More]
- Motor Type: DC Servo; DC Servo with Tachometer
- Rated Speed: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Orientation: Right-Handed
from Newport MKS
The VP-25XL-XYZL Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum... [See More]
- Motor Type: DC Servo; DC Servo with Tachometer
- Rated Speed: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Orientation: Left-Handed
from Newport MKS
The VP-25XA-XYZL Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum... [See More]
- Motor Type: DC Servo; DC Servo with Tachometer
- Rated Speed: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Orientation: Left-Handed
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
- Stroke or X-Axis Travel: 5
- Axis Configuration: X Axis Only
- Rated Speed: 7
from Aerotech, Inc.
Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 50 mm to 600 mm. Vacuum and cleanroom versions available. The ECO115SL is part of the ECO linear stage family, building upon... [See More]
- Motor Type: DC Servo; Stepper
- Stroke or X-Axis Travel: 1.97 to 23.62
- Axis Configuration: X Axis Only
- Rated Speed: 11.81
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 6.85 to 10.87
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4.02
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
- Stroke or X-Axis Travel: 10
- Axis Configuration: X Axis Only
- Rated Speed: 6
from Aerotech, Inc.
Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 50 mm to 600 mm. Vacuum and cleanroom versions available. The ECO165SL is part of the ECO linear stage family, building upon... [See More]
- Motor Type: DC Servo; Stepper
- Stroke or X-Axis Travel: 1.97 to 23.62
- Axis Configuration: X Axis Only
- Rated Speed: 11.81
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 9.06 to 21.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 10.43
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
- Stroke or X-Axis Travel: 15
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Aerotech, Inc.
Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 100 mm to 800 mm. Vacuum and cleanroom versions available. The ECO225SL is part of the ECO linear stage family, building upon... [See More]
- Motor Type: DC Servo; Stepper
- Stroke or X-Axis Travel: 3.94 to 31.5
- Axis Configuration: X Axis Only
- Rated Speed: 8.66
from Bell-Everman Inc.
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings. [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 2.95
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
- Stroke or X-Axis Travel: 20
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Aerotech, Inc.
Design Features. Compact 50 mm width with travel to 50 mm. Precision ground ball-screw or lead-screw drive. DC servo or stepper motor. Crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.5 µm). High vacuum capable. Compact... [See More]
- Motor Type: DC Servo; Stepper
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Axis Configuration: X Axis Only
- Rated Speed: 0.0197 to 0.1969
from Bell-Everman Inc.
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor. [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 105
from Aerotech, Inc.
Design Features. Compact 75 mm width with travel to 100 mm. Precision ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.0 µm). High-vacuum compatible. Optional... [See More]
- Motor Type: DC Servo; Stepper
- Stroke or X-Axis Travel: 0.9843 to 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 1.18 to 1.97
from Bell-Everman Inc.
Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for... [See More]
- Motor Type: DC Servo
- Orientation: Horizontal
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
from Aerotech, Inc.
Design Features. Compact stage with travels to 100 mm. Low-thermal expansion glass-scale linear encoder. Precision-ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.025 µm), repeatability ( ±0.1 µm) and accuracy (... [See More]
- Motor Type: DC Servo; Stepper
- Stroke or X-Axis Travel: 0.9843 to 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 1.18 to 1.97
from Bell-Everman Inc.
Continuous typical axial force ranges from 105 N to 1570 N [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 105