Hardened Way Slide Linear Slides and Linear Stages
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Device Type: Hardened Way Slide; Multi-Axis Configuration
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 12
from Velmex, Inc.
Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 0.5000 to 12
- Axis Configuration: X Axis Only
- Rated Speed: 4
from DME Company
Designed for standard and custom mold bases. Available as a complete assembly or individual components. Sliding mechanics are finished ground, with .005 grind stock left on overall width, bottom of wear plate and slide angle. Much more economical than a custom slide made from scratch. Available in... [See More]
- Device Type: Hardened Way Slide
- Orientation: Vertical
- Axis Configuration: Z Axis Only
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Device Type: Hardened Way Slide; Multi-Axis Configuration
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 12
from Velmex, Inc.
Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 0.5000 to 2
- Axis Configuration: X Axis Only
- Rated Speed: 9
from Velmex, Inc.
Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 0.5000 to 4
- Axis Configuration: X Axis Only
- Rated Speed: 9
from Velmex, Inc.
Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 0.5000 to 6
- Axis Configuration: X Axis Only
- Rated Speed: 9
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 5
- Axis Configuration: X Axis Only
- Rated Speed: 7
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 5
- Axis Configuration: X Axis Only
- Rated Speed: 7
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 10
- Axis Configuration: X Axis Only
- Rated Speed: 6
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 10
- Axis Configuration: X Axis Only
- Rated Speed: 6
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 15
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 15
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 20
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 20
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Device Type: Dovetail Slide; Hardened Way Slide
- Stroke or X-Axis Travel: 30
- Axis Configuration: X Axis Only
- Rated Speed: 5