Metal Bushing Linear Slides and Linear Stages
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Bearing Type: Metal Bushing; Linear Guide Bearing
- Stroke or X-Axis Travel: 5 to 96
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 16
from Nook Industries, Inc.
PowerTrax ™ MM Slide ™ are metric dimensioned compact slide units. They utilize lightweight aluminum components and include an integrated carriage/pillow block assembly for a reduced overall height. A wide variety of screw diameters, leads and nut styles are available. Contact Nook... [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 264
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from R&I Manufacturing Co.
DURA-SLIDE AIR Pneumatic Linear PositioningDevice provides a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only minimal... [See More]
- Bearing Type: Metal Bushing
- Orientation: Horizontal
- Stroke or X-Axis Travel: 0.5000 to 10
- Features: Bumpers / Cushions; Non-rotating
from OMEGA Engineering, Inc.
DLM Linear Rail Slides are guided air cylinders that can be utilized in many industrial, R &D, lab, production and quality inspection applications from single direction to complex X-Y-Z motion. These pneumatic automation components, by Robohand , are used in typical Pick-N-Place applications and... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 0.5000 to 4
- Axis Configuration: X Axis Only
- Carriage Load: 4
from PHD, Inc.
Series SK/SL Slides are now provided with Series CV Cylinders which provide many advantages. All Series SK/SL Slides can have either linear ball bushings or TC fluoropolymer composite bushings for optimum performance and are available in six sizes to fit a wide range of applications. Advantages:... [See More]
- Bearing Type: Metal Bushing
- Orientation: Vertical; Horizontal
- Rated Speed: 80
- Drive Type: No Drive
from H2W Technologies
The VCS12-2000-LB-01-C voice coil positioning stage uses dual H2W voice coil motors NCC12-60-1000-2X to generate a combined continuous/peak force of 200 lbs [908 N]/600 lbs [2670 N] with a total stroke length of 1.2 in [30.5 mm]. It utilizes dual motors in order to double the force capability... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 1.2
- Axis Configuration: X Axis Only
- Carriage Load: 200
from Ultramation, Inc.
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 0.0 to 36
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Bearing Type: Metal Bushing; Linear Guide Bearing
- Stroke or X-Axis Travel: 6 to 132
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 16
from Nook Industries, Inc.
DOUBLE SHAFT END SUPPORTED WITH 4 SINGLE PILLOW BLOCKS [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 272
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from R&I Manufacturing Co.
DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only... [See More]
- Bearing Type: Metal Bushing
- Orientation: Horizontal
- Stroke or X-Axis Travel: 0.5000 to 3
- Features: Bumpers / Cushions; Integral Sensor; Non-rotating; Shock Absorbers
from OMEGA Engineering, Inc.
DLT Linear Thruster Slides are fabricated with precision ground shafts and incorporate preloaded linear ball bushing for a robust guided air cylinder with excellent linear motion control. Shock absorbers and precision stop blocks create pneumatic linear motion with extreme accuracy and... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 0.2000 to 6
- Axis Configuration: X Axis Only
- Positioning Accuracy: 1.00E-3
from PHD, Inc.
Series SCV Slides are ideal for non-rotating vertical applications or light duty horizontal applications where some deflection can be tolerated. Advantages: Powered by PHD's rugged Series CV cylinders, variety of sizes to suit a wide range of applications. [See More]
- Bearing Type: Metal Bushing
- Orientation: Vertical; Horizontal
- Rated Speed: 80
- Drive Type: No Drive
from H2W Technologies
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 18 to 54
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Bearing Type: Metal Bushing; Linear Guide Bearing
- Stroke or X-Axis Travel: 1 to 4
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
from Nook Industries, Inc.
DOUBLE SHAFT END SUPPORTED WITH 4 SINGLE PILLOW BLOCKS. AND CARRIAGE PLATE 1 [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 700
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from R&I Manufacturing Co.
DURA-SLIDE RGC Series of Non-Powered Linear Slides provide a time proven design that is extremely reliable, yet economical. The RGC series has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear. FEATURES. DURA-SLIDE RGC Series maintain... [See More]
- Bearing Type: Metal Bushing
- Orientation: Horizontal
- Stroke or X-Axis Travel: 0.2500 to 10
- Device Type: Ball Slide (optional feature)
from H2W Technologies
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 18
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Bearing Type: Metal Bushing; Linear Guide Bearing
- Stroke or X-Axis Travel: 1 to 5
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
from Nook Industries, Inc.
PowerTrax ™ Series 200 slide systems are assembled slides which include: Linear Bearing pillow blocks, Integrated end supports, HG linear shafts, Carriage plate and PowerAc ™ or PowerTrac ™ Screw assembly. Many options are available for these slide systems. Different screw styles... [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 700
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from H2W Technologies
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only
- Carriage Load: 108
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Bearing Type: Metal Bushing; Linear Guide Bearing
- Stroke or X-Axis Travel: 1 to 6
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
from Nook Industries, Inc.
DOUBLE SHAFT FULLY SUPPORTED WITH 4 SINGLE PILLOW BLOCKS [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 608
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from H2W Technologies
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 0.7500
- Axis Configuration: X Axis Only
- Carriage Load: 10 to 30
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Bearing Type: Metal Bushing; Linear Guide Bearing
- Stroke or X-Axis Travel: 1 to 6
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 40
from Nook Industries, Inc.
DOUBLE SHAFT FULLY SUPPORTED WITH 4 SINGLE PILLOW BLOCKS. AND CARRIAGE PLATE 1 [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 608
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from H2W Technologies
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 0.7500
- Axis Configuration: X Axis Only
- Carriage Load: 10 to 30
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Bearing Type: Metal Bushing; Linear Guide Bearing
- Stroke or X-Axis Travel: 1 to 8
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 40
from Nook Industries, Inc.
Double shaft unsupported with 4 pillow blocks or 2 twin pillow blocks. [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 272
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from H2W Technologies
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 3
- Axis Configuration: X Axis Only
- Carriage Load: 9 to 27
from Nook Industries, Inc.
DOUBLE SHAFT UNSUPPORTED WITH 4 single PILLOW BLOCKS. AND CARRIAGE PLATE 1 [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 700
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from H2W Technologies
The VCS12-1000-LB-C voice coil positioning stage uses H2W voice coil motor NCC12-60-1000-2X to generate a continuous/peak force of 100 lbs [454 N]/300 lbs [1362 N] with a total stroke length of 1.2 in [30.5 mm]. It comes supplied with a linear bushing which allows for smooth motion. The motor coil... [See More]
- Bearing Type: Metal Bushing
- Stroke or X-Axis Travel: 1.2
- Axis Configuration: X Axis Only
- Carriage Load: 300
from Nook Industries, Inc.
SINGLE SHAFT END SUPPORTED WITH 2 SINGLE PILLOW BLOCKS [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 68
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from Nook Industries, Inc.
SINGLE SHAFT FULLY SUPPORTED WITH 2 SINGLE PILLOW BLOCKS [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 152
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from Nook Industries, Inc.
Single shaft unsupported with two pillow blocks. [See More]
- Bearing Type: Metal Bushing
- Carriage Load: 68
- Axis Configuration: X Axis Only
- Orientation: Horizontal