Motor Encoder Feedback Linear Slides and Linear Stages

117 Results
High Speed Piezo Linear Stage, 16 mm Travel, Direct Encoder, Integrated Controller -- CONEX-SAG-LS16P
from Newport MKS

The Super Agilis ™ CONEX-SAG-LS16P is a piezo motor linear stage integrated with a closed-loop piezo motor controller/driver that provides 16 mm travel and up to 10 mm/sec speed. The compact linear stage has a built-in direct read linear encoder enabling high position repeatability, for sample... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.6299
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.3937
Compact Linear Stage Suitable for Vacuum -- M-110 • M-111 • M-112 V6
from PI (Physik Instrumente) L.P.

Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.1969 to 0.9843
Linear Stage -- Sigma Trac II
from Yaskawa America, Inc. - Motion Division

Turnkey linear stages, built to order and fully tested. Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa ’s motion engineering expertise to spare your overworked engineers the effort of specifying,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 4.33 to 52.56
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature)
  • Rated Speed: 157
High Speed Piezo Linear Stage, 32 mm Travel, Direct Encoder, Integrated Controller -- CONEX-SAG-LS32P
from Newport MKS

The Super Agilis ™ CONEX-SAG-LS32P is a piezo motor linear stage integrated with a closed-loop piezo motor controller/driver that provides 32 mm travel and up to 10 mm/sec speed. The compact linear stage has a built-in direct read linear encoder enabling high position repeatability, for sample... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1.26
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.3937
Compact Micro-Translation Stage -- M-110 / M-111 / M-112
from PI (Physik Instrumente) L.P.

The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.9843
High Speed Piezo Linear Stage, 48 mm Travel, Direct Encoder, Integrated Controller -- CONEX-SAG-LS48P
from Newport MKS

The Super Agilis ™ CONEX-SAG-LS48P is a piezo motor linear stage integrated with a closed-loop piezo motor controller/driver that provides 48 mm travel and up to 10 mm/sec speed. The compact linear stage has a built-in direct read linear encoder enabling high position repeatability, for sample... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1.89
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.3937
High-Load Precision Stage -- M-414
from PI (Physik Instrumente) L.P.

Travel Ranges from 25 to 300 mm. Cost-Effective Design. Modular System with 4 Series: M-403, M-404, M-413, M-414. Preloaded Leadscrews or Recirculating Ball Screws. Stress-Relieved Aluminum Base 80 and 120 mm Width. Minimum Incremental Motion to 0.1 Micron. Resolution to 0.017 Micron [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 3.94 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.1181 to 3.94
Linear Actuator, DC Servo, 12 mm Travel, TRA12CC and CONEX-CC Controller -- CONEX-TRA12CC
from Newport MKS

CONEX-TRA12CC is a miniature DC servo actuator that provides 12 mm travel in a slim, 15 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.0157
  • Stroke or X-Axis Travel: 0.4724
  • Motor Type: DC Servo; DC servo
High-Load Precision Z Stage -- M-451
from PI (Physik Instrumente) L.P.

3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]

  • Motor Features: Motor Encoder Feedback
  • Z-Axis Travel: 0.4921
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.0197 to 0.1181
Linear Actuator, DC Servo, 12 mm Travel, TRB12CC and CONEX-CC Controller -- CONEX-TRB12CC
from Newport MKS

CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers which are used a wide... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.0787
  • Stroke or X-Axis Travel: 0.4724
  • Motor Type: DC Servo; DC servo
Precision Linear Stage -- L-509
from PI (Physik Instrumente) L.P.

Compact, High Precision Stage. Stepper Motor and DC Motor Options. 1, 2 and 4 ” Travel (26mm, 52mm and 102mm. Repeatability to 0.05 µm. Linear Encoder Option. Direction-Sensing Home Switch. Optical Limit Switches [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.02 to 4.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.7874
Linear Actuator, DC Servo, 25 mm Travel, TRA25CC and CONEX-CC Controller -- CONEX-TRA25CC
from Newport MKS

CONEX-TRA25CC is a miniature DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 18 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.0157
  • Stroke or X-Axis Travel: 0.9843
  • Motor Type: DC Servo; DC servo
Precision Linear Stage Suitable for Vacuum -- L-509 V6 • V7 • V9
from PI (Physik Instrumente) L.P.

High travel accuracy and load capacity due to crossed roller guides with anti-creep system. Precision ball screw with 1 mm pitch. Compact design. Stress-relieved aluminum base for highest stability. Limit switches. Noncontact optical reference switch with direction sensing in the middle of the... [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback
  • Stroke or X-Axis Travel: 1.02 to 4.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0591 to 0.3937
Linear Actuator, DC Servo, 6 mm Travel, TRA6CC and CONEX-CC Controller -- CONEX-TRA6CC
from Newport MKS

CONEX-TRA6CC is a miniature DC servo actuator that provides 6 mm travel in a slim, 15 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.0157
  • Stroke or X-Axis Travel: 0.2362
  • Motor Type: DC Servo; DC servo
XY Microscope Stage with Ultrasonic Linear Drives -- M-545K
from PI (Physik Instrumente) L.P.

Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s. Travel Ranges 25 x 25mm. Integrated Linear Encoders with 0.5 µm Resolution. 30mm Compact Height. Mounts Directly to Microscopes. Self-Locking at Rest, No Servo Dither. Compatible with PI Piezo Nano positioning / Scanning... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
Motorized Actuator, NSA12, CONEX-PP Integrated Controller -- CONEX-NSA12
from Newport MKS

The CONEX-NSA12 miniature motorized linear actuator is integrated with an iPP intelligent stepper motor controller and capable of 11 mm travel. It is an economical solution for motorizing mirror mounts, rotation stages, linear stages, and other manual motion devices. It is ideal for remote... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.0354
  • Stroke or X-Axis Travel: 0.4331
  • Motor Type: Stepper; Micro Step Drive Stepper
Motorized Actuator, NSA12, CONEX-PP Integrated Controller, Vacuum -- CONEX-NSA12V6
from Newport MKS

The CONEX-NSA12V6 miniature motorized linear actuators with 11 mm travel is vacuum compatible to 10-6 Torr, and is an ideal solution for motorizing mirror mounts, rotation stages, linear stages, and other manual motion devices. It is ideal for remote adjustment of sensitive, hard-to-reach optical... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.0177
  • Stroke or X-Axis Travel: 0.4331
  • Motor Type: Stepper; Micro Step Drive Stepper
Motorized Goniometer, ±30° Travel Range, DC Motor Drive, BGS50 -- BGS50CC
from Newport MKS

The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum incremental motion capability. However,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 3.94E-4
  • Axis Configuration: Tip/Tilt Axes
Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM160 -- BGM160CC
from Newport MKS

The BGM160CC Goniometer uses a high torque DC motor. This motor also features a built-in tachometer to provide superior speed stability. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360 ° rotation stages, they offer maximum free access to the... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 7.87E-4
  • Axis Configuration: Tip/Tilt Axes
Motorized Goniometer, ±45° Travel Range, DC Motor Drive, BGM120 -- BGM120CC
from Newport MKS

The BGM120CC Goniometer uses a high torque DC motor. This motor also features a built-in tachometer to provide superior speed stability. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360 ° rotation stages, they offer maximum free access to the... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 7.87E-4
  • Axis Configuration: Tip/Tilt Axes
Motorized Goniometer, ±45° Travel Range, DC motor Drive, BGS80 -- BGS80CC
from Newport MKS

The BGS80CC features a high resolution 4,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For tightest position control, the rotary encoder is directly mounted on the worm screw. This avoids... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 7.87E-4
  • Axis Configuration: Tip/Tilt Axes
Motorized Goniometer, BGS50CC Integrated with CONEX-CC controller -- CONEX-BGS50CC
from Newport MKS

CONEX-BGS50CC is a motorized goniometric cradle integrated with a CONEX-CC controller. It has its rotation axis above the mounting platform for easy access, and allow construction of very compact multi-axis rotation assemblies. It uses a miniature DC servo motor with a motor mounted rotary encoder,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Motor Type: DC Servo; DC servo
  • Rated Speed: 3.94E-4
Motorized Goniometer, Lower, Direct Encoder Feedback, CONEX™ Controller -- CONEX-AG-GON-LP
from Newport MKS

The CONEX-AG-GON-LP is a piezo motor driven goniometric cradle with direct encoder feedback and integrated closed-loop piezo motor controller/driver. The compact CONEX-AG-GON-LP has its rotation axis above the mounting platform for easy access and provides very compact tip-tilt platform when stacked... [See More]

  • Motor Features: Motor Encoder Feedback
  • Motor Type: Piezo Motor
  • Rated Speed: 1.30E-5
Motorized Goniometer, Upper, Direct Encoder Feedback, CONEX™ Controller -- CONEX-AG-GON-UP
from Newport MKS

The CONEX-AG-GON-UP is a piezo motor driven goniometric cradle with direct encoder feedback and integrated closed-loop piezo motor controller/driver. The compact CONEX-AG-GON-UP has its rotation axis above the mounting platform for easy access and provides very compact tip-tilt platform when stacked... [See More]

  • Motor Features: Motor Encoder Feedback
  • Motor Type: Piezo Motor
  • Rated Speed: 1.77E-5
Motorized Linear Stage, 100 mm Travel, DC Motor, Linear Encoder, 1/4-20 -- ILS100HA
from Newport MKS

The ILS100HA High Accuracy DC Servo Linear Stage offers a 100 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body has been optimized to avoid bending effects caused by the different thermal expansion coefficients of the... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 3.94
  • Stroke or X-Axis Travel: 3.94
  • Motor Type: DC; DC Motor
Motorized Linear Stage, 100 mm Travel, Stepper Motor, M6 -- M-ILS100BPP
from Newport MKS

The M-ILS100BPP Micro Step Drive Stepper Linear stage offers a 100 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body with Metric threaded holes has been optimized to avoid bending effects caused by the different thermal... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 1.97
  • Stroke or X-Axis Travel: 3.94
  • Motor Type: Stepper; Stepper Motor
Motorized Linear Stage, 25 mm Travel, 10 nm MIM, DC Servo with Tach, Metric -- M-VP-25XL
from Newport MKS

The M-VP-25XL Metric Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Motor Type: DC Servo; DC Servo with Tachometer
Motorized Linear Stage, 300 mm Travel, DC Motor, Linear Encoder, 1/4-20 -- IMS300CCHA
from Newport MKS

The IMS300CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 11.81
  • Motor Type: DC; DC Motor
Motorized Linear Stage, 400 mm Travel, DC Motor, Linear Encoder, 1/4-20 -- IMS400CCHA
from Newport MKS

The IMS400CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 15.75
  • Motor Type: DC; DC Motor
Motorized XYZ Linear Stage, 25 mm Travel, 10 nm MIM, DC Servo, Tachometer -- VP-25XL-XYZR
from Newport MKS

The VP-25XL-XYZR Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Orientation: Right-Handed
XYZ Linear Stage, 25 mm Travel, 10 nm MIM, DC Servo, Tachometer, Left-handed -- VP-25XL-XYZL
from Newport MKS

The VP-25XL-XYZL Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Orientation: Left-Handed
XYZ Linear Stage, 25 mm, 100 nm MIM, DC Servo, Tachometer, Left-handed -- VP-25XA-XYZL
from Newport MKS

The VP-25XA-XYZL Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Orientation: Left-Handed
Custom Single (X) Axis Stage
from TPA Motion

We design and develop x-axis linear slides for precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. PiezoBot - Single Axis Stage. This single axis stage is best suited for optical scanning... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Device Type: Crossed Roller Slide
1000 mm travel, 180 mm wide -- LRU1000H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 13.78
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Ball Slide
LowBoy Servonut Axis -- LBS-340
from Bell-Everman Inc.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor. [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 105
LXR Series -- 404LXR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 400LXR Series linear servo motor tables are pre-engineered "plug and play" modules that combine slotless linear motor technology with performance matched mechanical elements to provide, high acceleration, high velocity, and quick settling, with accurate, highly repeatable positioning. Offering... [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 118
  • Axis Configuration: X Axis Only
  • Carriage Load: 99.22
Compact High Resolution Elevator Stages -- PZA25
from Primatics, Inc.

Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 0.9843
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
Air-Bearing Lift Stage -- AirLift115
from Aerotech, Inc.

Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 1.97 to 5.91
  • Axis Configuration: Z Axis Only
  • Rated Speed: 1.97
LS100 Series -- LS100-06
from Anaheim Automation, Inc.

Low profile, precision rolled acme screws, assembled w/ zero backlash nut [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches (optional feature)
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature)
  • Y-Axis Travel: 6
Air Bearing Stage -- ABS-011-09-030-X
from H2W Technologies

The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/790.3 lbs [402 N] with a total stroke length of 10.5 in [267 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 5
Custom Three (XYZ) Axis Stage
from TPA Motion

We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. Y travel = 25 mm with Piezo Motor Drive Technology. Z travel = 10 mm with Piezo Motor Drive Technology. PiezoBot... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843
1000 mm travel, 250 mm wide -- LRU1000H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 13.78
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Ball Slide
High Precision Linear Motion Stages -- PCl50
from Primatics, Inc.

Overview. Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL50 series is... [See More]

  • Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 15.75
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81 to 23.62
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
Mechanical Bearing, Vertical Translation Stage MPS-SV Series -- MPS50SV-5
from Aerotech, Inc.

Design Features. Compact, high-performance elevation stage. Precision-ground ball screw or lead screw. DC or stepper motor options. High-vacuum capable. Precision crossed-roller bearings. Multi-axis configurations available with MPS linear and rotary stages. Aerotech ’s MPS-SV series lift... [See More]

  • Motor Features: Motor Encoder Feedback
  • Z-Axis Travel: 5
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.0039 to 0.0315
Air Bearing Stage -- ABS-032-14-020-X
from H2W Technologies

The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [92 N]/61.8 lbs [275 N] with a total stroke length of 31.5 in [800 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 31.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10
Custom Two Axis (XY) Stage
from TPA Motion

We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 50 mm with Piezo Motor Drive Technology. Y travel = 50 mm with Piezo Motor Drive Technology. PiezoBot - Dual Axis Stage. The dual axis stage is best suited... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97
1500 mm travel, 180 mm wide -- LRU1500H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 59.06
  • Device Type: Ball Slide
High Precision Linear Motion Stages -- PCl65
from Primatics, Inc.

Overview. Primatics PCL65 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 600mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL65 series is... [See More]

  • Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81 to 23.62
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Mechanical-Bearing Ball-Screw Lift Stage -- AVS1000
from Aerotech, Inc.

Design Features. High-load lift stage with aperture. Submicron closed-loop positioning. Excellent pitch and yaw characteristics over full travel. 5 mm or 10 mm travel; custom designs for alternate travels available. Optional cleanroom and ESD protection. Precision-ground ball screw for high... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Z-Axis Travel: 0.1969 to 0.3937
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
Crossed Roller Stage -- XRS-06-04-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4
1500 mm travel, 250 mm wide -- LRU1500H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 59.06
  • Device Type: Ball Slide
High Precision Linear Motion Stages -- PXL33
from Primatics, Inc.

Overview. Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion. Applications. The PXL33... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 4.33
  • Axis Configuration: X Axis Only
  • Rated Speed: 17.72 to 26.38
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Mechanical-Bearing Ball-Screw Linear Stage -- ATS5000
from Aerotech, Inc.

Design Features. Rugged construction. Hard-coated tabletop and waycovers. Optional high-accuracy, noncontact linear encoder. Sealed design with optional air purge [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback (optional feature)
  • Stroke or X-Axis Travel: 11.81 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 9.84 to 11.81
Crossed Roller Stage -- XRS-19-09-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 19
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 9
2000 mm travel, 180 mm wide -- LRU2000H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 4.72
  • Stroke or X-Axis Travel: 78.74
  • Device Type: Ball Slide
Linear Positioning Stages -- PCl40
from Primatics, Inc.

Primatics PCL40 Series linear positioning stages are our most compact linear guide bearing stages. Ideal for applications such as automated microscope inspection, medical assembly and semiconductor wafer testing and fabrication, the PCL40 offers unparalleled flexibility, allowing the user to fit a... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 15.75
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Carriage Load: 25
Mechanical-Bearing Ball-Screw Linear Stage -- MPS50SL
from Aerotech, Inc.

Design Features. Compact 50 mm width with travel to 50 mm. Precision ground ball-screw or lead-screw drive. DC servo or stepper motor. Crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.5 µm). High vacuum capable. Compact... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0197 to 0.1969
Dual Axis Linear Stepper Stage -- LSS-0808-0606-XY-01
from H2W Technologies

The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8
2000 mm travel, 250 mm wide -- LRU2000H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 4.72
  • Stroke or X-Axis Travel: 78.74
  • Device Type: Ball Slide
Linear Positioning Stages -- PCR32
from Primatics, Inc.

The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 5.31
  • Axis Configuration: X Axis Only
  • Rated Speed: 9.84 to 19.69
Unislide® Position Systems -- MA2506xx-S2.5
from Velmex, Inc.

Dovetail slide, a series of low profile, motorized slides [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
  • Stroke or X-Axis Travel: 20.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 1
Mechanical-Bearing Ball-Screw Linear Stage -- MPS75SL
from Aerotech, Inc.

Design Features. Compact 75 mm width with travel to 100 mm. Precision ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.0 µm). High-vacuum compatible. Optional... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.18 to 1.97
Dual Linear Stepper Motor Positioning Stage -- LSS-018-06-020-2X
from H2W Technologies

The LSS-018-06-020-2X is a dual motor, low cost, low profile Linear Stepper Stage that is ideal for applications that require independent multiple motions on a single travel plane. Both motors run on the same stationary platen. It uses H2W linear stepper motors STS-0213-R to generate a force of 2.3... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 18
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.6000
250 mm travel, 180 mm wide -- LRU0250H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 9.84
  • Device Type: Ball Slide
Linear Positioning Stages -- PCR43
from Primatics, Inc.

The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87
Unislide® Position Systems -- MA400xxx-S4
from Velmex, Inc.

Dovetail slide, a series of low profile, motorized slides [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
  • Stroke or X-Axis Travel: 31
  • Axis Configuration: X Axis Only
  • Rated Speed: 1
Mechanical-Bearing Ball-Screw Open-Frame Linear Stage -- ATS3600
from Aerotech, Inc.

Design Features. Large, clear aperture. Travel range from 100 mm x 100 mm to 400 mm x 400 mm. High-performance linear motion guides. 15 arc sec orthogonality. Noncontact linear encoder for high accuracy [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 3.94 to 15.75
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 3.94 to 15.75
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
250 mm travel, 250 mm wide -- LRU0250H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 9.84
  • Device Type: Ball Slide
Linear Positioning Stages -- PLG110
from Primatics, Inc.

Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different... [See More]

  • Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 3.94 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
Unislide® Position Systems -- MA6000xx-S6
from Velmex, Inc.

Dovetail slide, a series of low profile, motorized slides [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 1
Mechanical-Bearing, Ball-Screw Stage with Linear Encoder -- MPS75SLE
from Aerotech, Inc.

Design Features. Compact stage with travels to 100 mm. Low-thermal expansion glass-scale linear encoder. Precision-ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.025 µm), repeatability ( ±0.1 µm) and accuracy (... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.18 to 1.97
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
500 mm travel, 180 mm wide -- LRU0500H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 14.96
  • Stroke or X-Axis Travel: 19.69
  • Device Type: Ball Slide
Linear Positioning Stages -- PLG160
from Primatics, Inc.

Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many... [See More]

  • Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87 to 11.81
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
PlanarDLA Open Frame, XY, Direct-Drive, Mechanical-Bearing Stage
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 5.91 to 9.84
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5.91 to 9.84
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
500 mm travel, 250 mm wide -- LRU0500H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 14.96
  • Stroke or X-Axis Travel: 19.69
  • Device Type: Ball Slide
X-Y Axis Open Frame Linear Stages -- POF115
from Primatics, Inc.

Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]

  • Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
  • Stroke or X-Axis Travel: 11.81
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 11.81
Unislide® Position Systems -- MAXY6009xx-S6
from Velmex, Inc.

MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]

  • Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
  • Stroke or X-Axis Travel: 3
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3
High Force Air Bearing XY Voice Coil Positioning Stage
from H2W Technologies

This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage with air bearings system. This minimizes the amount of friction as well as the pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by parallel... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.8000
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.8000
Direct drive linear stage, 12 mm travel, integrated linear encoder -- DMQ12L-AE55T10A
from Zaber Technologies, Inc.

Zaber's DMQ-AE Series devices are computer-controlled, motorized linear stages with high acceleration, precision, and accuracy in a compact package. At only 30 mm tall, they are excellent when a low profile is required. The innovative moving-coil actuator design has a very flat force-vs-position... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 55.12
  • Stroke or X-Axis Travel: 0.4724
  • Device Type: Crossed Roller Slide
High Force XY Voice Coil Positioning Stage
from H2W Technologies

This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage precision bearing system. This minimizes the amount of pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by dual crossed roller bearings. It... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.8000
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.8000
Direct drive linear stage, 12 mm travel, integrated linear encoder and controller with digital I/O -- X-DMQ12L-AE55D12
from Zaber Technologies, Inc.

Zaber's X-DMQ-AE Series devices are computer-controlled, direct-drive voice coil driven, linear stages with high acceleration and precision capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The innovative moving-coil actuator design has a... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 55.12
  • Stroke or X-Axis Travel: 0.4724
  • Device Type: Crossed Roller Slide
Linear-Theta Positioning Stage
from H2W Technologies

Features: - Combined linear and rotary displacement. - Built using standard extrusion profiles. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 80.32
  • Axis Configuration: X Axis Only
  • Carriage Load: 27.7
High vacuum linear actuator, 25 mm travel, RS-232 -- X-NA08A25-SV2
from Zaber Technologies, Inc.

Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 1
  • Drive Type: Precision lead screw
Miniature XY Brushless Linear Motor Positioning Gantry
from H2W Technologies

This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1.75
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2.75
High vacuum linear actuator, 50 mm travel, RS-232 -- X-NA08A50-SV2
from Zaber Technologies, Inc.

Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 2
  • Drive Type: Precision lead screw
Single Axis Linear Stepper Stage -- LSS-060-04-006-ME
from H2W Technologies

The LSS-060-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 60
  • Axis Configuration: X Axis Only
  • Carriage Load: 2
High vacuum, motorized goniometer stage, 40 mm centre of rotation -- GSM40-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's GSM-V2 Series devices are high-vacuum compatible,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Bearing Type: Crossed roller bearing
  • Device Type: Crossed Roller Slide
  • Drive Type: Gear Drive; Precision Worm Gear
Single Plane Dual Axis Air Bearing Voice Coil Positioning Stage
from H2W Technologies

Features: - Non-contact Air Bearing (Air Bushing). - Frictionless Motion. - No Wearing Parts. - Low Velocity Ripple. - Dual axis on single a motion plane. - Light moving mass. - Horizontal or vertical orientation. - Two axis of coordinated motion [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Orientation: Vertical; Horizontal
High vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation -- X-GSM40-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-GSM-SV2 Series devices are high-vacuum compatible,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Bearing Type: Crossed roller bearing
  • Device Type: Crossed Roller Slide
  • Drive Type: Gear Drive; Precision Worm Gear
Single Plane Dual Axis Voice Coil Positioning Stage
from H2W Technologies

Features: - Dual axis on single a motion plane. - Light moving mass. - Rigid recirculating linear bearings. - Horizontal or vertical orientation. - Two axis of coordinated motion [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Orientation: Vertical; Horizontal
High vacuum, motorized linear stage, 100 mm travel, fine resolution, low speed -- LSM100A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.9449
  • Stroke or X-Axis Travel: 4
  • Bearing Type: Needle Roller Bearing; Needle roller bearing
Single Plane XY Air Bearing Stage
from H2W Technologies

Features: - Single Plane XY configuration. - Non-contact Air Bearing (Flat Air Bearing). - Frictionless Motion. - No Wearing Parts. - Low Velocity Ripple. - Large Granite Base for Stability. - Two axis of coordinated motion. - Optical Switch Home [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1.6
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.6
High vacuum, motorized linear stage, 100 mm travel, integrated controller, fine resolution, low speed -- X-LSM100A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV2 Series devices are high-vacuum compatible,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 0.9449
  • Stroke or X-Axis Travel: 4
  • Bearing Type: Needle Roller Bearing; Needle roller bearing
Single Rail Stage -- SRS-006-04-030-A
from H2W Technologies

The SRS-006-04-030-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/90.3 lbs [402 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only
  • Carriage Load: 3.55
High vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed -- RSW60A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSW-V2 Series devices are high-vacuum compatible,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Features: Vacuum Rated
Single Rail Stage -- SRS-006-06-033-01-EX
from H2W Technologies

The SRS-006-06-033-01-EX single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 33.0 lbs [147 N]/99.0 lbs [440 N] with a total stroke length of 5.8 in [146 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 5.8
  • Axis Configuration: X Axis Only
  • Bearing Type: Ball/Roller Bearing
High vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed -- X-RSW60A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSW-SV2 Series devices are high-vacuum compatible,... [See More]

  • Motor Features: Motor Encoder Feedback
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Features: Vacuum Rated
Single Rail Stage -- SRS-016-05-013-01-EX
from H2W Technologies

The SRS stage is a compact, small footprint, open type positioning stage. It is used in closed loop positioning applications that require high speed and high accelerations of lighter loads. The ironless core coil assembly has no magnetic attractive force to the stationary magnet assembly, which... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 16
  • Axis Configuration: X Axis Only
  • Bearing Type: Ball/Roller Bearing
High vacuum, motorized rotary stage, 40 mm stage top, medium resolution -- RSM40B-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSM-V2 Series, high-vacuum compatible rotation stages are... [See More]

  • Motor Features: Motor Encoder Feedback
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Features: Vacuum Rated
Single Rail Stage -- SRS-024-04-100-X
from H2W Technologies

The SRS-024-04-100-X single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 100 lbs [444 N]/300 lbs [1332 N] with a total stroke length of 24.0 in [610 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 24
  • Axis Configuration: X Axis Only
  • Carriage Load: 14.5
High vacuum, motorized rotary stage, integrated controller, 40 mm stage top, medium resolution -- X-RSM40B-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSM-SV2 Series, high-vacuum compatible rotation stages... [See More]

  • Motor Features: Motor Encoder Feedback
  • Motor Type: Stepper; Stepper (2 phase)
  • Drive Type: Gear Drive; Precision Worm Gear
  • Features: Vacuum Rated
Single Rail Stage -- SRS-080-04-020A
from H2W Technologies

The SRS-080-04-020A long travel single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 80.0 in [2032 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 80
  • Axis Configuration: X Axis Only
  • Carriage Load: 4.5
Linear motor stage, 1000 mm travel -- LDQ1000C-AE53T10A
from Zaber Technologies, Inc.

Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The stages are designed to... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 59.06
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Ball Slide
Trilinear Motor Extrusion Single Rail Positioning Stage
from H2W Technologies

This stage is ideal for applications that require independent multiple motions on a single travel plane. Each moving table has an independent encoder head reading a single encoder scale. This allows for each moving table to be easily tracked by any multi-axis motion controller. It is assembled on a... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Linear motor stage, 1000 mm travel, integrated controller -- X-LDQ1000C-AE53D12
from Zaber Technologies, Inc.

Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 59.06
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Ball Slide
Voice Coil Linear Positioning Stage -- VCS10-023-CR-001-MCS-A
from H2W Technologies

The VCS10-023-CR-001-MCS-A voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.0406
Linear motor stage, 110 mm travel -- LDM110C-AE54T10A
from Zaber Technologies, Inc.

Zaber's LDM-AE Series devices are motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 8 nm. LDM-AE devices feature oversized... [See More]

  • Motor Features: Motor Encoder Feedback
  • Rated Speed: 47.24
  • Stroke or X-Axis Travel: 4.33
  • Device Type: Crossed Roller Slide
Voice Coil Positioning Stage -- VCS03-050-LB-001-MC
from H2W Technologies

The VCS03-050-LB-001-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 50nm resolution encoder allows for very precise positioning. It comes supplied... [See More]

  • Motor Features: Motor Encoder Feedback
  • Stroke or X-Axis Travel: 0.2500
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.6500