Closed Loop Control Linear Slides and Linear Stages

12 Results
Compact Linear Stage -- M-110 • M-111 • M-112
from PI (Physik Instrumente) L.P.

XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]

  • Features: Closed Loop Control; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0394 to 0.0787
Compact Linear Stage Suitable for Vacuum -- M-110 • M-111 • M-112 V6
from PI (Physik Instrumente) L.P.

Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.1969 to 0.9843
Compact Micro-Translation Stage -- M-110 / M-111 / M-112
from PI (Physik Instrumente) L.P.

The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.9843
High Precision Nanopositioning Stage -- P-752
from PI (Physik Instrumente) L.P.

Ultra-Fast Response. Ultra-Precise Trajectory Control. Digital Controllers with Fast FiberLink Interface Available. ID-Chip for Auto Calibrate Function. Direct-Metrology Capacitive Sensors for Highest Precision. 0.1 nm Resolution. PICMA ® High-Performance Multilayer Piezo Drives [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 5.91E-4 to 0.0014
  • Axis Configuration: X Axis Only
  • Carriage Load: 6.74
LISA Linear Actuator & Stage -- P-753
from PI (Physik Instrumente) L.P.

Unique Design: Both Piezo-Stage and Piezo Actuator. Frictionless Precision Flexure Guiding System. 0.05 nm Resolution. Direct Metrology with Capacitive Sensors for Highest Precision. Ultra-Fast Response, Very Compact. PICMA ® High-Performance Multilayer Piezo Drives. ID-Chip for Auto Calibrate... [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 4.72E-4 to 0.0015
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.4496 to 2.25
Piezo Nanopositioning System -- P-750
from PI (Physik Instrumente) L.P.

10 kg Load Capacity. 1 Nanometer Lateral Guiding Precision. Resolution <1 Nanometer. PICMA ® High-Performance Multilayer Piezo Drives. Fast Response. 75 Micron Travel Range. Direct Metrology with Capacitive Sensors for Highest Precision. Frictionless Precision Flexure Guiding System [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 0.0039 to 0.0047
  • Axis Configuration: X Axis Only
  • Carriage Load: 22.48
XY Closed Loop Linear Stepper Motor Positioning Stage
from H2W Technologies

This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8
Single-Axis Linear Piezo Nanopositioning Stages -- QNP-L Series
from Aerotech, Inc.

Design Features. Travel ranges from 100 µm to 600 µm available. Long device lifetime. High-precision, frictionless flexure guidance system. Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options. Mounting compatibility with other... [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 0.0039 to 0.0236
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.1323 to 0.3087
XY Extrusion Open Frame Belt Stage Gantry
from H2W Technologies

Features: - Position feedback via linear encoder. - Heavy payload capability (100lbs). - Open frame design. - Built using standard extrusion profiles. - Two axis of coordinated motion. - Cable carriers to route payload cables [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 40
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 40
Single-Axis, Z Piezo Nanopositioning Stages -- QNP-Z Series
from Aerotech, Inc.

Design Features. Travel ranges from 100 μm to 600 μm available. Long device lifetime. High-precision, frictionless flexure guidance system. Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options. Mounting compatibility with other QNP-series... [See More]

  • Features: Closed Loop Control
  • Z-Axis Travel: 0.0039 to 0.0236
  • Axis Configuration: Z Axis Only
  • Carriage Load: 2.21
XYZ Closed Loop Linear Stepper Voice Coil Positioning Force Control Stage
from H2W Technologies

This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 10
Two-Axis, XY, Piezo Nanopositioning Stages -- QNP-XY Series
from Aerotech, Inc.

Design Features. Travel ranges from 100 μm to 600 μm available. Long device lifetime. High-precision, frictionless flexure guidance system. Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options. Mounting compatibility with other QNP-series... [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 0.0039 to 0.0197
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0039 to 0.0197