Integral Brake Linear Slides and Linear Stages
from Newport MKS
The IDL165-150BLBK Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 150 mm of travel. This version includes a brake. The stage includes debris-resistant features, making it well suited for demanding... [See More]
- Motor Features: Integral Brake
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 5.91
- Motor Type: DC Brushless; Brushless DC Motor
from Primatics, Inc.
Overview. Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL50 series is... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 1.97 to 15.75
- Axis Configuration: X Axis Only
- Rated Speed: 11.81 to 23.62
from Ewellix
Benefits: Heavy load carrying capabilities and long service life. Easy maintenance through one-point lubrication. Precision alignment and secure attachment of the couplings. High level of accuracy and repeatability. Features: Compact design with ball or lead screw. Aluminum or steel as the base... [See More]
- Motor Features: Integral Brake
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 31.5
- Bearing Type: Linear Guide Bearing
from Zaber Technologies, Inc.
Zaber's X-LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 9.45
- Stroke or X-Axis Travel: 3.94
- Device Type: Ball Slide
from Primatics, Inc.
Overview. Primatics PCL65 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 600mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL65 series is... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 1.97 to 23.62
- Axis Configuration: X Axis Only
- Rated Speed: 11.81 to 23.62
from Ewellix
Benefits: Manufactured for long service life and heavy loads. Easy lubrication maintenance through an external point. Precise alignment and secure fastening using couplings. High level of accuracy and repeatability. Features: Compact design with aluminum or steel base. Integrated motor, controller,... [See More]
- Motor Features: Integral Brake
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 39.37
- Orientation: Vertical
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 9.45
- Stroke or X-Axis Travel: 3.94
- Device Type: Ball Slide
from Primatics, Inc.
Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 3.94 to 23.62
- Axis Configuration: X Axis Only
- Rated Speed: 39.37
from Zaber Technologies, Inc.
Zaber's X-LRT-EC Series devices are computer-controlled, motorized linear stages with high torsional stiffness, load capacity, and long lifetime. They have low pitch, roll, yaw, and runout. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 9.45
- Stroke or X-Axis Travel: 3.94
- Device Type: Ball Slide
from Primatics, Inc.
Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 1.97 to 23.62
- Axis Configuration: X Axis Only
- Rated Speed: 7.87 to 11.81
from Zaber Technologies, Inc.
Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 9.45
- Stroke or X-Axis Travel: 3.94
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 3.74
- Stroke or X-Axis Travel: 39.37
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 9.45
- Stroke or X-Axis Travel: 19.69
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 5.91
- Stroke or X-Axis Travel: 29.53
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 19.69
- Stroke or X-Axis Travel: 39.37
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 4.72
- Stroke or X-Axis Travel: 39.37
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 8.86
- Stroke or X-Axis Travel: 59.06
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 2.17
- Stroke or X-Axis Travel: 59.06
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 27.56
- Stroke or X-Axis Travel: 19.69
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 6.89
- Stroke or X-Axis Travel: 19.69
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 27.56
- Stroke or X-Axis Travel: 29.53
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 6.89
- Stroke or X-Axis Travel: 29.53
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber ’s LC40C-KM03 Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 118
- Stroke or X-Axis Travel: 3.94
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber ’s LC40C-KM04 Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 118
- Stroke or X-Axis Travel: 3.94
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 118
- Stroke or X-Axis Travel: 40.55
- Device Type: Ball Slide
from Zaber Technologies, Inc.
Zaber's LC40B-KM02 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides... [See More]
- Motor Features: Integral Brake; Motor Encoder Feedback
- Rated Speed: 118
- Stroke or X-Axis Travel: 40.55
- Device Type: Ball Slide