AC Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
V-141 direct-drive linear stages are designed for accuracy, precision, long life, ease of use, and can be mounted in any orientation. A model with integrated counterbalance is available for vertical operation. Even though compact, V-141 linear stages offer superior travel accuracy, flatness, and... [See More]
- Motor Type: Linear Motor; AC
- Stroke or X-Axis Travel: 1.57 to 3.94
- Axis Configuration: X-Y-Z Axes
- Z-Axis Travel: 1.57
from PI (Physik Instrumente) L.P.
3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]
- Motor Type: DC; Stepper; AC
- Z-Axis Travel: 0.4921
- Axis Configuration: Z Axis Only
- Rated Speed: 0.0197 to 0.1181
from PI (Physik Instrumente) L.P.
Linear motors are electromagnetic direct drives. They dispense with mechanical components in the drivetrain and transfer the drive force directly and friction-free to the motion platform. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning... [See More]
- Motor Type: Linear Motor; AC
- Stroke or X-Axis Travel: 12.01
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.01
from PI (Physik Instrumente) L.P.
Motorized Positioning Range: 155 to 508 millimeters. Maximum Load: 100 kg. Maximum Velocity: 200 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]
- Motor Type: DC; AC
- Stroke or X-Axis Travel: 6.1 to 20
- Axis Configuration: X Axis Only
- Rated Speed: 2.95 to 7.87
from PI (Physik Instrumente) L.P.
Motorized Positioning Range: 155 to 1016mm. Maximum Load: 150 kg. Maximum Velocity: 150 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional +/- 0.04 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]
- Motor Type: DC; AC
- Stroke or X-Axis Travel: 6.1 to 40
- Axis Configuration: X Axis Only
- Rated Speed: 1.97 to 5.91
from PI (Physik Instrumente) L.P.
Standard-class linear stage Recirculating ball bearings and precision leadscrew for smooth and even feed. Stress-relieved aluminum base for highest stability. Compact XY combinations. Two mechanical limit switches. [See More]
- Motor Type: Stepper; AC
- Stroke or X-Axis Travel: 0.9843 to 7.87
- Axis Configuration: X Axis Only
- Rated Speed: 0.3937
from PI (Physik Instrumente) L.P.
The PIglide miniature linear stage with air bearing has a linear motor drive, preloaded air bearings, and an integrated optical linear encoder. This stage provides very high precision with a small footprint. The combination of noncontact components results in frictionless motion that offers... [See More]
- Motor Type: Linear Motor; AC
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X Axis Only
- Rated Speed: 394
from PI (Physik Instrumente) L.P.
Travel Ranges from 25 to 300 mm. Cost-Effective Design. Modular System with 4 Series: M-403, M-404, M-413, M-414. Preloaded Leadscrews or Recirculating Ball Screws. Stress-Relieved Aluminum Base 80 and 120 mm Width. Minimum Incremental Motion to 0.1 Micron. Resolution to 0.017 Micron [See More]
- Motor Type: DC; Stepper; AC
- Stroke or X-Axis Travel: 0.9843 to 7.87
- Axis Configuration: X Axis Only
- Rated Speed: 0.0984 to 0.1181
from PI (Physik Instrumente) L.P.
Motorized Positioning Range: 25 to 300 millimeters. Maximum Load: 5 kg. Maximum Velocity: 20 mm/second. Maximum Positioning Resolution: 0.2 micrometers. Position Reproducibility: 0.4 micrometers unidirectional +/ 10 micrometers bidirectional [See More]
- Motor Type: DC Servo; AC
- Stroke or X-Axis Travel: 0.9843 to 11.81
- Axis Configuration: X Axis Only
- Carriage Load: 8.99 to 11.24
from PI (Physik Instrumente) L.P.
V-141 direct-drive linear stages are designed for applications which require a high accuracy and precision, a long service life, and ease of use. The models are equipped with a magnetic counterweight and are designed for vertical operation. Even though compact, V-141 linear stages offer superior... [See More]
- Motor Type: Linear Motor; AC
- Z-Axis Travel: 1.57 to 2.36
- Axis Configuration: Z Axis Only
- Rated Speed: 19.69 to 31.5
from PI (Physik Instrumente) L.P.
V-571 linear stages are designed for accuracy, precision, long life, and ease of use.Even though compact, V-571 nanopositioning stages offer superior travel accuracy, flatness, and performance compared to many bigger linear translation stages. With a powerful, non-cogging direct drive motor, the... [See More]
- Motor Type: Linear Motor; AC
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Axis Configuration: Z Axis Only
- Rated Speed: 19.69
from H2W Technologies
The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art... [See More]
- Motor Type: Linear Motor; 2-Phase Brushless Linear; AC
- Stroke or X-Axis Travel: 12.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
- Stroke or X-Axis Travel: 5
- Axis Configuration: X Axis Only
- Rated Speed: 7
from H2W Technologies
These stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for:... [See More]
- Motor Type: DC; DC Brushless; Stepper; AC
- Rated Speed: 30
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
- Stroke or X-Axis Travel: 10
- Axis Configuration: X Axis Only
- Rated Speed: 6
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
- Stroke or X-Axis Travel: 15
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
- Stroke or X-Axis Travel: 20
- Axis Configuration: X Axis Only
- Rated Speed: 5