Stackable Linear Slides and Linear Stages

88 Results
Stackable, Highly Compact, Universal Linear Stage -- L-836
from PI (Physik Instrumente) L.P.

Precision-class linear stage. The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear... [See More]

  • Features: Holding Brake; Integral Sensor; Stackable
  • Stroke or X-Axis Travel: 0.9843 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.57 to 3.15
LowBoy Linear Axis -- LBL-280
from Bell-Everman Inc.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings. [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 2.95
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
B Series Compact Linear Slide -- B 04
from ASCO

The B series design is compact and self-contained. Cylinder pistons are attached directly to each guide rod, conserving size without sacrificing output force. Guide rods are supported by specially designed guide bushings providing optimum support of dynamic loads. Guide bushings are manufactured... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.0 to 4
  • Axis Configuration: X Axis Only
  • Carriage Load: 4
Air-Bearing Direct-Drive Linear Stage -- ABL1000
from Aerotech, Inc.

Design Features. Designed for high-performance alignment and assembly. 0.5 nm closed-loop resolution. Fully preloaded air-bearing. Low-noise linear amplifiers. Complete noncontact design [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Axis Configuration: X Axis Only
  • Y-Axis Travel: 0.9843 to 5.91
Heavy Load and High Speed Runner Blocks -- NH-TA
from Nook Industries, Inc.

Assembly Height: 24, 30, 36, 42, 48, 60, 70, 85 and 90. High Speed with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
HD Series Linear Positioners -- HD085
from Parker Hannifin / Automation / Electromechanical Division - Europe

The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam... [See More]

  • Features: Cleanroom Rated; Ground Screw; Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 3.94 to 47.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Electric Linear Slide -- ESFX
from PHD, Inc.

Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet your Cartesian robot needs. The... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 5.91 to 49.21
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 5.91 to 49.21
Ball Slide Positioning Stage -- 101-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 4
High speed Piezo Nanopositioner -- Nano-OP
from Mad City Labs, Inc.

The Nano-OP Series is a versatile group of compact piezo nanopositioners which can be configured to fit into a wide variety of applications. Individual, single axis stages may be combined to form multi-axis systems. The Nano-OP Series are available with 30, 65, and 100 micron ranges of motion. They... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.0012 to 0.0039
  • Axis Configuration: X Axis Only (optional feature); X-Y Axes (optional feature)
  • Y-Axis Travel: 0.0012 to 0.0039
12" Travel Xslide -- XN10-0120-M01-71
from Velmex, Inc.

Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]

  • Features: Cleanroom Rated (optional feature); Double Carriage (optional feature); Stackable; Side Motor / Mount (optional feature); Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 0.5000 to 12
  • Axis Configuration: X Axis Only
  • Rated Speed: 4
Voice Coil Positioning Stage -- VCS10-023-BS-01-MCS-R
from H2W Technologies

The VCS10-023-BS-01-MCS-R voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 6.9
LowBoy Servonut Axis -- LBS-340
from Bell-Everman Inc.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor. [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 105
GS Series Gantry Slide -- GS 075
from ASCO

The GS Series Gantry Slide is designed to handle heavier loads and travel greater distances. The design centers around a moving carriage between two fixed tool bars. The carriage is supported and guided by four bearings and two hardened guide shafts. [See More]

  • Features: Stackable; Wipers / Scrapers (optional feature)
  • Stroke or X-Axis Travel: 1 to 34
  • Axis Configuration: X Axis Only
  • Carriage Load: 90
Air-Bearing Direct-Drive Linear Stage -- ABL1500
from Aerotech, Inc.

Design Features. Designed for high-performance scanning and inspection. 450 mm wafer compatible. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometric performance. Travel up to 500 mm [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X Axis Only
  • Y-Axis Travel: 1.97 to 7.87
Heavy Load and High Speed Runner Blocks -- NH-TB
from Nook Industries, Inc.

Assembly Height: 24, 30, 36, 42, 48, 60, 70 and 85. High speed with four through holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
LXR Series -- 404LXR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 400LXR Series linear servo motor tables are pre-engineered "plug and play" modules that combine slotless linear motor technology with performance matched mechanical elements to provide, high acceleration, high velocity, and quick settling, with accurate, highly repeatable positioning. Offering... [See More]

  • Features: Cleanroom Rated (optional feature); Stackable
  • Stroke or X-Axis Travel: 1.97 to 118
  • Axis Configuration: X Axis Only
  • Carriage Load: 99.22
Ball Slide Positioning Stage -- 101P-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 4
High speed Piezo Nanopositioner -- Nano-OPH
from Mad City Labs, Inc.

Like the Nano-OP Series, the Nano-OPH Series is a versatile group of compact single axis piezo nanopositioners which can be configured to fit into a wide variety of applications. The addition of a 1.3 inch diameter aperture through the stage makes the Nano-OPH especially useful for precise motion in... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.0012 to 0.0039
  • Axis Configuration: X Axis Only (optional feature); X-Y Axes (optional feature)
  • Y-Axis Travel: 0.0012 to 0.0039
2" Travel Xslide -- XN10-0020-M01-71
from Velmex, Inc.

Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]

  • Features: Cleanroom Rated (optional feature); Double Carriage (optional feature); Stackable; Side Motor / Mount (optional feature); Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 0.5000 to 2
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
ServoBelt
from Bell-Everman Inc.

Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for... [See More]

  • Features: Stackable; Side Motor / Mount
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Bearing Type: Linear Guide Bearing
LC Series Light Duty Slide -- LC 056
from ASCO

The LC Series provides guided linear motion at a lower cost. External cylinder is mounted rigidly to the cross body which drives the tool plate. The tool plate motion is guided by two hardened linear rods. The linear rods are supported by engineered polymer plastic bushings. [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 1 to 6
  • Axis Configuration: X Axis Only
  • Carriage Load: 3
Air-Bearing Direct-Drive Linear Stage -- ABL1500-B
from Aerotech, Inc.

Design Features. Integral bellows protect the drive and bearing system from contamination. Designed for high-performance scanning and inspection. Air-on-air preload on all air-bearing surfaces. Linear encoder feedback provides nanometer-level. High stiffness for heavy loads and excellent. Travel up... [See More]

  • Features: Way Covers / Bellows; Stackable
  • Stroke or X-Axis Travel: 1.97 to 19.69
  • Axis Configuration: X Axis Only
  • Y-Axis Travel: 1.97 to 7.87
Heavy Load and High Speed Runner Blocks -- NH-TR
from Nook Industries, Inc.

Assembly Height: 28, 40, 45, 55, 70, 80 and 90. High Speed with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
XE Economy Series -- 402XE
from Parker Hannifin / Automation / Electromechanical Division - Europe

Cost Effective Positioning. The 402/403XE series combines a rugged steel body construction with an integrated precision ball screw and bearing guide producing a highly accurate, cost effective line of tables ideal for applications in the hard disk, semiconductor, medical, machine building and many... [See More]

  • Features: Way Covers / Bellows (optional feature); Cleanroom Rated; Stackable
  • Stroke or X-Axis Travel: 2.76 to 8.66
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Ball Slide Positioning Stage -- 1201-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
  • Carriage Load: 30
Small Footprint Piezo Nanopositioner -- Nano-Mini
from Mad City Labs, Inc.

The Nano-Mini is one of the smallest flexure guided piezo nanopositioning stages available. Designed for optimum performance on a small footprint, this stage uses an innovative mini-cross section multilayer piezo ceramic which allows for a stiff stage to translate 10 microns with picometer... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 3.94E-4
  • Axis Configuration: X Axis Only (optional feature); X-Y Axes (optional feature)
  • Y-Axis Travel: 3.94E-4
4" Travel Xslide -- XN10-0040-M01-71
from Velmex, Inc.

Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]

  • Features: Cleanroom Rated (optional feature); Double Carriage (optional feature); Stackable; Side Motor / Mount (optional feature); Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
SH Series Linear Slide -- SH 031
from ASCO

Body: Hardcoat anodized aluminum (6061-T6511). Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size. Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder. Tooling Plate: Universal mounting pattern with standard dowel locating holes. [See More]

  • Features: Stackable; Wipers / Scrapers (optional feature)
  • Stroke or X-Axis Travel: 0.5000 to 6
  • Axis Configuration: X Axis Only
  • Carriage Load: 5
Air-Bearing Direct-Drive Linear Stage -- ABL1500WB-B
from Aerotech, Inc.

Design Features. Integral bellows protect the drive and bearing system from contamination. Wide base for large offset loads. Powerful dual linear motor drive. Designed for high-performance scanning and inspection. Air-on-air preload on all air-bearing surfaces. Linear encoder feedback provides... [See More]

  • Features: Way Covers / Bellows; Stackable
  • Stroke or X-Axis Travel: 7.87 to 19.69
  • Axis Configuration: X Axis Only
  • Y-Axis Travel: 7.87 to 19.69
Heavy Load Compact Runner Blocks -- NU-ER
from Nook Industries, Inc.

Assembly Height: 24, 28, 33, 42, 48, 60 and 68. Compact with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 55 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
XE Economy Series -- 404XE
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 404XE positioners combine versatility with rugged construction in a compact motion platform that is ideal for 24/7 process automation. A high efficiency ballscrew drive, recirculating square rail bearings and high strength aluminum body are the result of innovative engineering that has reduced... [See More]

  • Features: Way Covers / Bellows (optional feature); Cleanroom Rated; Stackable
  • Stroke or X-Axis Travel: 0.9843 to 27.56
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Ball Slide Positioning Stage -- 401-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 20
6" Travel Xslide -- XN10-0060-M01-71
from Velmex, Inc.

Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]

  • Features: Cleanroom Rated (optional feature); Double Carriage (optional feature); Stackable; Side Motor / Mount (optional feature); Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 0.5000 to 6
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
Air-Bearing Direct-Drive Linear Stage -- ABL8000
from Aerotech, Inc.

Design Features. Active air preload on all air-bearing surfaces. Travel to 1 meter. Linear encoder or laser interferometer feedback. High stiffness for heavy loads and excellent geometric performance. Integrated XY subsystems including granite [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 7.87 to 39.37
  • Axis Configuration: X Axis Only
  • Y-Axis Travel: 7.87 to 39.37
Heavy Load Compact Runner Blocks -- NU-SER
from Nook Industries, Inc.

Assembly Height: 24, 28, 33, 42, 48, 60 and 68. Compact with two tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 50 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Ball Slide Positioning Stage -- 450-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 20
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
Mechanical-Bearing Ball-Screw Linear Stage -- ATS100
from Aerotech, Inc.

Design Features. Long life linear motion guide bearing system. Ultra-fine resolution. Integral bellows waycovers. Low-profile compact design. Includes brushless, slotless motor [See More]

  • Features: Way Covers / Bellows; Stackable; Side Motor / Mount
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 3.94
Heavy Load Runner Blocks -- NH-EA
from Nook Industries, Inc.

Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85. Flange-Mount with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Ball Slide Positioning Stage -- 99MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake; Stackable
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X Axis Only
  • Carriage Load: 5.07
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
Mechanical-Bearing Ball-Screw Linear Stage -- ATS150
from Aerotech, Inc.

Design Features. Long life linear motion guide bearing system. Ultra-fine resolution. Integral bellows waycovers. Low-profile compact design. Submicron accuracy. Optional high-accuracy linear encoder [See More]

  • Features: Way Covers / Bellows; Stackable; Side Motor / Mount
  • Stroke or X-Axis Travel: 3.94 to 9.84
  • Axis Configuration: X Axis Only
  • Rated Speed: 4.53 to 9.06
Heavy Load Runner Blocks -- NH-EB
from Nook Industries, Inc.

Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85. Flange-Mount with four through holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 65 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Crossed Roller Positioning Stage -- R101-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 23
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
Mechanical-Bearing Ball-Screw Linear Stage -- ATS5000
from Aerotech, Inc.

Design Features. Rugged construction. Hard-coated tabletop and waycovers. Optional high-accuracy, noncontact linear encoder. Sealed design with optional air purge [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 11.81 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 9.84 to 11.81
Heavy Load Runner Blocks -- NH-ER
from Nook Industries, Inc.

Assembly Height: 30, 40, 45, 55, 70, 80 and 90. Narrrow width with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 20 thru 65 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 78.74
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Crossed Roller Positioning Stage -- R101MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5118
  • Axis Configuration: X Axis Only
  • Carriage Load: 22.93
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
Mechanical-Bearing Ball-Screw Linear Stage -- MPS50SL
from Aerotech, Inc.

Design Features. Compact 50 mm width with travel to 50 mm. Precision ground ball-screw or lead-screw drive. DC servo or stepper motor. Crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.5 µm). High vacuum capable. Compact... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0197 to 0.1969
Linear Motor Drive -- ALLM 202
from Nook Industries, Inc.

External roller bearing guided, linear motor driven single carriage. [See More]

  • Features: Stackable
  • Rated Speed: 315
  • Axis Configuration: X Axis Only
  • Carriage Load: 1484
Crossed Roller Positioning Stage -- R1201-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
  • Carriage Load: 85
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Mechanical-Bearing Ball-Screw Linear Stage -- MPS75SL
from Aerotech, Inc.

Design Features. Compact 75 mm width with travel to 100 mm. Precision ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.0 µm). High-vacuum compatible. Optional... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.18 to 1.97
Linear Motor Drive -- DLM 120
from Nook Industries, Inc.

Internal roller bearing guided, linear motor driven actuator with single carriage. [See More]

  • Features: Stackable
  • Rated Speed: 157
  • Axis Configuration: X Axis Only
  • Carriage Load: 225
Crossed Roller Positioning Stage -- R1201MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Carriage Load: 84.89
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Mechanical-Bearing Direct-Drive Linear Stage -- ALS130H
from Aerotech, Inc.

Design Features. Bidirectional repeatability to 75 nm. Direct-drive linear motor for ultra-precise motion. High-accuracy noncontact glass-scale linear encoder. Anti-cage-creep crossed-roller bearings for smooth motion. Outstanding performance in a small footprint. Linear servomotor for smooth motion [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Axis Configuration: X Axis Only
  • Y-Axis Travel: 0.9843 to 5.91
Linear Motor Drive -- DLVM 200
from Nook Industries, Inc.

Internal roller bearing guided, linear motor driven actuator with single carriage. [See More]

  • Features: Way Covers / Bellows; Stackable
  • Rated Speed: 315
  • Axis Configuration: X Axis Only
  • Carriage Load: 989
Crossed Roller Positioning Stage -- R401-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 40
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Mechanical-Bearing Lead-Screw Linear Stage -- ATS0300
from Aerotech, Inc.

Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X Axis Only; X-Y Axes; X-Z Axes; X-Y-Z Axes
  • Y-Axis Travel: 1.97
Low Profile Non-Driven Roller Guide -- E 40
from Nook Industries, Inc.

E Actuator Sizes: 40, 60, 80, 80s. Velocity: max. 10 m/sec [See More]

  • Features: Stackable
  • Rated Speed: 157
  • Axis Configuration: X Axis Only
  • Carriage Load: 146
Crossed Roller Positioning Stage -- R450-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Carriage Load: 40
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Low Profile Non-Driven Roller Guide -- UL 40
from Nook Industries, Inc.

Very low profile roller system achieved by an aluminium guide body with internal, hardened steel guide rods. The carriage has linear ball bearings that can be adjusted to remove play, through holes in the guide base. [See More]

  • Features: Stackable
  • Rated Speed: 157
  • Axis Configuration: X Axis Only
  • Carriage Load: 146
Crossed Roller Positioning Stage -- R450MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 0.5118
  • Axis Configuration: X Axis Only
  • Carriage Load: 39.91
BiSlide® Positioning System -- 0300
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 30
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Medium Load High Speed Runner Blocks -- NN-TR
from Nook Industries, Inc.

Assembly Height: 27, 37, 45, 55, 70 and 80. High Speed with four tapped holes. Rail Accuracy Grade: C0001 - C7 available. Stocked accuracy is C5 (standard). Preload: T - T3. Stocked preload T0 (very lght). Maximum Rail Length: 15 - 1500mm. 20 thru 50 - 3000mm [See More]

  • Features: Stackable
  • Rated Speed: 131
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Crossed Roller Positioning Stage -- R502-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
  • Carriage Load: 80
Free Sliding Unislide® Assemblies -- A1503A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Non-Driven Internal Roller Guide -- QLR 60
from Nook Industries, Inc.

Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots. Unit mounting: T-slots or tapped holes in the bearing block. Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced. This unit consists of a square aluminium profile... [See More]

  • Features: Stackable
  • Rated Speed: 236
  • Axis Configuration: X Axis Only
  • Carriage Load: 146
Low Profile Crossed Roller Tables -- LPT-1025
from Del-Tron Precision, Inc.

Known for their high accuracy and exceptional load carrying capabilities, Del-Tron ’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001 ” per inch of travel straight line accuracy on our... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.4730
  • Axis Configuration: X Axis Only
  • Carriage Load: 50
Free Sliding Unislide® Assemblies -- A1506A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Non-Driven Profile Rail -- DSR 160
from Nook Industries, Inc.

Double roller bearing guided, non-driven actuator with single carriage. [See More]

  • Features: Stackable
  • Rated Speed: 197
  • Axis Configuration: X Axis Only
  • Carriage Load: 942
Low Profile Crossed Roller Tables -- LPT-2035
from Del-Tron Precision, Inc.

Known for their high accuracy and exceptional load carrying capabilities, Del-Tron ’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001 ” per inch of travel straight line accuracy on our... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.7090
  • Axis Configuration: X Axis Only
  • Carriage Load: 88
Free Sliding Unislide® Assemblies -- A1509A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 7.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Low Profile Crossed Roller Tables -- LPT-3055
from Del-Tron Precision, Inc.

Known for their high accuracy and exceptional load carrying capabilities, Del-Tron ’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001 ” per inch of travel straight line accuracy on our... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X Axis Only
  • Carriage Load: 277
Free Sliding Unislide® Assemblies -- A1512A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Low Profile Crossed Roller Tables -- LPTA-1025
from Del-Tron Precision, Inc.

Known for their high accuracy and exceptional load carrying capabilities, Del-Tron ’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001 ” per inch of travel straight line accuracy on our... [See More]

  • Features: Stackable
  • Stroke or X-Axis Travel: 0.4724
  • Axis Configuration: X Axis Only
  • Carriage Load: 50.72
Free Sliding Unislide® Assemblies -- A1515A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 13.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A1518A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 16.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A1521A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 19.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A2504A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Free Sliding Unislide® Assemblies -- A2506A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 3.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Free Sliding Unislide® Assemblies -- A2509A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 6.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Free Sliding Unislide® Assemblies -- A2512A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 9.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Free Sliding Unislide® Assemblies -- A6009A-S6
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 3
  • Axis Configuration: X Axis Only
  • Carriage Load: 100 to 240