Linear Motor Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
V-141 direct-drive linear stages are designed for accuracy, precision, long life, ease of use, and can be mounted in any orientation. A model with integrated counterbalance is available for vertical operation. Even though compact, V-141 linear stages offer superior travel accuracy, flatness, and... [See More]
- Motor Type: Linear Motor; AC
- Stroke or X-Axis Travel: 1.57 to 3.94
- Axis Configuration: X-Y-Z Axes
- Z-Axis Travel: 1.57
from Newport MKS
The DynamYX ® GT air-bearing stage is intended for high-throughput applications with aggressive duty-cycles. Featuring an extremely rigid structure and high load capacity air bearings, it provides up to 2G acceleration. The DynamYX GT also has high-efficiency X and Y linear motors with... [See More]
- Motor Type: Linear Motor; Ironless linear motor
- Rated Speed: 15.75
from Yaskawa America, Inc. - Motion Division
Turnkey linear stages, built to order and fully tested. Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa ’s motion engineering expertise to spare your overworked engineers the effort of specifying,... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 4.33 to 52.56
- Axis Configuration: X Axis Only; X-Y Axes (optional feature)
- Rated Speed: 157
from PI (Physik Instrumente) L.P.
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 8.07
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8.07
from Newport MKS
The DynamYX ® RS Reticle Positioning Stage is designed for reticle inspection and repair applications. It features an extremely rigid ceramic reticle holder that is mounted to a single plane air bearing carriage. The cantilevered substrate is located away from all moving elements of the stage,... [See More]
- Motor Type: Linear Motor; Ironless linear motor
- Rated Speed: 15.75
from PI (Physik Instrumente) L.P.
Compact industrial design for applications with low power requirements. The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.0157 to 0.0315
- Axis Configuration: X Axis Only
- Positioning Accuracy: -0.0300 to 0.0400
from Newport MKS
The Proprietary SiC ceramic beam used in the SinguLYS B-Series Bridge is 3 times lighter than steel and offers triple the stiffness of granite. These properties have allowed our customers to increase throughput in current and next-generation Flat Panel Display Inspection tools. The light and rigid... [See More]
- Motor Type: Linear Motor; Ironcore linear motor
- Rated Speed: 98.43
- Stroke or X-Axis Travel: 47.24
from PI (Physik Instrumente) L.P.
With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball... [See More]
- Motor Type: DC; Linear Motor
- Stroke or X-Axis Travel: 8.03 to 32.01
- Axis Configuration: X Axis Only
- Rated Speed: 118
from Newport MKS
The DynamYX ® Datum ® air-bearing stage is the result of Newport ’s continuous investment in advanced materials, proprietary manufacturing techniques, and meticulous structural analysis and design. Datum provides the accuracy and throughput needed for today ’s most demanding... [See More]
- Motor Type: Linear Motor; Ironless linear motor
- Rated Speed: 15.75
from PI (Physik Instrumente) L.P.
High Travel Accuracy and Stability, Linear Motor. Travel range 205 mm × 205 mm (8"). Unidirectional repeatability to 0.1 µm. Ironless 3-phase linear motor. Velocity to 200 mm/s. Incremental linear encoder with 1 nm resolution. Crossed roller guides. Application fields. Medical industry. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 8.07
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87
from Newport MKS
The DynamYX ® 300 wafer positioning air bearing stage features a simple, 3-piece architecture in a two motor design that provides a cost effective solution for high accuracy and dynamic performance for step-and-settle and/or scanning applications. It has the smallest footprint in Newport... [See More]
- Motor Type: Linear Motor; Ironless linear motor
- Y-Axis Travel: 13.39
- Stroke or X-Axis Travel: 3.78
- Rated Speed: 15.75
from PI (Physik Instrumente) L.P.
Clear Aperture, High Travel Accuracy and Stability, Linear Motors. Travel range 102 mm × 102 mm (4"). Large aperture, 150 mm × 150 mm. Unidirectional repeatability to 0.1 µm. Velocity to 500 mm/s. 3-phase linear motor. High-resolution incremental linear encoder. Application fields. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 4.02
- Axis Configuration: X-Y Axes
- Rated Speed: 11.81 to 19.69
from Newport MKS
The DL125 Delay Line Stage utilizes FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The recirculating ball bearing slides provide excellent payload capabilities, long life, smooth and low noise motion over 125 mm. Unlike screw driven stages, the DL ’s... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 4.92
from PI (Physik Instrumente) L.P.
Linear motors are electromagnetic direct drives. They dispense with mechanical components in the drivetrain and transfer the drive force directly and friction-free to the motion platform. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning... [See More]
- Motor Type: Linear Motor; AC
- Stroke or X-Axis Travel: 12.01
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.01
from Newport MKS
The DL225 Delay Line Stage utilizes FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The recirculating ball bearing slides provide excellent payload capabilities, long life, smooth and low noise motion over 225 mm. Unlike screw driven stages, the DL ’s... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 8.86
from PI (Physik Instrumente) L.P.
Industrial design for high performance and high load. The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components:... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 15.75 to 31.5
- Axis Configuration: X Axis Only
- Positioning Accuracy: -0.0300 to 0.0400
from Newport MKS
The DL325 Delay Line Stage utilizes FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The recirculating ball bearing slides provide excellent payload capabilities, long life, smooth and low noise motion over 325 mm. Unlike screw driven stages, the DL ’s... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 12.8
from PI (Physik Instrumente) L.P.
Overview. The MGS gantry system has been designed to maximize throughput for applications requiring overhead motion. This stage is ideal for 3D printing, assembly, pick-and-place, alignment, inspection, and industrial automation applications. The MGS uses preloaded linear mechanical bearings which... [See More]
- Motor Type: DC; Linear Motor
- Device Type: Ball Slide
- Orientation: Gantry
from Newport MKS
The ILS100LM-S Linear Motor Stage feature a robust design with 100 mm of high performance travel, 1/4-20 threaded mounting holes, and low cost design, making it a cost-effective solutions for precision industrial applications such as semiconductor wafer inspection, micro-electronics test and... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 19.69
- Stroke or X-Axis Travel: 3.94
from PI (Physik Instrumente) L.P.
Motorized Positioning Range: 155 to 508 millimeters. Direct Drive for High Speed. Maximum Load: 25 kg. Maximum Velocity: 500 mm/second. Maximum Positioning Resolution: 0.015 micrometers. Position Reproducibility: 0.05 micrometers unidirectional +/- 0.1 micrometers bidirectional. Linear Position... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 6.1
- Axis Configuration: X Axis Only
- Rated Speed: 19.69
from Newport MKS
The MLT100 is a 100 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 19.69
- Stroke or X-Axis Travel: 3.94
from PI (Physik Instrumente) L.P.
Travel ranges to 1016 mm (40"). Velocity to 800 mm/s. Incremental encoder with 15 nm resolution. 480 N peak force. Reference-class linear stage. High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder with analog signal... [See More]
- Motor Type: DC Servo (optional feature); Linear Motor; Stepper (optional feature)
- Stroke or X-Axis Travel: 12.01 to 40
- Axis Configuration: X Axis Only
- Rated Speed: 31.5
from Newport MKS
The MLT200 is a 200 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 19.69
- Stroke or X-Axis Travel: 7.87
from PI (Physik Instrumente) L.P.
The V-574 linear stage family is a new series of high dynamics nano positioners with excellent guiding precision, driven by frictionless linear motors. Excellent Guiding Precision - Geometric Performance Equipped with high-precision crossed-roller bearings installed in a proprietary process, these... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 2.36 to 9.06
- Axis Configuration: X Axis Only
- Rated Speed: 39.37
from Newport MKS
The MLT25 is a 25 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 19.69
- Stroke or X-Axis Travel: 0.9843
from PI (Physik Instrumente) L.P.
The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics, duty cycles, and Nano positioning... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Axis Configuration: X Axis Only
- Rated Speed: 43.31 to 59.06
from Newport MKS
The MLT250 is a 250 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using a high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 19.69
- Stroke or X-Axis Travel: 9.84
from PI (Physik Instrumente) L.P.
The V-571 family of nano positioning linear stages is specifically designed for applications requiring extreme accuracy and geometric performance. This nano positioning stage excels with 0.5 µm straightness and flatness per 50mm travel, along with pitch and yaw of 50 µrad and 25... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 3.94
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Rated Speed: 19.69
from Newport MKS
The MLT50 is a 50 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 19.69
- Stroke or X-Axis Travel: 1.97
from PI (Physik Instrumente) L.P.
The PIglide MB air bearing stage is linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. This stage offers ultra-precision in a miniature package. The combination of non-contact components results in a frictionless motion platform that offers the... [See More]
- Motor Type: DC Brushless Servo; Linear Motor
- Stroke or X-Axis Travel: 1.57
- Axis Configuration: X Axis Only
- Rated Speed: 19.69
from Newport MKS
The IDL165-100LM Industrial Grade Linear Motor Stage offers a 100 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 165 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 78.74
- Stroke or X-Axis Travel: 3.94
from PI (Physik Instrumente) L.P.
The PIglide miniature linear stage with air bearing has a linear motor drive, preloaded air bearings, and an integrated optical linear encoder. This stage provides very high precision with a small footprint. The combination of noncontact components results in frictionless motion that offers... [See More]
- Motor Type: Linear Motor; AC
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X Axis Only
- Rated Speed: 394
from Newport MKS
The IDL280-1000LM Industrial Grade Linear Motor Stage offers a 1000 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision,... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 78.74
- Stroke or X-Axis Travel: 39.37
from PI (Physik Instrumente) L.P.
Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the purge air... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 2.05 to 12.01
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from Newport MKS
The IDL560-1000LM Industrial Grade Linear Motor Stage offers a 1000 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 560 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision,... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 78.74
- Stroke or X-Axis Travel: 39.37
from PI (Physik Instrumente) L.P.
Travel ranges to 230 mm. Velocity up to 0.5 m/s. Absolute encoder with 1 nm resolution. Excellent guiding accuracy. Compact design with 160 mm width. Reference-class linear stage. Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning stage is... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 2.36 to 9.06
- Axis Configuration: X Axis Only
- Rated Speed: 19.69
from Newport MKS
The XMS100-S Ultra-Performance Linear Stage delivers world-leading dynamic performance capable of consistent, reliable motion to 1 nm with a travel range of 100 mm. Innovative and compact; XM stages provide robust, repeatable motion with outstanding accuracy on the most complex trajectories. [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 3.94
from PI (Physik Instrumente) L.P.
The PIglide IS planar XY air-bearing stage is a low profile, high precision alternative to stacked XY stages. The fully preloaded air bearing puck floats in both X and Y directions on a common base, providing smooth, frictionless motion. Ideal for inspection, laser marking, microscopy, scanning, and... [See More]
- Motor Type: DC Brushless Servo; Linear Motor
- Stroke or X-Axis Travel: 5.91
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91
from Newport MKS
The IMS1000LM-S Linear Stage is designed for self-supporting applications with a 1000 mm travel range. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. The IMS utilizes an FEM-optimized... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 39.37
- Stroke or X-Axis Travel: 39.37
from PI (Physik Instrumente) L.P.
The PIglide HS planar air-bearing stage has been designed to maximize throughput while providing the ultimate level of precision. This stage is ideal for wafer inspection and scribing applications, as well as other ultra-precision motion applications such as flat panel inspection. The cross-beam... [See More]
- Motor Type: DC Brushless Servo; Linear Motor
- Stroke or X-Axis Travel: 13.78
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 19.69
from Newport MKS
The XMS160-S Ultra-Performance Linear Stage delivers world-leading dynamic performance capable of consistent, reliable motion to 1 nm with a travel range of 160 mm. Innovative and compact; XM stages provide robust, repeatable motion with outstanding accuracy on the most complex trajectories. [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 6.3
from PI (Physik Instrumente) L.P.
Standardized Modular Platform for Industrial Automation. Modular XY gantry system. Various travel ranges and configurations. High-performance ironless linear motors. Absolute encoders with nanometer resolution. Precision recirculating ball bearing guides. Thermally decoupled components. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 7.87 to 31.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 200 to 600
from Newport MKS
The XML210-S Ultra-Performance Linear Stage delivers world-leading dynamic performance capable of consistent, reliable motion to 1 nm with a travel range of 210 mm. Innovative and compact; XM stages provide robust, repeatable motion with outstanding accuracy on the most complex trajectories. [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 8.27
from PI (Physik Instrumente) L.P.
Travel ranges of 160 mm, 260 mm, and 360 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness and flatness. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with absolute encoder) [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 6.3 to 14.17
- Axis Configuration: X Axis Only
- Rated Speed: 19.69
from Newport MKS
The IMS300LM-S Linear Motor Translation Stage is designed for self-supporting applications with a 300 mm travel range and 1/4-20 mounting holes. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 39.37
- Stroke or X-Axis Travel: 11.81
from PI (Physik Instrumente) L.P.
V-141 direct-drive linear stages are designed for applications which require a high accuracy and precision, a long service life, and ease of use. The models are equipped with a magnetic counterweight and are designed for vertical operation. Even though compact, V-141 linear stages offer superior... [See More]
- Motor Type: Linear Motor; AC
- Z-Axis Travel: 1.57 to 2.36
- Axis Configuration: Z Axis Only
- Rated Speed: 19.69 to 31.5
from Newport MKS
The XML350-S Ultra-Performance Linear Stage delivers world-leading dynamic performance capable of consistent, reliable motion to 1 nm with a travel range of 350mm. Innovative and compact; XM stages provide robust, repeatable motion with outstanding accuracy on the most complex trajectories. [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 13.78
from PI (Physik Instrumente) L.P.
Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]
- Motor Type: Linear Motor
- Z-Axis Travel: 2.36
- Axis Configuration: Z Axis Only
- Rated Speed: 19.69
from Newport MKS
The XMS50-S Ultra-Performance Linear Stage delivers world-leading dynamic performance capable of consistent, reliable motion to 1 nm with a travel range of 50 mm. Innovative and compact; XM stages provide robust, repeatable motion with outstanding accuracy on the most complex trajectories. Featuring... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 1.97
from PI (Physik Instrumente) L.P.
Precision-class XY stage. PILine ® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.8661
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.8661
from Newport MKS
The IMS500LM-S Linear Motor Translation Stage is designed for self-supporting applications with a 500 mm travel range and 1/4-20 mounting holes. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory... [See More]
- Motor Type: Linear Motor; Linear Motor
- Rated Speed: 39.37
- Stroke or X-Axis Travel: 19.69
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 6.85 to 10.87
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4.02
from IKO International, Inc.
Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XY θ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration. Other... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.3937 to 0.9843
from Primatics, Inc.
Overview. Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion. Applications. The PXL33... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 4.33
- Axis Configuration: X Axis Only
- Rated Speed: 17.72 to 26.38
from Nook Industries, Inc.
External roller bearing guided, linear motor driven single carriage. [See More]
- Motor Type: Linear Motor
- Rated Speed: 315
- Axis Configuration: X Axis Only
- Carriage Load: 1484
from Parker Hannifin / Automation / Electromechanical Division - Europe
The 400LXR Series linear servo motor tables are pre-engineered "plug and play" modules that combine slotless linear motor technology with performance matched mechanical elements to provide, high acceleration, high velocity, and quick settling, with accurate, highly repeatable positioning. Offering... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 1.97 to 118
- Axis Configuration: X Axis Only
- Carriage Load: 99.22
from Aerotech, Inc.
Design Features. Designed for high-performance alignment and assembly. 0.5 nm closed-loop resolution. Fully preloaded air-bearing. Low-noise linear amplifiers. Complete noncontact design [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X Axis Only
- Y-Axis Travel: 0.9843 to 5.91
from H2W Technologies
The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 40
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 40
from TPA Motion
Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each product. [See More]
- Motor Type: Linear Motor; Piezo Motor
- Device Type: Multi-Axis Configuration
- Axis Configuration: X-Y Axes
- Drive Type: Ball Screw; Direct Drive
from Zaber Technologies, Inc.
Zaber's DMQ-AE Series devices are computer-controlled, motorized linear stages with high acceleration, precision, and accuracy in a compact package. At only 30 mm tall, they are excellent when a low profile is required. The innovative moving-coil actuator design has a very flat force-vs-position... [See More]
- Motor Type: Linear Motor; Voice Coil Linear Actuator
- Rated Speed: 55.12
- Stroke or X-Axis Travel: 0.4724
- Device Type: Crossed Roller Slide
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 9.06 to 21.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 10.43
from IKO International, Inc.
High Accuracy models (NT …H) offer maximum thrust of 25 N and stroke lengths from 25 to 65 mm. Running accuracy is less than 1 µm using Anti-Creep Cage Crossed Roller Ways in the tables guiding parts. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 2.56
- Axis Configuration: X Axis Only
- Rated Speed: 3.54 to 15.75
from Primatics, Inc.
The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 5.31
- Axis Configuration: X Axis Only
- Rated Speed: 9.84 to 19.69
from Nook Industries, Inc.
Internal roller bearing guided, linear motor driven actuator with single carriage. [See More]
- Motor Type: Linear Motor
- Rated Speed: 157
- Axis Configuration: X Axis Only
- Carriage Load: 225
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.9843 to 7.87
from Aerotech, Inc.
Design Features. Designed for high-performance scanning and inspection. 450 mm wafer compatible. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometric performance. Travel up to 500 mm [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 1.97 to 7.87
- Axis Configuration: X Axis Only
- Y-Axis Travel: 1.97 to 7.87
from H2W Technologies
This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the footprint of the machine and at the same time maximize throughput. [See More]
- Motor Type: Linear Motor
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Z-Axis Travel: 2
from Zaber Technologies, Inc.
Zaber's X-DMQ-AE Series devices are computer-controlled, direct-drive voice coil driven, linear stages with high acceleration and precision capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The innovative moving-coil actuator design has a... [See More]
- Motor Type: Linear Motor; Voice Coil Linear Actuator
- Rated Speed: 55.12
- Stroke or X-Axis Travel: 0.4724
- Device Type: Crossed Roller Slide
from Bell-Everman Inc.
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings. [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 2.95
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from IKO International, Inc.
Standard models (NT …V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature linear motion rolling guide for the table guidance. These models are also compatible with vertical mounting. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.3937 to 4.72
- Axis Configuration: X Axis Only
- Rated Speed: 10.63 to 51.18
from Primatics, Inc.
The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 7.87
from Nook Industries, Inc.
Internal roller bearing guided, linear motor driven actuator with single carriage. [See More]
- Motor Type: Linear Motor
- Rated Speed: 315
- Axis Configuration: X Axis Only
- Carriage Load: 989
from Parker Hannifin / Automation / Electromechanical Division - Europe
The MX80M stages are offered as free travel or micrometer driven units with 25 mm or 50 mm travel. They include innovative tooling features to make mounting and precision alignment quicker and easier. A hardened steel master reference surface is provided along the side of the stage to allow... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Axis Configuration: X Axis Only
- Orientation: Horizontal
from Aerotech, Inc.
Design Features. Integral bellows protect the drive and bearing system from contamination. Designed for high-performance scanning and inspection. Air-on-air preload on all air-bearing surfaces. Linear encoder feedback provides nanometer-level. High stiffness for heavy loads and excellent. Travel up... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 1.97 to 19.69
- Axis Configuration: X Axis Only
- Y-Axis Travel: 1.97 to 7.87
from H2W Technologies
The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/790.3 lbs [402 N] with a total stroke length of 10.5 in [267 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 10.5
- Axis Configuration: X Axis Only
- Carriage Load: 5
from Zaber Technologies, Inc.
Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The stages are designed to... [See More]
- Motor Type: Linear Motor; Moving Coil Linear Motor
- Rated Speed: 59.06
- Stroke or X-Axis Travel: 39.37
- Device Type: Ball Slide
from Bell-Everman Inc.
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor. [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 105
from IKO International, Inc.
Pick and Place models (NT …XZ) offer maximum thrust of 50 N (x axis) and 25 N (z axis), with stroke lengths of 45 mm (x axis) and 10 mm (z axis). Units feature a super thin profile of just 18 mm. This series uses C-Lube Linear Way ML miniature linear motion rolling guide in the table guiding... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 1.77
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.3937
from Primatics, Inc.
Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 11.81
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 11.81
from Parker Hannifin / Automation / Electromechanical Division - Europe
The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X Axis Only
- Rated Speed: 7.87
from Aerotech, Inc.
Design Features. Wide base for large offset loads. 450 mm wafer compatible. Powerful dual linear motor drive. Designed for high-performance scanning and inspection. Active air preload on all air-bearing surfaces. Linear encoder feedback provides sub-nanometer resolution. High stiffness for heavy... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 7.87 to 19.69
- Axis Configuration: X Axis Only
- Y-Axis Travel: 7.87 to 19.69
from H2W Technologies
The ABS-012-12-030-X is a low profile air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 29.0 lbs [129 N]/87.0 lbs [387 N] with a total stroke length of 12.3 in [311 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 12.25
- Axis Configuration: X Axis Only
- Carriage Load: 15
from Zaber Technologies, Inc.
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with... [See More]
- Motor Type: Linear Motor; Moving Coil Linear Motor
- Rated Speed: 59.06
- Stroke or X-Axis Travel: 39.37
- Device Type: Ball Slide
from Bell-Everman Inc.
Continuous typical axial force ranges from 105 N to 1570 N [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 105
from IKO International, Inc.
Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive positioning. A C-shaped magnet... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 39.37 to 107
- Axis Configuration: X Axis Only
- Rated Speed: 27.56 to 118
from Primatics, Inc.
Primatics POF65 open frame X, Y stage is ideal for precision inspection and assembly applications. With its central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 5.12
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 5.12
from Aerotech, Inc.
Design Features. Integral bellows protect the drive and bearing system from contamination. Wide base for large offset loads. Powerful dual linear motor drive. Designed for high-performance scanning and inspection. Air-on-air preload on all air-bearing surfaces. Linear encoder feedback provides... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 7.87 to 19.69
- Axis Configuration: X Axis Only
- Y-Axis Travel: 7.87 to 19.69
from H2W Technologies
The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [92 N]/61.8 lbs [275 N] with a total stroke length of 31.5 in [800 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 31.5
- Axis Configuration: X Axis Only
- Carriage Load: 10
from Zaber Technologies, Inc.
Zaber's LDM-AE Series devices are motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 8 nm. LDM-AE devices feature oversized... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 47.24
- Stroke or X-Axis Travel: 4.33
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Fully preloaded air-bearing. 450 mm wafer compatible. Travel to 1.2 meter. Linear encoder or laser interferometer feedback. Complete noncontact design. Ultra-smooth design for outstanding velocity stability [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 3.94 to 47.24
- Axis Configuration: X Axis Only
- Y-Axis Travel: 3.94 to 47.24
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 4
- Axis Configuration: X Axis Only
- Carriage Load: 20.6 to 61.8
from Zaber Technologies, Inc.
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 47.24
- Stroke or X-Axis Travel: 4.33
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Active air preload on all air-bearing surfaces. Travel to 1 meter. Linear encoder or laser interferometer feedback. High stiffness for heavy loads and excellent geometric performance. Integrated XY subsystems including granite [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 7.87 to 39.37
- Axis Configuration: X Axis Only
- Y-Axis Travel: 7.87 to 39.37
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 4
- Axis Configuration: X Axis Only
- Carriage Load: 20.6 to 61.8
from Zaber Technologies, Inc.
Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 31.5
- Stroke or X-Axis Travel: 5.91
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Shown with optional YZ, two motorized axis head and granite bridge. 2 m/s, 3g max speeds with 1 kg load. 100 kg load capacity. Accuracy ±4 µm calibrated, ±25 µm uncalibrated. This is the two-meter travel, direct-drive PRO225LM linear-motor stage. It is used... [See More]
- Motor Type: Linear Motor
- Positioning Accuracy: 0.0040 to 0.0250
- Stroke or X-Axis Travel: 78.74
- Orientation: Horizontal
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 6
- Axis Configuration: X Axis Only
- Carriage Load: 20.6 to 61.8
from Zaber Technologies, Inc.
Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 20 nm. X-LDA-AE devices... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 31.5
- Stroke or X-Axis Travel: 5.91
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Direct-drive linear motor for precision motion. Eight models with travels from 100 mm to 600 mm. The ECO165LM series, part of the ECO linear stage family, builds upon Aerotech ’s long tradition... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 3.94 to 23.62
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 8
- Axis Configuration: X Axis Only
- Carriage Load: 20.6 to 61.8
from Zaber Technologies, Inc.
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with... [See More]
- Motor Type: Linear Motor; Moving Coil Linear Motor
- Rated Speed: 59.06
- Stroke or X-Axis Travel: 5.91
- Device Type: Ball Slide
from Aerotech, Inc.
Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Direct-drive linear motor for precision motion. Nine models with travels from 100 mm to 800 mm. The ECO225LM series, part of the ECO linear stage family, builds upon Aerotech ’s long tradition of... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 3.94 to 31.5
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 9
- Axis Configuration: X Axis Only
- Carriage Load: 52.4 to 157
from Zaber Technologies, Inc.
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 47.24
- Stroke or X-Axis Travel: 8.27
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Bidirectional repeatability to 75 nm. Direct-drive linear motor for ultra-precise motion. High-accuracy noncontact glass-scale linear encoder. Anti-cage-creep crossed-roller bearings for smooth motion. Outstanding performance in a small footprint. Linear servomotor for smooth motion [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X Axis Only
- Y-Axis Travel: 0.9843 to 5.91
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 19
- Axis Configuration: X Axis Only
- Carriage Load: 52.4 to 157
from Zaber Technologies, Inc.
Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 20 nm. X-LDA-AE devices... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 31.5
- Stroke or X-Axis Travel: 0.9843
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Direct-drive linear motor for ultra-precise motion. High-accuracy noncontact linear encoder. Outstanding performance in a small footprint [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 7.87
- Axis Configuration: X Axis Only
- Y-Axis Travel: 0.9843 to 7.87
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 6
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4
from Zaber Technologies, Inc.
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with... [See More]
- Motor Type: Linear Motor; Moving Coil Linear Motor
- Rated Speed: 59.06
- Stroke or X-Axis Travel: 11.81
- Device Type: Ball Slide
from Aerotech, Inc.
Design Features. Rugged construction. Hard-coated tabletop and waycovers. Fully integrated cable management system. High-accuracy, noncontact linear encoder. Sealed design with optional air purge [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 3.94 to 39.37
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 19
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 9
from Zaber Technologies, Inc.
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with... [See More]
- Motor Type: Linear Motor; Moving Coil Linear Motor
- Rated Speed: 59.06
- Stroke or X-Axis Travel: 17.72
- Device Type: Ball Slide
from Aerotech, Inc.
Design Features. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm). In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance. Large selection - 8 models in travel and accuracy [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 1.38 to 6.3
- Axis Configuration: X Axis Only
- Rated Speed: 13.78
from H2W Technologies
The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art... [See More]
- Motor Type: Linear Motor; 2-Phase Brushless Linear; AC
- Stroke or X-Axis Travel: 12.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.5
from Zaber Technologies, Inc.
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 47.24
- Stroke or X-Axis Travel: 2.36
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Noncontact, non-cogging, frictionless direct-drive. Zero backlash or hysteresis. High resolution, repeatability and accuracy. Anti-creep crossed-roller bearings. Travel to 360 mm. Integral cable management for multi-axis systems [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 6.3 to 14.17
- Axis Configuration: X Axis Only
- Y-Axis Travel: 6.3 to 14.17
from H2W Technologies
The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]
- Motor Type: Linear Motor; Stepper
- Stroke or X-Axis Travel: 8
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8
from Zaber Technologies, Inc.
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with... [See More]
- Motor Type: Linear Motor; Moving Coil Linear Motor
- Rated Speed: 59.06
- Stroke or X-Axis Travel: 23.62
- Device Type: Ball Slide
from Aerotech, Inc.
Design Features. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm). In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 19.69
from H2W Technologies
The LSS-018-06-020-2X is a dual motor, low cost, low profile Linear Stepper Stage that is ideal for applications that require independent multiple motions on a single travel plane. Both motors run on the same stationary platen. It uses H2W linear stepper motors STS-0213-R to generate a force of 2.3... [See More]
- Motor Type: Linear Motor; Stepper
- Stroke or X-Axis Travel: 18
- Axis Configuration: X Axis Only
- Carriage Load: 0.6000
from Zaber Technologies, Inc.
Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 20 nm. X-LDA-AE devices... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 31.5
- Stroke or X-Axis Travel: 2.95
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Direct-drive linear motor for ultra-precise motion. Long-life linear motion guide bearing system. Ten models with travels from 100 mm to 1 m. Low-cost, high-performance stage. Fast delivery [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 3.94 to 39.37
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from H2W Technologies
The DRS-012-11-250-01-EX dual rail positioning stage uses a high force brushless linear motor to generate a continuous/peak force of 252 lbs [1121 N]/756 lbs [3363 N] with a total stroke length of 12.3 in [914 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 12.25
- Axis Configuration: X Axis Only
- Carriage Load: 252 to 756
from Zaber Technologies, Inc.
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with... [See More]
- Motor Type: Linear Motor; Moving Coil Linear Motor
- Rated Speed: 59.06
- Stroke or X-Axis Travel: 2.95
- Device Type: Ball Slide
from Aerotech, Inc.
Design Features. Direct-drive linear motor for smooth and precise motion. 450 mm wafer compatible. Long-life linear motion guide bearing system. Twelve models with travels from 100 mm to 1.5 m. Side-seal design provides superior debris protection. Low-cost, high-performance stage [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 3.94 to 59.06
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from H2W Technologies
The DRS-036-11-250-01-ME dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 252 lbs [1121 N]/756 lbs [3363 N] with a total stroke length of 36 in [914 mm]. The non-contact... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 36
- Axis Configuration: X Axis Only
- Carriage Load: 252 to 756
from Zaber Technologies, Inc.
Zaber's X-LDA-AEZ Series devices are computer-controlled, motorized stages delivering the high precision, reliability, and speed of X-LDA-AE linear motor stages in a package for vertical applications. A passive magnetic counterbalance compensates for payloads up to 16N, preventing unwanted motion... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 15.75
- Stroke or X-Axis Travel: 0.7874
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Direct-drive linear motor for smooth and precise motion. Long-life linear motion guide bearing system. Eight models with travels from 300 mm to 1.5 m. Side-seal design provides superior debris protection. Low-cost, high-performance stage [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 11.81 to 59.06
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from H2W Technologies
The DRS-048-11-104-EX dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 104 lbs [462 N]/309 lbs [1386 N] with a total stroke length of 48 in [1219 mm]. The non-contact... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 48
- Axis Configuration: X Axis Only
- Carriage Load: 104 to 309
from Zaber Technologies, Inc.
Zaber's LDA-AEZ Series devices are motorized stages delivering the high speed, precision, and reliability of LDA-AE linear motor stages in a package for vertical applications. A passive magnetic counterbalance compensates for payloads up to 16N, preventing unwanted motion during power loss. The... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 15.75
- Stroke or X-Axis Travel: 0.7874
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Wider design for large, offset loads. Direct-drive linear motor for smooth and precise motion. Long-life linear motion guide bearing system. Eight models with travels from 300 mm to 1.5 m. Side-seal design provides superior debris protection. Low-cost, high-performance stage [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 11.81 to 59.06
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from H2W Technologies
The DRS-060-07-010-01-M dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 59.2 in [1504 mm]. The non-contact 1.0-micron... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 59.2
- Axis Configuration: X Axis Only
- Carriage Load: 10.2 to 30.6
from Zaber Technologies, Inc.
Zaber's X-LDM-AEZ Series devices are computer-controlled, motorized stages delivering the high precision, reliability, and speed of X-LDM-AE linear motor stages in a package for vertical applications. A passive magnetic counterbalance compensates for payloads up to 55 N, preventing unwanted motion... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 23.62
- Stroke or X-Axis Travel: 1.57
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]
- Motor Type: DC Brushless Servo; Linear Motor
- Stroke or X-Axis Travel: 5.91 to 9.84
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91 to 9.84
from H2W Technologies
The DRS-080-04-040-X dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 69 lbs [306 N]/207 lbs [924 N] with a total stroke length of 80.3 in [2040 mm]. The non-contact 1.0-micron resolution... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 80.32
- Axis Configuration: X Axis Only
- Carriage Load: 69 to 207
from Zaber Technologies, Inc.
Zaber's LDM-AEZ Series devices are motorized stages delivering the high precision, reliability, and speed of LDM-AE linear motor stages in a package for vertical applications. A passive magnetic counterbalance compensates for payloads up to 55 N, preventing unwanted motion during power loss. The... [See More]
- Motor Type: Linear Motor; Moving Magnet Track Linear Motor
- Rated Speed: 23.62
- Stroke or X-Axis Travel: 1.57
- Device Type: Crossed Roller Slide
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY, linear-motor stage. Excellent geometric performance (straightness to ±0.4 µm; flatness to ±1 µm). Anti-creep, precision crossed-roller bearings. Large selection – nine models in travel and accuracy. Aerotech ’s... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 3.94 to 11.81
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3.94 to 11.81
from H2W Technologies
The DRS-120-09-176 dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact 1.0-micron... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 120
- Axis Configuration: X Axis Only
- Carriage Load: 186 to 558
from H2W Technologies
The DRS-120-11-168-01-ME dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact... [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 120
- Axis Configuration: X Axis Only
- Carriage Load: 186 to 558
from H2W Technologies
The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems associated with high-cycle use. The slim design of the gantry allows it to fit into... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 117
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 84
from H2W Technologies
Features: - Combined linear and rotary displacement. - Built using standard extrusion profiles. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 80.32
- Axis Configuration: X Axis Only
- Carriage Load: 27.7