Rack & Pinion Linear Slides and Linear Stages
from Daheng New Epoch Technology, Inc.
This series of stages are driven by rack and pinion to achieve translation. They have the characteristics of long travel, fast speed, smooth movement and convenient use. A ruled scale and vernier permit a readout accuracy of 0.1 mm. The stage has mounting holes that can be combined with each other,... [See More]
- Drive Type: Rack & Pinion
- Stroke or X-Axis Travel: -2.95 to 2.95
- Axis Configuration: X Axis Only
- Carriage Load: 4.41
from Schneeberger Inc.
SCHNEEBERGER's MONORAIL BZ systems are high-precision linear guide systems with integral rack drive, based on the company's proven MONORAIL BM profile guideways with balls. Outlay on the production of machine beds, the installation and alignment of the guideway and gearing are substantially reduced. [See More]
- Drive Type: Rack & Pinion
- Stroke or X-Axis Travel: 59.06 to 236
- Axis Configuration: X Axis Only
- Rated Speed: 197
from Daheng New Epoch Technology, Inc.
This series of stages are driven by rack and pinion to achieve translation. They have the characteristics of long travel, fast speed, smooth movement and convenient use. A ruled scale and vernier permit a readout accuracy of 0.1 mm. The stage has mounting holes that can be combined with each other,... [See More]
- Drive Type: Rack & Pinion
- Stroke or X-Axis Travel: -0.9843 to 0.9843
- Axis Configuration: X Axis Only
- Carriage Load: 4.41