X-Z Axes Linear Slides and Linear Stages

15 Results
CHARON2 Stacked Platform -- CHARON2 XZ3TM0205 x 0000
from ETEL S.A.

CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]

  • Axis Configuration: X-Z Axes; Tip/Tilt Axes
  • Z-Axis Travel: 0.0787
  • Stroke or X-Axis Travel: 0.0 to 8.07
  • Rated Speed: 39.37
Linear Stage with the Highest Force and Precision -- N-332
from PI (Physik Instrumente) L.P.

PICMAWalk is the longest-lasting piezo-motorized drive principle on the market. The lifetime of the drives is verifiably more than 100 km under atmospheric conditions. Even under vacuum conditions, a cumulative lifetime of more than 30 km was reached, providing the reference for this class. [See More]

  • Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
  • Rated Speed: 0.3937 to 0.4724
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Device Type: Multi-Axis Configuration
XZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum -- 9066-XZ-V
from Newport MKS

The 9066-XZ-V Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. 9066 series stages feature a generous pattern of eight 4-40. ten... [See More]

  • Axis Configuration: X-Z Axes
  • Device Type: Crossed Roller Slide
  • Stroke or X-Axis Travel: 0.5000
XZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 -- 9066-XZ
from Newport MKS

The 9066-XZ Stainless Steel Crossed-Roller Translation Stage is a 0.5 inch X and Z travel integrated linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. 9066 series stages feature a generous pattern of eight 4-40,... [See More]

  • Axis Configuration: X-Z Axes
  • Device Type: Crossed Roller Slide
  • Stroke or X-Axis Travel: 0.5000
XZ Linear Stage, Crossed-Roller, 1.0 in. Travel, 8-32, 1/4-20 -- 9067-XZ
from Newport MKS

The 9067-XZ Stainless Steel Crossed-Roller Translation Stage is a 1.0 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one... [See More]

  • Axis Configuration: X-Z Axes
  • Device Type: Crossed Roller Slide
  • Stroke or X-Axis Travel: 1
Linear Motor Drive Positioning Table -- NTXZ/H
from IKO International, Inc.

Pick and Place models (NT …XZ) offer maximum thrust of 50 N (x axis) and 25 N (z axis), with stroke lengths of 45 mm (x axis) and 10 mm (z axis). Units feature a super thin profile of just 18 mm. This series uses C-Lube Linear Way ML miniature linear motion rolling guide in the table guiding... [See More]

  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.3937
  • Stroke or X-Axis Travel: 0.9843 to 1.77
  • Rated Speed: 10.63 to 51.18
Custom Slides
from Del-Tron Precision, Inc.

Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]

  • Axis Configuration: X Axis Only; Z Axis Only; X-Y Axes; X-Z Axes
  • Device Type: Ball Slide; Crossed Roller Slide; Multi-Axis Configuration
  • Orientation: Vertical; Inverted; Horizontal
  • Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
MX80L Series -- MX80LP
from Parker Hannifin / Automation / Electromechanical Division - Europe

Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]

  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.9843 to 7.87
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Rated Speed: 78.74
Lead Screw/Ball Screw Stages (SCS)
from H2W Technologies

Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for: Pick-and-place,... [See More]

  • Axis Configuration: X-Z Axes
  • Orientation: Horizontal
  • Rated Speed: 30
  • Device Type: Multi-Axis Configuration
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56CTS-XZ(M)
from Artifex Engineering

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X &Z axis is... [See More]

  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.2362
  • Stroke or X-Axis Travel: 0.2362
  • Orientation: Horizontal
Mechanical-Bearing Lead-Screw Linear Stage -- ATS0300
from Aerotech, Inc.

Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]

  • Axis Configuration: X Axis Only; X-Y Axes; X-Z Axes; X-Y-Z Axes
  • Y-Axis Travel: 1.97
  • Stroke or X-Axis Travel: 1.97
  • Z-Axis Travel: 50
XZ Belt Stage Gantry
from H2W Technologies

Features: - Wall mountable. - Built on custom frame. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]

  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 60
  • Stroke or X-Axis Travel: 60
  • Orientation: Gantry
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56CTS-YZS
from Artifex Engineering

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y &Z axis... [See More]

  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.2362
  • Stroke or X-Axis Travel: 0.2362
  • Orientation: Horizontal
XZ Brushless Linear Motor Positioning Stage
from H2W Technologies

This is a high acceleration, brushless linear motor driven, XZ positioning stage gantry for controlled dual axis motion profiles of customer supplied payloads. The vertical axis dual rail stage (DRS) is a closed loop positioning system that can be used for high force positioning applications. The... [See More]

  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 13.8
  • Stroke or X-Axis Travel: 4
  • Orientation: Horizontal
X-z Axis Translator
from Artifex Engineering

This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on... [See More]

  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 1.18
  • Stroke or X-Axis Travel: 1.18
  • Orientation: Horizontal