Direct Drive Linear Slides and Linear Stages

70 Results
Linear Stage -- Sigma Trac II
from Yaskawa America, Inc. - Motion Division

Turnkey linear stages, built to order and fully tested. Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa ’s motion engineering expertise to spare your overworked engineers the effort of specifying,... [See More]

  • Drive Type: Direct Drive; Mechatronic
  • Stroke or X-Axis Travel: 4.33 to 52.56
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature)
  • Rated Speed: 157
Compact XYZ Motorized Fiber Positioner / Alignment Systemwith Piezoelectric High Speed Photonics Alignment Module -- F-131
from PI (Physik Instrumente) L.P.

F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast nanoscale... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.1969 to 0.5906
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.5906
Linear Stage -- MPAS-A6012B-ALMO2C
from Allen-Bradley / Rockwell Automation

MP-Series Integrated Linear Stage-Type Actuator, Frame Size 6 = 150 mm (5.9 in) base width, 230V ac, Direct Drive, 120 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake [See More]

  • Drive Type: Direct Drive
Z3TM+ Combined Module with coarse Z -- Z3TM+ with coarse Z
from ETEL S.A.

The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor industry through its advanced design with four degrees of freedom housed in an enlarged theta... [See More]

  • Drive Type: Direct Drive
  • Z-Axis Travel: 0.0787 to 0.4724
  • Axis Configuration: Z Axis Only; Tip/Tilt Axes
  • Rated Speed: 394
High Load Precision Motorized Planar XY Positioning Stage -- L-731
from PI (Physik Instrumente) L.P.

This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 8.07
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8.07
Linear Stage -- MPAS-A6012B-ALMS2C
from Allen-Bradley / Rockwell Automation

MP-Series Integrated Linear Stage-Type Actuator, Frame Size 6 = 150 mm (5.9 in) base width, 230V ac, Direct Drive, 120 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Covered with strip seals (IP30 protection), No brake [See More]

  • Drive Type: Direct Drive
High-Load Linear Stage -- V-817
from PI (Physik Instrumente) L.P.

With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 8.03 to 32.01
  • Axis Configuration: X Axis Only
  • Rated Speed: 118
Linear Stage -- MPAS-A6024B-ALMO2C
from Allen-Bradley / Rockwell Automation

MP-Series Integrated Linear Stage-Type Actuator, Frame Size 6 = 150 mm (5.9 in) base width, 230V ac, Direct Drive, 240 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake [See More]

  • Drive Type: Direct Drive
High-Precision XY Stage -- V-731
from PI (Physik Instrumente) L.P.

High Travel Accuracy and Stability, Linear Motor. Travel range 205 mm × 205 mm (8"). Unidirectional repeatability to 0.1 µm. Ironless 3-phase linear motor. Velocity to 200 mm/s. Incremental linear encoder with 1 nm resolution. Crossed roller guides. Application fields. Medical industry. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 8.07
  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87
High-Precision XY Stage -- V-738
from PI (Physik Instrumente) L.P.

Clear Aperture, High Travel Accuracy and Stability, Linear Motors. Travel range 102 mm × 102 mm (4"). Large aperture, 150 mm × 150 mm. Unidirectional repeatability to 0.1 µm. Velocity to 500 mm/s. 3-phase linear motor. High-resolution incremental linear encoder. Application fields. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 4.02
  • Axis Configuration: X-Y Axes
  • Rated Speed: 11.81 to 19.69
Linear Motor Stage -- LMS-180
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 508 millimeters. Direct Drive for High Speed. Maximum Load: 25 kg. Maximum Velocity: 500 mm/second. Maximum Positioning Resolution: 0.015 micrometers. Position Reproducibility: 0.05 micrometers unidirectional +/- 0.1 micrometers bidirectional. Linear Position... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 6.1
  • Axis Configuration: X Axis Only
  • Rated Speed: 19.69
Linear Motor Stage -- LMS-270
from PI (Physik Instrumente) L.P.

Travel ranges to 1016 mm (40"). Velocity to 800 mm/s. Incremental encoder with 15 nm resolution. 480 N peak force. Reference-class linear stage. High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder with analog signal... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 12.01 to 40
  • Axis Configuration: X Axis Only
  • Rated Speed: 31.5
Linear Motor Stage -- V-574
from PI (Physik Instrumente) L.P.

The V-574 linear stage family is a new series of high dynamics nano positioners with excellent guiding precision, driven by frictionless linear motors. Excellent Guiding Precision - Geometric Performance Equipped with high-precision crossed-roller bearings installed in a proprietary process, these... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 2.36 to 9.06
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
Linear Stage with Magnetic Direct Drive, Cost-Effective -- V-408
from PI (Physik Instrumente) L.P.

The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics, duty cycles, and Nano positioning... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: X Axis Only
  • Rated Speed: 43.31 to 59.06
LISA Linear Actuator & Stage -- P-753
from PI (Physik Instrumente) L.P.

Unique Design: Both Piezo-Stage and Piezo Actuator. Frictionless Precision Flexure Guiding System. 0.05 nm Resolution. Direct Metrology with Capacitive Sensors for Highest Precision. Ultra-Fast Response, Very Compact. PICMA ® High-Performance Multilayer Piezo Drives. ID-Chip for Auto Calibrate... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 4.72E-4 to 0.0015
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.4496 to 2.25
PIMag® Precision Linear Stage -- V-551
from PI (Physik Instrumente) L.P.

Travel ranges to 230 mm. Velocity up to 0.5 m/s. Absolute encoder with 1 nm resolution. Excellent guiding accuracy. Compact design with 160 mm width. Reference-class linear stage. Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning stage is... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 2.36 to 9.06
  • Axis Configuration: X Axis Only
  • Rated Speed: 19.69
Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-573
from PI (Physik Instrumente) L.P.

Travel ranges of 160 mm, 260 mm, and 360 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness and flatness. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with absolute encoder) [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 6.3 to 14.17
  • Axis Configuration: X Axis Only
  • Rated Speed: 19.69
Vertical High-Precision Linear Stage with Direct Drive -- V-141 Z
from PI (Physik Instrumente) L.P.

V-141 direct-drive linear stages are designed for applications which require a high accuracy and precision, a long service life, and ease of use. The models are equipped with a magnetic counterweight and are designed for vertical operation. Even though compact, V-141 linear stages offer superior... [See More]

  • Drive Type: Direct Drive
  • Z-Axis Travel: 1.57 to 2.36
  • Axis Configuration: Z Axis Only
  • Rated Speed: 19.69 to 31.5
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-571 Z
from PI (Physik Instrumente) L.P.

V-571 linear stages are designed for accuracy, precision, long life, and ease of use.Even though compact, V-571 nanopositioning stages offer superior travel accuracy, flatness, and performance compared to many bigger linear translation stages. With a powerful, non-cogging direct drive motor, the... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: Z Axis Only
  • Rated Speed: 19.69
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-572 Z
from PI (Physik Instrumente) L.P.

Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]

  • Drive Type: Direct Drive
  • Z-Axis Travel: 2.36
  • Axis Configuration: Z Axis Only
  • Rated Speed: 19.69
Wide-Body Linear Stage for Heavy Loads -- V-827
from PI (Physik Instrumente) L.P.

Product Overview: V-827 direct-drive linear stages are designed for high load, high throughput applications that also require long life, and high reliability. The V-827 family of direct-drive stages offer superior straightness and flatness performance compared to similar motorized linear translation... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 11.81 to 39.37
  • Axis Configuration: X Axis Only
  • Carriage Load: 331
Custom Air Bearing Linear Stages
from ABTech, Inc.

ABTech ’s precision air bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, every stage provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house to... [See More]

  • Drive Type: Direct Drive
  • Device Type: Dovetail Slide (optional feature); Multi-Axis Configuration (optional feature)
  • Orientation: Horizontal
  • Bearing Type: Air Bearing
Direct drive linear stage, 12 mm travel, integrated linear encoder -- DMQ12L-AE55T10A
from Zaber Technologies, Inc.

Zaber's DMQ-AE Series devices are computer-controlled, motorized linear stages with high acceleration, precision, and accuracy in a compact package. At only 30 mm tall, they are excellent when a low profile is required. The innovative moving-coil actuator design has a very flat force-vs-position... [See More]

  • Drive Type: Direct Drive; Moving Coil, Direct Drive
  • Rated Speed: 55.12
  • Stroke or X-Axis Travel: 0.4724
  • Device Type: Crossed Roller Slide
High Precision Linear Motion Stages -- PXL33
from Primatics, Inc.

Overview. Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion. Applications. The PXL33... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843 to 4.33
  • Axis Configuration: X Axis Only
  • Rated Speed: 17.72 to 26.38
Custom Linear Positioner -- PRO225LM-2000mm
from Aerotech, Inc.

Design Features. Shown with optional YZ, two motorized axis head and granite bridge. 2 m/s, 3g max speeds with 1 kg load. 100 kg load capacity. Accuracy ±4 µm calibrated, ±25 µm uncalibrated. This is the two-meter travel, direct-drive PRO225LM linear-motor stage. It is used... [See More]

  • Drive Type: Direct Drive
  • Positioning Accuracy: 0.0040 to 0.0250
  • Stroke or X-Axis Travel: 78.74
  • Orientation: Horizontal
Conventional Motorized Translation Stages -- GCD-10
from Daheng New Epoch Technology, Inc.

The Motorized Translation Stage GCD-10 Series uses a linear motor for load carrying and linear guide, which features with low cost and dust resistance, but low load capacity. This type of translation stages is not suitable for long travel and heavy load. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.57
Air Bearing Stage -- ABS-011-09-030-X
from H2W Technologies

The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/790.3 lbs [402 N] with a total stroke length of 10.5 in [267 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 5
Custom Single (X) Axis Stage
from TPA Motion

We design and develop x-axis linear slides for precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. PiezoBot - Single Axis Stage. This single axis stage is best suited for optical scanning... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Device Type: Crossed Roller Slide
Custom Oil Hydrostatic Linear Stages
from ABTech, Inc.

ABTech ’s line of precision oil hydrostatic bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, oil hydrostatic fluid film bearings provide high load capacity and extreme stiffness. Every stage provides... [See More]

  • Drive Type: Direct Drive
  • Device Type: Dovetail Slide (optional feature); Multi-Axis Configuration (optional feature)
  • Orientation: Horizontal
  • Bearing Type: Air Bearing
Direct drive linear stage, 12 mm travel, integrated linear encoder and controller with digital I/O -- X-DMQ12L-AE55D12
from Zaber Technologies, Inc.

Zaber's X-DMQ-AE Series devices are computer-controlled, direct-drive voice coil driven, linear stages with high acceleration and precision capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The innovative moving-coil actuator design has a... [See More]

  • Drive Type: Direct Drive; Moving Coil, Direct Drive
  • Rated Speed: 55.12
  • Stroke or X-Axis Travel: 0.4724
  • Device Type: Crossed Roller Slide
Linear Positioning Stages -- PCR32
from Primatics, Inc.

The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 5.31
  • Axis Configuration: X Axis Only
  • Rated Speed: 9.84 to 19.69
Mechanical Bearing, Linear Motor Stage -- ECO165LM Series
from Aerotech, Inc.

Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Direct-drive linear motor for precision motion. Eight models with travels from 100 mm to 600 mm. The ECO165LM series, part of the ECO linear stage family, builds upon Aerotech ’s long tradition... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 3.94 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Crossed Roller Bearing Motorized -- GCD-40
from Daheng New Epoch Technology, Inc.

The Motorized Translation Stages GCD-40 series are implemented in the design with cross rollers guides which, in comparison with guide type of GCD-10 series, have high load capacity and suitable for long travel length and heavy loads. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.18 to 1.97
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.3937
Air Bearing Stage -- ABS-012-12-030-X
from H2W Technologies

The ABS-012-12-030-X is a low profile air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 29.0 lbs [129 N]/87.0 lbs [387 N] with a total stroke length of 12.3 in [311 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 12.25
  • Axis Configuration: X Axis Only
  • Carriage Load: 15
Custom Three (XYZ) Axis Stage
from TPA Motion

We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. Y travel = 25 mm with Piezo Motor Drive Technology. Z travel = 10 mm with Piezo Motor Drive Technology. PiezoBot... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843
Linear Positioning Stages -- PCR43
from Primatics, Inc.

The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87
Mechanical Bearing, Linear Motor Stage -- ECO225LM Series
from Aerotech, Inc.

Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Direct-drive linear motor for precision motion. Nine models with travels from 100 mm to 800 mm. The ECO225LM series, part of the ECO linear stage family, builds upon Aerotech ’s long tradition of... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 3.94 to 31.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Linear Guideway Motorized Translation Stages -- GCD-20
from Daheng New Epoch Technology, Inc.

The Motorized Translation Stages GCD-20 series are implemented in the design with linear guides which in comparison with guide type of GCD-10 series, have high load capacity and suitable for long travel length and heavy loads. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.57
Air Bearing Stage -- ABS-032-14-020-X
from H2W Technologies

The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [92 N]/61.8 lbs [275 N] with a total stroke length of 31.5 in [800 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 31.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10
Custom Two Axis (XY) Stage
from TPA Motion

We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 50 mm with Piezo Motor Drive Technology. Y travel = 50 mm with Piezo Motor Drive Technology. PiezoBot - Dual Axis Stage. The dual axis stage is best suited... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97
Linear Positioning Stages -- PLG110
from Primatics, Inc.

Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different... [See More]

  • Drive Type: Ball Screw; Direct Drive
  • Stroke or X-Axis Travel: 3.94 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
Multi-Axis Photonics Alignment System -- FiberMaxHP
from Aerotech, Inc.

Design Features. 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners. Up to 6 axes of precision motion. Proven reliability for 24/7 manufacturing. Noncontact, direct-drive for all axes enabling high-throughput alignment. Minimum incremental motion to 2 nm on... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.1181
Long Range Motorized Translation Stages -- GCD-302
from Daheng New Epoch Technology, Inc.

The Motorized Translation Stages GCD-30 series are implemented in the design with rod linear guides which in comparison with guide type of GCD-20 and 40 series, have high load capacity and suitable for long travel length and heavy loads. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 15.75 to 98.43
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.3937 to 3.94
Crossed Roller Stage -- XRS-004-09-020-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 4
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.6 to 61.8
OEM Precision XY Table
from TPA Motion

Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each product. [See More]

  • Drive Type: Ball Screw; Direct Drive
  • Device Type: Multi-Axis Configuration
  • Axis Configuration: X-Y Axes
  • Motor Type: Linear Motor; Piezo Motor
X-Y Axis Open Frame Linear Stages -- POF115
from Primatics, Inc.

Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 11.81
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 11.81
PlanarDLA Open Frame, XY, Direct-Drive, Mechanical-Bearing Stage
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 5.91 to 9.84
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5.91 to 9.84
Crossed Roller Stage -- XRS-004-11-020-01
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 4
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.6 to 61.8
X-Y Axis Open Frame Linear Stages -- POF65
from Primatics, Inc.

Primatics POF65 open frame X, Y stage is ideal for precision inspection and assembly applications. With its central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 5.12
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 5.12
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage -- 450-450
from Aerotech, Inc.

Design Features. Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance. Speeds to 1.5 m/s and accelerations to 5 g. Proprietary reaction-mass design enables fast turnaround and move-and-settle times. Active and passive isolation system options. Encoder or laser... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 17.72
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 17.72
Crossed Roller Stage -- XRS-006-10-020-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.6 to 61.8
Crossed Roller Stage -- XRS-008-12-020-01
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.6 to 61.8
Crossed Roller Stage -- XRS-009-10-050-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 9
  • Axis Configuration: X Axis Only
  • Carriage Load: 52.4 to 157
Crossed Roller Stage -- XRS-019-11-050-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 19
  • Axis Configuration: X Axis Only
  • Carriage Load: 52.4 to 157
Crossed Roller Stage -- XRS-06-04-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Device Type: Crossed Roller Slide; Multi-Axis Configuration
  • Axis Configuration: X-Y Axes
  • Bearing Type: Ball/Roller Bearing
Crossed Roller Stage -- XRS-19-09-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 19
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 9
Two Axis Voice Coil Positioning Stage -- VCS15-050-LB-01-MC-2
from H2W Technologies

The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X-Y Axes
  • Carriage Load: 8.4
Voice Coil Positioning Stage -- VCS01-001-CR-001-F
from H2W Technologies

The VCS01-001-CR-001-F voice coil positioning stage uses H2W voice coil motor NCC01-04-001-1X to generate a continuous/peak force of 0.06 lbs [0.27 N]/0.18 lbs [0.80 N] with a total stroke length of 0.13 in [3.2mm]. The 0.1-micron resolution encoder allows for very precise positioning. The 0.5kg... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.0400 to 0.1250
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.1800
Voice Coil Positioning Stage -- VCS02-001-CR-01-MC
from H2W Technologies

The VCS02-001-CR-01-MC voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 0.26 lbs [1.2 N]/0.78 lbs [3.5 N] with a total stroke length of 0.20 in [5.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.2000
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.2600
Voice Coil Positioning Stage -- VCS03-050-BS-01-MC
from H2W Technologies

The VCS03-050-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.2500
  • Axis Configuration: X Axis Only
  • Carriage Load: 5
Voice Coil Positioning Stage -- VCS03-050-CR-0005-C
from H2W Technologies

The VCS03-050-CR-0005-C voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 0.05-micron (50-nano meter) resolution encoder is suitable for very high... [See More]

  • Drive Type: Direct Drive
  • Bearing Type: Ball/Roller Bearing
  • Axis Configuration: X Axis Only
  • Motor Type: Voice Coil Motor
Voice Coil Positioning Stage -- VCS03-050-CR-001-C
from H2W Technologies

The VCS03-050-CR-001-C voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 0.1-micron resolution encoder allows for very precise positioning. The motor coil... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.2500
  • Axis Configuration: X Axis Only
  • Carriage Load: 5 to 15
Voice Coil Positioning Stage -- VCS05-011-BS-01-M
from H2W Technologies

The VCS05-011-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 1.1
Voice Coil Positioning Stage -- VCS06-005-BS-01-M
from H2W Technologies

The VCS06-005-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC06-08-005-2X to generate a continuous/peak force of 0.85 lbs [3.8 N]/2.6 lbs [11.4 N] with a total stroke length of 0.60 in [15.2mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 0.5000
Voice Coil Positioning Stage -- VCS08-225-LB-01-C
from H2W Technologies

The VCS08-225-LB-01-C voice coil positioning stage uses H2W voice coil motor NCC08-34-350-2X to generate a continuous/peak force of 22.5 lbs [100 N]/67.5 lbs [300 N] with a total stroke length of 0.80 in [20.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 22.5
Voice Coil Positioning Stage -- VCS08-350-LB-01-MCS
from H2W Technologies

Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.8000
  • Axis Configuration: X Axis Only
  • Carriage Load: 35
Voice Coil Positioning Stage -- VCS10-023-BS-01
from H2W Technologies

The VCS10-023-BS-01 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 2.3
Voice Coil Positioning Stage -- VCS13-108-LB-01-MC
from H2W Technologies

The VCS13-108-LB-01-MC voice coil positioning stage uses H2W voice coil motor NCC13-30-108-1H to generate a continuous/peak force of 10.8 lbs [48.0 N]/32.4 lbs [144 N] with a total stroke length of 1.3 in [31.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.25
  • Axis Configuration: X Axis Only
  • Carriage Load: 10.8
Voice Coil Positioning Stage -- VCS20-020-BS-01-M
from H2W Technologies

The VCS20-020-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.6 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 2
Voice Coil Positioning Stage -- VCS40-020-CR-01-MF
from H2W Technologies

The VCS40-020-CR-01-MF voice coil positioning stage uses H2W voice coil motor NCC52-20-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 5.2 in [132 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 4
  • Axis Configuration: X Axis Only
  • Carriage Load: 6