X-Y Axes Linear Slides and Linear Stages

Description

X-Y Axes Linear Slides and Linear Stages are mechanical devices designed to facilitate precise linear motion along two orthogonal axes, typically referred to as the X and Y axes. These systems consist of a platform or carriage that moves in a controlled manner along the specified axes, allowing for accurate positioning and movement in a two-dimensional plane.

Working Principle

The working principle of X-Y Axes Linear Slides and Linear Stages involves the use of linear guides and drive mechanisms to achieve controlled motion. The linear guide, which includes a rail and a corresponding transport element, determines the direction of movement. The drive mechanism, often a ball screw or linear motor, provides the force necessary to move the carriage along the rails. This setup allows for high precision and repeatability in positioning, making these systems useful for tasks that require exact linear motion. The ability to restrict motion to two linear degrees of freedom while minimizing runout and angular deviation is critical for their effectiveness in various applications.

Applications

X-Y Axes Linear Slides and Linear Stages are employed in a wide range of applications. In the optics industry, they are crucial for the precise manufacturing of high-performance lenses, ensuring smooth and consistent movement of lens materials against shaping tools. In semiconductor manufacturing, these systems are used for tasks that require submicron positioning accuracy, such as wafer inspection and lithography. They are also utilized in metrology equipment, packaging machinery, and material handling systems, where precise linear motion is essential.

Advantages over other Linear Slides and Linear Stages

One of the primary advantages of X-Y Axes Linear Slides and Linear Stages is their ability to provide high positioning accuracy and repeatability, especially when using linear motors that eliminate compliance and backlash. This makes them superior for applications requiring submicron precision. Additionally, their capability to combine multiple axes allows for complex motion sequences at a relatively low cost, enhancing their versatility compared to single-axis systems.

Limitations

Despite their advantages, X-Y Axes Linear Slides and Linear Stages have limitations. Dovetail slides, a type of linear stage, exhibit high stiction and variable friction, which can hinder precise control and sensitivity. Furthermore, no guiding system is perfect, and all linear motion systems experience some degree of rotary or tilt errors and unwanted motion components, which can affect precision.

Considerations

When selecting X-Y Axes Linear Slides and Linear Stages, several factors should be considered. Initial costs can vary depending on the complexity and precision requirements of the system. Operating expenses may include energy consumption and maintenance costs, which can be influenced by the type of drive mechanism used. Durability and accuracy are critical, with high-quality bearings and guides contributing to longer service life and better performance. Replacement and maintenance costs should also be factored in, as regular upkeep is necessary to maintain precision and functionality over time.

148 Results
Fiber Coupler, Multimode, Tilt Stage -- F-91TS
from Newport MKS

The F-91TS Tilt Stage forms the base of F-915 Series Single-Mode Fiber Couplers. [See More]

  • Axis Configuration: X-Y Axes
Compact Linear Stage Suitable for Vacuum -- M-110 • M-111 • M-112 V6
from PI (Physik Instrumente) L.P.

Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.1969 to 0.9843
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Rated Speed: 0.0256
Precise Work Stage -- XZH Series
from Hangzhou Chinabase Machinery Co., Ltd.

Precise Work Stage is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97 to 19.69
  • Stroke or X-Axis Travel: 1.97 to 19.69
  • Orientation: Horizontal
CHARON2 Stacked Platform -- CHARON2 XY 0365 x 0355
from ETEL S.A.

CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 39.37
Linear Stage Bundle, Three 460A-XY Linear Stages and SM-13 Micrometers, 1/4-20 -- 460A-XY-MIC
from Newport MKS

The 460A-XY-MIC is a special bundle of three 460A-XY Linear Stages included with all required SM-13 Micrometers. The 460A-XY is integrated not only for precise, orthogonal motion but also for exceptionally low profile and features all aluminum construction with hardened ball bearings running along... [See More]

  • Axis Configuration: X-Y Axes
  • Stroke or X-Axis Travel: 0.5118
High Load Precision Motorized Planar XY Positioning Stage -- L-731
from PI (Physik Instrumente) L.P.

This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8.07
  • Stroke or X-Axis Travel: 8.07
  • Rated Speed: 3.94
CHARON2 Stacked Platform -- CHARON2 XYT (DXR+) 0365 x 0355
from ETEL S.A.

CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 39.37
Motorized XY Fiber Positioner, 8-32 Tapped Hole -- 8051
from Newport MKS

The 8051 Motorized XY Fiber Positioner improves the resolution of our manual fiber positioner from 1.0 μm to finer than 0.1 μm. Combining one of these stages with our Model 9092 coupler body and clamp gives you a good motorized multimode-fiber positioner. 8-32 tapped hole. [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 6.56E-4
  • Stroke or X-Axis Travel: 0.0591
High-Precision XY Stage -- V-731
from PI (Physik Instrumente) L.P.

High Travel Accuracy and Stability, Linear Motor. Travel range 205 mm × 205 mm (8"). Unidirectional repeatability to 0.1 µm. Ironless 3-phase linear motor. Velocity to 200 mm/s. Incremental linear encoder with 1 nm resolution. Crossed roller guides. Application fields. Medical industry. [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 8.07
  • Carriage Load: 11.24
CHARON2HD stacked platforms -- CHARON2HD XY 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 78.74
Motorized XY Linear Stage, Crossed Roller Bearing, 0.5 in., 8-32, 1/4-20 -- 9066-XY-PP
from Newport MKS

The 9066-XY-PP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor ™ actuator in the X and Y axes of our 0.5 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics applications. All necessary clamps, brackets, and base... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 0.5000
  • Device Type: Crossed Roller Slide
High-Precision XY Stage -- V-738
from PI (Physik Instrumente) L.P.

Clear Aperture, High Travel Accuracy and Stability, Linear Motors. Travel range 102 mm × 102 mm (4"). Large aperture, 150 mm × 150 mm. Unidirectional repeatability to 0.1 µm. Velocity to 500 mm/s. 3-phase linear motor. High-resolution incremental linear encoder. Application fields. [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 11.81 to 19.69
  • Stroke or X-Axis Travel: 4.02
  • Carriage Load: 22.48
CHARON2HD stacked platforms -- CHARON2HD XYT (DXR+) 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 78.74
Motorized XY Linear Stage, Gothic-Arch Bearing, 25.4 mm, 65 x 65 mm, 8-32 & 1/4-20 -- 9063-XY-PP
from Newport MKS

The 9063-XY-PP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Y axes. [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 1
  • Device Type: Multi-Axis Configuration
High-Precision XY Stage -- V-741
from PI (Physik Instrumente) L.P.

Linear motors are electromagnetic direct drives. They dispense with mechanical components in the drivetrain and transfer the drive force directly and friction-free to the motion platform. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 12.01
  • Stroke or X-Axis Travel: 12.01
  • Rated Speed: 7.87
CHARON2HD stacked platforms -- CHARON2HD XYT (DXRH) 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 49.21
Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, 8-32 -- 9061-XY-PP
from Newport MKS

The 9061-XY-PP Compact Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our compact gothic-arch-bearing translation stages. This achieves the ultimate in stability and rigidity of a 25 x 25 mm platform along with remote-control operation of the 5 mm of X and Y... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 0.1969
Linear Air Bearing Slide, PIglide RB -- A-10x
from PI (Physik Instrumente) L.P.

For applications that require smooth, precise, linear motion, the PIglide RB series linear air bearings are right for you. These bearings can easily replace ball bearing and crossed roller bearing slides, and are simple to integrate and use. They offer better straightness, angular deviation, and... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97 to 39.37
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Carriage Load: 29.22 to 1708
VULCANO2 Stacked Platform -- VULCANO2 XY 0365 x 0355
from ETEL S.A.

VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked CHARON2 family, the VULCANO2 mainly comes with higher duty cycle and... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 47.24
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20 -- 9062-XY-PP
from Newport MKS

The 9062-XY-PP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Y axes. [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 0.5000
  • Device Type: Multi-Axis Configuration
Linear Positioning Stage -- Q-521
from PI (Physik Instrumente) L.P.

The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21 ×30 ×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.4724 to 1.26
  • Stroke or X-Axis Travel: 0.4724 to 1.26
  • Rated Speed: 0.3937
Piezo XY Linear Stage, 1 in., Crossed Roller Bearings, Picomotor -- 9067-XY-PP
from Newport MKS

The 9067-XY-PP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor ™ actuator in the X and Y axes of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics applications. All necessary clamps, brackets, and base... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 1
  • Device Type: Crossed Roller Slide
Linear Stage with the Highest Force and Precision -- N-332
from PI (Physik Instrumente) L.P.

PICMAWalk is the longest-lasting piezo-motorized drive principle on the market. The lifetime of the drives is verifiably more than 100 km under atmospheric conditions. Even under vacuum conditions, a cumulative lifetime of more than 30 km was reached, providing the reference for this class. [See More]

  • Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
  • Rated Speed: 0.3937 to 0.4724
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Device Type: Multi-Axis Configuration
Piezo XY Linear Stage, 100 µm Nanopositioning, Strain-gauge -- NPXY100SG
from Newport MKS

The NPXY100SG Two Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. [See More]

  • Axis Configuration: X-Y Axes
  • Stroke or X-Axis Travel: 0.0039
Low-Profile XY Stage with Ultrasonic Linear Motors -- U-751 / M-686
from PI (Physik Instrumente) L.P.

The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly better long term stability... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Rated Speed: 3.94
Piezo XY Linear Stage, 200 µm Nanopositioning, Strain-gauge -- NPXY200SG
from Newport MKS

The NPXY200SG Two Axis Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. [See More]

  • Axis Configuration: X-Y Axes
  • Stroke or X-Axis Travel: 0.0079
Miniature Stage, XY Combination, Ultrasonic Piezo Motor -- U-521 / M-663
from PI (Physik Instrumente) L.P.

The U-751/M-686 Low-Profile XY Stage with Ultrasonic Linear MotorsM-663 miniature positioning stage provides high acceleration and speed to 250mm/sec. It is based on a compact ultrasonic ceramic linear motor and provides 18mm travel. Two linear encoder versions are offered, featuring 0.6 and 0.1... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 0.7480
  • Device Type: Multi-Axis Configuration
Piezo XY Linear Stage, Triple Divide, 0.5 in., Picomotor, 8-32, 1/4-20 -- 9065-XY-PP
from Newport MKS

The 9065-XY-PP Motorized Triple Divide Translation Stage incorporates our Picomotor ™ actuators in the X and Y Axes of our Triple Divide ™ translation stage to meet your 0.5 inch XY travel laboratory applications. All necessary clamps, brackets, and baseplates are included so that the... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 0.5000
Motorized OEM XY Stage -- M-971
from PI (Physik Instrumente) L.P.

XY stage for the price-sensitive OEM market The M-971 is integrated into systems for inspection, lithography, or biomedical engineering and is optimized for optical microscopy. It was specially developed to meet the requirements of price-sensitive OEM markets. Proven and cost-optimized components... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
  • Stroke or X-Axis Travel: 1.97
  • Rated Speed: 0.3937
Piezo XY Linear Stage, Triple Divide, 1 in, Picomotor, 8-32, 1/4-20 -- 9064-XY-PP
from Newport MKS

The 9064-XY-PP Motorized Triple Divide Translation Stage incorporates our Picomotor ™ actuators in the X and Y Axes of our Triple Divide ™ translation stage to meet your 1.0 inch XY travel laboratory applications. All necessary clamps, brackets, and baseplates are included so that the... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 1
Nanopositioning Linear Stages -- V-571
from PI (Physik Instrumente) L.P.

The V-571 family of nano positioning linear stages is specifically designed for applications requiring extreme accuracy and geometric performance. This nano positioning stage excels with 0.5 µm straightness and flatness per 50mm travel, along with pitch and yaw of 50 µrad and 25... [See More]

  • Axis Configuration: X-Y Axes; X-Y-Z Axes
  • Rated Speed: 19.69
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Carriage Load: 11.24
XY Fiber Launcher, Flexure Design, Bare, 8-32 -- 9051
from Newport MKS

The 9051 XY Fiber Launcher's unique flexure design means you won't have to worry about hysteresis. Perfect for coupling light into or out of multimode fibers, it can be mounted on a flat surface or onto a post or pedestal riser. A nylon-tipped locking setscrew holds the fiber chuck in place. You can... [See More]

  • Axis Configuration: X-Y Axes
  • Stroke or X-Axis Travel: 0.1181
PI Nano® XY & XYZ Piezo Stage for Microscopy with Controller -- P-545
from PI (Physik Instrumente) L.P.

Low Profile for Easy Integration: 20 mm (0.8"). Large Aperture for 1x3"Slides. Accessories & Holders Available. All Parts Black Anodized for Minimum Reflections. 200 µm Standard Travel Range, Longer Ranges Available. Longest Lifetime with Proprietary PICMA ® Piezo Technology. Cost... [See More]

  • Axis Configuration: X-Y Axes; X-Y-Z Axes
  • Y-Axis Travel: 0.0079
  • Stroke or X-Axis Travel: 0.0079
  • Z-Axis Travel: 0.0079
XY Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum -- 9066-XY-R-V
from Newport MKS

The 9066-XY-R-V Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. These stages are... [See More]

  • Axis Configuration: X-Y Axes
  • Orientation: Right-Handed
  • Stroke or X-Axis Travel: 0.5000
  • Device Type: Crossed Roller Slide
PIglide AT XY Air Bearing Stage Series
from PI (Physik Instrumente) L.P.

Load to 35g. Velocity to 1m/s, Acceleration to 2g's. Straightness/Flatness to 0.50 µm [See More]

  • Axis Configuration: X-Y Axes
  • Device Type: Multi-Axis Configuration
  • Rated Speed: 39.37
XY Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, Left-Handed -- 9066-XY-L-V
from Newport MKS

The 9066-XY-L-V Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. These stages are... [See More]

  • Axis Configuration: X-Y Axes
  • Orientation: Left-Handed
  • Stroke or X-Axis Travel: 0.5000
  • Device Type: Crossed Roller Slide
PIglide Manual X-Y-Tip-Tilt Platform -- A-60X.MTT
from PI (Physik Instrumente) L.P.

The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing ’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Device Type: Multi-Axis Configuration
  • Stroke or X-Axis Travel: 0.1181
  • Bearing Type: Air Bearing
XY Linear Stage, 1 in., Crossed Roller Bearings, Pico X, Micro y -- 9067-XY-PN
from Newport MKS

The 9067-XY-PN Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor ™ actuator in the X axis and a micrometer in the Y axis of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics applications. All necessary... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 1
  • Device Type: Crossed Roller Slide
PIHera XY Piezo Stage -- P-620.2 - P-629.2
from PI (Physik Instrumente) L.P.

XY-Travel to 1800 µm. Compact Design. Resolution <1 Nanometer. Frictionless Precision Flexure Guiding System. PICMA ® High-Performance Multilayer Piezo Drives. Direct Metrology with Capacitive Sensors for Highest Precision. Up to 0.02% Position Accuracy. X, XY, Z, XYZ Versions. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97 to 70.87
  • Stroke or X-Axis Travel: 1.97 to 70.87
  • Carriage Load: 2.25
XY Linear Stage, 1 in., Crossed Roller Bearings, Pico Y, Micro X -- 9067-XY-NP
from Newport MKS

The 9067-XY-NP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor ™ actuator in the Y axis and a micrometer in the X axis of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics applications. All necessary... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87E-4
  • Stroke or X-Axis Travel: 1
  • Device Type: Crossed Roller Slide
Planar Scanner with Air Bearing -- A-311
from PI (Physik Instrumente) L.P.

The PIglide IS planar XY air-bearing stage is a low profile, high precision alternative to stacked XY stages. The fully preloaded air bearing puck floats in both X and Y directions on a common base, providing smooth, frictionless motion. Ideal for inspection, laser marking, microscopy, scanning, and... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5.91
  • Stroke or X-Axis Travel: 5.91
  • Carriage Load: 3.37
XY Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum -- 9067-XY-R-V
from Newport MKS

The 9067-XY-R-V Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. These... [See More]

  • Axis Configuration: X-Y Axes
  • Orientation: Right-Handed
  • Stroke or X-Axis Travel: 1
  • Device Type: Crossed Roller Slide
Planar Scanner with Air Bearing -- A-322
from PI (Physik Instrumente) L.P.

The PIglide HS planar air-bearing stage has been designed to maximize throughput while providing the ultimate level of precision. This stage is ideal for wafer inspection and scribing applications, as well as other ultra-precision motion applications such as flat panel inspection. The cross-beam... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 19.69
  • Stroke or X-Axis Travel: 13.78
  • Rated Speed: 0.0394
XY Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, Left-Handed -- 9067-XY-L-V
from Newport MKS

The 9067-XY-L-V Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. These... [See More]

  • Axis Configuration: X-Y Axes
  • Orientation: Left-Handed
  • Stroke or X-Axis Travel: 1
  • Device Type: Crossed Roller Slide
Precision XY Gantry System -- X-365
from PI (Physik Instrumente) L.P.

Standardized Modular Platform for Industrial Automation. Modular XY gantry system. Various travel ranges and configurations. High-performance ironless linear motors. Absolute encoders with nanometer resolution. Precision recirculating ball bearing guides. Thermally decoupled components. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 200 to 600
  • Stroke or X-Axis Travel: 7.87 to 31.5
  • Rated Speed: 98.43
XY Linear Stage, 13 mm Travel, 1/4-20 Thread -- 401
from Newport MKS

The 401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold pre-loaded linear ball... [See More]

  • Axis Configuration: X-Y Axes
  • Stroke or X-Axis Travel: 0.5118
V6 Linear Stage Suitable for Vacuum -- VT-80
from PI (Physik Instrumente) L.P.

Basic Version for Universal Fields of Use. Suitable for vacuum up to 10-6 hPa. Travel ranges between 25 and 300 mm. Low profile. Max. Velocity to 10 mm/s. Load capacity to 5 kg. Please note that at the moment only a limited selection of variants of this product family is available. This selection... [See More]

  • Axis Configuration: X-Y Axes
  • Rated Speed: 0.3937
  • Stroke or X-Axis Travel: 0.9843 to 11.81
  • Carriage Load: 11.03
XY Linear Stage, 13 mm Travel, 1/4-20 Thread, Aperture -- 406
from Newport MKS

The 406 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold pre-loaded linear ball... [See More]

  • Axis Configuration: X-Y Axes
  • Stroke or X-Axis Travel: 0.5118
XY Microscope Stage with Ultrasonic Linear Drives -- M-545K
from PI (Physik Instrumente) L.P.

Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s. Travel Ranges 25 x 25mm. Integrated Linear Encoders with 0.5 µm Resolution. 30mm Compact Height. Mounts Directly to Microscopes. Self-Locking at Rest, No Servo Dither. Compatible with PI Piezo Nano positioning / Scanning... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Rated Speed: 1.97
XY Linear Stage, Compact, Dovetail, 0.25 in., 0.98 x 0.98 x 1.02 inch -- DS25-XY
from Newport MKS

The DS25-XY Compact Dovetail Linear Stage is preferred for small 0.25 inch XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive screw... [See More]

  • Axis Configuration: X-Y Axes
  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.2500
XY Positioning Scan Table -- MS-4
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 102 x 102 millimeters. Maximum Load: 3 kg. Maximum Velocity: 90 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4.02
  • Stroke or X-Axis Travel: 4.02
  • Rated Speed: 3.94E-5 to 3.54
XY Linear Stage, Compact, Dovetail, 0.375 in. Travel, 9.6 lb., 8-32 -- MT-XY
from Newport MKS

The MT-XY Compact Dovetail Linear Stage provides smooth, high resolution 2-axis XY positioning for miniature components. These unique stages are only 1 inch (25.4 mm) square yet provide a full 0.375 inch (9.5 mm) travel range. An integral 80 pitch drives provide 1 μm sensitivity. Dovetail Slide... [See More]

  • Axis Configuration: X-Y Axes
  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.3740
XY Positioning Stage -- U-723
from PI (Physik Instrumente) L.P.

Precision-class XY stage. PILine ® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.8661
  • Stroke or X-Axis Travel: 0.8661
  • Rated Speed: 7.87
XY Linear Stage, Compact, Dovetail, 14 mm, 40 x 40 x 30 mm, Metric -- M-DS40-XY
from Newport MKS

The M-DS40-XY Compact Metric Dovetail Linear Stage is preferred for small 14 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive... [See More]

  • Axis Configuration: X-Y Axes
  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5512
XY Positioning Stage -- U-751
from PI (Physik Instrumente) L.P.

Precision-class XY stage. PILine ® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Rated Speed: 3.94
XY Linear Stage, Compact, Dovetail, 25 mm, 65 x 65 x 48 mm, M6 -- M-DS65-XY
from Newport MKS

The M-DS65-XY Compact Metric Dovetail Linear Stage is preferred for small 25 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive... [See More]

  • Axis Configuration: X-Y Axes
  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1
Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage -- ANT130-XY
from Aerotech, Inc.

Design Features. Integrated low-profile XY linear motor stage. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2.36 to 6.3
  • Stroke or X-Axis Travel: 2.36 to 6.3
  • Rated Speed: 13.78
KAOS™ OEM-L Dual Axis -- KAOS OEM-L-460
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4.02
  • Stroke or X-Axis Travel: 6.85 to 10.87
  • Rated Speed: 78.74
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Axis Configuration: X-Y Axes
  • Carriage Load: 25
  • Stroke or X-Axis Travel: 2
  • Positioning Accuracy: 0.0015
Precision Fiber Alignment Mount -- GCM-21
from Daheng New Epoch Technology, Inc.

This mount features precision fine turning for optical fiber alignment. [See More]

  • Axis Configuration: X-Y Axes
  • Drive Type: Handwheel/Crank
  • Orientation: Vertical
  • Motor Type: No Motor
Alignment Modules -- AM
from IKO International, Inc.

Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18 to 4.72
  • Stroke or X-Axis Travel: 1.18 to 4.72
  • Rated Speed: 7.87 to 9.84
2 Axis Belt Drive Vertical Gantry
from H2W Technologies

The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 40
  • Stroke or X-Axis Travel: 40
  • Rated Speed: 120
2 Axis Translator
from Artifex Engineering

This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18
  • Stroke or X-Axis Travel: 1.18
  • Orientation: Horizontal
UHV Compatible Piezo Nanopositioner -- Nano-UHV50
from Mad City Labs, Inc.

The Nano-UHV50 is a two axis UHV compatible piezo nanopositioning system constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV50 is bakeable to 100 °C for vacuum applications in the 10-10 Torr range. A 1 inch (25mm) center aperture provides an optical... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0020
  • Stroke or X-Axis Travel: 0.0020
  • Carriage Load: 0.4410 to 1.1
Measuring Stages -- 17288
from Unitron Ltd.

For precise x-y measurements of small parts and other applications [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
  • Stroke or X-Axis Travel: 2
  • Orientation: Horizontal
Ball Slide Positioning Stage -- 101-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5000
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 4
DryLin® Stainless Steel X-Y Table -- SLW
from igus® inc.

For manual adjustments. Flat and compact. High torsional stability (stiffening). All construction materials: VA and V4A stainless steel. 100 % self-lubricating. Resistant to chemicals and corrosion. Available accessories [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 300
  • Stroke or X-Axis Travel: 7.87
  • Device Type: Multi-Axis Configuration
Custom Two Axis (XY) Stage
from TPA Motion

We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 50 mm with Piezo Motor Drive Technology. Y travel = 50 mm with Piezo Motor Drive Technology. PiezoBot - Dual Axis Stage. The dual axis stage is best suited... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97
  • Stroke or X-Axis Travel: 1.97
  • Device Type: Crossed Roller Slide; Multi-Axis Configuration
Linear Stages -- TB
from Qioptiq

The TB positioner series features compact construction and high load capacity. The ball bearing guides are bedded directly in the stainless steel base structure for exceptional guiding accuracy. Compression springs minimize backlash. These positioners can be attached, using the threaded connectors,... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.1969 to 1.57
  • Stroke or X-Axis Travel: 0.1969 to 1.57
  • Carriage Load: 11.24 to 112
Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage -- ANT95-XY
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY linear motor stage. 25 mm x 25 mm or 50 mm x 50 mm travel. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843 to 1.97
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Rated Speed: 19.69
KAOS™ OEM-M Dual Axis -- KAOS OEM-M-760
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 10.43
  • Stroke or X-Axis Travel: 9.06 to 21.5
  • Rated Speed: 78.74
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
  • Stroke or X-Axis Travel: 2
  • Rated Speed: 6
Translation Stage -- GCM-T13M2C
from Daheng New Epoch Technology, Inc.

GCM-T13M series stages are precision translation stages of Daheng Optics, these 13 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: -0.2559 to 0.2559
  • Stroke or X-Axis Travel: -0.2559 to 0.2559
  • Carriage Load: 11.03
Alignment Stage -- SA
from IKO International, Inc.

Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XY θ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration. Other... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.3937 to 0.9843
  • Stroke or X-Axis Travel: 0.3937 to 0.9843
  • Rated Speed: 10.63 to 31.5
Crossed Roller Stage -- XRS-06-04-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Axis Configuration: X-Y Axes
  • Bearing Type: Ball/Roller Bearing
  • Device Type: Crossed Roller Slide; Multi-Axis Configuration
  • Drive Type: Direct Drive
2-axis Crossed-roller Bearing Translation Stage
from Artifex Engineering

Linear crossed-roller bearing design to support compact components with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Rails in contact with crossed-roller bearing are made of polished carbon steel in order to ensure long lasting precision and... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5118 to 0.9843
  • Stroke or X-Axis Travel: 0.5118 to 0.9843
  • Orientation: Horizontal
Ball Slide Positioning Stage -- 101P-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5000
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 4
DryLin® HTS/HTS-PL XY Table
from igus® inc.

Special Features. High precision, extreme stiffening and precise alignment through CNC production. Available as standard and pre-load version. 100% self-lubricant and completely corrosion-free. Adjustments by trapezoidal thread TR 10x2. Mounting of upper unit with right or left alignment possible. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 11.81
  • Stroke or X-Axis Travel: 7.87
  • Device Type: Multi-Axis Configuration
OEM Precision XY Table
from TPA Motion

Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each product. [See More]

  • Axis Configuration: X-Y Axes
  • Drive Type: Ball Screw; Direct Drive
  • Device Type: Multi-Axis Configuration
  • Motor Type: Linear Motor; Piezo Motor
Miniature Translation Stage -- MS 30
from Qioptiq

XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Step width about... [See More]

  • Axis Configuration: X-Y Axes; X-Y-Z Axes
  • Y-Axis Travel: 0.3150 to 1.18
  • Stroke or X-Axis Travel: 0.3150 to 1.18
  • Z-Axis Travel: 0.3150 to 1.18
Mechanical-Bearing Lead-Screw Linear Stage -- ATS0300
from Aerotech, Inc.

Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]

  • Axis Configuration: X Axis Only; X-Y Axes; X-Z Axes; X-Y-Z Axes
  • Y-Axis Travel: 1.97
  • Stroke or X-Axis Travel: 1.97
  • Z-Axis Travel: 50
Unislide® Position Systems -- MAXY6009xx-S6
from Velmex, Inc.

MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3
  • Stroke or X-Axis Travel: 3
  • Rated Speed: 6
Translation Stage -- GCM-T13M2L
from Daheng New Epoch Technology, Inc.

GCM-T13M series stages are precision translation stages of Daheng Optics, these 13 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: -0.2559 to 0.2559
  • Stroke or X-Axis Travel: -0.2559 to 0.2559
  • Carriage Load: 11.03
Compact Precision Positioning Table -- CT
from IKO International, Inc.

Our compact precision positioning tables feature low sectional height, high reliability and high accuracy, incorporating an IKO crossed roller way as the rolling guide mechanism. A highly rigid, vibration damping slide table and bed made of cast iron are combined with a precision ball screw drive... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5906 to 9.84
  • Stroke or X-Axis Travel: 0.5906 to 9.84
  • Rated Speed: 1.18 to 9.84
Crossed Roller Stage -- XRS-19-09-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 9
  • Stroke or X-Axis Travel: 19
  • Carriage Load: 13.04 to 14.25
Large Platform Two-axis Translation Stage
from Artifex Engineering

Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97
  • Stroke or X-Axis Travel: 1.97
  • Carriage Load: 66.15
Ball Slide Positioning Stage -- 1201-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
  • Stroke or X-Axis Travel: 1
  • Carriage Load: 30
SLW Cross Slide -- SLW-XY-0630
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Axis Configuration: X Axis Only; X-Y Axes
  • Y-Axis Travel: 5.91
  • Stroke or X-Axis Travel: 5.91
  • Orientation: Horizontal
Miniature Translation Stages with Free Opening -- MS 38
from Qioptiq

Fits to optical bench systems (FLS 40 LINOS). XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds... [See More]

  • Axis Configuration: X-Y Axes; X-Y-Z Axes
  • Y-Axis Travel: 0.3150
  • Stroke or X-Axis Travel: 0.3150
  • Z-Axis Travel: 0.3150
PlanarDLA Open Frame, XY, Direct-Drive, Mechanical-Bearing Stage
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5.91 to 9.84
  • Stroke or X-Axis Travel: 5.91 to 9.84
  • Rated Speed: 59.06 to 78.74
Translation Stage -- GCM-T25M2C
from Daheng New Epoch Technology, Inc.

GCM-T25M series stages are precision translation stages of Daheng Optics, these 25 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load capacity, and low angular deviation.The stages are divided into two categories: one-dimensional... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: -0.4921 to 0.4921
  • Stroke or X-Axis Travel: -0.4921 to 0.4921
  • Carriage Load: 15.44
Dual Axis Linear Stepper Stage -- LSS-007/005-07-06-XY
from H2W Technologies

The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using a small intermediate plate, the top... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5
  • Stroke or X-Axis Travel: 7
  • Orientation: Horizontal
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56CTS-2
from Artifex Engineering

56CTS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. * Linear... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362
  • Stroke or X-Axis Travel: 0.2362
  • Orientation: Horizontal
Ball Slide Positioning Stage -- 1201MM-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Carriage Load: 29.99
SLW Cross Slide -- SLW-XY-1040 / SLW-XY-1040-PL
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Axis Configuration: X Axis Only; X-Y Axes
  • Y-Axis Travel: 11.81
  • Stroke or X-Axis Travel: 11.81
  • Orientation: Horizontal
X-Y Precision Translation Stage
from Qioptiq

The XY-adjustment is available in two versions, with micrometer screw or with fine adjustment screw. The adjustment is equipped with two screws with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled hexagon knob. If the hexagon socket is not needed, the knob... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0394
  • Stroke or X-Axis Travel: 0.0394
  • Device Type: Multi-Axis Configuration
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage -- 450-450
from Aerotech, Inc.

Design Features. Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance. Speeds to 1.5 m/s and accelerations to 5 g. Proprietary reaction-mass design enables fast turnaround and move-and-settle times. Active and passive isolation system options. Encoder or laser... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 17.72
  • Stroke or X-Axis Travel: 17.72
  • Rated Speed: 39.37 to 59.06
Dual Axis Linear Stepper Stage -- LSS-012-12-060-XY
from H2W Technologies

The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 12.25
  • Stroke or X-Axis Travel: 12.25
  • Orientation: Horizontal
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56DTS-1
from Artifex Engineering

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362
  • Stroke or X-Axis Travel: 0.2362
  • Orientation: Horizontal
Ball Slide Positioning Stage -- 201MM-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5118
  • Stroke or X-Axis Travel: 0.5118
  • Carriage Load: 3.97
SLW Cross Slide -- SLW-XY-1080 / SLW-XY-1080-PL
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Axis Configuration: X Axis Only; X-Y Axes
  • Y-Axis Travel: 11.81
  • Stroke or X-Axis Travel: 11.81
  • Orientation: Horizontal
X-Y Stage with Digital Micrometer -- XY 85-25
from Qioptiq

5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Carriage Load: 33.72
Two Axis, Mechanical Bearing, Ball-Screw Stage -- PlanarSL-100XY
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, ball-screw stage. Long-life linear motion guide bearing system. Optional low thermal expansion glass linear encoder. Cost-effective, high-precision planar performance. Aerotech ’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
  • Stroke or X-Axis Travel: 3.94
  • Rated Speed: 1.18
Dual Axis Linear Stepper Stage -- LSS-012-12-060-XY-01A-M
from H2W Technologies

The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 12.5
  • Stroke or X-Axis Travel: 12.5
  • Orientation: Horizontal
Miniature Precision Crossed-Roller Bearing Translation Stage -- 56STS-2
from Artifex Engineering

56STS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362
  • Stroke or X-Axis Travel: 0.2362
  • Orientation: Horizontal
Ball Slide Positioning Stage -- 301MM-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5118
  • Stroke or X-Axis Travel: 0.5118
  • Carriage Load: 11.91
X-Y Stages XY with Stepping Motor High Velocity -- x.act
from Qioptiq

Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Compact three element block design. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97 to 7.87
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Rated Speed: 3.15
Two Axis, Mechanical Bearing, Linear-Motor Stage -- PlanarDL
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, linear-motor stage. Excellent geometric performance (straightness to ±0.4 µm; flatness to ±1 µm). Anti-creep, precision crossed-roller bearings. Large selection – nine models in travel and accuracy. Aerotech ’s... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94 to 11.81
  • Stroke or X-Axis Travel: 3.94 to 11.81
  • Rated Speed: 19.69 to 39.37
Dual Axis Linear Stepper Stage -- LSS-0808-0606-XY-01
from H2W Technologies

The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8
  • Stroke or X-Axis Travel: 8
  • Carriage Load: 0.8500
Miniature Precision Crossed-Roller Bearing Translation Stage With Micrometer
from Artifex Engineering

Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]

  • Axis Configuration: X Axis Only; X-Y Axes; X-Y-Z Axes
  • Y-Axis Travel: 0.2362
  • Stroke or X-Axis Travel: 0.2362
  • Z-Axis Travel: 0.2362
Ball Slide Positioning Stage -- 401-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5000
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 20
X-Y Stages -- XY 200
from Qioptiq

60 mm central hole. Preloaded ball bearing guides. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Side drives (-S). Locking device to secure position. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.6299 to 1.97
  • Stroke or X-Axis Travel: 0.6299 to 1.97
  • Carriage Load: 112
Two-Axis, XY, Piezo Nanopositioning Stages -- QNP-XY Series
from Aerotech, Inc.

Design Features. Travel ranges from 100 μm to 600 μm available. Long device lifetime. High-precision, frictionless flexure guidance system. Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options. Mounting compatibility with other QNP-series... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0039 to 0.0197
  • Stroke or X-Axis Travel: 0.0039 to 0.0197
  • Carriage Load: 2.21
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
  • Stroke or X-Axis Travel: 1
  • Orientation: Horizontal
Precision Crossed-roller bearing Translation Stage
from Artifex Engineering

This stages are designed to support compact compo-nents with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Choice of three travel ranges, two levels of precision. * Center or side-mounted micrometers. * Both 1/4-20 (M6) and 8-32 (M4) threaded... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362
  • Stroke or X-Axis Travel: 0.2362
  • Orientation: Horizontal
Ball Slide Positioning Stage -- 401MM-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5118
  • Stroke or X-Axis Travel: 0.5118
  • Carriage Load: 20.07
X-Y Stages -- XY 60/XY 85
from Qioptiq

Preloaded ball bearing guides. Long life. 10 µm scale reading. 1 µm sensitivity. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5906 to 1.97
  • Stroke or X-Axis Travel: 0.5906 to 1.97
  • Carriage Load: 22.48 to 33.72
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
  • Stroke or X-Axis Travel: 1.5
  • Orientation: Horizontal
Two-axis Large Platform Translation Stage
from Artifex Engineering

These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.4724
  • Stroke or X-Axis Travel: 0.4724
  • Carriage Load: 65
Ball Slide Positioning Stage -- 450-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5000
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 20
X-Y Stages with Digital Micrometer -- XY 200
from Qioptiq

Small overall dimensions due to sidewise mounted drives (version -S). 60 mm central hole. Preloaded ball bearing guides. 5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Carriage Load: 112
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
  • Stroke or X-Axis Travel: 2
  • Orientation: Horizontal
X-y Hand-wheel Translation Stage
from Artifex Engineering

The table, linear crossed-roller bearing design, can be moved side-to-side (X-axis) and front-to-back (Y-axis) by means of handwheels mounted on the right side of the table (X-axis) and front of the base (Y-axis). Each axis has a calibrated scale that, in principle at least, allows you to move the... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
  • Stroke or X-Axis Travel: 3.94
  • Carriage Load: 44.1
Ball Slide Positioning Stage -- 450MM-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5118
  • Stroke or X-Axis Travel: 0.5118
  • Carriage Load: 20.07
X-Y Stages with Side Drive -- XY 85
from Qioptiq

Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Preloaded ball bearing guides. Long life [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.6299 to 1.97
  • Stroke or X-Axis Travel: 0.6299 to 1.97
  • Carriage Load: 33.72
High Force Air Bearing XY Voice Coil Positioning Stage
from H2W Technologies

This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage with air bearings system. This minimizes the amount of friction as well as the pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by parallel... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.8000
  • Stroke or X-Axis Travel: 0.8000
  • Orientation: Horizontal
Crossed Roller Positioning Stage -- R101-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5000
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 23
High Force XY Voice Coil Positioning Stage
from H2W Technologies

This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage precision bearing system. This minimizes the amount of pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by dual crossed roller bearings. It... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.8000
  • Stroke or X-Axis Travel: 0.8000
  • Orientation: Horizontal
Crossed Roller Positioning Stage -- R1201-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
  • Stroke or X-Axis Travel: 1
  • Carriage Load: 85
Linear Stepper Stage -- LSS-004--004-07-06-XY
from H2W Technologies

The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the top axis is able to directly... [See More]

  • Axis Configuration: X-Y Axes
  • Bearing Type: Ball/Roller Bearing
  • Device Type: Multi-Axis Configuration
  • Drive Type: Direct Drive
Crossed Roller Positioning Stage -- R1201MM-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
  • Stroke or X-Axis Travel: 0.9843
  • Carriage Load: 84.89
Linear Stepper Stage -- LSS-007-07-060-XY
from H2W Technologies

The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [178mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]

  • Axis Configuration: X-Y Axes
  • Bearing Type: Ball/Roller Bearing
  • Device Type: Multi-Axis Configuration
  • Drive Type: Direct Drive
Crossed Roller Positioning Stage -- R401-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5000
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 40
Miniature XY Brushless Linear Motor Positioning Gantry
from H2W Technologies

This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2.75
  • Stroke or X-Axis Travel: 1.75
  • Orientation: Gantry; Horizontal
Crossed Roller Positioning Stage -- R450-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5000
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 40
Single Plane XY Air Bearing Stage
from H2W Technologies

Features: - Single Plane XY configuration. - Non-contact Air Bearing (Flat Air Bearing). - Frictionless Motion. - No Wearing Parts. - Low Velocity Ripple. - Large Granite Base for Stability. - Two axis of coordinated motion. - Optical Switch Home [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.6
  • Stroke or X-Axis Travel: 1.6
  • Orientation: Horizontal
Crossed Roller Positioning Stage -- R450MM-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5118
  • Stroke or X-Axis Travel: 0.5118
  • Carriage Load: 39.91
Two Axis Voice Coil Positioning Stage -- VCS15-050-LB-01-MC-2
from H2W Technologies

The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs... [See More]

  • Axis Configuration: X-Y Axes
  • Carriage Load: 8.4
  • Stroke or X-Axis Travel: 1.5
  • Orientation: Horizontal
Custom Slides
from Del-Tron Precision, Inc.

Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]

  • Axis Configuration: X Axis Only; Z Axis Only; X-Y Axes; X-Z Axes
  • Device Type: Ball Slide; Crossed Roller Slide; Multi-Axis Configuration
  • Orientation: Vertical; Inverted; Horizontal
  • Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
Voice Coil Positioning Stage -- VCS10-046/023-CR-001-CXY
from H2W Technologies

The VCS10-046/023-CR-001-CXY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC10-15-023-1X. Each voice coil has a 1.00" [25.4 mm] stroke; generate 2.3 lbs [10.2 N] of continuous force and... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
  • Stroke or X-Axis Travel: 1
  • Carriage Load: 4.6
Mini Posi-Drive™ Stage -- LRS1-1-C125-XY
from Del-Tron Precision, Inc.

Del-Tron ® Mini Posi-Drive Stages. Compact Posi-Drive ™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
  • Stroke or X-Axis Travel: 1
  • Carriage Load: 15
Voice Coil Positioning Stage -- VCS20-020-CR-001-XY
from H2W Technologies

The VCS20-020-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0400 to 2
  • Stroke or X-Axis Travel: 2
  • Carriage Load: 6
Voice Coil Positioning Stage -- VCS20-020-CR-001-XY-A
from H2W Technologies

The VCS20-020-CR-001-XY-A is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
  • Stroke or X-Axis Travel: 2
  • Carriage Load: 2
XY Air Bearing Stage
from H2W Technologies

Features: - Non-contact Porous Carbon Air Bearings (Flat Air Bearing). - Frictionless Motion. - No Wearing Parts. - Low Velocity Ripple. - Split XY configuration. - Built on rigid aluminum extrusion frame. - Shelf to place system electronics. - Two axis of coordinated motion. - Protective Bellows [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 36
  • Stroke or X-Axis Travel: 14
  • Orientation: Gantry
XY Extrusion Open Frame Belt Stage Gantry
from H2W Technologies

Features: - Position feedback via linear encoder. - Heavy payload capability (100lbs). - Open frame design. - Built using standard extrusion profiles. - Two axis of coordinated motion. - Cable carriers to route payload cables [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 40
  • Stroke or X-Axis Travel: 40
  • Orientation: Gantry
XY High Force Positioning Stage
from H2W Technologies

Features: - High Force. - Heavy payload capability (250lbs). - Two axis of coordinated motion. - Cable carriers to route payload cables [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8
  • Stroke or X-Axis Travel: 8
  • Orientation: Horizontal
XY Open Frame Gantry
from H2W Technologies

This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven by a high speed brushless linear motor. This stage was designed for a step and repeat scanning application. Features: - Closed loop stepper (Bottom... [See More]

  • Axis Configuration: X-Y Axes; X-Y Open Frame
  • Y-Axis Travel: 25
  • Stroke or X-Axis Travel: 25
  • Orientation: Gantry
XY Screw-Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - High accuracy and repeatability. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.44
  • Stroke or X-Axis Travel: 6.5
  • Orientation: Horizontal