Stepper Linear Slides and Linear Stages

121 Results
Compact Fast Alignment System for Photonics and Fiber Optics -- F-141
from PI (Physik Instrumente) L.P.

The F-141 is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141.040 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a custom voice-coil motor-driven,... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 1.57
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 43.31
Motorized Actuator, NSA12, CONEX-PP Integrated Controller -- CONEX-NSA12
from Newport MKS

The CONEX-NSA12 miniature motorized linear actuator is integrated with an iPP intelligent stepper motor controller and capable of 11 mm travel. It is an economical solution for motorizing mirror mounts, rotation stages, linear stages, and other manual motion devices. It is ideal for remote... [See More]

  • Motor Type: Stepper; Micro Step Drive Stepper
  • Rated Speed: 0.0354
  • Stroke or X-Axis Travel: 0.4331
  • Motor Features: Motor Encoder Feedback
Compact Linear Stage -- M-110 • M-111 • M-112
from PI (Physik Instrumente) L.P.

XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0394 to 0.0787
Motorized Actuator, NSA12, CONEX-PP Integrated Controller, Vacuum -- CONEX-NSA12V6
from Newport MKS

The CONEX-NSA12V6 miniature motorized linear actuators with 11 mm travel is vacuum compatible to 10-6 Torr, and is an ideal solution for motorizing mirror mounts, rotation stages, linear stages, and other manual motion devices. It is ideal for remote adjustment of sensitive, hard-to-reach optical... [See More]

  • Motor Type: Stepper; Micro Step Drive Stepper
  • Rated Speed: 0.0177
  • Stroke or X-Axis Travel: 0.4331
  • Motor Features: Motor Encoder Feedback
Compact Precision Z Stage -- L-306
from PI (Physik Instrumente) L.P.

Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive 2-phase stepper motor or closed-loop DC motor Backlash-compensated ball screws Position measurement... [See More]

  • Motor Type: DC (optional feature); Stepper
  • Z-Axis Travel: 0.5118
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.1969
Motorized Linear Stage, 100 mm Travel, Integrated Controller, M4 and M6 -- FCL100
from Newport MKS

The FCL100 is a Stepper Motor Linear Stage with 100 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX ™ series for DC motor, the FCL stage comes fully pre-configured and... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 0.7874
  • Stroke or X-Axis Travel: 3.94
Compact XYZ Motorized Fiber Positioner / Alignment Systemwith Piezoelectric High Speed Photonics Alignment Module -- F-131
from PI (Physik Instrumente) L.P.

F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast nanoscale... [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 0.1969 to 0.5906
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.5906
Motorized Linear Stage, 100 mm Travel, Stepper Motor, 1/4-20 -- ILS100BPP
from Newport MKS

The ILS100BPP Micro Step Drive Stepper Linear Stage offers a 100 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body has been optimized to avoid bending effects caused by the different thermal expansion coefficients of the... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 1.97
  • Stroke or X-Axis Travel: 3.94
  • Motor Features: Motor Encoder Feedback
High-Load Precision Stage -- M-414
from PI (Physik Instrumente) L.P.

Travel Ranges from 25 to 300 mm. Cost-Effective Design. Modular System with 4 Series: M-403, M-404, M-413, M-414. Preloaded Leadscrews or Recirculating Ball Screws. Stress-Relieved Aluminum Base 80 and 120 mm Width. Minimum Incremental Motion to 0.1 Micron. Resolution to 0.017 Micron [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 3.94 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.1181 to 3.94
Motorized Linear Stage, 100 mm Travel, Stepper Motor, M6 -- M-ILS100BPP
from Newport MKS

The M-ILS100BPP Micro Step Drive Stepper Linear stage offers a 100 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body with Metric threaded holes has been optimized to avoid bending effects caused by the different thermal... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 1.97
  • Stroke or X-Axis Travel: 3.94
  • Motor Features: Motor Encoder Feedback
High-Load Precision Z Stage -- M-451
from PI (Physik Instrumente) L.P.

3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]

  • Motor Type: DC; Stepper; AC
  • Z-Axis Travel: 0.4921
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.0197 to 0.1181
Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6 -- FCL200
from Newport MKS

The FCL200 is a Stepper Motor Linear Stage with 200 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX ™ series for DC motor, the FCL stage comes fully pre-configured and... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 0.7874
  • Stroke or X-Axis Travel: 7.87
High-Precision Linear Positioning Stage -- L-511
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 52 mm (2 “), 102 mm (4 “), 155 mm (6 “). Maximum Load: 10 kg (22 lbs). Maximum Velocity: 45 mm/second. Maximum Linear Encoder Resolution: 1 nanometer. Minimum Incremental Motion: 0.02 µm. Vacuum Compatible Version Available [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 0.8268 to 6.1
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0020 to 1.77
Motorized Linear Stage, 300 mm Travel, Stepper Motor, Rotary Encoder, 1/4-20 -- IMS300BPP
from Newport MKS

The IMS300BPP Linear Stage with Stepper Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 3.94
  • Stroke or X-Axis Travel: 11.81
  • Motor Features: Motor Encoder Feedback
Linear Stage -- LS-180 Series
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 508 millimeters. Maximum Load: 100 kg. Maximum Velocity: 200 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 6.1 to 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 2.95 to 7.87
Motorized Linear Stage, 400 mm Travel, Stepper Motor, Rotary Encoder, 1/4-20 -- IMS400BPP
from Newport MKS

The IMS400BPP Linear Stage with Stepper Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 3.94
  • Stroke or X-Axis Travel: 15.75
  • Motor Features: Motor Encoder Feedback
Linear Stage Suitable for Vacuum -- VT-80 V6
from PI (Physik Instrumente) L.P.

Standard-class linear stage Recirculating ball bearings and precision leadscrew for smooth and even feed. Stress-relieved aluminum base for highest stability. Compact XY combinations. Two mechanical limit switches. [See More]

  • Motor Type: Stepper; AC
  • Stroke or X-Axis Travel: 0.9843 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.3937
Motorized Linear Stage, 50 mm Travel, Integrated Controller, M4 and M6 -- FCL50
from Newport MKS

The FCL50 is a Stepper Motor Linear Stage with 50 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX ™ series for DC motor, the FCL stage comes fully pre-configured and... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 0.7874
  • Stroke or X-Axis Travel: 1.97
Linear Stage, Vacuum -- LS-270
from PI (Physik Instrumente) L.P.

KEY FEATURES. Travel r ange up to 1016 mm (40"). Uni-directional repeatability do wn to 0.05 μm. Maximum speed 150 mm/sec. Load capacity up to 150 kg. Integr ated inductiv e limit switches. Option: linear scale (center mounted). The LS-270 linear stage was de v eloped for positioning high loads. [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 6.1 to 39.96
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906
Motorized Linear Stage, Miniature, 25 mm Travel, Stepper Motor, M2 and M3 -- MFA-PPD
from Newport MKS

The MFA-PPD compact all-steel construction linear stages provide precision 25 mm motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-PPD stepper motor offers a more economical solution for less demanding applications. Features include: all-steel... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 0.0394
  • Stroke or X-Axis Travel: 0.9843
Modular Spindle-Driven Linear Stage -- MPL-W10
from PI (Physik Instrumente) L.P.

Versatile – Compact Design. Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 0.7874 to 9.84
Motorized Linear Stage, Steel, 100 mm Travel, Stepper Motor, M4 and M6 -- UTS100PP
from Newport MKS

The UTS100PP is stepper motor driven linear translation stage with a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high output torque of the... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 0.7874
  • Stroke or X-Axis Travel: 3.94
Motorized OEM XY Stage -- M-971
from PI (Physik Instrumente) L.P.

XY stage for the price-sensitive OEM market The M-971 is integrated into systems for inspection, lithography, or biomedical engineering and is optimized for optical microscopy. It was specially developed to meet the requirements of price-sensitive OEM markets. Proven and cost-optimized components... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
Motorized Linear Stage, Steel, 100 mm Travel, Stepper Motor, Vacuum Compatible -- UTS100PPV6
from Newport MKS

The UTS100PPV6 is a vacuum compatible stepper motor driven linear translation stage with a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 0.3937
  • Stroke or X-Axis Travel: 3.94
Open-Frame Microscope Stage -- M-545
from PI (Physik Instrumente) L.P.

Stable platform for P-545 PInano ® piezo Nano positioning systems. Low profile for easy integration: 30 mm. Travel range 25 mm × 25 mm. Micrometer screws, motor upgrade available. For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus. Standard-Class, Manual XY Microscope Stage. [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 25
Motorized Linear Stage, Steel, Stepper Motor, 100 mm Travel, M4 and M6 -- MTN100PP
from Newport MKS

The MTN100PP Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 100 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 1.57
  • Stroke or X-Axis Travel: 3.94
Precision Linear Stage -- L-509
from PI (Physik Instrumente) L.P.

Compact, High Precision Stage. Stepper Motor and DC Motor Options. 1, 2 and 4 ” Travel (26mm, 52mm and 102mm. Repeatability to 0.05 µm. Linear Encoder Option. Direction-Sensing Home Switch. Optical Limit Switches [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 1.02 to 4.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.7874
Motorized Linear Stage, Steel, Stepper Motor, 100 mm Travel, Vacuum, M4 & M6 -- MTN100PPV6
from Newport MKS

The MTN100PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 100 mm of travel and 0.1 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 0.7874
  • Stroke or X-Axis Travel: 3.94
Stackable, Highly Compact, Universal Linear Stage -- L-836
from PI (Physik Instrumente) L.P.

Precision-class linear stage. The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.9843 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.57 to 3.15
Motorized Linear Stage, Steel, Stepper Motor, 200 mm Travel, M4 and M6 -- MTN200PP
from Newport MKS

The MTN200PP Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 200 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 1.57
  • Stroke or X-Axis Travel: 7.87
V6 Linear Stage Suitable for Vacuum -- VT-80
from PI (Physik Instrumente) L.P.

Basic Version for Universal Fields of Use. Suitable for vacuum up to 10-6 hPa. Travel ranges between 25 and 300 mm. Low profile. Max. Velocity to 10 mm/s. Load capacity to 5 kg. Please note that at the moment only a limited selection of variants of this product family is available. This selection... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.9843 to 11.81
  • Axis Configuration: X-Y Axes
  • Rated Speed: 0.3937
Motorized Linear Stage, Steel, Stepper Motor, 300 mm Travel, M4 and M6 -- MTN300PP
from Newport MKS

The MTN300PP Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 300 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load... [See More]

  • Motor Type: Stepper; Stepper Motor
  • Rated Speed: 1.57
  • Stroke or X-Axis Travel: 11.81
Linear Positioning Stages -- PCl40
from Primatics, Inc.

Primatics PCL40 Series linear positioning stages are our most compact linear guide bearing stages. Ideal for applications such as automated microscope inspection, medical assembly and semiconductor wafer testing and fabrication, the PCL40 offers unparalleled flexibility, allowing the user to fit a... [See More]

  • Motor Type: AC Servo; Stepper
  • Stroke or X-Axis Travel: 15.75
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
Mechanical Bearing, Ball-Screw Stage -- ECO115SL Series
from Aerotech, Inc.

Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 50 mm to 600 mm. Vacuum and cleanroom versions available. The ECO115SL is part of the ECO linear stage family, building upon... [See More]

  • Motor Type: DC Servo; Stepper
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
Precision Positioning Table -- TSLB
from IKO International, Inc.

Precision Positioning Tables (TSLB) are high speed, long stroke units that incorporate a steel-core timing belt and a five-phase stepping motor for excellent accuracy. High strength aluminum alloys are used for the lightweight table and bed, while two IKO linear ways are mounted parallel to each... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 11.81 to 47.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 19.69 to 59.06
Dual Axis Linear Stepper Stage -- LSS-007/005-07-06-XY
from H2W Technologies

The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using a small intermediate plate, the top... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 7
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5
12" Travel Xslide -- XN10-0120-M01-71
from Velmex, Inc.

Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.5000 to 12
  • Axis Configuration: X Axis Only
  • Rated Speed: 4
1000 mm travel, 180 mm wide -- LRU1000H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 13.78
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Ball Slide
Linear Actuator--Belt Driven/High Speed/Double Track -- FTB12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeat positioning accuracy: ±0.05mm. Horizontal rated load: 10kg. Rail specification: double rail W12xH8. Vertical rated load: Please contact us for special requirements. Screw/belt specifications: HTD5M-15. Rated load 0ise: 70dB-80dB. Lead: 35mm. Acceleration: 3000mm/s. [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Linear Stages LT with Stepping Motor High Velocity -- x.act
from Qioptiq

Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. Combine to form XY units. Z-combinations... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 5.91
  • Axis Configuration: X Axis Only
  • Rated Speed: 3.15
Linear Motion Systems for Laser Marking & Engraving
from LaserStar Technologies Corporation

Single Axis Motion. Single Axis Motorized Linear Stage. Variable Speed Adjustment. Stage Travel: (4 ”) Four Inches. Mounting Assembly with Manual Positioning and (1 ”) Offset and Z Height Adjustment. IMS NEMA 17 Stepper Motor with Built-in Controller and Memory. Footswitch ON/OFF Motion... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 4
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Mechanical Bearing, Ball-Screw Stage -- ECO165SL Series
from Aerotech, Inc.

Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 50 mm to 600 mm. Vacuum and cleanroom versions available. The ECO165SL is part of the ECO linear stage family, building upon... [See More]

  • Motor Type: DC Servo; Stepper
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
Dual Axis Linear Stepper Stage -- LSS-012-12-060-XY
from H2W Technologies

The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 12.25
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 12.25
2" Travel Xslide -- XN10-0020-M01-71
from Velmex, Inc.

Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.5000 to 2
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
1000 mm travel, 250 mm wide -- LRU1000H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 13.78
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Ball Slide
Linear Actuator--Double Track/High Precision/Ball Screw -- FTH12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
Miniature Translation Stage -- MS 30
from Qioptiq

XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Step width about... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.3150 to 1.18
  • Axis Configuration: X-Y Axes; X-Y-Z Axes
  • Y-Axis Travel: 0.3150 to 1.18
Linear Motion Systems for Laser Welding
from LaserStar Technologies Corporation

Single Axis Motion. Single Axis Motorized Linear Stage. Variable Speed Adjustment. Stage Travel: (6 ”) Six Inches. Mounting Assembly with Manual Positioning and (1 ”) Offset and Z Height Adjustment. IMS NEMA 17 Stepper Motor with Built-in Controller and Memory. Footswitch ON/OFF Motion... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Mechanical Bearing, Ball-Screw Stage -- ECO225SL Series
from Aerotech, Inc.

Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 100 mm to 800 mm. Vacuum and cleanroom versions available. The ECO225SL is part of the ECO linear stage family, building upon... [See More]

  • Motor Type: DC Servo; Stepper
  • Stroke or X-Axis Travel: 3.94 to 31.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 8.66
Dual Axis Linear Stepper Stage -- LSS-0808-0606-XY-01
from H2W Technologies

The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]

  • Motor Type: Linear Motor; Stepper
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8
4" Travel Xslide -- XN10-0040-M01-71
from Velmex, Inc.

Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
1500 mm travel, 180 mm wide -- LRU1500H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 59.06
  • Device Type: Ball Slide
Linear Actuator--Double-axis/Belt Driven/Lightweight -- FPB50
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Miniature Translation Stages with Free Opening -- MS 38
from Qioptiq

Fits to optical bench systems (FLS 40 LINOS). XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.3150
  • Axis Configuration: X-Y Axes; X-Y-Z Axes
  • Y-Axis Travel: 0.3150
Linear Theta Motion Systems for Laser Marking & Engraving
from LaserStar Technologies Corporation

Linear with Theta. Single Axis Motorized Linear Stage. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Variable Speed Adjustment. Stage Travel: (4 ”) Four Inches. Mounting Assembly with Manual Positioning and (1 ”) Offset and Z Height Adjustment. IMS NEMA 17 Stepper Motor... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 4
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Mechanical-Bearing Ball-Screw Linear Stage -- MPS50SL
from Aerotech, Inc.

Design Features. Compact 50 mm width with travel to 50 mm. Precision ground ball-screw or lead-screw drive. DC servo or stepper motor. Crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.5 µm). High vacuum capable. Compact... [See More]

  • Motor Type: DC Servo; Stepper
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0197 to 0.1969
Dual Linear Stepper Motor Positioning Stage
from H2W Technologies

This stage is ideal for applications that require independent multiple motions on a single travel plane. Both motors run on the same stationary platen. Each moving motor has an independent high flex ribbon motor power cable and 9-pin connector. Features: - Multiple moving motors on a single... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 18
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
6" Travel Xslide -- XN10-0060-M01-71
from Velmex, Inc.

Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.5000 to 6
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
1500 mm travel, 250 mm wide -- LRU1500H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 59.06
  • Device Type: Ball Slide
Linear Actuator--High Speed/Belt Driven/Stepper Motor -- FBL80
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 3.94 to 154
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 154
Miniature XYZ Positioners with Piezo Electric Inertial Drive -- MX 25/35
from Qioptiq

CNC-machined aluminium body. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds position without power. Up to 10 mm travel in xyz. Full step width about 200 nm (micro stepping possible). [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.3937
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.3937
Linear Theta Motion Systems for Laser Welding
from LaserStar Technologies Corporation

Linear with Theta. Single Axis Motorized Linear Stage. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Variable Speed Adjustment. Stage Travel: Application Specific. Mounting Assembly with Manual Positioning and (1 ”) Offset and Z Height Adjustment. IMS NEMA 17 Stepper Motor with... [See More]

  • Motor Type: Stepper
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Features: Rotary Axis
Mechanical-Bearing Ball-Screw Linear Stage -- MPS75SL
from Aerotech, Inc.

Design Features. Compact 75 mm width with travel to 100 mm. Precision ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.0 µm). High-vacuum compatible. Optional... [See More]

  • Motor Type: DC Servo; Stepper
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.18 to 1.97
Lead Screw/Ball Screw Stages (SCS)
from H2W Technologies

These stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for:... [See More]

  • Motor Type: DC; DC Brushless; Stepper; AC
  • Rated Speed: 30
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
2000 mm travel, 180 mm wide -- LRU2000H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 4.72
  • Stroke or X-Axis Travel: 78.74
  • Device Type: Ball Slide
Linear Guide Rail--Dual Rail/Four Slider/Belt Driven -- FBL100
from Chengdu Fuyu Technology Co., Ltd

FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
X-Y Stages XY with Stepping Motor High Velocity -- x.act
from Qioptiq

Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Compact three element block design. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97 to 7.87
Mechanical-Bearing, Ball-Screw Stage with Linear Encoder -- MPS75SLE
from Aerotech, Inc.

Design Features. Compact stage with travels to 100 mm. Low-thermal expansion glass-scale linear encoder. Precision-ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.025 µm), repeatability ( ±0.1 µm) and accuracy (... [See More]

  • Motor Type: DC Servo; Stepper
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.18 to 1.97
Linear Stepper Stage -- LSS-004--004-07-06-XY
from H2W Technologies

The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the top axis is able to directly... [See More]

  • Motor Type: Stepper
  • Device Type: Multi-Axis Configuration
  • Axis Configuration: X-Y Axes
  • Bearing Type: Ball/Roller Bearing
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
2000 mm travel, 250 mm wide -- LRU2000H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 4.72
  • Stroke or X-Axis Travel: 78.74
  • Device Type: Ball Slide
Linear Guide Rail--Long Stroke/Belt Driven/Aluminium -- FBL60
from Chengdu Fuyu Technology Co., Ltd

FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 3.94 to 154
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 154
Two Axis, Mechanical Bearing, Ball-Screw Stage -- PlanarSL-100XY
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, ball-screw stage. Long-life linear motion guide bearing system. Optional low thermal expansion glass linear encoder. Cost-effective, high-precision planar performance. Aerotech ’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
Linear Stepper Stage -- LSS-007-07-060-XY
from H2W Technologies

The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [178mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]

  • Motor Type: Stepper
  • Device Type: Multi-Axis Configuration
  • Axis Configuration: X-Y Axes
  • Bearing Type: Ball/Roller Bearing
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
250 mm travel, 180 mm wide -- LRU0250H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 9.84
  • Device Type: Ball Slide
Linear Guide--Dual Rails/Good Stability/Long Stroke -- FTB14
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Linear Stepper Stage -- LSS-025-04-006-ME
from H2W Technologies

The LSS-025-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Motor Type: Stepper
  • Bearing Type: Ball/Roller Bearing
  • Axis Configuration: X Axis Only
  • Drive Type: Direct Drive
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Motor Type: DC Brushless Servo; DC Servo; Stepper; AC
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
250 mm travel, 250 mm wide -- LRU0250H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 9.84
  • Device Type: Ball Slide
Linear Guide--High Speed/Low Noise/Timing-belt -- FPB45
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Linear Stepper Stage -- LSS-040-04-006-ME
from H2W Technologies

The LSS-040-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Motor Type: Stepper
  • Bearing Type: Ball/Roller Bearing
  • Axis Configuration: X Axis Only
  • Drive Type: Direct Drive
500 mm travel, 180 mm wide -- LRU0500H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 14.96
  • Stroke or X-Axis Travel: 19.69
  • Device Type: Ball Slide
Linear Module--Ball Screw/Long Stroke/High Speed -- FSL80
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 47.24
Linear Stepper Stage -- LSS-060-04-006-ME
from H2W Technologies

The LSS-060-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Motor Type: Stepper
  • Bearing Type: Ball/Roller Bearing
  • Axis Configuration: X Axis Only
  • Drive Type: Direct Drive
500 mm travel, 250 mm wide -- LRU0500H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 14.96
  • Stroke or X-Axis Travel: 19.69
  • Device Type: Ball Slide
Linear Module--Belt Driven/High Speed/Low Noise -- FTB10
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area]. Laser cutting machine, PV back sheet... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 3.94 to 138
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 3.94 to 138
Single Axis Linear Stepper Stage -- LSS-006-04-06
from H2W Technologies

The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 6.0in [152mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
High vacuum linear actuator, 25 mm travel, RS-232 -- X-NA08A25-SV2
from Zaber Technologies, Inc.

Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 1
  • Drive Type: Precision lead screw
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 49.21
Single Axis Linear Stepper Stage -- LSS-007-04-06
from H2W Technologies

The LSS-007-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.3in [184mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 7.25
  • Axis Configuration: X Axis Only
  • Carriage Load: 6
High vacuum linear actuator, 50 mm travel, RS-232 -- X-NA08A50-SV2
from Zaber Technologies, Inc.

Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 2
  • Drive Type: Precision lead screw
Linear Motion Guide--Ball Screw/Stepper Motor -- FSK40
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 39.37
Single Axis Linear Stepper Stage -- LSS-008-04-006-ME
from H2W Technologies

The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
High vacuum, motorized goniometer stage, 40 mm centre of rotation -- GSM40-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's GSM-V2 Series devices are high-vacuum compatible,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Bearing Type: Crossed roller bearing
  • Device Type: Crossed Roller Slide
  • Drive Type: Gear Drive; Precision Worm Gear
Linear Motion Guide--Semi Enclosed/Dual Rails/Dustproof -- FTH17
from Chengdu Fuyu Technology Co., Ltd

The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Single Axis Linear Stepper Stage -- LSS-016-04-006-ME
from H2W Technologies

The LSS-016-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
High vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation -- X-GSM40-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-GSM-SV2 Series devices are high-vacuum compatible,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Bearing Type: Crossed roller bearing
  • Device Type: Crossed Roller Slide
  • Drive Type: Gear Drive; Precision Worm Gear
Linear Positioning System--Motor/Ball Screw/Belt Drive -- Aluminum Alloy Table
from Chengdu Fuyu Technology Co., Ltd

Product Feature]. Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Single Axis Linear Stepper Stage -- LSS-060-04-060
from H2W Technologies

The LSS-060-04-060 long travel, is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 60.3in [1530mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 60.25
  • Axis Configuration: X Axis Only
  • Carriage Load: 6
High vacuum, motorized linear stage, 100 mm travel, fine resolution, low speed -- LSM100A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 0.9449
  • Stroke or X-Axis Travel: 4
  • Bearing Type: Needle Roller Bearing; Needle roller bearing
Linear Rail Guide--Aluminum/High Precision/Ball Screw -- FTH10
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
Single Axis Linear Stepper Stage -- LSS-060-04-060-C
from H2W Technologies

The LSS-060-04-060-C long travel, is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 60.25in [1530mm]. The moving motor has a high flex ribbon motor power cable guided by a cable carrier. [See More]

  • Motor Type: Linear Motor; Stepper
  • Stroke or X-Axis Travel: 60.25
  • Axis Configuration: X Axis Only
  • Bearing Type: Ball/Roller Bearing
High vacuum, motorized linear stage, 100 mm travel, integrated controller, fine resolution, low speed -- X-LSM100A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV2 Series devices are high-vacuum compatible,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 0.9449
  • Stroke or X-Axis Travel: 4
  • Bearing Type: Needle Roller Bearing; Needle roller bearing
Linear Rail Guide--Good Repeatability/Enclosed Structure -- FSL60
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
XYZ Closed Loop Linear Stepper Voice Coil Positioning Force Control Stage
from H2W Technologies

This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]

  • Motor Type: Linear Motor; Stepper
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 10
High vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed -- LRQ150AL-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V2 Series devices are high-vacuum, computer-controlled,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw -- FSL30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 11.81
XYZ Stepper Gantry
from H2W Technologies

Features: - High Flex Ribbon Cable for Motor Power. - Outboard bearing for Stability. - Forward and Reverse Travel Limit Switches. - Three Axis Coordinated Motion [See More]

  • Motor Type: Linear Motor; Stepper
  • Stroke or X-Axis Travel: 7.35
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 7.35
High vacuum, motorized linear stage, 150 mm travel, integrated controller, fine resolution, low speed -- X-LRQ150AL-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV2 Series devices are high-vacuum,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
High vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed -- RSW60A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSW-V2 Series devices are high-vacuum compatible,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Motor Features: Motor Encoder Feedback
  • Drive Type: Gear Drive; Precision Worm Gear
  • Features: Vacuum Rated
Micro Linear Actuator--Stepper Motor/Small and Light -- FSK30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 11.81
High vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed -- X-RSW60A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSW-SV2 Series devices are high-vacuum compatible,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Motor Features: Motor Encoder Feedback
  • Drive Type: Gear Drive; Precision Worm Gear
  • Features: Vacuum Rated
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor -- FSL30A
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Motor Type: AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper; AC (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 7.87
High vacuum, motorized rotary stage, 40 mm stage top, medium resolution -- RSM40B-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSM-V2 Series, high-vacuum compatible rotation stages are... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Motor Features: Motor Encoder Feedback
  • Drive Type: Gear Drive; Precision Worm Gear
  • Features: Vacuum Rated
High vacuum, motorized rotary stage, integrated controller, 40 mm stage top, medium resolution -- X-RSM40B-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSM-SV2 Series, high-vacuum compatible rotation stages... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Motor Features: Motor Encoder Feedback
  • Drive Type: Gear Drive; Precision Worm Gear
  • Features: Vacuum Rated
High vacuum, motorized vertical stage, 20 mm travel -- VSR20A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V2 Series devices are high-vacuum compatible,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 1.89
  • Stroke or X-Axis Travel: 0.7874
  • Device Type: Ball Slide
High vacuum, motorized vertical stage, 20 mm travel, integrated controller -- X-VSR20A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-VSR-SV2 Series devices are high-vacuum compatible,... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 1.1
  • Stroke or X-Axis Travel: 0.7874
  • Device Type: Ball Slide
Low vacuum linear actuator, 25 mm travel, RS-232 -- X-NA08A25-SV1
from Zaber Technologies, Inc.

Zaber's X-NA-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232 port... [See More]

  • Motor Type: Stepper; Stepper (2 phase)
  • Rated Speed: 1.18
  • Stroke or X-Axis Travel: 1
  • Drive Type: Precision lead screw