Non-rotating Linear Slides and Linear Stages

4 Results
Vertical Thruster Pneumatic Slide -- SCV
from PHD, Inc.

Series SCV Slides are ideal for non-rotating vertical applications or light duty horizontal applications where some deflection can be tolerated. Advantages: Powered by PHD's rugged Series CV cylinders, variety of sizes to suit a wide range of applications. [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers / Cushions; Non-rotating; Self-locking (optional feature)
  • Orientation: Vertical; Horizontal
  • Rated Speed: 80
  • Bearing Type: Metal Bushing
2 Position Air Shuttle -- MM Series
from R&I Manufacturing Co.

Rod material – 1/4 ” [6.35mm] case hardened ground steel rods. Block material - 2024 Aluminum – Hard Coat (black). Type of cylinder – Repairable Double acting. Air requirement – 40 to 100 psi MAX [3-7 bar]. Thrust Force @80psi / 5.5bar - 24.5 lbs [109 N]. Weight –... [See More]

  • Features: Non-rotating
  • Orientation: Horizontal
  • Stroke or X-Axis Travel: 0.2500 to 1.25
3 Position Air Shuttle -- JJ Series
from R&I Manufacturing Co.

Rod material – 1/4 ” [6.35mm] case hardened ground steel rods. Block material - 2024 Aluminum – Hard Coat (black). Type of cylinder – Repairable Double acting. Air requirement – 40 to 100 psi MAX [3-7 bar]. Thrust Force @80psi / 5.5bar - 24.5 lbs [109 N]. Weight –... [See More]

  • Features: Non-rotating
  • Orientation: Horizontal
  • Stroke or X-Axis Travel: 0.6250
Air Slide Pneumatic Linear Positioning Device -- AIR Series
from R&I Manufacturing Co.

DURA-SLIDE AIR Pneumatic Linear PositioningDevice provides a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only minimal... [See More]

  • Features: Bumpers / Cushions; Non-rotating
  • Orientation: Horizontal
  • Stroke or X-Axis Travel: 0.5000 to 10
  • Bearing Type: Metal Bushing