Motor Mounts only (No Motor) Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
PIglide LC air bearing positioning stages are linear servo motor driven with fully preloaded air bearings and optical linear encoders. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are... [See More]
- Drive Type: Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 3.94 to 15.75
- Axis Configuration: X Axis Only
- Rated Speed: 39.37
from H2W Technologies
The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using a small intermediate plate, the top... [See More]
- Drive Type: Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 7
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5
from Del-Tron Precision, Inc.
Del-Tron ® Mini Posi-Drive Stages. Compact Posi-Drive ™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger... [See More]
- Drive Type: Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 1
- Axis Configuration: X Axis Only
- Carriage Load: 15
from Velmex, Inc.
Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 0.5000 to 12
- Axis Configuration: X Axis Only
- Rated Speed: 4
from IKO International, Inc.
High Rigidity Precision Linear Slide Units (BWU) are compact slides for limited stroke lengths. Slides incorporate two rows of steel balls in four point contact with raceways for stable and highly rigid linear motion, even under complex loads. All components are made of stainless steel for excellent... [See More]
- Drive Type: Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 0.1181 to 2.68
- Axis Configuration: X Axis Only
- Carriage Load: 34.62 to 1810
from H2W Technologies
The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]
- Drive Type: Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 12.25
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.25
from Velmex, Inc.
Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 0.5000 to 2
- Axis Configuration: X Axis Only
- Rated Speed: 9
from IKO International, Inc.
Precision Linear Slide Units are lightweight, durable rolling guides that feature a U-shaped table and bad made of precision formed stainless steel. These units are suitable for use in measuring equipment, disk drives, IC manufacturing and inspection and other clean room applications. Stainless... [See More]
- Drive Type: Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 0.3543 to 2.48
- Axis Configuration: X Axis Only
- Carriage Load: 20.97 to 317
from H2W Technologies
Features: - Wider footprint, very stable platform. - Low Profile. - Large load carrying capability. - Smooth motion. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]
- Drive Type: Direct Drive; Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 19
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 9
from Velmex, Inc.
Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 0.5000 to 4
- Axis Configuration: X Axis Only
- Rated Speed: 9
from Velmex, Inc.
Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 0.5000 to 6
- Axis Configuration: X Axis Only
- Rated Speed: 9
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
- Stroke or X-Axis Travel: 5
- Axis Configuration: X Axis Only
- Rated Speed: 7
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
- Stroke or X-Axis Travel: 10
- Axis Configuration: X Axis Only
- Rated Speed: 6
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
- Stroke or X-Axis Travel: 15
- Axis Configuration: X Axis Only
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
- Stroke or X-Axis Travel: 20
- Axis Configuration: X Axis Only
- Rated Speed: 5