Ball Screw Linear Slides and Linear Stages

130 Results
Single Axis Stages -- KA Series
from HIWIN Corporation

HIWIN Corporation ’s single axis stages utilize a combination of a motor driven ballscrew or belt and linear guideway system. These compact and lightweight units are customizable and can be easily transformed into a multi-axis system, making them suitable for a wide range of industrial... [See More]

  • Drive Type: Ball Screw
  • Axis Configuration: X Axis Only
Compact Linear Stage -- M-110 • M-111 • M-112
from PI (Physik Instrumente) L.P.

XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]

  • Drive Type: Ball Screw; Belt Drive; Gear Drive
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0394 to 0.0787
Mini slide -- EGSC-BS-KF-25-25-6P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 0.9843
  • Bearing Type: Ball/Roller Bearing
Linear Stage -- MPAS-A60121-V05S2A
from Allen-Bradley / Rockwell Automation

MP-Series Integrated Linear Stage-Type Actuator, Frame Size 6 = 150 mm (5.9 in) base width, 230V ac, Ballscrew, 120 mm Stroke Length, Multi-turn High Resolution Encoder (absolute feedback) 128 cycle/rev., 5.0 mm/rev (0.19 in./rev) ballscrew with rotary motor, Covered with strip seals (IP30... [See More]

  • Drive Type: Ball Screw
Compact Micro-Translation Stage -- M-110 / M-111 / M-112
from PI (Physik Instrumente) L.P.

The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.9843
Mini slide -- EGSC-BS-KF-25-50-6P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 1.97
  • Bearing Type: Ball/Roller Bearing
Linear Stage -- MPAS-A60182-V20S2A
from Allen-Bradley / Rockwell Automation

MP-Series Integrated Linear Stage-Type Actuator, Frame Size 6 = 150 mm (5.9 in) base width, 230V ac, Ballscrew, 180 mm Stroke Length, Multi-turn High Resolution Encoder (absolute feedback) 128 cycle/rev., 20.0 mm/rev (0.79 in./rev) ballscrew with rotary motor, Covered with strip seals (IP30... [See More]

  • Drive Type: Ball Screw
Compact Precision Z Stage -- L-306
from PI (Physik Instrumente) L.P.

Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive 2-phase stepper motor or closed-loop DC motor Backlash-compensated ball screws Position measurement... [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.5118
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.1969
Mini slide -- EGSC-BS-KF-25-75-6P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 2.95
  • Bearing Type: Ball/Roller Bearing
High-Load Linear Stage -- L-412
from PI (Physik Instrumente) L.P.

A new linear stage family with precision balls screws expands PIs product portfolio for industrial solutions. High-performance synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary and linear encoders are used. The optional holding brake allows use as Z axis. The... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 2.05 to 12.01
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
Mini slide -- EGSC-BS-KF-32-100-8P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 19.69
  • Stroke or X-Axis Travel: 3.94
  • Bearing Type: Ball/Roller Bearing
High-Load Precision Stage -- M-414
from PI (Physik Instrumente) L.P.

Travel Ranges from 25 to 300 mm. Cost-Effective Design. Modular System with 4 Series: M-403, M-404, M-413, M-414. Preloaded Leadscrews or Recirculating Ball Screws. Stress-Relieved Aluminum Base 80 and 120 mm Width. Minimum Incremental Motion to 0.1 Micron. Resolution to 0.017 Micron [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.1181 to 3.94
Mini slide -- EGSC-BS-KF-32-25-8P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 19.69
  • Stroke or X-Axis Travel: 0.9843
  • Bearing Type: Ball/Roller Bearing
Linear Stage -- LS-180
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 508 millimeters. Maximum Load: 100 kg. Maximum Velocity: 200 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional 0.1 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 6.1 to 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 2.95 to 7.87
Mini slide -- EGSC-BS-KF-32-50-8P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 19.69
  • Stroke or X-Axis Travel: 1.97
  • Bearing Type: Ball/Roller Bearing
Linear Stage -- LS-270
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 155 to 1016mm. Maximum Load: 150 kg. Maximum Velocity: 150 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.05 micrometers unidirectional +/- 0.04 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 6.1 to 40
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.97 to 5.91
Mini slide -- EGSC-BS-KF-32-75-8P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 19.69
  • Stroke or X-Axis Travel: 2.95
  • Bearing Type: Ball/Roller Bearing
Linear Stage, Vacuum -- LS-270
from PI (Physik Instrumente) L.P.

KEY FEATURES. Travel r ange up to 1016 mm (40"). Uni-directional repeatability do wn to 0.05 μm. Maximum speed 150 mm/sec. Load capacity up to 150 kg. Integr ated inductiv e limit switches. Option: linear scale (center mounted). The LS-270 linear stage was de v eloped for positioning high loads. [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 6.1 to 39.96
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906
Mini slide -- EGSC-BS-KF-45-100-10P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 23.62
  • Stroke or X-Axis Travel: 3.94
  • Bearing Type: Ball/Roller Bearing
Modular Spindle-Driven Linear Stage -- MPL-W10
from PI (Physik Instrumente) L.P.

Versatile – Compact Design. Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 0.7874 to 9.84
Mini slide -- EGSC-BS-KF-45-25-10P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 23.62
  • Stroke or X-Axis Travel: 0.9843
  • Bearing Type: Ball/Roller Bearing
Precision Linear Stage -- L-509
from PI (Physik Instrumente) L.P.

Compact, High Precision Stage. Stepper Motor and DC Motor Options. 1, 2 and 4 ” Travel (26mm, 52mm and 102mm. Repeatability to 0.05 µm. Linear Encoder Option. Direction-Sensing Home Switch. Optical Limit Switches [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.02 to 4.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.7874
Mini slide -- EGSC-BS-KF-45-50-10P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 23.62
  • Stroke or X-Axis Travel: 1.97
  • Bearing Type: Ball/Roller Bearing
Precision Linear Stage Suitable for Vacuum -- L-509 V6 • V7 • V9
from PI (Physik Instrumente) L.P.

High travel accuracy and load capacity due to crossed roller guides with anti-creep system. Precision ball screw with 1 mm pitch. Compact design. Stress-relieved aluminum base for highest stability. Limit switches. Noncontact optical reference switch with direction sensing in the middle of the... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.02 to 4.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0591 to 0.3937
Mini slide -- EGSC-BS-KF-45-75-10P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 23.62
  • Stroke or X-Axis Travel: 2.95
  • Bearing Type: Ball/Roller Bearing
Precision Micro-Translation Stage -- M-122
from PI (Physik Instrumente) L.P.

The M-122 is a compact, high precision linear stage with integrated linear encoder providing 100 nanometers resolution. It is a bit larger than the M-112 lead screw-driven stage (with motor/gearhead combination), but provides higher speed and precision. Direct Drive, 20mm/sec Max. Velocity. 25mm... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.7874
Mini slide -- EGSC-BS-KF-60-100-12P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 23.62
  • Stroke or X-Axis Travel: 3.94
  • Bearing Type: Ball/Roller Bearing
Precision Z Stage -- L-310
from PI (Physik Instrumente) L.P.

The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option provides higher linearity and repeatability, with resolution to 50 nanometers. L-310 stages can be mounted... [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 1.02
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.5906
Mini slide -- EGSC-BS-KF-60-150-12P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 23.62
  • Stroke or X-Axis Travel: 5.91
  • Bearing Type: Ball/Roller Bearing
Precision Z Stage Suitable for Vacuum -- L-310 V6
from PI (Physik Instrumente) L.P.

Precision-class Z stageHigh guiding accuracy and stiffness due to ball screws and crossed roller guides. Stress-relieved aluminum base for highest stability. 2-phase stepper motor for high torque even at low velocities and high resolution Noncontact limit and reference switches (Hall effect). [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 1.02
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.2953
Mini slide -- EGSC-BS-KF-60-50-12P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 23.62
  • Stroke or X-Axis Travel: 1.97
  • Bearing Type: Ball/Roller Bearing
Stackable, Highly Compact, Universal Linear Stage -- L-836
from PI (Physik Instrumente) L.P.

Precision-class linear stage. The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.9843 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.57 to 3.15
Mini slide -- EGSC-BS-KF-60-75-12P
from Festo Corporation

Precise guide and ball screw drive. Compact dimensions. Flexible motor mounting. The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 23.62
  • Stroke or X-Axis Travel: 2.95
  • Bearing Type: Ball/Roller Bearing
XY Positioning Scan Table -- MS-4
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 102 x 102 millimeters. Maximum Load: 3 kg. Maximum Velocity: 90 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 4.02
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4.02
Mini slide -- EGSL-BS-35-50-8P
from Festo Corporation

Very high rated slide loads, ideal for vertical applications such as press-fitting or joining. Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area. Axial or parallel motor mounting [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 7.87E-4
  • Stroke or X-Axis Travel: 1.97
  • Rated Speed: 19.69
Mini slide -- EGSL-BS-45-100-10P
from Festo Corporation

Very high rated slide loads, ideal for vertical applications such as press-fitting or joining. Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area. Axial or parallel motor mounting [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.0016
  • Stroke or X-Axis Travel: 3.94
  • Rated Speed: 39.37
Mini slide -- EGSL-BS-45-200-10P
from Festo Corporation

Very high rated slide loads, ideal for vertical applications such as press-fitting or joining. Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area. Axial or parallel motor mounting [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.0031
  • Stroke or X-Axis Travel: 7.87
  • Rated Speed: 39.37
Mini slide -- EGSL-BS-55-100-12.7P
from Festo Corporation

Very high rated slide loads, ideal for vertical applications such as press-fitting or joining. Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area. Axial or parallel motor mounting [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.0016
  • Stroke or X-Axis Travel: 3.94
  • Rated Speed: 39.37
Mini slide -- EGSL-BS-55-200-12.7P
from Festo Corporation

Very high rated slide loads, ideal for vertical applications such as press-fitting or joining. Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area. Axial or parallel motor mounting [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.0031
  • Stroke or X-Axis Travel: 7.87
  • Rated Speed: 39.37
Mini slide -- EGSL-BS-55-250-12.7P
from Festo Corporation

Very high rated slide loads, ideal for vertical applications such as press-fitting or joining. Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area. Axial or parallel motor mounting [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.0039
  • Stroke or X-Axis Travel: 9.84
  • Rated Speed: 39.37
Alignment Modules -- AM
from IKO International, Inc.

Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.18 to 4.72
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18 to 4.72
Electric Linear Slide -- ESFX
from PHD, Inc.

Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet your Cartesian robot needs. The... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 41.34 to 49.21
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Linear Stages LT with Stepping Motor High Velocity -- x.act
from Qioptiq

Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. Combine to form XY units. Z-combinations... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 5.91
  • Axis Configuration: X Axis Only
  • Rated Speed: 3.15
HSB-alpha® Linear Table with Counter-rotating Screw Drive -- 15-B-155-SSS-R/L
from Hymark/Kentucky Gauge

Linear table size 15 as a unit with counter-rotating screw with 2 carriages, ball screw and ball guiding rail: Max. speed: v = 1,0 m/s. Max. acceleration: a = 20 m/s ². Max. guide load: FZ = 20000 N. Max. feed force: FX = 4000 N. Basic aluminum profile 155 mm with 2 screwed-on ball guiding... [See More]

  • Drive Type: Ball Screw
  • Bearing Type: Ball/Roller Bearing
  • Rated Speed: 39.37
Lead Screw/Ball Screw Stages (SCS)
from H2W Technologies

These stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for:... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Rated Speed: 30
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Double Shaft End Supported Slide System -- 212-08-LXX
from Nook Industries, Inc.

PowerTrax ™ Series 200 slide systems are assembled slides which include: Linear Bearing pillow blocks, Integrated end supports, HG linear shafts, Carriage plate and PowerAc ™ or PowerTrac ™ Screw assembly. Many options are available for these slide systems. Different screw styles... [See More]

  • Drive Type: Ball Screw
  • Carriage Load: 700
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Single-Axis Robots GX Series -- GX
from Yamaha Motor- Robot Division

Single-axis robots GX series. All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 57.09
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81 to 94.49
Compact High Resolution Elevator Stages -- PZA25
from Primatics, Inc.

Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.9843
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
HD Series Linear Positioners -- HD085
from Parker Hannifin / Automation / Electromechanical Division - Europe

The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94 to 47.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
1000 mm travel, 180 mm wide -- LRU1000H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 13.78
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Ball Slide
Air-Bearing Lift Stage -- AirLift115
from Aerotech, Inc.

Design Features. Unique Z stage design incorporates fully preloaded air bearings. Less than or equal to ??2 arc sec roll, pitch and yaw over full travel. Submicron closed-loop positioning. Travel options from 50 to 150 mm. Precision-ground ball-screw-drive eliminates the need for special... [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 1.97 to 5.91
  • Axis Configuration: Z Axis Only
  • Rated Speed: 1.97
High Precision Motorized Linear Stage -- GCD-501100M
from Daheng New Epoch Technology, Inc.

GCD-501100M High precision motorized linear stage is newly developed by Daheng. GCD-501100M consists of high precision ball screw and fine linear guide. The combination of GCD-501100M with GCD-0401(Motorized stage controller) is able to provide super high accurate linear motions (error in microns). [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X Axis Only
  • Carriage Load: 11.03 to 44.1
Linear Actuator--Double Track/High Precision/Ball Screw -- FTH12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
OEM Precision XY Table
from TPA Motion

Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each product. [See More]

  • Drive Type: Ball Screw; Direct Drive
  • Device Type: Multi-Axis Configuration
  • Axis Configuration: X-Y Axes
  • Motor Type: Linear Motor; Piezo Motor
Linear Slides
from Ewellix

Benefits: Heavy load carrying capabilities and long service life. Easy maintenance through one-point lubrication. Precision alignment and secure attachment of the couplings. High level of accuracy and repeatability. Features: Compact design with ball or lead screw. Aluminum or steel as the base... [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 11.81
  • Stroke or X-Axis Travel: 31.5
  • Bearing Type: Linear Guide Bearing
Linear Precision Tables -- DS4/6
from Kollmorgen Corporation

These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 78.74
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Rated Speed: 8.8 to 59
Cleanroom Positioning Table -- TC
from IKO International, Inc.

Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean room... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 31.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87 to 39.37
Electric Linear Slide -- ESFX
from PHD, Inc.

Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet your Cartesian robot needs. The... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 5.91 to 49.21
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 5.91 to 49.21
X-Y Stages XY with Stepping Motor High Velocity -- x.act
from Qioptiq

Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Compact three element block design. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97 to 7.87
Compact High Resolution Elevator Stages -- PZB25
from Primatics, Inc.

Overview. The Primatics PZB25 elevator stage offers an ideal solution for applications requiring precise vertical motion. The design and components ensure sub-micron resolution in a compact profile. An elevator stage is used when all motion must be delivered below the payload often found in... [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.9843
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
XE Economy Series -- 402XE
from Parker Hannifin / Automation / Electromechanical Division - Europe

Cost Effective Positioning. The 402/403XE series combines a rugged steel body construction with an integrated precision ball screw and bearing guide producing a highly accurate, cost effective line of tables ideal for applications in the hard disk, semiconductor, medical, machine building and many... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 2.76 to 8.66
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
1000 mm travel, 250 mm wide -- LRU1000H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 13.78
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Ball Slide
Cartesius Cartesian Robot
from Aerotech, Inc.

Design Features. Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel. Velocities up to 1.4 m/s provide high throughput. Integrated Cable Management System (CMS) shortens your machine build. 3-axis load up to 25 kg for demanding applications. Customizable Z and/or theta axis for easy... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 5.91 to 59.06
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 5.91 to 23.62
Linear Module--Ball Screw/Long Stroke/High Speed -- FSL80
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 47.24
Linear Slides
from Ewellix

Benefits: Heavy load carrying capabilities and long service life. Precision alignment and secure clamping. High level of accuracy and repeatability. Fits most brushless DC motors and servomotors. Features: Compact design with three different screws. Four different cover option for most applications. [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 157
  • Stroke or X-Axis Travel: 157
  • Bearing Type: Linear Guide Bearing
Compact Precision Positioning Table -- CT
from IKO International, Inc.

Our compact precision positioning tables feature low sectional height, high reliability and high accuracy, incorporating an IKO crossed roller way as the rolling guide mechanism. A highly rigid, vibration damping slide table and bed made of cast iron are combined with a precision ball screw drive... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.5906 to 9.84
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5906 to 9.84
High Precision Linear Motion Stages -- PCl50
from Primatics, Inc.

Overview. Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL50 series is... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 15.75
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81 to 23.62
XE Economy Series -- 404XE
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 404XE positioners combine versatility with rugged construction in a compact motion platform that is ideal for 24/7 process automation. A high efficiency ballscrew drive, recirculating square rail bearings and high strength aluminum body are the result of innovative engineering that has reduced... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.9843 to 27.56
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
1500 mm travel, 180 mm wide -- LRU1500H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 59.06
  • Device Type: Ball Slide
Mechanical Bearing, Ball-Screw Stage -- ECO115SL Series
from Aerotech, Inc.

Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 50 mm to 600 mm. Vacuum and cleanroom versions available. The ECO115SL is part of the ECO linear stage family, building upon... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 49.21
Positioning system CTU
from Ewellix

Benefits: Manufactured for long service life and heavy loads. Easy lubrication maintenance through an external point. Precise alignment and secure fastening using couplings. High level of accuracy and repeatability. Features: Compact design with aluminum or steel base. Integrated motor, controller,... [See More]

  • Drive Type: Ball Screw
  • Rated Speed: 11.81
  • Stroke or X-Axis Travel: 39.37
  • Orientation: Vertical
High Rigidity Precision Positioning Table -- TSLH
from IKO International, Inc.

Our high rigidity precision positioning tables are extremely accurate and reliable positioning mechanisms that feature slide tables and beds made of cast iron for high rigidity and superior vibration damping. The parallel design of two sets of linear ways ensures high stability and accuracy as well... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 5.91 to 19.69
High Precision Linear Motion Stages -- PCl65
from Primatics, Inc.

Overview. Primatics PCL65 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 600mm. The NEMA23 motor mount supports common servo or stepper motors. Applications. The PCL65 series is... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81 to 23.62
XR Series -- 401XR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 401XR and 402XR Series positioners enhance the XR family of precision linear positioners, addressing applications which involve precise positioning of smaller payloads within a very small space envelope. These ballscrew driven positioners were developed to address the needs of industries such as... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only
  • Carriage Load: 110
1500 mm travel, 250 mm wide -- LRU1500H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 7.87
  • Stroke or X-Axis Travel: 59.06
  • Device Type: Ball Slide
Mechanical Bearing, Ball-Screw Stage -- ECO165SL Series
from Aerotech, Inc.

Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 50 mm to 600 mm. Vacuum and cleanroom versions available. The ECO165SL is part of the ECO linear stage family, building upon... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
Linear Motion Guide--Ball Screw/Stepper Motor -- FSK40
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 39.37
Long Stroke Precision Positioning Table -- TSL
from IKO International, Inc.

Our long stroke precision positioning tables are lightweight, long-stroke positioning mechanisms that feature two rows of highly rigid linear ways together with a slide table and bed made of high-strength aluminum alloys and precision ball screws. Parallel design of the linear ways ensures high... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 5.91 to 19.69
Linear Positioning Stages -- PCl40
from Primatics, Inc.

Primatics PCL40 Series linear positioning stages are our most compact linear guide bearing stages. Ideal for applications such as automated microscope inspection, medical assembly and semiconductor wafer testing and fabrication, the PCL40 offers unparalleled flexibility, allowing the user to fit a... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 15.75
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81
XR Series -- 404XR
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 400XR Precision Linear Tables offer precision positioning, reliable performance, high strength, and unmatched versatility, with an unrivaled array of features and options easily matched to fit any application. Premier performance, modular compatibility, and quick delivery have made these tables... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Carriage Load: 375
2000 mm travel, 180 mm wide -- LRU2000H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 4.72
  • Stroke or X-Axis Travel: 78.74
  • Device Type: Ball Slide
Mechanical Bearing, Ball-Screw Stage -- ECO225SL Series
from Aerotech, Inc.

Design Features. High-performance in a cost-effective, economic package. Rugged mechanical design. Available with servomotor or stepping motor. Nine models with travels from 100 mm to 800 mm. Vacuum and cleanroom versions available. The ECO225SL is part of the ECO linear stage family, building upon... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94 to 31.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 8.66
Linear Motion Guide--Semi Enclosed/Dual Rails/Dustproof -- FTH17
from Chengdu Fuyu Technology Co., Ltd

The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Micro Precision Positioning Table -- TM
from IKO International, Inc.

Our micro precision positioning tables are ultra-compact mechanisms comprised of an IKO micro linear way L with a track width of just 2mm and a 2mm diameter precision ground ball screw. Corrosion-resistant stainless steel is used for all major components. Overall dimensions are 20 millimeters high... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.3937 to 2.36
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906 to 5.91
Linear Positioning Stages -- PLG110
from Primatics, Inc.

Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different... [See More]

  • Drive Type: Ball Screw; Direct Drive
  • Stroke or X-Axis Travel: 3.94 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
2000 mm travel, 250 mm wide -- LRU2000H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 4.72
  • Stroke or X-Axis Travel: 78.74
  • Device Type: Ball Slide
Mechanical Bearing, Ball-Screw Stage -- PRO115SL and SLE
from Aerotech, Inc.

Design Features. Improved second-generation design. High-performance in a cost-effective package. Rugged mechanical construction. Optional linear encoder. 18 models with travels from 50 mm to 600 mm. Vacuum and cleanroom versions available. The PRO115SL and PRO115SLE are Aerotech ’s... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Positioning Accuracy: 1.00E-3 to 0.0155
Linear Positioning System--Motor/Ball Screw/Belt Drive -- Aluminum Alloy Table
from Chengdu Fuyu Technology Co., Ltd

Product Feature]. Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Precision Elevating Table -- TZ
from IKO International, Inc.

Precision Elevating Tables (TZ) perform precise up-and-down positioning by using a wedge mechanism, while two rolling guides work in parallel to achieve high rigidity in a compact design. Extremely high repeatability and accuracy are possible through closed loop control with an optional linear... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.1969 to 0.9449
  • Axis Configuration: Z Axis Only; X-Y-Z Axes (optional feature)
  • Rated Speed: 1.97 to 4.92
Linear Positioning Stages -- PLG160
from Primatics, Inc.

Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87 to 11.81
250 mm travel, 180 mm wide -- LRU0250H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 9.84
  • Device Type: Ball Slide
Mechanical Bearing, Ball-Screw Stage -- PRO165SL and SLE
from Aerotech, Inc.

Design Features. Improved second-generation design. High-performance in a cost-effective package. Rugged mechanical construction. Optional linear encoder. 18 models with travels from 50 mm to 600 mm. Vacuum and cleanroom versions available. The PRO165SL and PRO165SLE are Aerotech ’s... [See More]

  • Drive Type: Ball Screw
  • Positioning Accuracy: 1.00E-3 to 0.0155
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Orientation: Horizontal
Linear Rail Guide--Aluminum/High Precision/Ball Screw -- FTH10
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
Precision Positioning Table -- TE
from IKO International, Inc.

Our TE precision positioning tables are lightweight and compact positioning mechanisms that feature high-strength aluminum alloys and a slide table that moves within a U-shaped track rail. Table mass is 40% less than the standard TU series. Precision ball screws ensure reliable and precise... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 2.36 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 4.72 to 73.23
250 mm travel, 250 mm wide -- LRU0250H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 15.75
  • Stroke or X-Axis Travel: 9.84
  • Device Type: Ball Slide
Mechanical Bearing, Ball-Screw Stage -- PRO225SL and SLE
from Aerotech, Inc.

Design Features. Improved second-generation design. High-performance in a cost-effective package. Rugged mechanical construction. Optional linear encoder. 20 models with travels from 100 mm to 1000 mm. Vacuum and cleanroom versions available. The PRO225SL and PRO225SLE are Aerotech ’s... [See More]

  • Drive Type: Ball Screw
  • Positioning Accuracy: 1.00E-3 to 0.0180
  • Stroke or X-Axis Travel: 3.94 to 39.37
  • Orientation: Horizontal
Linear Rail Guide--Good Repeatability/Enclosed Structure -- FSL60
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
Precision Positioning Table -- TU
from IKO International, Inc.

Our TU precision positioning tables are slim and compact positioning mechanisms that feature a U-shaped track rail and slide table. The table resides within the track rail as part of a complete linear motion rolling guide assembly designed with two rows of large-diameter steel balls in four-point... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.9843 to 5.12
  • Axis Configuration: X Axis Only
  • Rated Speed: 4.72 to 29.53
500 mm travel, 180 mm wide -- LRU0500H18-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 14.96
  • Stroke or X-Axis Travel: 19.69
  • Device Type: Ball Slide
Mechanical Bearing, Ball-Screw Stage -- PRO280SL and SLE
from Aerotech, Inc.

Design Features. Improved second-generation design. High-performance in a cost-effective package. Rugged mechanical construction. Optional linear encoder. 12 models with travels from 300 mm to 1000 mm. Vacuum and cleanroom versions available. The PRO280SL and PRO280SLE are Aerotech ’s... [See More]

  • Drive Type: Ball Screw
  • Positioning Accuracy: 1.00E-3 to 0.0180
  • Stroke or X-Axis Travel: 11.81 to 39.37
  • Orientation: Horizontal
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw -- FSL30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 11.81
Super Precision Positioning Table -- TX
from IKO International, Inc.

Our super precision positioning tables offer ultra-precise running accuracy and high load capacity by incorporating IKO ’s Super X linear roller way on a rigid cast iron bed. An advanced closed-loop control system that incorporates a linear encoder with a resolution of 0.016 µm... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94 to 31.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 2.46 to 19.69
500 mm travel, 250 mm wide -- LRU0500H25-E01T11A
from Zaber Technologies, Inc.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 14.96
  • Stroke or X-Axis Travel: 19.69
  • Device Type: Ball Slide
Mechanical Bearing, Ball-Screw Stage -- PRO560SL and SLE
from Aerotech, Inc.

Design Features. Improved second-generation design. High-performance in a cost-effective package. Rugged mechanical construction. Optional linear encoder. 12 models with travels from 300 mm to 1000 mm. Vacuum and cleanroom versions available. The PRO560SL and PRO560SLE are Aerotech ’s... [See More]

  • Drive Type: Ball Screw
  • Positioning Accuracy: 1.00E-3 to 0.0180
  • Stroke or X-Axis Travel: 11.81 to 39.37
  • Orientation: Horizontal
Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Motorized, ball-screw driven, covered linear stage, 100 mm travel, integrated controller, medium resolution, medium speed -- X-LRT0100HL-C
from Zaber Technologies, Inc.

Zaber's X-LRT-C Series devices have high torsional stiffness, load capacity, and long lifetime. They have low pitch, roll, yaw, and runout. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 9.45
  • Stroke or X-Axis Travel: 3.94
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Lift Stage -- AVS/AVSI100
from Aerotech, Inc.

Design Features. Long-life linear guide bearing system. Submicron closed-loop positioning. Low-cost, high-performance stage. 6, 13 and 25 mm travel models. Precision-ground ball screw. Integral or removable motor [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.2362 to 0.9843
  • Axis Configuration: Z Axis Only
  • Rated Speed: 1.97
Micro Linear Actuator--Stepper Motor/Small and Light -- FSK30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 11.81
Motorized, ball-screw driven, covered linear stage, 100 mm travel, integrated linear encoder and controller, medium resolution, medium speed -- X-LRT0100HL-AE53C
from Zaber Technologies, Inc.

Zaber's X-LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll,... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 9.45
  • Stroke or X-Axis Travel: 3.94
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Lift Stage -- AVS1000
from Aerotech, Inc.

Design Features. High-load lift stage with aperture. Submicron closed-loop positioning. Excellent pitch and yaw characteristics over full travel. 5 mm or 10 mm travel; custom designs for alternate travels available. Optional cleanroom and ESD protection. Precision-ground ball screw for high... [See More]

  • Drive Type: Ball Screw
  • Z-Axis Travel: 0.1969 to 0.3937
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor -- FSL30A
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 7.87
Motorized, ball-screw driven, covered linear stage, 100 mm travel, integrated motor encoder and controller, medium resolution, medium speed -- X-LRT0100HL-BE08C
from Zaber Technologies, Inc.

Zaber's X-LRT-EC Series devices are computer-controlled, motorized linear stages with high torsional stiffness, load capacity, and long lifetime. They have low pitch, roll, yaw, and runout. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 9.45
  • Stroke or X-Axis Travel: 3.94
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Linear Stage -- ATS100
from Aerotech, Inc.

Design Features. Long life linear motion guide bearing system. Ultra-fine resolution. Integral bellows waycovers. Low-profile compact design. Includes brushless, slotless motor [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 3.94
Motorized, ball-screw driven, covered linear stage, 100 mm travel, integrated motor encoder, medium resolution, medium speed -- LRT0100HL-BE08CT10A
from Zaber Technologies, Inc.

Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 9.45
  • Stroke or X-Axis Travel: 3.94
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Linear Stage -- ATS150
from Aerotech, Inc.

Design Features. Long life linear motion guide bearing system. Ultra-fine resolution. Integral bellows waycovers. Low-profile compact design. Submicron accuracy. Optional high-accuracy linear encoder [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94 to 9.84
  • Axis Configuration: X Axis Only
  • Rated Speed: 4.53 to 9.06
Motorized, ball-screw driven, covered linear stage, 100 mm travel, medium resolution, medium speed -- LRT0100HL-CT3A
from Zaber Technologies, Inc.

Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. Some... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 9.45
  • Stroke or X-Axis Travel: 3.94
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Linear Stage -- ATS1500
from Aerotech, Inc.

Design Features. Low cost; high performance. Travel to 300 mm. Crossed-roller bearings. Three drive-screw choices and accuracy levels. Low height profile. Large tabletop mounting area with both metric and English mounting hole spacing and threads [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94 to 11.81
  • Axis Configuration: X Axis Only
  • Rated Speed: 5.51 to 7.09
Motorized, ball-screw driven, covered linear stage, 150 mm travel, integrated linear encoder and controller, fine resolution, low speed, inline drive -- X-LRQ150HL-DE51C
from Zaber Technologies, Inc.

Zaber's X-LRQ-DEC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 4.33
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Linear Stage -- ATS5000
from Aerotech, Inc.

Design Features. Rugged construction. Hard-coated tabletop and waycovers. Optional high-accuracy, noncontact linear encoder. Sealed design with optional air purge [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 11.81 to 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 9.84 to 11.81
Motorized, ball-screw driven, covered linear stage, 150 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive -- X-LRQ150HP-DE51C
from Zaber Technologies, Inc.

Zaber's X-LRQ-DEC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 4.33
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Linear Stage -- MPS50SL
from Aerotech, Inc.

Design Features. Compact 50 mm width with travel to 50 mm. Precision ground ball-screw or lead-screw drive. DC servo or stepper motor. Crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.5 µm). High vacuum capable. Compact... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0197 to 0.1969
Motorized, ball-screw driven, covered linear stage, 150 mm travel, integrated linear encoder, fine resolution, low speed, inline drive -- LRQ150HL-DE51CT10A
from Zaber Technologies, Inc.

Zaber's LRQ-DEC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. A flexible... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 4.33
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Linear Stage -- MPS75SL
from Aerotech, Inc.

Design Features. Compact 75 mm width with travel to 100 mm. Precision ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.0 µm). High-vacuum compatible. Optional... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.18 to 1.97
Motorized, ball-screw driven, covered linear stage, 150 mm travel, integrated linear encoder, fine resolution, low speed, parallel drive -- LRQ150HP-DE51CT10A
from Zaber Technologies, Inc.

Zaber's LRQ-DEC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. A flexible... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 4.33
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Mechanical-Bearing Ball-Screw Open-Frame Linear Stage -- ATS3600
from Aerotech, Inc.

Design Features. Large, clear aperture. Travel range from 100 mm x 100 mm to 400 mm x 400 mm. High-performance linear motion guides. 15 arc sec orthogonality. Noncontact linear encoder for high accuracy [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94 to 15.75
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 3.94 to 15.75
Motorized, ball-screw driven, covered linear stage, 150 mm travel, integrated motor encoder and controller, fine resolution, low speed, inline drive -- X-LRQ150HL-E01C
from Zaber Technologies, Inc.

Zaber's X-LRQ-EC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 4.33
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Mechanical-Bearing, Ball-Screw Stage with Linear Encoder -- MPS75SLE
from Aerotech, Inc.

Design Features. Compact stage with travels to 100 mm. Low-thermal expansion glass-scale linear encoder. Precision-ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.025 µm), repeatability ( ±0.1 µm) and accuracy (... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.18 to 1.97
Motorized, ball-screw driven, covered linear stage, 150 mm travel, integrated motor encoder and controller, fine resolution, low speed, parallel drive -- X-LRQ150HP-E01C
from Zaber Technologies, Inc.

Zaber's X-LRQ-EC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small... [See More]

  • Drive Type: Ball Screw; Precision ball screw
  • Rated Speed: 4.33
  • Stroke or X-Axis Travel: 5.91
  • Device Type: Ball Slide
Two Axis, Mechanical Bearing, Ball-Screw Stage -- PlanarSL-100XY
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, ball-screw stage. Long-life linear motion guide bearing system. Optional low thermal expansion glass linear encoder. Cost-effective, high-precision planar performance. Aerotech ’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer... [See More]

  • Drive Type: Ball Screw
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94