Lead Screw/ACME Screw Linear Slides and Linear Stages

73 Results
Compact Linear Stage -- L-505
from PI (Physik Instrumente) L.P.

Product overview. Compact linear stage with low-backlash leadscrew and ball guides. Directly mountable XY combination. Integrated reference point and limit switches: Hall effect. The linear stage is available in two design variants: Narrow, long variant with direct fixed drive (flange motor). Wide,... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.5118 to 1.02
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.5906
Compact Linear Stage Suitable for Vacuum -- M-110 • M-111 • M-112 V6
from PI (Physik Instrumente) L.P.

Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.1969 to 0.9843
Compact Micro-Translation Stage -- M-110 / M-111 / M-112
from PI (Physik Instrumente) L.P.

The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.9843
High-Load Precision Z Stage -- M-451
from PI (Physik Instrumente) L.P.

3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Z-Axis Travel: 0.4921
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.0197 to 0.1181
Linear Stage Suitable for Vacuum -- VT-80 V6
from PI (Physik Instrumente) L.P.

Standard-class linear stage Recirculating ball bearings and precision leadscrew for smooth and even feed. Stress-relieved aluminum base for highest stability. Compact XY combinations. Two mechanical limit switches. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.9843 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.3937
Motorized OEM XY Stage -- M-971
from PI (Physik Instrumente) L.P.

XY stage for the price-sensitive OEM market The M-971 is integrated into systems for inspection, lithography, or biomedical engineering and is optimized for optical microscopy. It was specially developed to meet the requirements of price-sensitive OEM markets. Proven and cost-optimized components... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
Precision Translation Stage -- M-403
from PI (Physik Instrumente) L.P.

Travel Ranges from 25 to 300 mm. Cost-Effective Design. Modular System with 4 Series: M-403, M-404, M-413, M-414. Preloaded Leadscrews or Recirculating Ball Screws. Stress-Relieved Aluminum Base 80 and 120 mm Width. Minimum Incremental Motion to 0.1 Micron. Resolution to 0.017 Micron [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.9843 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0984 to 0.1181
Translation Stage -- VT-80
from PI (Physik Instrumente) L.P.

Motorized Positioning Range: 25 to 300 millimeters. Maximum Load: 5 kg. Maximum Velocity: 20 mm/second. Maximum Positioning Resolution: 0.2 micrometers. Position Reproducibility: 0.4 micrometers unidirectional +/ 10 micrometers bidirectional [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.9843 to 11.81
  • Axis Configuration: X Axis Only
  • Carriage Load: 8.99 to 11.24
V6 Linear Stage Suitable for Vacuum -- VT-80
from PI (Physik Instrumente) L.P.

Basic Version for Universal Fields of Use. Suitable for vacuum up to 10-6 hPa. Travel ranges between 25 and 300 mm. Low profile. Max. Velocity to 10 mm/s. Load capacity to 5 kg. Please note that at the moment only a limited selection of variants of this product family is available. This selection... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.9843 to 11.81
  • Axis Configuration: X-Y Axes
  • Rated Speed: 0.3937
Mechanical-Bearing Lead-Screw Linear Stage -- ATS0300
from Aerotech, Inc.

Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X Axis Only; X-Y Axes; X-Z Axes; X-Y-Z Axes
  • Y-Axis Travel: 1.97
12" Travel Xslide -- XN10-0120-M01-71
from Velmex, Inc.

Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Stroke or X-Axis Travel: 0.5000 to 12
  • Axis Configuration: X Axis Only
  • Rated Speed: 4
Positioning Tables, Manual Driven -- Type NFM
from Schneeberger Inc.

The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table components are... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Carriage Load: 665 to 1806
Lead Screw/Ball Screw Stages (SCS)
from H2W Technologies

These stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for:... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Rated Speed: 30
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
LS100 Series -- LS100-06
from Anaheim Automation, Inc.

Low profile, precision rolled acme screws, assembled w/ zero backlash nut [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only; X-Y Axes (optional feature)
  • Y-Axis Travel: 6
Friction Free Air Actuators -- PNRE-1
from Del-Tron Precision, Inc.

Pneumatically actuated crossed roller slide assemblies controlled by a pair of Airpot air cylinders provide extremely low friction and stiction characteristics. A light touch or physical obstruction will stop the unit ’s movement to prevent damage to delicate and expensive equipment and parts. [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank (optional feature)
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw -- FSL30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 11.81
Double Shaft End Supported Slide System -- 012-06-XX
from Nook Industries, Inc.

PowerTrax ™ MM Slide ™ are metric dimensioned compact slide units. They utilize lightweight aluminum components and include an integrated carriage/pillow block assembly for a reduced overall height. A wide variety of screw diameters, leads and nut styles are available. Contact Nook... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Carriage Load: 264
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
DryLin® HTS Linear Module -- HTS-EWM-HTX
from igus® inc.

Stainless steel shafts and leadscrew in iglide ® T500 bearing material. Carriage and traverses made of anodized aluminum. Absolute self-lubricating. Available as HTS – Standard; HTSC – the flexible, ideal for two carriages; HTS-XY – the XY-table version. Industries: Industrial... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 29.53 to 39.37
  • Axis Configuration: X Axis Only
Mechanical-Bearing Lead-Screw Z-Axis Stage -- VTS300
from Aerotech, Inc.

Design Features. Extreme load carrying capability, up to 450 kg, in a compact package. Small stage footprint. High resolution to 0.064 µm. Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability. Vacuum compatible [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Z-Axis Travel: 1.97 to 7.87
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.1969
2" Travel Xslide -- XN10-0020-M01-71
from Velmex, Inc.

Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Stroke or X-Axis Travel: 0.5000 to 2
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
XY Screw-Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - High accuracy and repeatability. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]

  • Drive Type: Lead Screw/ACME Screw; Direct Drive
  • Stroke or X-Axis Travel: 6.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.44
Mini Posi-Drive™ Stage -- LRS1-1-C125-X
from Del-Tron Precision, Inc.

Del-Tron ® Mini Posi-Drive Stages. Compact Posi-Drive ™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
  • Carriage Load: 15
Micro Linear Actuator--Stepper Motor/Small and Light -- FSK30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 11.81
DryLin® HTS Linear Module, Standard
from igus® inc.

Special features. Solid design. Three different installation sizes. Various materials for shaft and spindle. Maintenance-free and corrosion-resistant. Temperature-resistant up to +80 °C. TR10x2, TR18x4 or TR24x5 [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 29.53 to 49.21
  • Axis Configuration: X Axis Only
4" Travel Xslide -- XN10-0040-M01-71
from Velmex, Inc.

Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
XYZ Stepper Gantry
from H2W Technologies

Features: - High Flex Ribbon Cable for Motor Power. - Outboard bearing for Stability. - Forward and Reverse Travel Limit Switches. - Three Axis Coordinated Motion [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 7.35
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 7.35
VB3 High Precision Positioning Stage -- VB3-2-L
from Del-Tron Precision, Inc.

Del-Tron ’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron ’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 58
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor -- FSL30A
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 7.87
DryLin® HTS Slide Table with Ball Bearings -- HTS-BB
from igus® inc.

Higher RPMs. Higher precision. Reduced axial clearance. Belt drive facilitates radial loads. Constant torque. Freely selectable stroke lengths [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 19.69 to 39.37
  • Axis Configuration: X Axis Only
  • Bearing Type: Ball/Roller Bearing
6" Travel Xslide -- XN10-0060-M01-71
from Velmex, Inc.

Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Stroke or X-Axis Travel: 0.5000 to 6
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
DryLin® HTS/HTS-PL XY Table
from igus® inc.

Special Features. High precision, extreme stiffening and precise alignment through CNC production. Available as standard and pre-load version. 100% self-lubricant and completely corrosion-free. Adjustments by trapezoidal thread TR 10x2. Mounting of upper unit with right or left alignment possible. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 7.87
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 11.81
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
DryLin® HTSC Linear Module, Flexible
from igus® inc.

Special Features. High flexibility. Ideal for 2 carriages. Maintenance-free dry operation. Three installation sizes. Adjustable bearing clearance [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 29.53 to 59.06
  • Axis Configuration: X Axis Only
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
DryLin® HTSC-HYD Linear Module,
from igus® inc.

Based on the idea of hygienic design, this design offers an easily rinsable solution. Even bolted connections are easily accessible and generously designed for clearances. The used materials are plastic and VA stainless steel. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Axis Configuration: X Axis Only
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
DryLin® HTSP Linear Module
from igus® inc.

Features. Solid polymer design. Low weight. Cost effective. Corrosion resistant. Available accessories (hand wheel, cursor ...) [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 19.69
  • Axis Configuration: X Axis Only
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
DryLin® HTSP Mini Linear Module
from igus® inc.

Special Features. Miniature version. Very low weight. Very low cost. Corrosion resistant. Available accessories (hand wheel, cursor). Carriages and shaft end supports made of high-performance polymers [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81 to 13.78
  • Axis Configuration: X Axis Only
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
DryLin® HTSS Linear Module, Fast Pitch Leadscrews
from igus® inc.

Special Features. Pitch 10 x 12, 10 x 50, 18 x 100. Steep-threaded spindle. High-Speed-solution. Maintenance-free, self lubricating [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 29.53 to 39.37
  • Axis Configuration: X Axis Only
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
DryLin® Linear Module, "Preload" -- HTS-PL
from igus® inc.

Special Features. Absolute freedom from lubricants. Preloaded trapezoidal leadscrew nut. Pretension force: 11.2 lbf (50 N). Manually and continuously adjustable radial clearance. Low weight due to aluminium and plastics. Tapered off spindle ends enable operation by hand wheel or motor. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 29.53 to 49.21
  • Axis Configuration: X Axis Only
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
DryLin® Linear Module, Compact -- SLW
from igus® inc.

Properties: Flat and compact. High torsional stability (stiffening). Completely supported. Hard anodized aluminium rail. Five installation sizes. Shaft end supports made of chrome-plated zinc. Special version SLW-AL with anodized-aluminum shaft end supports. Stainless steel version with... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81 to 49.21
  • Axis Configuration: X Axis Only
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
DryLin® Linear Module, Compact with Steep Thread -- SLWS
from igus® inc.

Special Properties. Pitch 8 x 15 mm. Flat and compact. High torsional stability (stiffening). Hard anodized aluminium rail [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81 to 39.37
  • Axis Configuration: X Axis Only
BiSlide® Positioning System -- 0300
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Stroke or X-Axis Travel: 30
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
DryLin® Linear Module, Compact, Stainless Steel -- SLW
from igus® inc.

The stainless steel leadscrew linear systems are designed for use in aggressive environments. Stainless steel version with corrosion-resistant steel components (1.42305, 1.4408 or 1.4571). Bearing material selectable: iglide ® J = Standard. iglide ® A180 = FDA. iglide ® T500 = High... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 29.53 to 39.37
  • Axis Configuration: X Axis Only
BiSlide® Side Knob Assembly -- MN10-0050-E01-40
from Velmex, Inc.

The BiSlide Side Knob Assembly is the ideal solution. for precision vertical test stands. Smooth precise. rotary to linear motion is accomplished using a right. angle timing belt drive connected to a fine pitch lead. screw. [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank; Right Angle Timing Belt Drive
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: Z Axis Only
  • Z-Axis Travel: 5
DryLin® Linear Module, Preloaded -- SLWE-PL
from igus® inc.

The preloaded leadscrew module from the SLW range has an axial clearance adjusted by two trapezoidal nuts. The carriage can be adjusted manually using a set screw. Low profile and compact. High torsion resistance. Fully supported. Hard anodized aluminum rail. Four sizes. Hand wheel option available. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Axis Configuration: X Axis Only
Graduated Knob Unislide® Assemblies -- A1503P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
DryLin® Low Profile Linear Axis with Motor -- SLN
from igus® inc.

3 lead screw pitch available, M5 thread (5x0,8 mm), steeper thread 5x5 and 6x12.7. Manual adjustment by hand wheel or electrically driven with motor. Optimized, low-backlash running due to ball bearings. Steep thread versions always with ball bearings. The following type series are distinguished:... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 3.94 to 9.84
  • Axis Configuration: X Axis Only
  • Bearing Type: Ball/Roller Bearing
Graduated Knob Unislide® Assemblies -- A1503Q1-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
DryLin® Miniature Linear Axis -- SLN-27-03 / SLN-27-04 / SLN-27-05
from igus® inc.

Components made from aluminium and plastic. Completely self-lubricating. Carriage-mounted lead screw. Compact design. SLN-27-03 Starter model with basic carriage made of igus ® polymer. SLN-27-04 Carriage with manual backlash and height settings. SLN-27-05 Carriage with axial camber and manual... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 9.84
  • Axis Configuration: X Axis Only
Graduated Knob Unislide® Assemblies -- A1506P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Leadscrew Table with Ball-bearing Mounted Spindle -- SLWE-BB
from igus® inc.

Linear guide and spindle absolutely self-lubricating. Compact and low profile linear actuator for manual or motor drive, also suitable for continuous operation and higher dynamics. Lower drive force. Optimized clearance. Up to 1,500 rpm (depending on length and load). Quiet operation – reduced... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81 to 35.43
  • Axis Configuration: X Axis Only
  • Bearing Type: Ball/Roller Bearing
Graduated Knob Unislide® Assemblies -- A1506Q1-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Leadscrew Table with Quick Release -- HTS-FF
from igus® inc.

SHT lift table with quick-release mechanism offer a combination of precise positioning and rapid adjustment by hand. Aluminum version. For fast format adjustments. Brake by interlocking included. Freely selectable stroke lengths. Recommended only for horizontal applications. Max. stat. axial load... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 29.53
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Graduated Knob Unislide® Assemblies -- A1506Q2-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Leadscrew Table with Quick Release -- HTSP
from igus® inc.

HTSP leadscrew tables with quick-release mechanism offer a combination of precise positioning and rapid adjustment by hand. Lighter solid polymer model. For fast format adjustments. Brake by interlocking included. Freely selectable stroke lengths. Recommended only for horizontal applications. Max. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 19.69
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
Graduated Knob Unislide® Assemblies -- A1509P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 7.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Linear System with Double Lead Screws -- SLWT
from igus® inc.

The SLWT-1080 double linear unit offers a high degree of flexibility. Very flat and compact, the SLWT combines two lead screw systems in one structure. Each carriage can be controlled separately in the unit. Different lead screw pitches can be combined. Separate manual adjustment of carriages. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 29.53
  • Axis Configuration: X Axis Only
Graduated Knob Unislide® Assemblies -- A1509Q1-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 7.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Linear System with Protected Lead Screw -- SLW-PT
from igus® inc.

The DryLin ® SLW Protect uses the resistant DryLin ® W profile as a perfect protection mechanism. Lead screw nut and lead screw lie below the W linear guide. DryLin ® W profile rail as a protective mechanism. Available with pitch 10x2, 10x12 or 10x50. Compact design. 3 carriage lengths [See More]

  • Drive Type: Lead Screw/ACME Screw; Direct Drive (optional feature)
  • Stroke or X-Axis Travel: 29.53
  • Axis Configuration: X Axis Only
Graduated Knob Unislide® Assemblies -- A1512P20-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Ready-to-connect dryLin® Linear Unit
from igus® inc.

Ready-to-connect SAW for step motor. The DryLin ® series SAW offers ready-to-connect linear axes for your step motor type NEMA-23 of different manufacturers (Berger Lahr, Festo, Gunda, Oriental, Sanyo Denki, etc.). The linear motion is carried out completely self-lubricant. Threaded drive... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81 to 29.53
  • Axis Configuration: X Axis Only
  • Positioning Accuracy: 0.1000
Graduated Knob Unislide® Assemblies -- A1512Q1-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
SLW Cross Slide -- SLW-XY-0630
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 5.91
  • Axis Configuration: X Axis Only; X-Y Axes
  • Y-Axis Travel: 5.91
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Carriage Load: 25
SLW Cross Slide -- SLW-XY-1040 / SLW-XY-1040-PL
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81
  • Axis Configuration: X Axis Only; X-Y Axes
  • Y-Axis Travel: 11.81
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
SLW Cross Slide -- SLW-XY-1080 / SLW-XY-1080-PL
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81
  • Axis Configuration: X Axis Only; X-Y Axes
  • Y-Axis Travel: 11.81