Rotary Axis Linear Slides and Linear Stages

7 Results
Linear Theta Motion Systems for Laser Marking & Engraving
from LaserStar Technologies Corporation

Linear with Theta. Single Axis Motorized Linear Stage. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Variable Speed Adjustment. Stage Travel: (4 ”) Four Inches. Mounting Assembly with Manual Positioning and (1 ”) Offset and Z Height Adjustment. IMS NEMA 17 Stepper Motor... [See More]

  • Features: Rotary Axis
  • Stroke or X-Axis Travel: 4
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
2 Axis Belt Drive Vertical Gantry
from H2W Technologies

The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]

  • Features: Rotary Axis
  • Stroke or X-Axis Travel: 40
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 40
5-Axis Positioner -- I5000
from Qioptiq

The 5-Axis Positioner I5000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]

  • Features: Rotary Axis
  • Y-Axis Travel: 0.0197 to 0.0984
  • Stroke or X-Axis Travel: 0.0197 to 0.0984
  • Z-Axis Travel: 0.5000
Alignment Modules -- AM
from IKO International, Inc.

Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]

  • Features: Rotary Axis
  • Stroke or X-Axis Travel: 1.18 to 4.72
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18 to 4.72
Linear Theta Motion Systems for Laser Welding
from LaserStar Technologies Corporation

Linear with Theta. Single Axis Motorized Linear Stage. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Variable Speed Adjustment. Stage Travel: Application Specific. Mounting Assembly with Manual Positioning and (1 ”) Offset and Z Height Adjustment. IMS NEMA 17 Stepper Motor with... [See More]

  • Features: Rotary Axis
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only
  • Motor Type: Stepper
5 Axis Linear Motor Powered Positioning Stage
from H2W Technologies

This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the footprint of the machine and at the same time maximize throughput. [See More]

  • Features: Rotary Axis
  • Y-Axis Travel: 2
  • Stroke or X-Axis Travel: 2
  • Z-Axis Travel: 2
6-Axis Positioner -- I6000
from Qioptiq

The 6-Axis Positioner I6000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]

  • Features: Rotary Axis
  • Y-Axis Travel: 0.0197 to 0.0984
  • Stroke or X-Axis Travel: 0.0197 to 0.0984
  • Z-Axis Travel: 0.5000