Holding Brake Linear Slides and Linear Stages

23 Results
Multi-Axis Alignment Stage for Silicon Photonics Automation -- F-143
from PI (Physik Instrumente) L.P.

The F-143 is a unique photonics alignment system consisting of a multi-axis, frictionless air bearing stage and an ACS / EtherCat-based high-performance motion controller with embedded first light search and alignment algorithms. Precision motion stages, such as the ones used in by PI's F-143... [See More]

  • Features: Holding Brake
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843
Stackable, Highly Compact, Universal Linear Stage -- L-836
from PI (Physik Instrumente) L.P.

Precision-class linear stage. The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear... [See More]

  • Features: Holding Brake; Integral Sensor; Stackable
  • Stroke or X-Axis Travel: 0.9843 to 7.87
  • Axis Configuration: X Axis Only
  • Rated Speed: 1.57 to 3.15
Ball Slide Positioning Stage -- 99MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake; Stackable
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X Axis Only
  • Carriage Load: 5.07
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Positioning System -- 0300
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 30
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Side Knob Assembly -- MN10-0050-E01-40
from Velmex, Inc.

The BiSlide Side Knob Assembly is the ideal solution. for precision vertical test stands. Smooth precise. rotary to linear motion is accomplished using a right. angle timing belt drive connected to a fine pitch lead. screw. [See More]

  • Features: Holding Brake
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: Z Axis Only
  • Z-Axis Travel: 5
Rapid Advance Model D or H Unislide® Assemblies -- A2504H1-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Rapid Advance Model D or H Unislide® Assemblies -- A2506H1-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 3.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Rapid Advance Model D or H Unislide® Assemblies -- A2509H1-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 6.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Rapid Advance Model D or H Unislide® Assemblies -- A2512H1-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 9.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Rapid Advance Model D or H Unislide® Assemblies -- A2518H1-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 15.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Rapid Advance Model D or H Unislide® Assemblies -- A4006H1-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100
Rapid Advance Model D or H Unislide® Assemblies -- A4024H1-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100
Rapid Advance Model D or H Unislide® Assemblies -- A6009H1-S6
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 3
  • Axis Configuration: X Axis Only
  • Carriage Load: 100 to 240
Rapid Advance Model D or H Unislide® Assemblies -- A6012H20-S6
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only
  • Carriage Load: 100 to 240
Rapid Advance Model with English scale Unislide® Assemblies -- A4006HE-S4
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Features: Holding Brake; Stackable; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X Axis Only
  • Carriage Load: 50 to 100