Motor Specifications: None Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
Bi-phase inertia drive technology Piezo inertia drives are space-saving and affordable piezo-based drives with relatively high holding forces and a virtually unlimited travel range. The inertia drive principle is based on two piezoelectric actuators that are controlled with a modified sawtooth... [See More]
- Motor Type: No Motor
- Stroke or X-Axis Travel: 0.5118 to 1.3
- Axis Configuration: X Axis Only
- Rated Speed: 0.5512
from Aerotech, Inc.
Design Features. Travel ranges from 100 μm to 600 μm available. Long device lifetime. High-precision, frictionless flexure guidance system. Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options. Mounting compatibility with other QNP-series... [See More]
- Motor Type: No Motor
- Stroke or X-Axis Travel: 0.0039 to 0.0197
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0039 to 0.0197
from Primatics, Inc.
Overview. The Primatics PZB25 elevator stage offers an ideal solution for applications requiring precise vertical motion. The design and components ensure sub-micron resolution in a compact profile. An elevator stage is used when all motion must be delivered below the payload often found in... [See More]
- Motor Type: No Motor
- Z-Axis Travel: 0.9843
- Axis Configuration: Z Axis Only
- Rated Speed: 0.7874
from Daheng New Epoch Technology, Inc.
This type of the translation stages is commonly used in positioning optical components of small size. There are types of one dimension, two dimensions and three dimensions. The guide is a precision bar of ø1.5mm with compact design. The stages are suitable in the situations of light weight and low... [See More]
- Motor Type: No Motor
- Orientation: Vertical (optional feature); Horizontal
- Axis Configuration: X Axis Only (optional feature); X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Drive Type: Handwheel/Crank
from Daheng New Epoch Technology, Inc.
Precise and smooth linear translation with no backlash is achievable by dovetail guides and a spring-loaded micrometer or lead screw mechanism. The springs pre-load the moving plate, elimination an backlash. In the tables below x stands for one -dimensional stage and x-y stands for a combination of... [See More]
- Motor Type: No Motor
- Orientation: Horizontal
- Axis Configuration: X Axis Only (optional feature); X-Y Axes (optional feature)
- Device Type: Dovetail Slide