Cleanroom Rated Linear Slides and Linear Stages

23 Results
Single Axis Stages -- KS Series
from HIWIN Corporation

HIWIN Corporation ’s single axis stages utilize a combination of a motor driven ballscrew or belt and linear guideway system. These compact and lightweight units are customizable and can be easily transformed into a multi-axis system, making them suitable for a wide range of industrial... [See More]

  • Features: Cleanroom Rated
  • Drive Type: Ball Screw
  • Axis Configuration: X Axis Only
CHARON2HD stacked platforms -- CHARON2HD XY 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0 to 13.98
CHARON2HD stacked platforms -- CHARON2HD XYT (DXR+) 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
CHARON2HD stacked platforms -- CHARON2HD XYT (DXRH) 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
CHARON2HD stacked platforms -- CHARON2HD XYZ3TM+0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
Guiderails with Optical Distance Measuring System -- MINISCALE PLUS
from Schneeberger Inc.

MINISCALE PLUS. Miniature guideway with integrated measuring system – “all in one “. MINISCALE PLUS is based on the proven miniature guideway MINIRAIL. Consequently, the guidance-technical specifications of MINISCALE PLUS also comply with MINIRAIL. The range includes eight rail... [See More]

  • Features: Cleanroom Rated; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 126 to 197
Single Axis Linear Stepper Stage -- LSS-006-04-06
from H2W Technologies

The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 6.0in [152mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
Compact High Resolution Elevator Stages -- PZA25
from Primatics, Inc.

Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision... [See More]

  • Features: Cleanroom Rated
  • Z-Axis Travel: 0.9843
  • Axis Configuration: Z Axis Only
  • Rated Speed: 0.7874
Custom High Temperature Linear Stages and Slides
from TPA Motion

High Temperature Linear Guides are required for harsh environments. Special materials complemented with special surface treatments are often needed for demanding high temperature environments. The more we know about your application the better we can choose the materials and processes best suited... [See More]

  • Features: Cleanroom Rated; Vacuum Rated
  • Device Type: Multi-Axis Configuration
Single-Axis Robots GX Series -- GX
from Yamaha Motor- Robot Division

Single-axis robots GX series. All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 1.97 to 57.09
  • Axis Configuration: X Axis Only
  • Rated Speed: 11.81 to 94.49
Cleanroom Positioning Table -- TC
from IKO International, Inc.

Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean room... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 1.97 to 31.5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87 to 39.37
HD Series Linear Positioners -- HD085
from Parker Hannifin / Automation / Electromechanical Division - Europe

The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam... [See More]

  • Features: Cleanroom Rated; Ground Screw; Holding Brake (optional feature); Stackable
  • Stroke or X-Axis Travel: 3.94 to 47.24
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Linear Ball Recirculating Guideways -- Type SKC
from Schneeberger Inc.

An unlimited displacement path through use of Type SKC recirculating unit in combination with SCHNEEBERGER Type R or RD linear guideways. The SKC recirculating unit for low and medium loads is installed in the same way as SCHNEEBERGER Type SK and SR roller units. The material combination of coated... [See More]

  • Features: Cleanroom Rated; Vacuum Rated
  • Stroke or X-Axis Travel: 2.95 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 78.74
Single Axis Linear Stepper Stage -- LSS-008-04-006-ME
from H2W Technologies

The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
Linear Positioning Stages -- PCR43
from Primatics, Inc.

The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 0.9843 to 3.94
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87
High Rigidity Precision Linear Slide Unit -- BWU
from IKO International, Inc.

High Rigidity Precision Linear Slide Units (BWU) are compact slides for limited stroke lengths. Slides incorporate two rows of steel balls in four point contact with raceways for stable and highly rigid linear motion, even under complex loads. All components are made of stainless steel for excellent... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 0.1181 to 2.68
  • Axis Configuration: X Axis Only
  • Carriage Load: 34.62 to 1810
XE Economy Series -- 402XE
from Parker Hannifin / Automation / Electromechanical Division - Europe

Cost Effective Positioning. The 402/403XE series combines a rugged steel body construction with an integrated precision ball screw and bearing guide producing a highly accurate, cost effective line of tables ideal for applications in the hard disk, semiconductor, medical, machine building and many... [See More]

  • Features: Way Covers / Bellows (optional feature); Cleanroom Rated; Stackable
  • Stroke or X-Axis Travel: 2.76 to 8.66
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Profiled Linear Ball Guideways -- MONORAIL BM WR / BM SR
from Schneeberger Inc.

Ball guideway in corrosion-resistant steel for the food industry, clean room applications and more. The MONORAIL BM WR/SR systems are linear guides made from corrosion-resistant steel, and are based on the MONORAIL BM ball profiled linear guideway. They were developed specially for specifications... [See More]

  • Features: Cleanroom Rated; Wipers / Scrapers
  • Stroke or X-Axis Travel: 39.37
  • Axis Configuration: X Axis Only
  • Rated Speed: 197
Single Axis Linear Stepper Stage -- LSS-016-04-006-ME
from H2W Technologies

The LSS-016-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X Axis Only
  • Rated Speed: 0.0100 to 80
Linear Positioning Stages -- PLG110
from Primatics, Inc.

Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 3.94 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 39.37
Precision Linear Slide Unit -- BSP
from IKO International, Inc.

Precision Linear Slide Units are lightweight, durable rolling guides that feature a U-shaped table and bad made of precision formed stainless steel. These units are suitable for use in measuring equipment, disk drives, IC manufacturing and inspection and other clean room applications. Stainless... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 0.3543 to 2.48
  • Axis Configuration: X Axis Only
  • Carriage Load: 20.97 to 317
XE Economy Series -- 404XE
from Parker Hannifin / Automation / Electromechanical Division - Europe

The 404XE positioners combine versatility with rugged construction in a compact motion platform that is ideal for 24/7 process automation. A high efficiency ballscrew drive, recirculating square rail bearings and high strength aluminum body are the result of innovative engineering that has reduced... [See More]

  • Features: Way Covers / Bellows (optional feature); Cleanroom Rated; Stackable
  • Stroke or X-Axis Travel: 0.9843 to 27.56
  • Axis Configuration: X Axis Only
  • Rated Speed: 787
Linear Positioning Stages -- PLG160
from Primatics, Inc.

Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many... [See More]

  • Features: Cleanroom Rated
  • Stroke or X-Axis Travel: 1.97 to 23.62
  • Axis Configuration: X Axis Only
  • Rated Speed: 7.87 to 11.81