Bumpers / Cushions Linear Slides and Linear Stages
from H2W Technologies
The single rail positioning stage H-gantry design is an open frame XY positioning system. It has two bottom parallel axes with one cross axis connecting the two (H-gantry). Features: - Low system weight. - Built using standard extrusion profiles. - Cable carriers to route payload cables. - Two axis... [See More]
- Features: Bumpers / Cushions
- Stroke or X-Axis Travel: 25.67
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25.67
from R&I Manufacturing Co.
DURA-SLIDE AIR Pneumatic Linear PositioningDevice provides a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only minimal... [See More]
- Features: Bumpers / Cushions; Non-rotating
- Orientation: Horizontal
- Stroke or X-Axis Travel: 0.5000 to 10
- Bearing Type: Metal Bushing
from PHD, Inc.
PHD Optimax ® Series OSH Compact Pneumatic Slide Tables are designed for light duty applications in tight spaces. The Series OSH Slide Table is available in four bore sizes with incremental travel lengths to fit a variety of applications. Benefits. Rail bearing technology provides excellent... [See More]
- Features: Bumpers / Cushions; Magnetic Switch (optional feature)
- Orientation: Horizontal
- Rated Speed: 1.97 to 19.69
- Drive Type: No Drive
from R&I Manufacturing Co.
DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only... [See More]
- Features: Bumpers / Cushions; Integral Sensor; Non-rotating; Shock Absorbers
- Orientation: Horizontal
- Stroke or X-Axis Travel: 0.5000 to 3
- Bearing Type: Metal Bushing
from PHD, Inc.
PHD Optimax ® Series OSW Dual Bore Pneumatic Slide Tables are robust linear actuators designed for high power in compact spaces. The Series OSW Slide Table is available in six bore sizes with incremental travel lengths to fit a variety of applications. Benefits. Drop-in metric mounting matches... [See More]
- Features: Adjustable Stroke (optional feature); Bumpers / Cushions; Magnetic Switch (optional feature); Shock Absorbers (optional feature)
- Orientation: Horizontal
- Rated Speed: 1.97 to 19.69
- Drive Type: No Drive