Dovetail Slide Linear Slides and Linear Stages

57 Results
Adaptor Bracket, M-MT Series Stages, Metric -- M-MT-AB2
from Newport MKS

The M-MT-AB2 Metric Right Angle Bracket is a two piece right angle bracket which can be disassembled to provide two identical adaptor plates ideal for mounting a variety of components atop M-MT Series stages. For example, the MT-RS Optic Rotator can be directly mounted to one of the M-MT stages... [See More]

  • Device Type: Dovetail Slide
Adaptor Bracket, MT Series Stages -- MT-AB2
from Newport MKS

The MT-AB2 Right Angle Bracket is a two piece right angle bracket which can be disassembled to provide two identical adaptor plates ideal for mounting a variety of components atop MT Series stages. For example, the MT-RS Optic Rotator can be directly mounted to one of the MT stages using just one of... [See More]

  • Device Type: Dovetail Slide
Dovetail Linear Stage, 1.0 in. Travel, Fast-drive 20 TPI Screw, 1/4-20 Threads -- TSX-1D
from Newport MKS

The TSX-1D Dovetail Linear Stage offers rapid linear positioning for a variety of applications. Smooth travel is obtained with a precision dovetail slide, preloaded to provide the stability required for laboratory applications. The stage features 1/4-20 threaded mounting holes. The TSX-1D has a... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
Dovetail Linear Stage, 1.0 in. Travel, Fast-drive 20 TPI Screw, M6 Threads -- M-TSX-1D
from Newport MKS

The M-TSX-1D Metric Dovetail Linear Stage offers rapid linear positioning for a variety of applications. Smooth travel is obtained with a precision dovetail slide, preloaded to provide the stability required for laboratory applications. The stage features metric M6 threaded mounting holes. The... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
Manual Linear Stage, 25 x 25 mm, LaserClean, Imperial -- DS25-X-LC
from Newport MKS

The DS25-X-LC Compact Dovetail Linear Stage is made of clear anodized aluminum and is preferred for small 0.25 inch X travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.2500
  • Axis Configuration: X Axis Only
Manual Linear Stage, 40 x 40 mm, LaserClean, Imperial -- DS40-X-LC
from Newport MKS

The DS40-X-LC Compact Dovetail Linear Stage is made of clear anodized aluminum and is preferred for small 0.55 inch X travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5512
  • Axis Configuration: X Axis Only
Manual Linear Stage, Compact, Dovetail, 0.25 in., 0.98x0.98 x 0.59 in. -- DS25-X
from Newport MKS

The DS25-X Compact Dovetail Linear Stage is preferred for small 0.25 inch X travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive screw... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.2500
  • Axis Configuration: X Axis Only
Manual Linear Stage, Compact, Dovetail, 0.375 in. Travel, 9.6 lb., 8-32 -- MT-X
from Newport MKS

The MT-X Compact Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 1 inch (25.4 mm) square yet provide a full 0.375 inch (9.5 mm) travel range. An integral 80 pitch drives provide 1 μm sensitivity. Dovetail Slide... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.3740
  • Axis Configuration: X Axis Only
Manual Linear Stage, Compact, Dovetail, 1.0 in., 2.56x2.56 x 1.11 in. -- DS65-X
from Newport MKS

The DS65-X Compact Dovetail Linear Stage is preferred for small 1.0 inch X travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive screw... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X Axis Only
Manual Linear Stage, Dovetail, 0.55 in. Travel, 1.57 x 1.57 in. -- DS40-X
from Newport MKS

The DS40-X Compact Dovetail Linear Stage is preferred for small 0.55 inch X travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive screw... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5512
  • Axis Configuration: X Axis Only
Manual Linear Stage, Dovetail, 14 mm Travel, 40 x 40 mm, Metric -- M-DS40-X
from Newport MKS

The M-DS40-X Compact Metric Dovetail Linear Stage is preferred for small 14 mm X travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5512
  • Axis Configuration: X Axis Only
Manual Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20 -- 460PD-X
from Newport MKS

The 460PD-X Peg-Joining, 1 Axis (X) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages. The 460PD-X incorporates an 80 TPI drive screw for precision positioning, 0.5 inch (12.7 mm) of... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
Manual Linear Stage, Peg-Joining, Dovetail. 12.7 mm Travel, M4 and M6 -- M-460PD-X
from Newport MKS

The M-460PD-X Peg-Joining 1 Axis (X) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages. The M-460PD-X incorporates an 80 TPI drive screw for precision positioning, 12.7 mm of travel, an... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X Axis Only
Table Clamp, MT Series Stages -- MT-CL
from Newport MKS

The MT-CL Table Clamp securely mounts the MT Series Translation and Rotation Stages directly on tables and breadboards or rail carriers, tilt stages, posts and other components. [See More]

  • Device Type: Dovetail Slide
Vertical Linear Stage, Dovetail, 0.12 in. Travel, 0.98 x 0.98 in. Platform -- DS25-Z
from Newport MKS

The DS25-Z Compact Dovetail Linear Stage is preferred for small 0.12 inch Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded dovetail slides with an 80... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.1181
Vertical Linear Stage, Dovetail, 0.20 in. Travel, 1.57 x 1.57 in. Platform -- DS40-Z
from Newport MKS

The DS40-Z Compact Dovetail Linear Stage is preferred for small 0.20 inch Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded dovetail slides with an 80... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.1969
Vertical Linear Stage, Dovetail, 0.55 in. Travel, 2.56 x 2.56 in. Platform -- DS65-Z
from Newport MKS

The DS65-Z Compact Dovetail Linear Stage is preferred for 0.55 in. Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded dovetail slides with an 80 TPI... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5512
Vertical Linear Stage, Dovetail, 5 mm Travel, 40 x 40 mm Platform, M3 and M6 -- M-DS40-Z
from Newport MKS

The M-DS40-Z Compact Metric Dovetail Linear Stage is preferred for small 5 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded dovetail slides with an... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.1969
XY Linear Stage, Compact, Dovetail, 0.25 in., 0.98 x 0.98 x 1.02 inch -- DS25-XY
from Newport MKS

The DS25-XY Compact Dovetail Linear Stage is preferred for small 0.25 inch XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive screw... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.2500
  • Axis Configuration: X-Y Axes
XY Linear Stage, Compact, Dovetail, 0.375 in. Travel, 9.6 lb., 8-32 -- MT-XY
from Newport MKS

The MT-XY Compact Dovetail Linear Stage provides smooth, high resolution 2-axis XY positioning for miniature components. These unique stages are only 1 inch (25.4 mm) square yet provide a full 0.375 inch (9.5 mm) travel range. An integral 80 pitch drives provide 1 μm sensitivity. Dovetail Slide... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.3740
  • Axis Configuration: X-Y Axes
XY Linear Stage, Compact, Dovetail, 14 mm, 40 x 40 x 30 mm, Metric -- M-DS40-XY
from Newport MKS

The M-DS40-XY Compact Metric Dovetail Linear Stage is preferred for small 14 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5512
  • Axis Configuration: X-Y Axes
XY Linear Stage, Compact, Dovetail, 25 mm, 65 x 65 x 48 mm, M6 -- M-DS65-XY
from Newport MKS

The M-DS65-XY Compact Metric Dovetail Linear Stage is preferred for small 25 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X-Y Axes
XY Linear Stage, Compact, Dovetail, Left-Handed, 25 mm, 65x65x48 mm, M6 -- M-DS65-XY-LH
from Newport MKS

The M-DS65-XY-LH Left-handed Compact Metric Dovetail Linear Stage is preferred for small 25 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X-Y Axes
XY Linear Stage, Dovetail, 0.55 in. Travel, 1.57 x 1.57 in. -- DS40-XY
from Newport MKS

The DS40-XY Compact Dovetail Linear Stage is preferred for small 0.55 inch XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides with an 80 TPI drive screw... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5512
  • Axis Configuration: X-Y Axes
XY Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20 -- 460PD-XY
from Newport MKS

The 460PD-XY Peg-Joining 2-Axis (XY) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages. The 460PD-XY incorporates an 80 TPI drive screw for precision positioning, 0.5 inch (12.7 mm) of... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X-Y Axes
2 Axis Translator
from Artifex Engineering

This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. [See More]

  • Device Type: Dovetail Slide; Multi-Axis Configuration
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18
Dovetail Translation Stages -- GCM-120
from Daheng New Epoch Technology, Inc.

Precise and smooth linear translation with no backlash is achievable by dovetail guides and a spring-loaded micrometer or lead screw mechanism. The springs pre-load the moving plate, elimination an backlash. In the tables below x stands for one -dimensional stage and x-y stands for a combination of... [See More]

  • Device Type: Dovetail Slide
  • Orientation: Horizontal
  • Axis Configuration: X Axis Only (optional feature); X-Y Axes (optional feature)
  • Drive Type: Handwheel/Crank (optional feature); Micrometer (optional feature)
Dovetail Sliding Assembly -- DV-100 [DV-100 from McLean Inc.]
from Reid Supply

Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for... [See More]

  • Device Type: Dovetail Slide
12" Travel Xslide -- XN10-0120-M01-71
from Velmex, Inc.

Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 0.5000 to 12
  • Axis Configuration: X Axis Only
  • Rated Speed: 4
3 Axis Translator
from Artifex Engineering

This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. [See More]

  • Device Type: Dovetail Slide; Multi-Axis Configuration
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 1.18
2" Travel Xslide -- XN10-0020-M01-71
from Velmex, Inc.

Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 0.5000 to 2
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
Single Axis Translator
from Artifex Engineering

Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design. * Lockable by a knob. *... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X Axis Only
  • Orientation: Horizontal
4" Travel Xslide -- XN10-0040-M01-71
from Velmex, Inc.

Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
X-z Axis Translator
from Artifex Engineering

This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on... [See More]

  • Device Type: Dovetail Slide; Multi-Axis Configuration
  • Stroke or X-Axis Travel: 1.18
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 1.18
6" Travel Xslide -- XN10-0060-M01-71
from Velmex, Inc.

Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 0.5000 to 6
  • Axis Configuration: X Axis Only
  • Rated Speed: 9
Z Axis Translator
from Artifex Engineering

This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. *... [See More]

  • Device Type: Dovetail Slide
  • Z-Axis Travel: 1.18
  • Axis Configuration: Z Axis Only
  • Orientation: Vertical
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 5
  • Axis Configuration: X Axis Only
  • Rated Speed: 7
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X Axis Only
  • Rated Speed: 6
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 15
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 20
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
BiSlide® Positioning System -- 0300
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide
  • Stroke or X-Axis Travel: 30
  • Axis Configuration: X Axis Only
  • Rated Speed: 5
Free Sliding Unislide® Assemblies -- A1503A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A1506A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 4.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A1509A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 7.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A1512A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 10.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A1515A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 13.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A1518A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 16.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A1521A-S1.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 19.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 15
Free Sliding Unislide® Assemblies -- A2504A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Free Sliding Unislide® Assemblies -- A2506A-S2.5
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 3.5
  • Axis Configuration: X Axis Only
  • Carriage Load: 10 to 30
Free Sliding Unislide® Assemblies -- A6009A-S6
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Device Type: Dovetail Slide
  • Stroke or X-Axis Travel: 3
  • Axis Configuration: X Axis Only
  • Carriage Load: 100 to 240
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide (optional feature); Multi-Axis Configuration
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Carriage Load: 25
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Device Type: Dovetail Slide; Hardened Way Slide (optional feature); Multi-Axis Configuration
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2